Products/Services for Anodized Aluminum Dielectric Breakdown
-
Electrical Insulation and Dielectric Materials - (401 companies)...withstand before electrical breakdown occurs. Dielectric constant is the relative permittivity of a material compared to a vacuum or free space. k = εr = ε / εo= where ε is the absolute permittivity of the material... -
Anodes - (153 companies)...for different applications. Anode materials are usually made of aluminum, brass, bronze, copper, magnesium, titanium, zinc, or various alloy systems derived from these metals. Aluminum anodes and aluminum alloy anodes are lightweight, non-ferrous metal... -
Anodizing Services - (296 companies)Anodizing is a process for finishing aluminum alloys that employs electrolytic oxidation of the aluminum surface to produce a protective oxide coating. Anodizing services for finishing aluminum alloys employ electrolytic oxidation of the aluminum... -
Dielectric Ceramics and Substrates - (157 companies)...or material can withstand before electrical breakdown occurs. The dielectric constant is the relative permittivity of a material compared to a vacuum or free space. In dielectric materials, the loss tangent or loss coefficient is the ratio of the imaginary... -
Aluminum and Aluminum Alloys - (748 companies)How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features... -
Aluminum Oxide and Alumina Ceramics - (219 companies)Aluminum oxide and alumina ceramics have excellent wear characteristics, chemical resistance, compressive strength, high-temperature properties, and dielectric strength. They are used widely because of their versatility and low cost. Their main...
-
Aluminum Electrolytic Capacitors - (255 companies)Description. Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not. Configuration. There are two basic configurations...
-
Dielectric Greases and Insulating Fluids - (104 companies)The fluid retains uniform resistance after a corona or arc, but extended breakdowns may create impurities and conductive pathways. Galvanic corrosion between electrical connections of dissimilar metals can be prevented with a dielectric grease between...
-
Aluminum Extrusion Services - (202 companies)Aluminum extrusion services providers specialize in extruding aluminum and aluminum alloys into custom and standard profiles and shapes. How to Select Aluminum Extrusion Services. Image Credit: Kurt Manufacturing; Momentum Industries, LLC. Aluminum...
-
Plating and Anodizing Equipment - (154 companies)...corrosion. Plating equipment is used mainly with metal surfaces, but specialized techniques can be used to plate nonconductive materials. Anodizing equipment provides a harder, more corrosion resistant layer. For example, with aluminum anodizing...
Product News
-
Indelac Controls, Inc.
The benefits of anodized aluminum actuators Anodized Materials for Food Manufacturing / Preparation Equipment. Due to the nature and physical properties of anodic coatings, anodized aluminum products and components are used in thousands of commercial and consumer food processing applications, including: Automatic Icemakers. Display Cases. Pans. Coolers. Grills. Traditional and Deep-Dish Pizza Pans. Bake Ware. Gourmet Cookware. Automated Packaging Equipment. Food Processing Equipment. This is just a small sample of food-related products... (read more)Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Chengdu Leno Machinery Co., Ltd.
Black Anodize Aluminum Sprockets Key Features & Benefits1. Premium Material Construction. Alloy: 6061-T6 / 7075-T6 aerospace-grade aluminum. Anodizing: MIL-A-8625 Type III hardcoat (50-70 mm) for: 30% better wear resistance vs. untreated aluminum. Salt spray resistance: 1,000+ hours (ASTM B117). Matte black finish (RAL 9005) for reduced glare. 2. Precision Engineering. Pitch Range: ANSI 25-120 / ISO 06B-32B. Teeth Options: 10T-80T (standard), custom tooth profiles. Bore Types: Pilot bore (H7 tolerance). Finished bore (+0.02/-0... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Stainless Steel & Anodized Aluminum Internal Gears Hicksville, NY -- Precision internal gears from Stock Drive Products / Sterling Instrument (ISO 9001 + AS9100D Registered) are available from stock in inch and metric sizes. These 20 pressure angle inch gears, identified as the S1E62Z-..., S1E63Z-... and S1E64Z-... series, are offered in 303 stainless steel or 2024-T4 anodized aluminum. The metric gears, identified as the S1E05ZM..., S1E08ZM..., and S1E10ZM... series, are supplied in 303 stainless steel. The metric gears in Modules 0.5, 0.8... (read more)Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Vollrath Manufacturing Services
Anodizing 101 This Anodizing 101 white paper explains how the anodizing process enhances aluminum by creating a durable, corrosion-resistant surface that improves wear resistance, product longevity, and performance. Readers will learn the difference between Type II and Type III anodizing, the key steps involved, and why anodizing remains one of the most widely used finishing methods for aluminum components. Also explored in this white paper are important manufacturing considerations when sourcing components... (read more) -
General Plastics Manufacturing Co.
Dielectric Materials for RF & Aerospace to system breakdowns, costly delays, or safety risks. Dielectric foam materials must retain their shape, resist weathering, and uphold electrical performance. Polyurethane dielectric foam reliably and consistently achieves this, even in demanding environments. What Is Polyurethane Dielectric Foam?. Polyurethane dielectric foam is a closed-cell material that insulates against electricity. It offers physical support and electronic stability. Aerospace engineers use it where reliability is crucial... (read more) -
RPWORLD
Custom Anodizing Solutions for Mechanical Parts All metal parts are vulnerable to corrosion --it 's just chemistry. But you can greatly improve a part 's performance and lifespan in challenging environments with the right material choices and surface treatments. One powerful solution for aluminum parts is anodizing. It's not just a surface coating --it actually changes the surface of the metal itself to make it stronger, more resistant, and longer lasting. (read more) -
STEGO
Prevent breakdowns before they happen Datasheet. Smart current sensor. ESS 076. The ESS 076 smart sensor current measures the AC current of cables without contact. Measured data is output in analog (4-20 mA signal) or digital (IO-Link) form. Measured and processed data - such as power and energy - is made available to higher-level systems such as machine control systems or edge computers for condition monitoring via the IO-Link interface. Measures AC current up to 100 A contactless. Cable diameter up to 11.4 mm. Internal processing... (read more)Browse Current Sensors Datasheets for STEGO -
STEGO
Prevent breakdowns before they happen DATA SHEET. INSTRUCTION MANUAL. SMART SENSOR CURRENT. ESS 076. The ESS 076 Smart Sensor Current measures the AC current of energised cables without contact. Recorded measurement data is output in analogue (4-20 mA signal) or digital (IO-Link) form. Measured and processed data - such as power and energy - is made available to higher-level systems such as machine control systems or edge computers for condition monitoring via the IO-Link interface. Measures AC current up to 100 A contactless. Cable... (read more)Browse Current Sensors Datasheets for STEGO -
Xiamen Innovacera Advanced Materials Co., Ltd.
Aluminum nitride (AlN) Substrates metallization, bonding, and precision assembly requirements. When selecting aluminum nitride substrates for high-power electronics and electronic packaging, thermal conductivity is only one part of the design requirement. INNOVACERA supports AlN substrate selection based on thermal expansion compatibility, dielectric performance, mechanical strength, substrate thickness, surface condition, dimensional tolerance, and downstream processes such as DPC, DBC, AMB, thick-film, thin-film, and bonding. Matching... (read more)Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Harper International Corporation
High Performance Silicon Anodes Harper Furnace Technology Enables High Performance Silicon Anodes. Buffalo, NY - High temperature thermal process solutions developed by Harper International Corporation are enabling production at several silicon anode battery material companies in 2024. Silicon anode material offers significantly higher specific capacity than traditional graphite anode materials enabling higher power density, faster charge times and smaller carbon footprint than current batteries. Learn more here. (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation
-
Journal of Spacecraft and Rockets > Electrical breakdown currents on large spacecraft in low Earth orbit
Tyler Black, Todd Schneider, Jason Vaughn, Blake Teipel, Leonard Kramer, Phil LeungPlasma-Induced Dielectric Breakdown of Anodized Aluminum Surfaces .
-
PROTECTION OF MATERIALS AND STRUCTURES FROM THE SPACE ENVIRONMENT
However, ISS did take the precaution of incorporating a system of PCUs (plasma contactor units) to prevent structure charging by the solar arrays and to prevent dielectric breakdown of anodized aluminum surfaces.
-
The role of space plasma simulation chambers in spacecraft design and testing
The floating potential of the arrays was shown in ground tests to be highly negative of the plasma, subjecting the structure to dielectric breakdown across its anodized aluminum surfaces (Felder et al, 1993).
-
Journal of Spacecraft and Rockets > Experimental studies on spacecraft arcing
The results of experiments done to measure the dielectric breakdown threshold of anodized aluminum with a range of anodization thicknesses designed to span a range of thermal control properties being considered for SSF show breakdown thresholds near —90 V in an …
-
Space solar cell edge, interconnect, and coverglass designs and their effect on spacecraft charging and plasma interactions
Its 160 volt arrays were originally predicted to charge ISS 140 volts negative of the LEO plasma, possibly leading to dielectric breakdown and destruction of its anodized aluminum surface coatings, which were not designed to stand-off 140 volts.
-
Mechanisms of D-C Electrical Breakdown in Thin Siliconoxide Films
Merrill and West reported on capacitors with anodized aluminum dielectrics that when a certain voltage is applied breakdown events continue to occur for some time, at a decreasing rate.
-
Suppression of electron emission from metal electrodes : LDRD 28771 final report.
Finally we studied breakdown for electrodes with thick dielectric layers such as anodized aluminum and chromium oxide coated stainless steel.
-
http://dspace.mit.edu/bitstream/handle/1721.1/46429/29550642-MIT.pdf?sequence=2
The second is the single breakdown test which will test a sample of anodized aluminum , currently planned for the SSF main structure, for dielectric breakdown and arcing at high voltage biases.
-
Statistical behaviour of GIS and GIL insulations
[7] A.E. Vlastos, “Oxide Layer Damage of An- odized Aluminium Electrodes from Electric Breakdown in Pressurized SF,”, Gaseous Di- electrics IV, Knoxville, Plenum Press, New York (1984), pp. 311 - 316.
-
Anodized Aluminum Oxide Thin Films for Room‐Temperature‐Processed, Flexible, Low‐Voltage Organic Non‐Volatile Memory Elements with Excellent Charge Retention
The gate dielectric must be dense to achieve extremely low leakage currents, and it must provide very large dielectric breakdown strength.[11] Here we show that potentiostatically anodized aluminum is a versatile gate and floating gate dielectric for room temperature processed …
Indicates content that may require registration and/or purchase.