Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: This standard describes design criteria, performance requirements, and performance tests for portable exposure rate meters. The PDF of this standard is available in the IEEE GET program. "IEEE Get Program" grants public access to view and download individual PDFs of select
-
Supplier: Accuris
Description: Draft Hoods
-
Description: Description / Abstract There is no abstract information for this document.
-
-
Description: This standard defines environmental performance criteria for computer servers as defined in the Energy Star Server specifications1, including managed servers and blade servers. This standard establishes criteria for multiple levels of environmental leadership and performance throughout
-
Supplier: CSA Group
Description: Addenda 2 to ANSI Z21.12-1990, Draft Hoods
-
Supplier: CSA Group
Description: Addenda 1 to ANSI Z21.12-1990, Draft Hoods
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: CSA Group
Description: a value for measurement as given in this standard is followed by an equivalent value in other units, the first stated value is to be regarded as the specification. 1.1.4 Exhibit B contains a list of standards specifically referenced in this standard, and sources from which these
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Accuris
Description: BSR/NSF Draft 62-i2 - Revision to: ANSI/NSF 62-1997: Drinking Water Distillation Systems - Revision to TTHM (i2)
-
Description: SystemC(R) is defined in this standard. SystemC is an ANSI standard C++ class library for system and hardware design for use by designers and architects who need to address complex systems that are a hybrid between hardware and software. This standard provides a precise
-
Description: revision of ANSI H35.2 was the first revision developed by Standards Committee H35, under the Standards Committee procedures, and the 1972, 1975, 1978, and 1982 revisions were developed under the auspices of that Committee. Standards Committee H35 was transferred to an
-
Supplier: Accuris
Description: Industrial Gas-Fired Natural Draft Heaters for Installation in Non-Hazardous And Hazardous Locations In Oil And Gas Process Applications
-
Supplier: CSA Group
Description: Overview The CNG Fuel Inspector Resource Package is a collection of relevant CSA Natural Gas Vehicle (NGV) standards including connection devices, pressure relief devices and fuel containers. CSA/ANSI NGV 1-2017 - Compressed Natural Gas Vehicle (NGV) Fueling Connection Devices This
-
Supplier: Accuris
Description: Information technology \x96 Extensible biometric data interchange formats \x96 Part 4: Finger image data \x96 Amendment 1: Extension towards improved interoperability with ANSI/NIST-ITL
-
Description: The scope of this standard is to address the major combustion control subsystems in boilers with steaming capabilities of 200,000 lb/hr (25 kg/s) or greater. These subsystems include, but are not limited to, furnace pressure control (balanced draft), airflow control, and fuel flow control
-
Supplier: Visual Sound, Inc.
Description: Eiki International, Inc. 3,800 ANSI Lumens bright, with 85% uniformity and a 500:1 contrast ratio. High-definition resolution - 1280x800 pixels (16:10) - covers XGA and 720p. Compatible with Normal and Widescreen video inputs up-to 1080p. Accepts analog and digital computer and video input in
-
Description: This report has been written to provide support to the work of the ISA92.06 Subcommittee responsible for drafting a performance standard for chlorine detection instruments. The scope of the standard is limited to those instruments intended for the determination of chlorine gas
-
Supplier: Bentley Systems, Inc.
Description: highly productive drafting environment. ANSI and Process Industry Practices (PIP) configurations are included. In addition, Bentley PlantSpace P&ID includes two regional configurations "EDS_German" and "tutorial_german", which are in German language and cover the DIN (EN)
-
Supplier: Tripp Lite by Eaton
Description: standards including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (Category 5e draft 11). Features Designed for patch (outside wall) cabling applications Cabling for Category 5 (Cat5) and 5e (Cat5e) applications Length: 1,000-ft. Color: Blue 24AWG 4-pair stranded
- Cable Length: 1,000 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Networking
-
Supplier: Tripp Lite by Eaton
Description: standards including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC11801 and ETL (category 5e, draft 11). Features Designed for premise (in-wall) cabling applications Cabling for category 5 (Cat5) and 5e (Cat5e) applications Length: 1000-ft. Color: gray 24 AWG 4-pair solid cable
- Cable Length: 1,000 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Networking
-
Supplier: Tripp Lite by Eaton
Description: connectors are a different color to help identify this cable as a cross-over cable, as well as a label stating Cross Over, and not a standard patch cable. Manufactured from PVC 4-pair stranded UTP and rated for 350MHz/1Gbps communication. Meets most current industry standards including
- Cable Length: 10 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Networking
- Product Type: Patch Cable / Cord
-
Supplier: Tripp Lite by Eaton
Description: category 5e patch cables are also available. Meets most current industry standards including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 5e draft 11). Features Cabling for category 5 (Cat5) and 5e (Cat5e) applications Length: 10-ft. color: gray with
- Cable Length: 10 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Networking
- Product Type: Patch Cable / Cord
-
Supplier: ASME
Description: that stated uncertainty is associated. This report is most applicable to statements of uncertainty in the results of dimensional measurements based upon ISO Guide to Expression of Uncertainty in Meaurement (GUM). (Also called ANSI/NCSL Z540-2). This technical report helps parties to avoid
-
Supplier: ASME Standards and Certification
Description: that stated uncertainty is associated. This report is most applicable to statements of uncertainty in the results of dimensional measurements based upon ISO Guide to Expression of Uncertainty in Meaurement (GUM). (Also called ANSI/NCSL Z540-2). This technical report helps parties to avoid
-
Supplier: PTC/Creo
Description: Library, an integrated module inside Creo Elements/Direct Drafting, is an extensive library of over 500,000 ANSI, DIN and ISO 2D CAD design components, such as bolts, washers, nuts and miscellaneous hardware. Creo Elements/Direct 2D Library simplifies the entire product assembly and
-
Supplier: ValueTronics International, Inc.
Description: the results of the measurements, Bruel & Kjaer offers a number of Windows-based software application packages. Specifications: IEC 60651 (1979) Type 1 plus Amendment 1 IEC 60804 (1985) Type 1 plus Amendment 2 IEC 61260 (1995) Octave Bands Class 0 ANSI S1.4-1983 Type 1 ANSI S1.43-199X
-
Supplier: TelephoneStuff.com
Description: 7FT Category 5e patch cord with Pan-Plug® Modular Plugs on each end. Features - Exceed ANSI/TIA/EIA-568-B.2 Category 5e and ISO11801 Class D standards - Meet draft requirements of IEEE 802.3at for PoE Plus - Each patch cord is 100% performance tested and wired to T568A - Constructed of
-
Supplier: TelephoneStuff.com
Description: 14FT Category 5e, UTP patch cord with Pan-Plug Modular Plugs on each end. Modular Plug Features: - Exceed ANSI/TIA/EIA-568-B.2 Category 5e and ISO11801 Class D standards - Meet draft requirements of IEEE 802.3at for PoE Plus - Each patch cord is 100% performance tested and wired to
-
Supplier: TelephoneStuff.com
Description: 5FT Category 5e, UTP patch cord with Pan-Plug™ Modular Plugs on each end. Features - Exceed ANSI/TIA/EIA-568-B.2 Category 5e and ISO11801 Class D standards - Meet draft requirements of IEEE 802.3at for PoE Plus - Each patch cord is 100% performance tested and wired to T568A -
-
Supplier: HAVE, Inc.
Description: 568-B-2.1, draft 9 standards. These cables will handle bandwidth intensive applications up to 550 Mhz and beyond and drastically reduce both impedance and structural return loss (SRL) as compared to standard 100 Mhz wire! Constructed with high-quality cable and a shortened body plug,
- Product Type: Patch Cable / Cord
-
Supplier: HAVE, Inc.
Description: 568-B-2.1, draft 9 standards. These cables will handle bandwidth intensive applications up to 550 Mhz and beyond and drastically reduce both impedance and structural return loss (SRL) as compared to standard 100 Mhz wire! Constructed with high-quality cable and a shortened body plug,
- Product Type: Patch Cable / Cord
-
Supplier: HAVE, Inc.
Description: 568-B-2.1, draft 9 standards. These cables will handle bandwidth intensive applications up to 550 Mhz and beyond and drastically reduce both impedance and structural return loss (SRL) as compared to standard 100 Mhz wire! Constructed with high-quality cable and a shortened body plug,
- Product Type: Patch Cable / Cord
-
Supplier: HAVE, Inc.
Description: 568-B-2.1, draft 9 standards. These cables will handle bandwidth intensive applications up to 550 Mhz and beyond and drastically reduce both impedance and structural return loss (SRL) as compared to standard 100 Mhz wire! Constructed with high-quality cable and a shortened body plug,
- Product Type: Patch Cable / Cord
Find Suppliers by Category Top
Featured Products Top
-
physical size, flows and pressures that can't be tested in our AMCA certified lab, are mechanical, aerodynamic and sound tested to ISO, AMCA or ANSI standards using ducts at our new facility in New Castle, PA USA. Additional information can be found under our Testing tab. (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The)
Conduct Research Top
-
3-A to Develop Pharmaceutical Industry Standards
of task groups to draft the new standards for use in the domestic and international pharmaceutical industry. The committee will follow the essential requirements of the American National Standards Institute (ANSI) in developing the new standards. "The Steering Committee agreed the pharmaceutical
-
What Will Revised Standards for Aerial Work Platforms Mean to You?
One of the biggest changes in the draft standard is the requirement for load-sensing alarms and cutouts to be built into new work platforms. The comment period for revised ANSI standards ends on May 16.
More Information Top
-
Federal Register > Wednesday, September 8, 2010 > [75 FR 54508] Amendment of the Commission's Rules Governing Hearing Aid-Compatible Mobile Handsets
Rather, the ANSI draft standard enables testing over frequency bands or air interfaces expected to be incorporated in wireless handsets in the near future.
-
Federal Register > Thursday, August 10, 2006 > [71 FR 45904] Standards for All Terrain Vehicles and Ban of Three-Wheeled All Terrain Vehicles; Notice of Propos...
The proposed requirements for tandem ATVs adopt the tilt table method and minimum tilt angle specified in the ANSI draft standard for tandem ATVs.
-
Federal Register > Tuesday, November 23, 1999 > [64 FR 65768] Ergonomics Program
26-37) and the ANSI draft standard Z-365 (1998, Ex. 26-1264) prefer to list repetition as a modifier or "characteristic property" rather than as a basic risk factor.
-
Post-remedial-action radiological survey of the Westinghouse Advanced Reactors Division Plutonium Fuel Laboratories, Cheswick, Pennsylvania, October 1-8, 1981
ANSI ) Draft Standard N13.12, "Control of Radioactive Surface Contamination on .
-
Radiation protection instrumentation: A comparison of US and international standards
The recent American National Standards Institute ( ANSI ) draft standards on radiation protection instrumentation provide more specific performance requirements and definitive performance tests.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/28008/automaticidentif00bowe.pdf?sequence=1
•ISO/ECI standards and ANSI draft standards .
-
Video coding distortion classification and quantitative impairment metrics
It is rec- ommended that the following definitions of the video coding art,ifacts be compared with t,hose in the current ANSI draft standard [8].
-
DMT-based ADSL: concept, architecture, and performance
The default FEC coding parameters specified in the current ANSI draft standard will achieve approximately a 3 dB coding gain over an uncoded ADSL system at a BER of lo-?
-
Detection of dimension sets in engineering drawings
Abstract- This correspondence presents a system for detecting di- mension sets in engineering drawings that are drawn to ANSI drafting standards .
-
Detection of dimension sets in engineering drawings
This paper presents a system for detecting dimen- sion sets in engineering drawings that are drawn to ANSI drafting standards .
Indicates content that may require registration and/or purchase.