-
Description: The IEEE standard defines a serial highway interface system using byte-organized messages, and configured as a unidirectional loop to which are connected a system controller and up to sixty-two CAMAC crate assemblies in accordance with ANSI/IEEE Std 583-1982, or other controlled
-
Description: Standard Docs
-
Description: methods not specifically covered in this standard shall comply with the following documents insofar as they are applicable: American National Standard General Requirement for Synchronous Machines, ANSI C50.10-1977 Test Procedures for Synchronous Machines, IEEE 115- 1982 (available from
-
-
Description: Voltage 240/120, 100 kVA and Smaller, ANSI C57.12.23-1978 American National Standard Requirements for Underground-Type Three-Phase Distribution Transformers, 2500 kVA and Smaller; High Voltage 24 940 GrdY/14 400 Volts and Below; Low Voltage 480 Volts and Below, ANSI
-
Description: 1982, the advisory board was superseded by the Electrical and Electronic Standards Board. The responsibility assigned to HVACC was to review and evaluate existing ANSI-approved standards and other related standards for the purpose of developing a Draft Standard for unit substations and
-
Description: (R1979) [12], Y14-15a-1970 and ANSI Y14.15b-1973. ANSI/IEEE C37.91-1985 E131, ANSI/IEEE [6] ANSI 224.21-1957 (R1971), American C37.93-1976 [141, ANSI/IEEE C37.95-1973, National Standard Method for Measurement(R1980)[151 , ANSI/IEEE C37.96-1976
-
Supplier: ValueTronics International, Inc.
Description: six electronic “beeper” models and one model with white LED indication for greater visibility when testing indoors. The beeper-style electronic detectors provide audible and visual indication of the presence of phase-to-ground ac voltages, in accordance with ANSI C84.1-1982 standards.
-
Supplier: TelephoneStuff.com
Description: retardancy - Meets UL 486D, CSA C22.2 No. 198.2, ANSI C119.1, Western Underground Guids Nox. 2.4, 2.5, MIL-DTL-23053/15, IEEE 383 Vertical Flame Test, ANSI C37.20.2, ICEA S-19-8 and NEMA insulation thickness requirements - Continuous operating temperatutre from -55C to 110C - Rated for
- Features: Heat Shrink Tubing
- Material: Polyolefin
- Sleeving: Shrink Tubing
-
Supplier: CSA Group
Description: Preface This is the fourth edition of CSA C22.2 No. 139, Electrically operated valves. It supersedes the previous editions, published in 2010, 1982, and 1973. It replaces the electrical requirements of CSA Technical Information Letter (TIL) No. D-18A, Interim Certification Requirements for
Codes, Standards, and Regulations
(220 Companies)
ANSI Roller Chain Sprockets
(246 Companies)
Roller Chain
(322 Companies)
Dimensional Measurement and Metrology Services
(196 Companies)