Products/Services for Antenna Standoff Insulators
-
Posts, Spacers, and Standoffs - (517 companies)Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other. Basic Information. Posts, spacers and standoffs are threaded components used in applications where boards... -
Antennas - (1286 companies)Antennas are structures or devices used to collect or radiate electromagnetic waves. Antennas are mechanical components which either transmit or receive radio frequency signals. For transmission, an oscillating RF electrical current is fed... -
Electrical Insulators - (199 companies)Electrical insulators, high voltage bushings and porcelain insulator assemblies provide electrical isolation of power line conductors in transmission and distribution (T & D), substation, transformer, capacitor and power protection applications... -
Antenna Mounts - (27 companies)Antenna mounts are used to hold and support antennas of all sizes and shapes. The antenna collects the electromagnetic signal and sends it to the receiver. There are many types of antennas and mounts including for radio, television, global...
-
Chip Antennas - (115 companies)Chip antennas are semiconductor ICs used to collect or radiate electromagnetic waves. Chip antennas are a particular type of antenna valued for their small footprint. They are most commonly integrated in circuit boards to radiate high frequency... -
Horn Antennas - (73 companies)Horn antennas are used for the transmission and reception of microwave signals. They are usually fed by waveguides. Horn antennas, colloquially referred to as gain horn antennas, are used for the transmission and reception of microwave signals...
-
Antenna Design Software - (13 companies)Antenna design software is used for the design and electromagnetic analysis of all types of antenna systems, including planar and microstrip antennas, hollow waveguide and horn antennas, and helical antennas. Antenna design software is used...
-
Dielectric Ceramics and Substrates - (157 companies)Dielectric ceramics and substrates are electrical insulators with dielectric strength, dielectric constant and loss tangent values tailored for specific device applications. Dielectric ceramics and substrates are electrical insulators...
-
Radomes - (26 companies)Radomes are weatherproof enclosures to protect an antenna from the elements. Radomes are more typically used on satellite or microwave antennas, but can be used with any antenna. Radomes are structures or enclosures designed to protect an antenna...
-
Wireless Systems - (283 companies)Wireless systems consist of combined RF components such as transmitters, receivers, transceivers, filters, down / up converters, antennas and antenna positioners. Wireless systems consist of combined RF components such as transmitters, receivers...
Product News
-
Links-Japan, LLC
Easy to Install! NonBuren Insulator Type The "Round-Type NonBuren " is a circular anti-vibration insulator designed for easy installation at the four corners of heavy equipment. It 's simple to use and suitable for various environments. Features of Round-Type NonBuren Anti-Vibration MaterialSuitable for Various Weights. When used with four-point support, it can handle loads ranging from 2 kg to 1 ton. It can also be used with a variety of equipment by adjusting the number of support points. Soft but Durable. The strong bond... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Keystone Electronics Corp.
Extreme Temperature, Threaded Standoffs Keystone Electronics has introduced a series of threaded standoffs specifically formulated using a high-performance, nylon blend for use in extreme temperature applications. These standoffs can be used in applications where temperature ranges from -20 F to 365 F. This proprietary Nylon blend material allows the standoff to stay pliable and maintain tensile strength in both extreme cold and hot environments. The versatile nature of this material makes these standoffs ideal for automotive, under... (read more)Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
PennEngineering®
PEM® TMSO4™ Standoffs Installs flush into half hard .008 "/0.2mm stainless steel sheets. Installs into round holes without any special mounting hole preparation, eliminating adhesives and laser welding. Allows for light weighting and optimizing designs. Can be installed automatically on a Haeger (R) machine. Try the PEM Digital Design Engineer TM to match your design with the right fasteners. (read more)Browse Threaded Inserts Datasheets for PennEngineering® -
Xiamen Innovacera Advanced Materials Co., Ltd.
TO-220 Ceramic Insulator Cooling Pads It was packed by 100pcs per bag, TO-220 Ceramic Insulator Cooling Pads is widely used for semiconductor devices, high power equipment, integrated circuit, ICMOS tube, IGBT patch insulation, triode, high frequency power supply communication, mechanical equipment, high current, high voltage, high temperature, insulation parts requiring heat conduction. Compare to conventional mica or silicon pad materials, the ceramic insulators material is more beneficial for MOSFETs mounting such as improve... (read more)Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Dongguan Sheen Electronic Technology Co., Ltd.
0.8-5.0W Silicone insulator pad The main reason lies in the interface between two contacting solid surfaces.These surfaces only make contact over discrete areas,while the remaining gaps are filled with air,which adds resistance to heat transfer and slows the heat flow.The gaps at the interface between the heat source and the heat sink hinder the transfer of heat,thereby affecting the cooling performance. Silicone insulator pads are silicone polymer elastomers reinforced with fiberglass as the base material.These pads... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Xiamen Innovacera Advanced Materials Co., Ltd.
Alumina Ceramic Heat Sink Insulator Plate The Alumina Ceramic Heat Sink Insulator Plate is made from high-purity 96% alumina (Al?O?) ceramic, engineered to provide efficient heat transfer while ensuring reliable electrical insulation. As a rigid ceramic plate, it effectively conducts heat away from heat-generating components and isolates them electrically from metal heat sinks or surrounding structures. With its compact dimensions, this ceramic heat sink insulator is ideal for applications with limited installation space. It offers... (read more)Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Xiamen Innovacera Advanced Materials Co., Ltd.
BN Ceramic Insulator For High Temperature Furnace high temperatures and vacuum or inert conditions, boron nitride ceramics are often the only feasible solution. Boron nitride ceramic material max using temperature in inactive gas atmosphere is 2100 C. In the field of high temperature furnaces, they includes: vacuum furnaces, hot pressing sintering furnaces, hot isostatic furnaces, Innovacera can provide a series of boron nitride precision machined components such as boron nitride sleeves, BN bushings, BN tubes, BN washers, BN insulators, BN... (read more)Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Keystone Electronics Corp.
Standoffs & Spacers - Threaded and Clear Hole Keystone offers a comprehensive line of threaded standoffs & clear hole spacers in Metric and Standard sizes and materials for any industry. Keystone 's standard Hex & Round Threaded Standoffs are available in Aluminum, Brass, Stainless Steel, Nylon and Phenolic materials. Keystone 's standard Clear Hole Spacers are available in Aluminum, Brass, Nylon and Phenolic materials. Aluminum Standoffs and Spacers feature a Clear Iridite finish per MIL-C-5541. Brass Spacers feature a Zinc Plate... (read more)Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
Keystone Electronics Corp.
Hex Male-Female Threaded Standoffs Keystone's standard Hex Male/Female Threaded Standoffs are available in RoHS compliant Aluminum, Brass, Stainless Steel, and Nylon materials. Aluminum spacers feature a Clear Iridite finish as per MIL-C-5541; while Brass Standoffs feature a Nickel finish as per QQ-N-290 and the insulated Nylon 6/6 Standoffs are in a natural color. Corrosion resistant Stainless Steel Standoffs are per ASTM-A581/582, Class 303. Thread sizes available include 4-40, 6-32, 8-32, M2.5, M3 and M4. While Keystone's... (read more)Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
Keystone Electronics Corp.
High Temperature L5 Ceramic Standoffs Keystone Electronics Corp. offers a comprehensive line of Commercial and Military Ceramic Standoffs. These insulating standoffs are ideally suited for high temperature applications. They are manufactured from grade L5 ceramic, then glazed to protect exterior surfaces. They are available in a variety of diameters ranging from .250" (6,35mm) to 1.000" (25,4mm); in lengths from .250" (6,35mm) to 4.000" (101,60mm); and with internal threads from 6-32 to 10-32. Military Ceramic Standoffs made... (read more)Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp.