-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: API 600 Gate Valve, Made of Carbon, Alloy and Stainless Steel Materials, with API Standards Model Number: LD 001C-GT02 Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN Size range (diameter): 1 to 24 inches (DN 25 to 600mm)
- Valve Size: 1 to 24 inch
- Pressure Rating: 150 to 2,500 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Universal trim: 13Cr stem, wedge in CA 15 or 13Cr faced, and CoCr alloy seat API Trim 8 suitable for applications up to 850°F (454°C). • Seat
- Valve Size: 2 to 64 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Bolt Flange
- Media: Water
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: China Cast Steel Gate Valve Manufacturer Landee Provides Cast Steel Flanged Gate Valves, ASTM A216 WCB, Raised Face, 28 Inch, API 600, 150 LB, Gear.
- Valve Size: 28 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: API, ANSI, BS, DIN, JIS Parallel Slide Gate Valves. Model Number: LD 017-PSG Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 to 36 inches (DN15mm - DN900mm) Pressure: from ANSI class 150 to 600 (PN1.6 -
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 600 psi
- Media Temperature: -320.8 to 1,099.4 F
- Connection Description: Butt Weld
-
Supplier: Accuris
Description: API STANDARD ON FLANGED STEEL OUTSIDE-SCREW-AND-YOKE WEDGE GATE VALVES
-
Supplier: KSB AG
Description: Design Cast gate valve to API 600 with bolted bonnet. Outside screw and yoke. Flexible wedge design, non-rotating rising stem and non-rising handwheel. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings
- Valve Size: 1.968505 to 23.62206 inch
- Pressure Rating: 1,508.39208 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 1,099.4 F
-
Supplier: KSB AG
Description: Design Gate valve designed to ANSI/ASME. Forged steel A105 trim 8 (stellite/13% Cr). Pressure/temperature rating to ASME B16.34. Threaded ends(NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME B 16.11. Testing to API 598. Bolted bonnet. Outside screw and yoke. Non-rotating
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 1,522.89585 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 1,500.8 F
-
Supplier: Superlok - Mako Products
Description: ● Valve size : 1/2~ 6 inch ● Pressure class : ASME class 150 to class 600 ● End connection : socket weld, threaded ● Temperature : -196°C to 850°C (-327°F to 1562°F) ● Standard inclusion of a back seat facility for ease of maintenance. ● Bolted extension bonnet ● Inside or outside
- Valve Size: 0.5 to 6 inch
- Number of Ports/Ways: 2
- Media Temperature: -320.8 F
- Actuation: Electric, Electro-hydraulic, Pneumatic
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Through Conduit Gate Valves A216 WCB, with Sizes Available from 1/2 inch to 24 inches. Model Number: LD 017-TCGT Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 24 inches (DN15mm - DN600mm) Pressure: from ANSI
- Valve Size: 0.5 to 24 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 1,099.4 F
- Connection Description: Butt Weld
-
Supplier: Velan, Inc.
Description: standards, and providing the highest quality products to our customers for over 50 years. Velan offers a comprehensive line of Phillips approved and UOP listed API 600 gate, globe and check HF acid valves with several benefits. • Nickel plated overlay on backseat in stem
- Valve Size: 2 to 36 inch
- Features: ASME, Bolt Flange, Other
- Valve Type: Butterfly Valves
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Non-rotating stem with precision Acme threads and burnished finish. Valve suitable for horizontal installation. • Universal trim. 13Cr stem,
- Valve Size: 2 to 24 inch
- Features: ASME, Bolt Flange
- Valve Type: Butterfly Valves, Globe Valves
- Media: Water
-
Description: Petroleum and Natural Gas Industries API 603, Corrosion-resistant, Bolted Bonnet Gate Valves – Flanged and Butt-welding Ends API 608, Metal Ball Valves – Flanged, Threaded and Welding Ends API 609, Butterfly Valves: Double Flanged, Lug- and Wafer-type
-
Description: Standard Practice is applicable to metal bellows used in conjunction with steel globe and gate valves which otherwise satisfy the requirements of standards such as API 600, API 602, ASME B16.34, and API 603. Such standards are referred to herein as the
Find Suppliers by Category Top
Featured Products Top
-
Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
A new Extended Flange Body design of DeZURIK’s successful KUL Urethane Lined Knife Gate Valve is now available. The KUL-EF Extended Flange is a direct dimensional replacement to the long-body style slurry push-through valves, but with the distinct advantage of not discharging any material (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
including 2D/3D models and simulation data Serving customers in over 59 countries Valve sizing and selection carried out per API, ISO, ASME, and project-specific specifications Get in Touch Contact THINKTANK today to discuss model parameters and operating conditions for your electric control valve application, or visit our website for the full technical datasheet. (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
electric, "HCB" for the control valve series, "100" for a nominal diameter of DN100 mm, and "C" for a carbon steel body. Highlight Specifications Pressure classes: 150, 300, 600, 900, 1500, and 2500 Body materials: LCB, WCB/A105, WC6/F11, F304/CF8 (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
whether contaminated or highly viscous at up to 600 mm²/s. A VZXF unit is insensitive to contamination because it does not have small diameter control apertures. Water hammer effects that tend to induce component wear are not an issue with the line of VZXF valves because the valves close (read more)
Browse Industrial Valves Datasheets for Festo Corporation -
Serving customers in over 59 countries Valve sizing and selection carried out per API, ISO, ASME, and project-specific specifications Get in Touch Contact THINKTANK today to discuss sizing, materials, and special requirements for your control valve application, or visit our website for full technical datasheets. (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DFT® Model GLC® Silent Check Valve is a spring-assisted, non-slam, flanged check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve (read more)
Browse Check Valves Datasheets for DFT Inc. -
150/300 - MSS 126 Face-to-face - ASME 600, 900, 1500 - API-594 Face-to-face • Standard body material: - A216 Grade WCB carbon steel - A351 CF8M stainless (read more)
Browse Check Valves Datasheets for DFT Inc. -
Severe duty 410 trim and carburized bushings Meets API 594 face-to-face dimensions Class 600/900/1500 RF Meets MSS SP-61 seat leakage Horizontal or vertical installation. For more information on the WLC® BF or other severe service DFT non (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
valves are available in sizes ¼-inch to 4 inches. They are rated to ANSI Class 900 through 2 inches and Class 600 from 2-1/2 through 4-inches. High-temperature TFM-4215 seats are standard. Grounded 316 stainless steel ball and stem are also standard. The 630/730 Series is Fire Safe to API 607-6th (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
Piping Handbook, Seventh Edition > PROCESS PIPING SYSTEMS
This allows the broader application of the same API 600 gate valve across multiple-service classes.
-
api gate valve - offers from api gate valve manufacturers, suppliers, exporters & wholesalers
Sell API 600 Gate Valve .
-
Chinese Api 605 Flanges, Chinese Api 605 Flanges Manufacturers
[ Related Keywords : API 600 Gate Valve , Carbon Steel Gate Valve, WCB Gate Valve, Flange Gate Valve ] .
-
Flange Gate Valve - Flange Gate Valve Manufacturers, Suppliers
[ Related Keywords : API 600 Gate Valve , Carbon Steel Gate Valve, WCB Gate Valve, Flange Gate Valve ] .
-
Carbon Steel Flange Manufacturers in Valves, Carbon Steel Flange Suppliers & Exporters in Valves Directory
[ Related Keywords : API 600 Gate Valve , Carbon Steel Gate Valve, WCB Gate Valve, Flange Gate Valve ] .
-
Api Gate Valve - Api Gate Valve Manufacturers, Suppliers
[ Related Keywords : API 600 Gate Valve , Carbon Steel Gate Valve, WCB Gate Valve, Flange Gate Valve ] .
-
casting valves - offers from casting valves manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : API Gate Valves, API 600 Gate Valves ] .
-
china gate valve - offers from china gate valve manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : API Gate Valves, API 600 Gate Valves ] .
-
CR4 - Thread: Valve Trim Material
Besides my initial mistake in assuming an API 600 gate valve (I should have realized this error after your intial posted pictures) that you are in fact dealing with a (swing) Check.
-
bs1414 gate valve - offers from bs1414 gate valve manufacturers, suppliers, exporters & wholesalers
Brake valve, Discharge gate,Conduit Gate Valve, gate valve API 600 ,BS1414,ASME ...
Indicates content that may require registration and/or purchase.