-
Supplier: DigiKey
Description: SENSOR FLOW GAS/LIQ 0 ~ 240 LPM
- Operating Temperature: 32 to 140 F
- Process Media Type: Gas, Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 10-100 cc/min water.
- Process Media Type: Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 6-50 cc/min water.
- Process Media Type: Liquid
-
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 3-20 GPH water.
- Process Media Type: Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 2-10 GPH water.
- Process Media Type: Liquid
-
Supplier: RS Components, Ltd.
Description: Gems Sensors 020-3499 Flow Sensor
- Pipe Diameter: 1 inch
- Operating Pressure: 797.70735 psi
- Gas Volumetric Flow Rate: 0.5296610169491526 to 4.413841807909605 SCFM
- Process Media Type: Liquid
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Calibration Columns verify pump flow rates, chemical dosing, or chemical feed systems with higher accuracy than competitive models. Constructed of UV Resistant PVC and designed for precise, efficient testing with a variety of installation options. ADVANTAGES: UV Resistant PVC Construction for
- Pipe Diameter: 0.5 inch
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges, flowmeters, and virtually any conceivable combination of connection sizes and
- Pipe Diameter: 0.75 inch
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Plast-O-Matic Valves, Inc.
Description: SUPERIOR FEATURES • ½” through 2” pipe sizes • All sticks are reinforced to minimize possibility of damage • Socket end connectors, PVC and EPDM standard • Wetted metals on gauge (brass) and flow meter (T300 Stainless) • All units built in USA and individually tested
- Pipe Diameter: 0.75 inch
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Flow, Liquid
- Process Media Type: Liquid
-
Supplier: ifm efector inc.
Description: Accurate flow measurement of ultrapure water, water, oils and glycol solutions A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate inline measurement process eliminates any influence of
- Media Temperature Range: -4 to 212 F
- Operating Pressure: 1,450.377 psi
- Velocity Flow Rate: 44.360236220472444 ft/sec
- Operating Temperature: -4 to 140 F
-
Supplier: ifm efector inc.
Description: Precise detection of flow and medium temperature Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs Very fast response time (~10 ms) With switching output, analog output and frequency output Clearly visible LED display with red/green color
- Media Temperature Range: 14 to 212 F
- Operating Pressure: 580.1508 psi
- Operating Temperature: 32 to 140 F
- Gas Volumetric Flow Rate: 0.01058994 to 0.529497 SCFM
-
Supplier: ifm efector inc.
Description: Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analog output and pulse output Clearly visible numerical display Convenient operation via buttons or parameter setting via IO-Link Learn more From May
- Media Temperature Range: 14 to 158 F
- Liquid Volumetric Flow Rate: 13.2 GPM
- Operating Pressure: 232.06032 psi
- Operating Temperature: 14 to 140 F
-
Supplier: ifm efector inc.
Description: Precise detection of flow in pipes Suitable for water, oils and glycol solutions Precise linearized analog output Robust housing with very high pressure resistance Lifespan of more than 10 million pressure cycles Convenient operation via buttons or parameter setting via IO-Link Learn
- Media Temperature Range: 14 to 212 F
- Liquid Volumetric Flow Rate: 6 GPM
- Operating Pressure: 580.1508 psi
- Operating Temperature: 32 to 140 F
-
Supplier: Festo Corporation
Description: Compact design Universal flow detection Simple installation Reliable pick & place application for extremely small workpieces
- Operating Temperature: 32 to 122 F
- Operating Pressure: -13.053393 to 145.0377 psi
- Liquid Volumetric Flow Rate: 2.64 GPM
- Electrical Output: Analog Voltage
-
Supplier: Georg Fischer Piping Systems Ltd
Description: l/h
- Pipe Diameter: 2 inch
- Liquid Volumetric Flow Rate: 13.2 to 132 GPM
- Process Media Type: Liquid
-
Supplier: BARTEC
Description: Lubricant Delivery
- Process Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 5,801.508 psi
- Media Temperature: -67 to 536 F
-
Supplier: HydraCheck Inc.
Description: The flow turbine with load cell is used in conjunction with the Serviceman, Service Master Easy, and Service Master Plus to record system oil flow via the signal converter which is supplied with the unit. The integral loading valve built into the flow turbine provides smooth
- Media Temperature Range: -4 to 194 F
- Liquid Volumetric Flow Rate: 200 GPM
- Operating Pressure: 7,000 psi
- Operating Temperature: 14 to 122 F
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to high
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
Supplier: Asahi/America, Inc.
Description: Asahi's patented Ultrasonic Flow Meter Technology and Dymatrix™ Pinch Valves make Falconics™ the ultimate choice for flow control of CMP slurry. Our ultrasonic technology creates a directionally concentrated and repeatable flow signal despite bubbles and temperature
- Media Temperature Range: 59 to 95 F
- Liquid Volumetric Flow Rate: 0.0066 to 0.132 GPM
- Operating Pressure: 14.5 to 43.5 psi
- Media Temperature: 59 to 95 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: meters can be controlled by external input. The flow displays can be switched over. The flow direction can be changed.
- Pipe Diameter: 0.01968505 to 0.787402 inch
- Media Temperature Range: 32 to 185 F
- Liquid Volumetric Flow Rate: 0 to 19.008 GPM
- Operating Pressure: 0 to 145.036839357197 psi
-
Supplier: Kaydon Filtration Corporation
Description: The TELEFLO Model 816BC is a rugged, low-cost flow switch for oil/water applications, protecting costly equipment in mining, power generation, steel/aluminum mills, and pulp & paper industries. With 70+ years protecting thousands of installations, its factory-preset no-flow
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 2 to 75 GPM
- Operating Temperature: -10 to 200 F
- Features: In-line
-
Supplier: Panametrics
Description: Applications The AquaTrans AT868 liquid flow transmitter is a complete ultrasonic flow metering system for measurement of: Potable water Wastewater Sewage Discharge water Treated water Cooling and heating water Other liquids
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Operating Pressure: 0 to 3,000 psi
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
-
Supplier: McCrometer, Inc.
Description: The Ultra Mag 5000 features the advanced ProComm Max transmitter for superior accuracy (up to ±0.2%) and system integration. With NSF-approved UltraLiner™ and 1D/0D pipe run requirements, it is the premier choice for municipal and industrial water.
- Pipe Diameter: 1.5 to 48 inch
- Operating Pressure: 150 to 300 psi
- Velocity Flow Rate: 0.2 to 32 ft/sec
- Operating Temperature: 14 to 140 F
-
Supplier: ABB Measurement & Analytics
Description: The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP300 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with base functionality, short delivery and a simple
- Pipe Diameter: 1 to 16 inch
- Operating Pressure: 2,500 psi
- Media Temperature: -25 to 130 F
- Media Temperature Range: -25 to 130 F
-
Supplier: HydraCheck Inc.
Description: Ideal for monitoring pump performance and media flows in hydraulic systems. Why choose a reverse flow, flow meter? Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This
- Media Temperature Range: -20 to 240 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Feature ・Compact and excellent cost performance ・Outstanding reliability with no moving parts ・Suitable for use in machines ・Easy-to-check 2-color LED(status) indicator ・2 selectable outputs (Unitpulse,High-density pulse,Warning,Switch) Examples of use Measurement principle
- Media Temperature Range: 32 to 104 F
- Liquid Volumetric Flow Rate: 0.0132 to 15.84 GPM
- Media Temperature: 32 to 104 F
- Volumetric Flow Rate Range: 0.0132 to 15.84 GPM
-
Supplier: BARTEC
Description: Data Transfer
- Process Media Type: Liquid
-
Supplier: McCrometer, Inc.
Description: Upgrade your irrigation lines with the McMag flow meters. Benefit from no moving parts, a 5-year battery life, and legendary McCrometer durability. The only mag meters on the market priced to compete with propeller meters.
- Pipe Diameter: 4 to 12 inch
- Meter Technology: Electromagnetic Meter
- Process Media Type: Liquid
- Features: Other, Recorder / Totalizer Functions
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Flow, Liquid
- Process Media Type: Liquid
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and 241S. The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to high
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Flow, Liquid
- Process Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: The FPD470F wedge restriction has no critical surface dimensions, or sharp edges, that will affect measurement accuracy as the result of normally expected wear.
- Pipe Diameter: 1.5 to 24 inch
- Features: Differential Pressure Meter, In-line
- End Fittings: Flanged
- Process Media Type: Gas, Liquid, Steam
-
Supplier: Georg Fischer Piping Systems Ltd
Description: EPDM O-Ring, Union
- Meter Technology: Electromagnetic Meter
- Process Media Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
There are millions of gas and water meters installed all around the globe. Wiegand technology can help service providers and consumers by making these meters smarter and more efficient. A permanent magnet can be mounted on the meter’s rotating shaft, close to a Wiegand sensor. As the shaft (read more)
Browse Magnetic Sensor Chips Datasheets for UBITO -
The Model ML04 Water Specialties Propeller Flow Meter™ from McCrometer is the perfect choice when accurate and reliable flow measurement is needed (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Water Treatment Flow Meter Converts Raw Ground Water To Potable Water Ideal For Flocculation, Sedimentation Removal and Filtering Operations With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator Tool. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Problems This Solves: Accurate flow measurement to 0.5% of flow Measures raw wastewater, effluent water, sludge Installation without flanges, cutting line, or welding pipes Improved uptime, reduced pipe shutdown Meter arrives (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer introduces the FPI MagTM (Full Profile Insertion) Electromagnetic Flow Meter for industrial process water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone® Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Acetylcholinesterase: a potential biochemical indicator for biomonitoring of fertilizer industry effluent toxicity in freshwater teleost, Channa striatus
The aquarium system was equipped with water pump, flow meter , and UV-light sterilizer.
-
Fertilizer Industry Effluent Induced Biochemical Changes in Fresh water Teleost, Channa striatus (Bloch )
The aquarium system was equipped with water pump, flow meter and UV-light sterilizer.
-
Freshwater aquatic macrophytes as heavy metal monitors — the Ottawa River experience
Three 15 cm plants were used for each sample. b The metal solution were metered into the flowing water stream to give an aquarium concentration of 0.01 lag mL- l of metal. c Concentration factor: lag metal g-1 dry weight …
-
Installation of Hydro-Sphere Experiment System
Instrumentation: An artificial sea water liquid level gage, integration flow meter for the aquarium I are installed with the local their indicators.
-
Aquarium design for the Portuguese man‐of‐war Physalia phy salis
This could be accom- plished by using flow meters to match the rate of new water entering the aquarium with that of the water being pumped out.
-
Recolonisation by Macrobenthos Mobilises Organic Phosphorus from Reoxidised Baltic Sea Sediments
… oxygen value, (H) air stone in (W), (I) water intake to aquarium, (J) oxygen electrode in (W), (K) water overflow to drain (M), (N) valve for regulating water flow through aquarium , (P) circulation pump, (Q) water flow meter , (S) containers for replacement …
-
Gastrointestinal and metabolic effects of feeding schedule on voluntary feed intake and growth of European eel, Anguilla anguilla
Water flow rates through the respi- rometer aquaria was measured by flow meters .
-
The accumulation of organic and inorganic mercury compounds by the Eastern Oyster (Crassostrea virginica )
Aqueous stock solu- tions of the mercury compounds, introduced into the system with Beckman* solution metering pumps, were mixed with the incoming water by flowing down baffled plastic troughs into each aquarium .
-
http://www.frontiersin.org/Journal/DownloadFile/1/6849/1133/1/15/001_2010_pdf
From the flow meter , the air was rehumidified by passing it through an aquarium aerator stone in deionized water .
-
Cardiac, ventilatory and metabolic responses of two ecologically dissimilar species of fish to waterborne cyanide
A head tank provided the outer aquarium with a constant flow of dechlorinated tapwater, control- led by a flow meter to produce 90% water replace- ment every 9 hours (Sprague 1969).
Indicates content that may require registration and/or purchase.