Products/Services for Aramid Batting

  • Synthetic Fibers and Fabrics-Image
    Synthetic Fibers and Fabrics - (485 companies)
    ...manufactured from polymer-based materials such as polyamide (nylon), polyester, aramid, or other spun thermoplastics. The end-product is the form of the fiber/fabric when manufacturing is complete. Basic product types include: Fibers and monofilaments...
  • Industrial Fabrics-Image
    Industrial Fabrics - (649 companies)
    ...and porosity of the fiber, and makes the fibers curly. Synthetic- Synthetic fabrics consist of bulk fibers, yarns, woven cloth, or other textile products manufactured from polymer-based materials such as polyamide (nylon), polyester, aramid, or other spun...
  • Specialty Fibers, Fabrics, and Textiles-Image
    Specialty Fibers, Fabrics, and Textiles - (523 companies)
    ...conductivity. Material type choices for specialty fibers, fabrics and textiles also include: Acetate and triacetate. Acrylic and modacrylic. Aramid and polyimide. Elastomeric. Fluropolymer. Nylon and polyamide. Olefin and polyolefin. Polybenzimidazole...
  • Aramid Fibers and Fabrics-Image
    Aramid Fibers and Fabrics - (99 companies)
    Aramid fiber and fabrics consists of bulk, chopped fibers, continuous strands or woven cloth forms of aromatic polyamide thermoplastic for reinforcing polymer matrix composites and other applications. Short for aromatic polyamide fibers, aramid...
  • Netting-Image
    Netting - (238 companies)
    ...strong, durable plastic netting to contain loose metal parts that are transported by truck or rail. Netting may be used in animal protection, aquaculture, filtration, food processing, and high-temperature applications. Bird netting and bat house...
  •  
    Coated Fabrics - (194 companies)
    ...materials. Blankets or batts (batting) are made of thick layers of woven and/or non-woven fabric sheets. Woven products are used for composite tooling and the formation of structures. Knitted products consist of continuous fibers that are processed...
  •  
    Glass Fibers and Fiberglass Cloth - (246 companies)
    ...woven ribbons, webbing, strapping or tape. Blanket / batt - Blankets or batts (batting) are made of thick layers of woven and/or nonwoven fabric sheets. Sleeving / wrap - Sleeves or wraps are flexible, fibrous refractory products for insulating pipes...
  •  
    Nonwovens - (216 companies)
    ...that opens the fluff pulp and suspends these fibers in air in a forming system. The fibers are then deposited on a forming screen, the batting is bonded using an adhesive, and the fibers are dried. Wet-laid nonwovens are made in a process...
  •  
    Safety Clothing - (794 companies)
    ...and viton. Extended cuffs and a tight-fit provide wearers with flexible, unencumbered movement. Fire resistance. Leather, treated cotton, aramids, carbon fiber, and fluorpolymers with fleece or aluminized linings. Items are not fireproof, but fire...
  •  
    Screens - (129 companies)
    Screens consist of a surface with openings of specific sizes. They may be made in many ways, including perforating a sheet, weaving metal wire or synthetic fibers or electroforming. Among other uses, screens are commonly used to provide open but secure separation for a clean environment and flying objects, debris or insects.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
General Plastics Manufacturing Co.
General Plastics Manufacturing Co.
General Plastics Manufacturing Co.
General Plastics Manufacturing Co.
General Plastics Manufacturing Co.