Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: FLOW METER, ARGON/HELIUM, 10-60/30-200 FLOW RANGE. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Newark, An Avnet Company
Description: SS FLOW METER, 0 TO 20 SLM, FOR ARGON
-
Supplier: Badger Meter
Description: The Cox® Precision Gas flow meter is designed for precise and repeatable flow measurement of all compressible fluids, with the added benefit of minimal pressure loss. Precise Measurement. Repeatable Performance. The Cox Precision Gas flow meter comes in a variety
- Pipe Diameter: 0.375 inch
- Gas Volumetric Flow Rate: 0.4 to 250 SCFM
- Operating Temperature: 0 to 500 F
- Operating Pressure: 0 psi
-
-
Supplier: Clark Solutions
Description: Series DB41 thermal mass flow meters and counters provide flow measurement of non-aggressive gases in ¼ " to 1 ½" pipe systems. Their rugged, heavy-duty design and easy handling and operation make them the right choice for measuring and monitoring compressed air consumption.
- Pipe Diameter: 0.25 to 1.5 inch
- Gas Volumetric Flow Rate: 0.117666 to 235.332 SCFM
- Operating Pressure: 232.06032 psi
- Media Temperature: -22 to 176 F
-
Supplier: E+E Elektronik
Description: The EE771 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE771 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can measure the consumption of
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 1.64041994750656 to 656.167979002625 ft/sec
- Operating Temperature: -4 to 140 F
- Operating Pressure: 232 psi
-
Supplier: Automation24, Inc.
Description: The Proline t-mass B 150 from Endress+Hauser is a thermal flow meter for the flow measurement of fuel gases and for leak detection in gas networks. The insertion installation is suitable both for pipelines and for square ducting, and is space-saving and cost-efficient for large
- Operating Temperature: -40 to 140 F
- Media Temperature: -40 to 212 F
- Media Temperature Range: -40 to 212 F
- Process Media Type: Gas
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 0.833333333333333 SCFM
- Operating Temperature: 70 F
- Process Media Type: Gas
- Meter Technology: Variable Area
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 0.166666666666667 SCFM
- Operating Temperature: 70 F
- Process Media Type: Gas
- Meter Technology: Variable Area
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 0.366666666666667 SCFM
- Operating Temperature: 70 F
- Process Media Type: Gas
- Meter Technology: Variable Area
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 0.529661016949153 SCFM
- Operating Temperature: 70 F
- Process Media Type: Gas
- Meter Technology: Variable Area
-
Supplier: DigiKey
Description: VARIABLE AREA FLOW METER, ARGON,
- Operating Temperature: 249.8 F
- Process Media Type: Gas
-
Supplier: Automation24, Inc.
Description: The flow sensor for compressed gas SD6101 from ifm electronic is working in a range that varies by gas, and is compatible with nitrogen, argon, as well as carbon dioxide. The mechanical connection is made via a 1/2" NPT thread. The compressed gas meter SD6101 provides 2 outputs
- Pipe Diameter: 0.5 inch
- Operating Temperature: 32 to 140 F
- Operating Pressure: 16 psi
- Media Temperature: 32 to 140 F
-
Supplier: ESAB Welding and Cutting Products
Description: R-5007 for argon, helium, C-25 mixture, and nitrogen Features Accurate flow control of argon, helium, C-25, and nitrogen Delivery pressure to flowmeter factory-preset to 50 psig
- Gas Volumetric Flow Rate: 0.166666666666667 to 3.66666666666667 SCFM
- Operating Pressure: 50 psi
- Process Media Type: Gas
-
Supplier: ESAB Welding and Cutting Products
Description: Features 2-1/2 in. delivery gauge scaled in cfh Accurate argon flow rate of 10-40 cfh
- Gas Volumetric Flow Rate: 0.166666666666667 to 3.66666666666667 SCFM
- Process Media Type: Gas
-
Supplier: OMEGA Engineering, Inc.
Description: oxygen, hydrogen, helium, argon and carbon dioxide, please refer to the FLT Series flow tubes. Please consult the Engineering Department for details. The scale is fused on the metering tube in 1 mm (3⁄32") increments, which enables a user to read the flow rate with the highest
- Pipe Diameter: 2.5590565 to 5.905515 inch
- Gas Volumetric Flow Rate: 0.00020376562700325 to 2.10101078213715 SCFM
- Operating Temperature: 249.8 F
- Operating Pressure: 200 psi
-
Supplier: OMEGA Engineering, Inc.
Description: oxygen, hydrogen, helium, argon and carbon dioxide, please refer to the FLT Series flow tubes. Please consult the Engineering Department for details. The scale is fused on the metering tube in 1 mm (3⁄32") increments, which enables a user to read the flow rate with the highest
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.00388461333975 to 2.10101078213715 SCFM
- Operating Temperature: 249.8 F
- Operating Pressure: 200 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The FL-2500 Series direct read rotometer kits offer versatility at a low cost. Each kit includes seven interchangeable direct read scales for air, water, Argon, CO2, Helium, Nitrogen and Oxygen. These economical kits are ideal for laboratories, schools or processes that use multiple gases.
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.0333333333333333 to 1.83333333333333 SCFM
- Operating Temperature: 32 to 150 F
- Operating Pressure: 100 psi
-
Supplier: ifm efector inc.
Description: Precise measurement of flow, consumption, pressure and medium temperature High accuracy, repeatability and measurement dynamics For detecting argon (Ar), carbon dioxide (CO2), nitrogen (N2) and compressed air Red/green display for clear identification of the acceptable range Display
- Gas Volumetric Flow Rate: 0.0294165 to 8.82495 SCFM
- Velocity Flow Rate: 271.98162729658793 ft/sec
- Operating Temperature: 32 to 140 F
- Operating Pressure: 232.06032 psi
-
Supplier: Transcat, Inc.
Description: (PSI)145 Height (")5.5 Min Flow Rate (LPM)5 Max Flow Rate (LPM)500 Min Flow Rate (mL/min)5000 Max Flow Rate (mL/min)500000 Wetted Materials302 and 303 SS, Viton®, silicone RTV, glass-reinforced nylon, aluminum Min Operating Temperature (° F)14 Min Operating Temperature (°
- Gas Volumetric Flow Rate: 0.1765536723163842 to 17.65536723163842 SCFM
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Description High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control panel with diaphragm valves is a critical
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: GasLab
Description: The TecPen Weld Purge Monitor is designed to provide accurate measurements down to 0% oxygen when back purging oxygen with argon during welding. It is especially useful for stainless steel welding. As an argon purge meter for welding, the TecWeld Weld Purge Monitor is most
-
Supplier: Paragon Industries, L.P.
Description: eliminate most scaling is to wrap the steel in stainless steel foil. An easier way is to install the gas injection flow meter on your furnace. It is available as either an add-on kit, or you can order the furnace with the meter installed. The meter regulates the
- Process Temperature: 1,287.7777777777778 C
- Height: 330.1998216920963 mm
- Width / Tube O.D.: 457.19975311213335 mm
- Length (Chamber / Tube): 330.1998216920963 mm
-
Supplier: Harper International Corporation
Description: UHT furnace designs for the production of Carbon Fibers: Harper HT & UHT Furnaces Electric or Gas Fired Temperatures up to 3000°C Materials platform – graphite based Microlines® to large capacities (widths up to 4 meters; heated lengths to 15 meters)
- Process Temperature: 3,000 C
- Heat Source: Combustion, Natural Gas
- Features: Other
-
Supplier: Harper International Corporation
Description: flights – convey material without back-mixing. Utilized for processes that require narrow residence time distributions. Cross Flow System – coarse, free-flowing material can be heated and reacted with through-flowing gas. Gas flows locally through the solid material path while globally
- Process Temperature: 3,000 C
- Width / Tube O.D.: 76.19995885202222 to 1,523.9991770404445 mm
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
Find Suppliers by Category Top
Featured Products Top
-
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
and excellent flow characteristics, making them ideal for high-flow applications. The panel integrates pressure regulators, gauges, and flow meters to maintain consistent output under varying pressures, often exceeding 3000 psi. Safety is prioritized with features like pressure relief valves (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
Turbine Flow Meter Measures Argon Gas During Steel Manufacturing
The manufacture of steel products involves a number of complex operations, including melting, casting, heating, and hot and cold rolling. Demands for improved product quality have led steel manufacturers to try to better understand all phases of their production process. Enhanced measurement and
-
Compressed Air Flow Meter Pays for Itself - Reduce Energy Costs with the efector Metris
In virtually every manufacturing facility in the world, in hundreds of industrial control applications, compressed air systems are used as power sources for tools and equipment. In addition, purified shield gases such as argon, carbon dioxide and nitrogen are widely used in welding applications
More Information Top
-
An air-breathing, portable thermoelectric power generator based on a microfabricated silicon combustor
Hydrogen, butane, and argon flow meters were calibrated using a 25 mL bubble meter (Chemglass), and air flow was calibrated using a rotameter (Omega Engineering FL-110).
-
FULL-SCALE TESTING OF ENHANCED MERCURY CONTROL TECHNOLOGIES FOR WET FGD SYSTEMS
TDT Heated Hose, Pyrolyzer, Control Oven, Argon Flow Meters ..
-
Tig/Heliarc Different?
It has a flow meter like the one on a mig but it has CO2 in it(well I wanted one for my mig so) you can't use argon flow meters with co2 and vise verse right?
-
MIG, TIG, Stick, And Oxy/Fuel Welding - Page 56
Argon Flow meter question .
-
Continuous tuning of the threshold voltage of organic thin-film transistors by a chemically reactive interfacial layer
The argon flow meter al- lows changing the flow between 10 and 100 L/h and the am- monia flow meter similarly between 1 and 10 L/h.
-
Design and fabrication of a post-processing furnace for 3D printed parts
NO solenoid valve 0-30 scfh Argon flow meter .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Airco 805 1601 Dual Range Argon Flow meter .
-
Tig arc wander
Have someone watch the argon flow meter while you are welding.
-
MIG, TIG, Stick, And Oxy/Fuel Welding - Page 88
Argon Flow meter vs. Flow Gauge .
-
MIG, TIG, Stick, And Oxy/Fuel Welding [Archive] - Page 15 - WeldingWeb - Welding forum for pros and enthusiasts
Argon Flow meter question .
Indicates content that may require registration and/or purchase.