Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Amphenol Aerospace Corporation
Description: Rack and panel ARINC 404 connectors meet or exceed MIL-C-81659 and ARINC Spec. 404. The ARINC 600 connector is the successor to the 404 for many avionic designs and offers lower mating force contacts, increased contact count and a front release, floating keying system.
- Contact Size (AWG): 22 AWG
- Number of Contacts: 800 #
- Gender: Female / Jack, Male / Plug
- Connector Type: Military Connector
-
Supplier: PIC Wire & Cable
Description: PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and
-
Supplier: Powell Electronics, Inc.
Description: SOCKET INSERT ASSY.
- Product Type: IC Socket
-
-
Supplier: Carlisle Interconnect Technologies
Description: CarlisleIT ARINC 404 filter connectors feature the complete line of standard ARINC layouts and meet the applicable performance and environmental portions of the ARINC and SAE specifications. These connectors provide the key interface for rack and panel avionics equipment. As
- Contact Size (AWG): 22 AWG
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: Data Device Corporation (DDC)
Description: In-the-Loop Testing and Integration Variable ARINC Speed Output Allows Compatibility with Many ARINC Specifications that Run a Different Defined Speed Voltage Monitoring Allows for Debug of Your ARINC Bus Without a Scope APPLICATIONS Systems Integration Labs Simulators
- Analog Input Channels: 8 #
- Digital I/O Channels: 36 #
- Transmission Rate: 200 kbps
- Inputs / Channels: 8 #
-
Supplier: Data Device Corporation (DDC)
Description: In-the-Loop Testing and Integration Variable ARINC Speed Output Allows Compatibility with Many ARINC Specifications that Run a Different Defined Speed Voltage Monitoring Allows for Debug of Your ARINC Bus Without a Scope APPLICATIONS Systems Integration Labs Simulators
- Analog Input Channels: 8 #
- Digital I/O Channels: 36 #
- Transmission Rate: 200 kbps
- Inputs / Channels: 8 #
-
Supplier: Carlisle Interconnect Technologies
Description: Carlisle Interconnect Technologies offers the following three shell types to meet the requirements of all ARINC 600 MCU standard sizes: Shell Type 1 Plug is designed to accommodate a 1 MCU tray or larger Shell Type 2 Plug is designed to accommodate a 2 MCU tray or larger Shell Type 3 Plug is
- Type: Base
- Features: Other, Provides an Electrical Shield, Static Dissipative
- Shape / Application: Round
- Wire Entry: Top Entry
-
Supplier: Carlisle Interconnect Technologies
Description: Carlisle Interconnect Technologies ARINC 600 Trays are designed to the following industry specifications: ARINC 600 Standards, FAR Part 25, 23 and 21, RTCA/DO-160, Mil-STD-810, and customer custom environmental conditions. All ARINC 600 Trays are designed and fabricated in our
-
Supplier: Carlisle Interconnect Technologies
Description: Using new fatigue resistant aluminum materials and a highly refined design CarlisleIT has developed an innovative line of lightweight ARINC 600 trays that are 20% lighter than standard trays while still meeting the rigorous performance criteria of FAR Part 25, ARINC 404A and 600, and
-
Supplier: Data Device Corporation (DDC)
Description: In-the-Loop Testing and Integration Variable ARINC Speed Output Allows Compatibility with Many ARINC Specifications that Run a Different Defined Speed Voltage Monitoring Allows for Debug of Your ARINC Bus Without a Scope APPLICATIONS Systems Integration Labs Simulators
- Analog Input Channels: 8 #
- Digital I/O Channels: 36 #
- Transmission Rate: 200 kbps
- Inputs / Channels: 8 #
-
Supplier: Data Device Corporation (DDC)
Description: run a concurrent Bus Monitor (MT). The ARINC 429 channels can support full data line rate for low, high, and ARINC 575 speed communications with automatic slew rate adjustment while providing multiple reception and transmission methods for ARINC messages. The device includes the
-
Supplier: PIC Wire & Cable
Description: Competencies PIC Wire & Cable's core competencies ensure customer satisfaction from the first call to our technical sales team all the way through to delivery and post-sale support. By consistently exceeding our customers expectations, PIC has earned a reputation of reliability and trust. Helping
- Voltage Rating: 1,000 volts
- Frequency Range: 0 to 5 GHz
- Features: Circular / Cylindrical Connector, Coaxial Connector, Military Connector, Other
- Geometry: Straight
-
Supplier: PIC Wire & Cable
Description: Competencies PIC Wire & Cable's core competencies ensure customer satisfaction from the first call to our technical sales team all the way through to delivery and post-sale support. By consistently exceeding our customers expectations, PIC has earned a reputation of reliability and trust. Helping
- Voltage Rating: 1,000 volts
- Frequency Range: 0 to 5 GHz
- Features: Circular / Cylindrical Connector, Coaxial Connector, Military Connector, Other
- Geometry: Straight
-
Supplier: PIC Wire & Cable
Description: Competencies PIC Wire & Cable's core competencies ensure customer satisfaction from the first call to our technical sales team all the way through to delivery and post-sale support. By consistently exceeding our customers expectations, PIC has earned a reputation of reliability and trust. Helping
- Voltage Rating: 325 volts
- Frequency Range: 0 to 5 GHz
- Features: Circular / Cylindrical Connector, Coaxial Connector, Military Connector, Other
- Geometry: Straight
-
Supplier: Smiths Interconnect, a Molex company
Description: These small, rugged contacts have a VSWR rating of 1.3:1 max with a frequency range from DC to 5 GHz and fit standard connector contact cavities for MIL-DTL-38999, ARINC 404, and ARINC 600. Features & Benefits Small size for high density packaging Ideal for RF and microwave
-
Supplier: Powell Electronics, Inc.
Description: 150/118Q2/59 RECEPT ENI
-
Supplier: DigiKey
Description: Receptacle Connector Arinc 124/124////
-
Supplier: Powell Electronics, Inc.
Description: CABLE ASSY,4 POSN,SZ 8
-
Supplier: Smiths Interconnect, a Molex company
Description: Filtered rack and panel connectors include ARINC 404, ARINC 600 and MIL-DTL-83527 shell styles. EMI filtering at box interface level offers maximum system protection. Features & Benefits Intermateable and Interchangeable with standard non-filter connectors Meet or exceed all applicable
- Connector Type: Military Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Aerospace, Defense and Marine Category: Connectors, Interconnects -Backplane Connectors ARINC Package: Bulk Product Status: Active Shell Style: Plug Shell Plating: Electroless Nickel Termination: Solder Features: Rear Release Shell Size: 2
-
Supplier: Lingto Electronic Limited
Description: CONN PIN INSERT ASSY
-
Supplier: ODG (Origin Data Global)
Description: RP DPXB CRIMP RECPT
-
Supplier: Teledyne Controls
Description: operations while watching each operation's load progress on the software's load status interface. Converting ARINC 615A to ARINC 665 ARINC 615A loading requires SPs to be ARINC 665 formatted. Incompatible parts can be converted with Teledyne's LoadStar® ATSU add-on
-
Supplier: Amphenol Fiber Systems International
Description: ARINC 801 Connectors Amphenol Fiber Systems International (AFSI) produces the ARINC 801 cylindrical fiber optic connector suite for aerospace and military applications. Based on the commercial ARINC 801 specification, this series features a removable alignment sleeve retainer
- Insertion Loss: 0.3 dB
- Connector / Adapter: Connector
- Connector Type: LC
- Fiber Application: Multimode, Single Mode
-
Supplier: Powell Electronics, Inc.
Description: EESEAL
-
Supplier: DigiKey
Description: Cleaning Kit
-
Supplier: Smiths Interconnect, a Molex company
Description: The ARINC 600 series offer high speed copper integrated into industry standard ARINC 600 platform, high density and high data throughput. Features & Benefits Data rates exceeding 2 Gbit/Sec Bandwidth: Up to 3 Gigahertz Low-latency, high-throughput signal processing applications Low
-
Supplier: Newark, An Avnet Company
Description: ARINC CONTACT /
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1035105-1883734-1 Category: Connectors, Interconnects>Backplane Connectors - ARINC Series: 600 Features: Cinch Nuts (4-40), Dust Cap, Front Release Termination: Solder Package: Bulk Note: Fully Loaded Class: Non-Environmental Standard Package: 1 Shell Plating: Chromate
-
Supplier: Amphenol Aerospace Corporation
Description: Designed for use in Amphenol® ARINC 801 Fiber Optic connectors - manufactured to comply with ARINC 801 Genderless terminus allows for use on both sides of a connector Alignment sleeves are contained in a separate carrier, which is removable for easier enface cleaning Precision ceramic
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
- Fiber Application: Multimode
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: ARINC CONTACT
-
Supplier: Heilind Electronics, Inc.
Description: ASYARINCRMA1R26P-00(201)
- Connector Type: Board-to-Board Connector
-
Supplier: Utmel Electronic Limited
Description: CONN RCPT SIZE 2 ARINC 600
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, ARINC 404, RECEPTACLE
-
Supplier: Amphenol Aerospace Corporation
Description: Designed for use in Amphenol® ARINC 801 Fiber Optic connectors - manufactured to comply with ARINC 801 Genderless terminus allows for use on both sides of a connector Alignment sleeves are contained in a separate carrier, which is removable for easier enface cleaning Precision ceramic
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
- Fiber Type: Duplex, Multifiber
- Fiber Application: Multimode
Find Suppliers by Category Top
Featured Products Top
-
transmission applications. We provide high speed Data Bus cables for ARINC 429 (70 ohm), MIL-STD-1553 (77 ohm), and ASCB (125 ohm). All are 24 AWG shielded, twisted pair cable and meet FAR flammability requirements. (read more)
Browse Network Cables Datasheets for PIC Wire & Cable -
aircraft. PIC Wire & Cable offers a broad assortment of specialized cable designs and assemblies to support a wide variety of cabin management systems. Our standard and custom assemblies are designed to meet your needs while also maintaining FAA, ARINC, and industry specifications (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
assemblies meet FAA, ARINC, and industry specifications, ensuring compliance and performance. Product Offerings RF Cables - Coax & Triax: 50 Ohm & 75 Ohm (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
or business airplanes. We will focus on those connectors that deal with RF communications- used to connect antennas to the communication systems of aircraft. Our PIC Avionics RF Connectors are designed and fabricated to meet industry specifications including MIL-C-39012, ARINC 600, ARINC (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
during ECU validation and network troubleshooting. Aerospace & Defense Systems Military and aerospace applications require compliance with stringent standards like MIL-STD-1553 and ARINC 429. The MSO8804HD's protocol analysis packages include these specialized (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
PIC Assemblies are designed to deliver maximum performance and maximize the benefits of your cable assembly.
(read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable
Conduct Research Top
-
ARINC Connector Specifications
This PIC Wire & Cable spec sheet lists PIC ARINC 404/600 and M39029 (MIL-DTL-38999 Series I, III Connector) RF Coaxial contacts for flexible RF coaxial cable, which are available from stock.
-
Rugged Modules and Boards for MIL-STD-1553 and ARINC 429 Standards
This article describes the MIL-STD-1553 and ARINC 429 standards and their differences in detail, and introduces a wide range of components, test boards, rugged embedded boards, rugged small form factor boards and software corresponding to these standards.
-
Small Form Factors - Well Suited Solutions for MIL-STD-1553
and ARINC-429 applications.
-
Buses and Networks for Contemporary Avionics (.pdf)
switched fabric networks. In addition to MIL-STD-1553, this paper presents and comments about several avionics networking technologies including High-Speed 1553, Fibre Channel, Gigabit Ethernet, and ARINC 664, a form of profiled Ethernet.
More Information Top
-
Page 29. Semiconductor parts with 001 in root number
ARINC 600 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/46573/422608439-MIT.pdf?sequence=2
… principles of the architecture are robust software partitioning (P), as defined by the ARINC 653 open standard …
-
Page 11. Semiconductor parts with 301 in root number
ARINC 600 .
-
Page 12. Semiconductor parts with 401 in root number
ARINC 600 .
-
Page 3. Semiconductor parts with 318 in root number
ARINC 429 DIFFERENTIAL LINE DRIVER .
-
Page 2. Semiconductor parts with 234 in root number
ARINC 600 .
-
Page 2. Semiconductor parts with 868 in root number
ARINC INTERFACE DEVICE ARINC 429 & 561 Serial Data to 8-Bit Parallel Data .
-
Page 3. Semiconductor parts with 271 in root number
EMI/RFI Backshell Assembly for Size 3 ARINC 600 Series Connectors .
-
Page 1. Semiconductor parts with 719 in root number
EMI/RFI Backshell Assembly for Size 3 ARINC 600 Series Connectors .
Indicates content that may require registration and/or purchase.