-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the
- Overall Width / OD: 36 to 96 inch
- Overall Length: 240 inch
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the
- Overall Width / OD: 36 to 96 inch
- Overall Length: 240 inch
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
-
Supplier: Accuris
Description: ARMOR, STEEL, PLATE, WROUGHT, (ESR) (3/16 THROUGH 3 INCHES, INCLUSIVE)
-
-
Supplier: Accuris
Description: STEEL ARMOR PLATE, WROUGHT, HIGH-HARDNESS
-
Supplier: Accuris
Description: ARMOR, STEEL PLATE AND SHEET, WROUGHT, HOMOGENEOUS (1/8 TO LESS THAN 1/4 INCH THICK)
-
Supplier: Accuris
Description: ARMOR, PLATE, STEEL, WROUGHT, HIGH-HARDNESS
-
Supplier: CS UNITEC
Description: • Drill with less friction and more power • Withstands higher working temperatures – up to 1480°F (800°C) • Dry drilling or lubricating with water simplifies working conditions and cleanup • Prevents cold weld – metal chips do not adhere to the cutter • Ideal for structural steel and hard
- Cutting Length: 1 to 4 inch
- Features: Coated, TiAlN
- Drill Type: Core Bit
- Product: Drill Set
-
Supplier: CoorsTek
Description: ceramic armor components for use in vehicle protection systems. Our lightweight materials help to increase efficiency while meeting or exceeding the performance of traditional steel-based systems. CoorsTek provides armor components to armor integrators building: Military
- Features: Automotive / Transportation, Impact Protection
- Function: Blast / Ballistic Mitigation
- Liner Materials: Ceramic
- Industry / Application: Military / Aerospace
-
Supplier: Bridgeport Fittings, Inc.
Description: STRAIGHT TYPE ZINC PLATED STEEL MATERIAL (1) SCREW, STRAP INSTALLATION UL 514B APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 14 AWG TO (2) 10 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE STEEL/ALUMINUM ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT SINGLE
- Conduit Size: 0.375 inch
- Features: Other
- Material: Steel
-
Supplier: Hubbell Electrical Products
Description: STRAIGHT TYPE ELECTRO ZINC PLATED STEEL MATERIAL 1.07 INCH UL, CSA APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 14/2 AWG, 14/3 AWG, 14/4 AWG, 12/2 AWG, 12/3 AWG (ARMORED CABLE), 14/2 AWG, 14/3 AWG, 12/2 AWG (METAL CLAD CABLE), 14/2 AWG, 14/3 AWG, 12/2 AWG, 12/3 AWG
- Conduit Size: 0.5 inch
- Material: Steel
-
Supplier: Madison Electric Products
Description: STRAIGHT TYPE ZINC PLATED TUBULAR STEEL MATERIAL DOUBLE BITE SADDLE INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE (2) 14 AWG TO (2) 10 AWG (STEEL ARMORED CABLE), (2) 14 AWG TO (2) 10 AWG (ALUMINUM ARMORED CABLE), (2) 14 AWG TO (2) 8 AWG (STEEL METALLIC
- Conduit Size: 0.375 inch
- Material: Steel
-
Supplier: Appleton Electric
Description: 45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL 1.69 INCH 1/2 INCH TRADE SIZE 0.81 TO 0.94 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD NEMA FB-1
- Features: Other
-
Supplier: Tele-Communication, Inc.
Description: Asimitel 2500 AR Pandu Armor (desk) Asimitel Product Availability: Asimitel Phones are built to order and may not ship for 2-14 days depending on the color and accessory availability. If you require your phones ASAP, please contact us for a time frame estimate. Call 800-641-6416 to talk to an
- Phone Type: Telephone
-
Supplier: Tele-Communication, Inc.
Description: Asimitel 2554 AR Pandu Armor (wall) Asimitel Product Availability: Asimitel Phones are built to order and may not ship for 2-14 days depending on the color and accessory availability. If you require your phones ASAP, please contact us for a time frame estimate. Call 800-641-6416 to talk to an
- Phone Type: Telephone
-
Supplier: L.H. Dottie Company
Description: 18 GAUGE ZINC PLATED STEEL MATERIAL 1-HOLE INSTALLATION (3) 12 AWG, (3) 10 AWG CABLE SIZE 1000 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE BX CABLE PC 5160 MODEL
- Conduit Size: 0.375 inch
- Material: Galvanized Steel
- Features: Other
-
Supplier: Appleton Electric
Description: STRAIGHT TYPE NICKEL PLATED BRASS (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP AND SLIP WASHER), VITON (O-RING) MATERIAL 2.79 INCH 1/2 INCH HUB SIZE JACKETED METAL CLAD, MC/MC-HL, CORRUGATED INTERLOCKED ALUMINUM/STEEL
- Standards / Certifications: CSA Mark
- Type / Features: Watertight
-
Supplier: Remke Industries
Description: RATED NEMA 4 AND IP 65, REMKE'S MC CABLE CONNECTORS ARE IN-STOCK IN 1/2" TO 4" HUB SIZES IN ALUMINUM, NICKEL-PLATED ALUMINUM AND STAINLESS STEEL. Remke PowR-Teck™ Metal Clad (MC) Cable Connectors feature an exclusive one-piece design. Other manufacturers give you 4 or 5 pieces to assemble and
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Remke Industries
Description: RATED NEMA 4 AND IP 65, REMKE'S MC CABLE CONNECTORS ARE IN-STOCK IN 1/2" TO 4" HUB SIZES IN ALUMINUM, NICKEL-PLATED ALUMINUM AND STAINLESS STEEL. Remke PowR-Teck™ Metal Clad (MC) Cable Connectors feature an exclusive one-piece design. Other manufacturers give you 4 or 5 pieces to assemble and
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Dynatect Manufacturing, Inc.
Description: A Gordillo™ is a Sewn-Folded or Thermic-Weld way cover made with stainless steel plates covering each convolution. It is available in any flat sided form (e.g. rectangular, strip-type, way cover), as well as in a round configuration combined with a sewn bellows. The stainless
- Features: Armor Plates
- End Configuration: Flanged Collar
- Shape: Square / Rectangular (Open)
- Application: Way Cover
-
Supplier: Remke Industries
Description: RATED NEMA 4 AND IP 65, REMKE'S MC CABLE CONNECTORS ARE IN-STOCK IN 1/2" TO 4" HUB SIZES IN ALUMINUM, NICKEL-PLATED ALUMINUM AND STAINLESS STEEL. Remke PowR-Teck™ Metal Clad (MC) Cable Connectors feature an exclusive one-piece design. Other manufacturers give you 4 or 5 pieces to assemble and
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Remke Industries
Description: RATED NEMA 4 AND IP 65, REMKE'S MC CABLE CONNECTORS ARE IN-STOCK IN 1/2" TO 4" HUB SIZES IN ALUMINUM, NICKEL-PLATED ALUMINUM AND STAINLESS STEEL. Remke PowR-Teck™ Metal Clad (MC) Cable Connectors feature an exclusive one-piece design. Other manufacturers give you 4 or 5 pieces to assemble and
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Xoxide
Description: The Thermaltake Armor Case is a very serious case. With optimized airflow, thermal management, and maximum flexibility, the Armor Case is your choice for water-cooling, fanless systems, and hard core workstation or server setups. The Armor Case boasts 11 flexible drive bays, and
-
Supplier: Tele-Communication, Inc.
Description: Standard Phone Lines, Centrex or any PBX/Phone System (with analog ports) True Chrome Finish w/ 100% Reflectivity All Exterior parts are chromed including Handset Cord Clear Faceplate w/ Chrome Underlay 3-Step Volume Control on Handset Commercial Grade Phone Zinc Plated, Steel Base & Chassis
- Phone Type: Telephone
-
Supplier: Tele-Communication, Inc.
Description: Handset Commercial Grade Phone Zinc Plated, Steel Base & Chassis Chrome Plated, Metal Alpha Numeric Touch-Tone Keypad 32" Payphone Style Armored Handset Cord Metal Hookswitch Plungers Or provide users a way to receive calls only Built-In Single-Number Dialer This product is also known as:
- Phone Type: Telephone
-
Supplier: L-com, Inc.
Description: These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over
- Cable Length: 13.123366666666668 ft
- Application: Audio, LAN / Ethernet, Video
- Features: Cable Assembly, HDMI
- Product Type: DVI Cable
-
Supplier: L-com, Inc.
Description: These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over
- Cable Length: 9.842525 ft
- Application: Audio, LAN / Ethernet, Video
- Features: Cable Assembly, HDMI
- Product Type: DVI Cable
-
Supplier: L-com, Inc.
Description: These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the
- Cable Length: 50 ft
- Connector Type: DB15
- Cable Shielding: Foil Braid
-
Supplier: L-com, Inc.
Description: These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the
- Cable Length: 25 ft
- Connector Type: DB25
- Cable Shielding: Foil Braid
-
Supplier: MilesTek Corporation
Description: These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the
- Cable Length: 10 ft
- Connector Type: DB25
-
Supplier: MilesTek Corporation
Description: These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the
- Cable Length: 15 ft
- Connector Type: DB15
-
Supplier: MilesTek Corporation
Description: These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the
- Cable Length: 25 ft
- Connector Type: DB25
-
Supplier: MilesTek Corporation
Description: These unique cables feature a stainless steel crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the
- Cable Length: 10 ft
- Connector Type: DB25
-
Supplier: Dynatect Manufacturing, Inc.
Description: zinc dichromate plating process offers 70% better corrosion resistance than standard zinc plating Open-style, self-cleaning designs allow dirt and debris to be expelled from the carrier, and leave cables/hoses open to regular inspection Enclosed-style designs (with bolted aluminum lid armor
- Inside Width: 0.94 inch
- Inside Height: 0.89 inch
- Mounting Height: 3.5 inch
- Bend Radius: 1.25 inch
-
Supplier: Minerallac Company
Description: INSULATED TYPE ZINC PLATED HIGH CARBON STEEL MATERIAL 3/8 INCH DIA (ARMORED CABLE/METAL-CLAD) CABLE SIZE 50 PER BOX STANDARD PACKAGE COLOR GRAY
-
Supplier: Pentair, Inc.
Description: SNAP-ON NAIL PLATE TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE 3/16 INCH MOUNTING HOLE SIZE CADDY[R] BRAND OVERALL SIZE 1-1/2 INCH W X 3-1/8 INCH H
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
Compression Limiters, except the Series CL220, are zinc plated and have a supplementary coating of trivalent passivation and an organic sealant for corrosion resistance. This finish provides 144 hours to white corrosion, and 384 hours to red corrosion when salt spray tested in accordance with ASTM B (read more)
Browse Compression Limiters Datasheets for SPIROL
More Information Top
-
Ballistics 2013: 27th Int'l Symposium
The 5.3 mm thick armour steel plate (ARMOX 600) had a pre-layer of 5 mm thick .
-
Ballistics 2014: 28th International Symposium - VOLUME 2 TERMINAL BALLISTICS VULNERABILITY & SURVIVABILITY
Besides, the target in the tests are a 50mm-thick 30CrMnMo (603 armor steel ) plate .
-
Ballistics 2008
The target plate was supported by two thick armor steel plates with circular holes that were held together with bolts and clamps.
-
British iron and steel AD1800-2000 and beyond
The first all steel armour plate was made in 1888, in which year an 8000 t forging press was installed in the Grimesthorpe works.
-
Military Metallurgy
56 Through-thickness section of face hardened steel armour plate after small calibre I(E attack.
-
Federal Register > Tuesday, July 24, 2012 > [77 FR 43474] Defense Federal Acquisition Regulation Supplement; Specialty Metals-Definition of "Produce" (DFARS Ca...
Seventeen sources submitted comments in response to the request for comments in the 2011 Federal Register notice, focusing almost exclusively on whether such processes as quenching and tempering should continue to be considered as production of thin specialty metal steel armor plate .
-
CR4 - Thread: Armor steel plates
Armor steel plates .
-
Terminal Ballistics
This trend is clearly seen in Fig. 5.20, from Tate et al. (1978), for WHA rods impacting armor steel plates at the ordnance range of impact velocities.
-
Federal Register > Monday, March 31, 2003 > [68 FR 15616] Defense Federal Acquisition Regulation Supplement; Foreign Acquisition
225.7011 Restriction on carbon, alloy, and armor steel plate .
-
Code of Federal Regulations > Title 48 - Federal Acquisition Regulations System > Department of Defense > [48 CFR Part 225] Foreign Acquisition
Restriction on carbon, alloy, and armor steel plate .
Indicates content that may require registration and/or purchase.