-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is to provide
- Valve Size: 0.32 to 1.5 inch
- Pressure Rating: 13,053.393 to 36,259.425 psi
- Number of Ports: 2
- Media Temperature: -28 to 538 F
-
Supplier: DynaQuip Controls
Description: The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or light oil
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Features: Air, Ball Valves, Control Valves, Gas, Hydraulic Fluid, Metal Seated, Sanitary / Hygienic Valves, Wastewater, Water
-
Supplier: ValvTechnologies, Inc.
Description: ValvTechnologies' investment cast version of the V1-1 severe service isolation valves pay off in low-pressure drain applications with the elimination the typical high-maintenance linear valves and allows the customer to take advantage of the benefits that come standard with the
- Agency: ANSI, ASME
- Features: Ball Valves, Gas, Metal Seated, Other, Sour Gas, Steam, Water
- Connection Description: Butt Weld, Socket Weld / Solder
- Material: Exotic Metal, Stainless Steel, Steel
-
-
Supplier: ValvTechnologies, Inc.
Description: The cost-efficient, side-entry NexTech® R is in stock and ready for tough duty, leak prevention and increased productivity. It has been engineered to resist abrasion and corrosion using diamond mate-lapped tungsten/chromium carbide coatings via our proven HVOF RiTech® process on sealing surfaces.
- Valve Size: 2 to 8 inch
- Agency: ANSI, API, ASME
- Features: Ball Valves, Gas, Metal Seated, Other, Water
- Connection Description: Bolt Flange
-
Supplier: ValvTechnologies, Inc.
Description: For the utmost dependability in moving slurries of all kinds in cross-country pipelines, specify our severe-service AbrasoTech® valves, with the design and engineering that have been proven tough in more than two decades of use globally. They are characterized by exceptional flexibility. They
- Features: Ball Valves, Metal Seated, Other
- Connection Description: Bolt Flange
- Material: Stainless Steel, Steel
-
Supplier: Clark Solutions
Description: prevents thread galling & corrosion Viton O-Ring & Teflon back-up ring stem seals All 316SS stems (even in steel valves) for longer life Stem and bonnet threads are rolled for greater strength and smoother operation Angled stem for precise flow metering One piece bonnet with a metal to
- Valve Size: 0.438 inch
- Pressure Rating: 10,000 psi
- Media Temperature: 200 F
- Features: Air, Ball Valves, Compressed Air, Metal Seated, Other, Water
-
Supplier: Sharpe Valves
Description: Resistance to erosion, abrasion, corrosion, and high temp
- Valve Size: 4 inch
- Pressure Rating: 1,150 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: Curtiss-Wright, Valve Group
Description: For over 20 years Valve Group - Korea (VGK) has been a leading manufacturer of Severe Service & General Service control valves for the power and oil & petrochemical processing industries. Specifications: Size 3/4" - 16" Rating 150 lb - 600 lb Materials: Carbon steel Stainless steel
- Valve Size: 0.75 to 16 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Agency: ANSI
-
Supplier: Cooper Valves
Description: When performance under pressure is critical, the Accuseal® Automated Relief Valve is a must, The Accuseal ARV design provides automatic or manual overpressure protection for steam boiler systems, assisting with venting for start-up and shutdown.
- Valve Size: 1 to 2 inch
- Pressure Rating: 3,705 to 11,110 psi
- Agency: ANSI, API
- Features: Ball Valves, Gas, Metal Seated, Natural Gas, Other, Pressure Relief Valves, Severe Service Rated, Sour Gas, Specialty / Corrosive Gases
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Ball type: trunnion mounted ball Body materials: A105, LF2, F11, F22, F304, F304L, F316 and F316L Manufacturing standards: API, ANSI, BS, DIN and JIS Pressure: ANSI class 150 to 2500 (PN1.6 to 42MPa) Applicable temperature: -196 to 650 degrees
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320 to 1,202 F
- Agency: ANSI, API, DIN
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Top Entry Ball Valves, Passed Firesafe Test to API 6FA and Butt-welded Connection. Model Number:LD 004L2-BVTE1 Key Specifications/Special Features: Top entry ball valves with firesafe test to API 6FA passed Body materials: A105, LF2, F11, F22, F304, F304L, F316 and F316L
- Valve Size: 2 to 36 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320 to 1,202 F
- Agency: API
-
Supplier: Heinkel USA
Description: BSV 150 — 400 Ball Segment Valve The Ball Segment Valve, BSV for short, is the result of a development of an innovative valve for pharmaceutical and fine chemical processes. For a wide range of solids applications, it is the preferred valve for process
- Valve Size: 6 to 16 inch
- Pressure Rating: -14.50377 to 87.02262 psi
- Number of Ports: 2
- Media Temperature: 14 to 275 F
-
Supplier: KSB AG
Description: Design Flanges (DIN/ASME), butt weld ends, socket weld or threadedends, metal-seated primary seal, soft secondary seal, double block and bleed, fully welded design, with lever or gearbox. Optional: Polyurethane coating, emergency seal, pneumatic or electric actuators, split body
- Valve Size: 0.5905515 to 47.24412 inch
- Pressure Rating: 3,625.9425 psi
- Number of Ports: 2
- Media Temperature: -76 to 482 F
-
Supplier: Cooper Valves
Description: The Accuseal Steam Power Valve is a powerhouse of a valve designed for high-temperature, up to 1100°F, used in clean steam services. The SPV is typically installed in vents and drains where unidirectional flow is preferred although the valve will properly seat in bi-directional
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,480 to 11,110 psi
- Media Temperature: 1,100 F
- Agency: ANSI, API
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Ball type: floating ball, trunnion mounted ball Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 36 inches (DN15mm - DN900mm) Pressure: from ANSI class 150 to 2500 (PN1.6 - 42MPa) Applicable tempt.: from -196
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320 to 716 F
- Agency: ANSI, API, DIN
-
Supplier: KITZ Corporation of America
Description: KITZ was able to establish the technique of the ball valve which you can use the Hydrogen gas stations. High pressure ball valves for Hydrogen gas station
- Valve Size: 0.5625 inch
- Pressure Rating: 13,053.3155421477 psi
- Media Temperature: -40 to 185 F
- Flow (Cv): 2.1
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Design reference: API and ASME Design standard: API 6D and ASME B16.34 Structure length: flanged ends API 6D and ASME B16.10 Welded connection Flanged ends: ASME B16.5 Butt-welding ends: ASME B16.25 Test and inspection: API 6D and API 598
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320 to 716 F
- Agency: ANSI, API, DIN
-
Supplier: Cooper Valves
Description: These workhorses are built to deliver absolute isolation, extreme durability and long life under severe conditions. Two and three piece designs are field serviceable and retain Class VI Shut-off rating. This versatile valve can be utilized in projects for many different industries, including:
- Valve Size: 0.5 to 30 inch
- Pressure Rating: 285 to 11,110 psi
- Media Temperature: 1,100 F
- Agency: ANSI, API
Find Suppliers by Category Top
Featured Products Top
-
ValvTechnologies trunnion metal seated ball valves are designed for high-pressure and high-temperature applications. The TrunTech® valve is designed to address the severe service demands of the upstream and midstream oil and gas industries. Its protected seat seals design provides (read more)
Browse Ball Valves Datasheets for ValvTechnologies, Inc. -
same time, the hygienic nature of the ceramic ball made it ideal for use within a surgical setting. While this medical application was the catalyst for creating our new line of parts, the other inherent benefits of ceramic opened us up to an array of new industries. (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
V1-R: 5/8” – 4” Metal Seated Ball Valve (read more)
Browse Ball Valves Datasheets for ValvTechnologies, Inc. -
unique specifications. The flagship of the ValvTechnologies’ product line, the V1-1, is the valve by which all other severe service metal-seated ball valves are measured. The V1-1 design includes integral seats, RiTech® hard coatings, blowout-proof stem and live-loaded packing (read more)
Browse Ball Valves Datasheets for ValvTechnologies, Inc. -
no injuries or damage to bone. At the same time, the hygienic nature of the ceramic ball made it ideal for use within a surgical setting. While this medical application was the catalyst for creating our new line of parts, the other inherent benefits of ceramic opened us up to an array of new (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
Avoid ball screw failure through proper application design and preventive maintenance Ball screws are used in a wide array of linear motion (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Low operating torque • Encapsulated seat • Single piece ball stem to eliminate backlash • One piece body (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
gas spring is to help the users changing seats and lying positions safely and comfortably.It can be adjusted to any stroke position. With a variety of connection components, and the lockable gas spring, it can be used for any application. None-locking gas spring (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
When prevention of reverse flow is required in small and miniature industrial applications, O'Keefe Controls Co. Ball Type Check Valves have become an industry standard. Known to be extremely reliable, they offer many advantageous features (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co.
More Information Top
-
Step Closer to the Holy Grail (.pdf)
From ARRAY Valve manufacturers have been improving, modifying and redesigning valves for years in an attempt to reach a zero leakage valve. People have tried Gate valves with special hard facings or special wedging actions, ball valves with two seats or seats made from elastomers, seats of all types of metals and in some cases, both seats of elastomers and metal - to name a …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'slide projector'),(120576,'slide rule'),(120577,'slide valve'),(120578,'slider'),(120579,'slideway'),(120580,'sliding'),(120581,'sliding board'),(120582,'sliding door'),(120583,'sliding keel'),(120584,'sliding scale'),(120585,'sliding seat '),(120586,'sliding window' … … 'sluice down'),(120777,'sluice valve '),(120778,'sluicegate'),(120779 … … 'sobbingly'),(121410,'sober'),(121411,'sober up'),(121412,'sobering'),(121413,'soberly'),(121414,'soberness'),(121415,'sobersided'),(121416,'sobersides'),(121417,'sobralia'),(121418,'sobriety'),(121419,'sobriquet'),(121420,'socage'),(121421,'soccer'),(121422,'soccer ball '),(121423,'soccer field' … … 'solar apex'),(121762,'solar array '),(121763,'solar battery' … … plug'),(122717,'spark transmitter'),(122718,'sparker'),(122719,'sparking plug'),(122720,'sparkle'),(122721,'sparkle metal '),(122722,'sparkleberry' …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(104189392,1,'sheet_iron%1:06:00::'). sk(104189482,1,'sheet_ metal %1:06:00 … … 06:00::'). sk(104238617,1,'slide_projector%1:06:00::'). sk(104238763,1,'slide_rule%1:06:00::'). sk(104238763,2,'slipstick%1:06:00::'). sk(104238953,1,'slide_ valve %1:06:00::' … … sk(104239218,1,'sliding_ seat %1:06:00::' … … 00::'). sk(104254535,1,'soap_powder%1:06:00::'). sk(104254535,2,'built-soap_powder%1:06:00::'). sk(104254535,3,'washing_powder%1:06:00::'). sk(104254680,1,'soccer_ ball %1:06:00::' … … sk(104257790,1,'solar_ array %1:06:00::' …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(104029343,1,'sheet_iron',n,1,0). s(104029433,1,'sheet_ metal ',n,1 … … n,1,0). s(104076533,1,'slide_projector',n,1,0). s(104076679,1,'slide_rule',n,1,0). s(104076679,2,'slipstick',n,1,0). s(104076869,1,'slide_ valve ',n,1,0 … … s(104077134,1,'sliding_ seat ',n,1,0 … … 1,0). s(104091480,1,'soap_powder',n,1,1). s(104091480,2,'built-soap_powder',n,1,0). s(104091480,3,'washing_powder',n,1,0). s(104091625,1,'soccer_ ball ',n,1,0 … … s(104094684,1,'solar_ array ',n,1,0 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… lense_N|13 monastery_N|17 abbot_N|5 convent_N|5 abbess_N|3 surveying_instrument_N|8 spirit_level_N|4 angle_of_inclination_N|2 abortion-inducing_drug_N|1 trade_name_N|339 ru_486_N|1 progesterone_N|7 slough_V|1 wear_down_V|5 sandstone_N|9 abrader_N|2 genre_N|26 content_J|2 pictorial_representation_N|2 arch_support_N|4 abutment_N|1 faculty_N|22 academic_N|1 scientific_instrument_N|11 kinetic_energy_N|7 pedal_N|11 throttle_ valve _N|2 acceleration_N|17 expressway_N|5 vision_N|71 … … facility_N|50 air_traveler_N|2 transportation_system_N|9 passageway_N|26 seating _area_N|2 auditorium_N|8 passenger_vehicle_N|1 shelf_N|25 … … short_line_N|7 mercury_thermometer_N|5 plot_of_ground_N|3 railroad_track_N|13 printing_press_N|5 overnight_J|9 boardinghouse_N|2 breakfast_N|17 corded_J|1 bedclothes_N|3 pejorative_J|3 insane_asylum_N|1 pillowcase_N|1 bedridden_J|5 defecation_N|9 urination_N|17 bedstead_N|3 bedding_N|4 bedroom_N|10 furnished_J|2 sitting_room_N|5 sleeping_accommodation_N|1 plumbing_N|5 beep_N|1 page_V|1 barroom_N|3 drip_mat_N|1 mug_N|5 metal _bar_N|12 ringing_N|10 alkaloidal_J|1 tincture_V|1 … … dental_appliance_N|6 x-ray_film_N|4 dimensional_J|2 array _N|15 brightness_N|28 bitt_N|5 bitthead_N|1 … … buttonhole_N|4 resilient_J|10 loose_end_N|1 hunting_knife_N|1 lawn_bowling_N|2 felt_hat_N|4 loop_knot_N|1 jam_N|19 lane_N|13 finger_hole_N|7 club-shaped_J|11 archer_N|6 ball _field_N|1 position_V|10 cross_section_N|16 …
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… diesel engine orifices; rotators; vibration dampers; oil pans; pipe assemblies; piston crowns; diffusers; water discharge headers; exhaust manifolds; piston skirts; manifold blocks; piston pins; alignment rings; push rods; crankcase door assemblies; power assemblies; art rod assemblies; valve seats ; rocker arm assemblies; high … … horns; heat sink cleaning systems; fire protection kits; fire protection hoses; locomotive heater assemblies; head tensioners; hydraulic presses; needle roller bearings; bearing inserts; gasket kits; O-ring kits; ball valve repair kits; steel … … hydride batteries; UPS batteries; metal halide batteries; storage batteries … … cards; SRAM memory cards; SDRAM IC, SRAM memory cards integrated circuit amplifiers; gate array integrated circuits; PHE …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… gate that controls the rate of water flow through a sluice |regulator_N consist_V valve _N or_gate_N control_V … … vehicles and aircraft more than a mile away |extremely_R powerful_J rifle_N develop_V military_N capable_J destroy_V light_J armored_vehicle_N aircraft_N more_than_J mile_N away_R 04250473_N| (plural) hand shears for cutting sheet metal |plural_J hand_N shears_N shear_N … … snow pressed into a ball for throwing (playfully) |snow_N … … tube of sodium vapor makes a yellow light; used is street lighting |lamp_N electric_J current_J pass_V tube_N sodium_N vapor_N make_V yellow_light_N use_V be_V street_N lighting_N 04256520_N| an upholstered seat for more than one … … consisting of a large array of connected solar cells …
-
wn_g.pl (finlayson-gwc2014.zip)
'). g(104241573,'connection consisting of a metal ring on a rotating part of a machine; provides a continuous electrical connection through … … rapid flow of water controlled by a sluicegate'). g(104244615,'regulator consisting of a valve or gate that controls … … wasn''t long but it was a snorter"'). g(104251560,'snow pressed into a ball for throwing (playfully … … of sodium vapor makes a yellow light; used is street lighting'). g(104256520,'an upholstered seat for … waste from toilets, etc.'). g(104257790,'electrical device consisting of a large array of connected solar …
-
data.noun (edu.mit.mwe2011.zip)
… 1 water_gate 1 002 @ 03226504 n 0000 #p 03356658 n 0000 | valve or gate that … … small piece of anything (especially a piece that has been snipped off) 03361375 06 n 02 snips 0 tinsnips 0 001 @ 03311608 n 0000 | hand shears for cutting sheet metal 03361473 06 n 01 … … snow pressed into a ball for ~ 02546958 n 0000 ~ 02583547 n 0000 ~ 02944788 n 0000 ~ 03305560 n 0000 ~ 03392987 n 0000 | an upholstered seat for more than one person 03366551 … … etc. 03367470 06 n 03 solar_ array 0 solar_battery 0 solar_panel …
-
noun.artifact (finlayson-gwc2014.zip)
… sluice_valve, floodgate, penstock1, head_gate1, water_gate, regulator,@ sluice,#p (regulator consisting of a valve or gate that … … military; capable of destroying light armored vehicles and aircraft more than a mile away) } { snips, tinsnips, shears,@ noun.communication:plural,;u ((plural) hand shears for cutting sheet metal ) } { Sno-cat, snowmobile,@ … … snow pressed into a ball for throwing (playfully)) } { snowbank … … is street lighting) } { sofa, couch, [ lounge1, verb.contact:lounge,+ ] seat1,@ (an upholstered seat for more than … … sale) } { soil_pipe, drain,@ (drain that conveys liquid waste from toilets, etc.) } { solar_ array , solar_battery, solar_panel, electrical_device …
Indicates content that may require registration and/or purchase.