Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of silica in RDF, RDF ash, fly ash, bottom ash, or slag. 1.2 The test method is an acid dehydration gravimetric procedure and is independent of interferences. 1.3 The values stated in SI units are to be regarded as the
-
Supplier: ASTM International
Description: 1.1 This test method covers the observation of the temperatures at which triangular pyramids (cones) prepared from RDF ash attain and pass through certain stages of fusing and flow when heated at a specific rate in controlled, mildly-reducing, and oxidizing atmospheres. 1.2 The
-
Supplier: ASTM International
Description: 1.1 This test method covers determination of the ash content in the analysis sample of refuse-derived fuel (RDF). The results obtained can be applied as the weight percent ash in the proximate analysis and in the ultimate analysis. 1.2 The values stated in acceptable metric
-
-
Supplier: ASTM International
Description: 1.1 This test method covers determination of the ash content in the analysis sample of refuse-derived fuel (RDF). The results obtained can be applied as the weight percent ash in the proximate analysis and in the ultimate analysis. 1.2 The values stated in acceptable metric
-
Supplier: Sterling Systems & Controls
Description: Process Equipment and Control Systems Sterling Systems & Controls, Inc. can bundle your milling, grinding, sifting, metal separation and other process equipment into a complete process system with our controls and automation. Our skilled engineers have in-depth knowledge of the
- Process: Blending / Mixing
- Industry Served: Chemicals, Cosmetics, Fine Chemicals, Foods / Beverages, Plastics
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance
- Operation / Mounting: Floor / Field, Production Plants
-
Supplier: KPM Analytics
Description: a sealed case and touch screen operation, the SpectraStar™ XT-F is a ready-to-use solution for millers and bakers to test incoming wheat quality, monitor tempering processes, evaluating process streams to ensure optimal milling conditions, qualify raw ingredients, and more. Advantages for
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Graphic / Video Display
- Test Media: Food / Drugs
- Features: Other
-
Supplier: KPM Analytics
Description: fiber, gluten, zeleny, ash, amylose, FFA, and other parameters depending on the product. The InfraCheck utilizes reflectance technology, which measures an NIR signal reflected from the sample and displays results in under one minute, making it an ideal solution for analyzing non-homogenous
- Display & Special Features: Computer Interface / Networkable, Digital Readout
- Test Media: Food / Drugs
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: KPM Analytics
Description: parameters by accurately measuring moisture, protein, fat, carbohydrates, dry matter, collagen, ash, and others, to ensure quality throughout the entire production process. Features Rotating sample dish along with a high-precision linear monochromator provides reliable measurements Available
- Display & Special Features: Computer Interface / Networkable, Digital Readout
- Test Media: Food / Drugs
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Terra Universal, Inc.
Description: Complete, easy-to-use sampling and analysis system Detects and measures hazardous gases and vapors Certified by the Safety Equipment Institute (SEI) Ideal for monitoring performance of Terra Exhaust Purification Filters The most cost effective solution to air sampling and analysis This Toxic
- Gas Types: Arsine (AsH3), Toxic Gas
- Features: Intrinsically Safe
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: Kuriyama of America, Inc.
Description: Bulk truck and railcar unloading Fly ash collection Food grade material handling - heavy duty abrasive Material handling - heavy duty abrasive Milling machine scrap recovery Pharmaceutical product transfer Plastic processing equipment Pneumatic conveying equipment
- Inside Diameter: 6 inch
- Outside Diameter: 6.81 inch
- Working Pressure: 30 to 15 psi
- Maximum Vacuum: 20 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Bulk truck and railcar unloading Fly ash collection Food grade material handling - heavy duty abrasive Material handling - heavy duty abrasive Milling machine scrap recovery Pharmaceutical product transfer Plastic processing equipment Pneumatic conveying equipment
- Inside Diameter: 2.5 inch
- Outside Diameter: 2.96 inch
- Working Pressure: 40 to 20 psi
- Maximum Vacuum: 28 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Bulk truck and railcar unloading Fly ash collection Food grade material handling - heavy duty abrasive Material handling - heavy duty abrasive Milling machine scrap recovery Pharmaceutical product transfer Plastic processing equipment Pneumatic conveying equipment
- Inside Diameter: 3 inch
- Outside Diameter: 3.6 inch
- Working Pressure: 40 to 20 psi
- Maximum Vacuum: 28 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Bulk truck and railcar unloading Fly ash collection Food grade material handling - heavy duty abrasive Material handling - heavy duty abrasive Milling machine scrap recovery Pharmaceutical product transfer Plastic processing equipment Pneumatic conveying equipment
- Inside Diameter: 1.5 inch
- Outside Diameter: 1.87 inch
- Working Pressure: 40 to 20 psi
- Maximum Vacuum: 28 in Hg vac
-
Supplier: FLSmidth
Description: funnel effect. Features Include Total cleanout High capacity (6000 ton +) High discharge rates (150 tph+) Controlled flow withdrawal Reduced silo profile Discharge equipment located under cone Minimum dust collection No segregation Reduced foundation cost Experience Counts FLSmidth has
- Mixer / Homogenizer Location: Bottom Entry
- Operating Condition: Continuous Feed
- Features: Industrial, Other Mixer Type
- Media Type: Powders or Granules
-
Supplier: Compur Monitors, Inc.
Description: more lugging heavy test equipment and gas cylinders into the field. All the user has to do in the field, is plug the sensor back in. To do that, you don`t even need a tool! While the sensor is getting calibrated in the shop, the sensor cartridge stays in place and protects the sensor
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrocarbons, Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF), Nitrogen Dioxide (NO2), Oxygen (O2), Phosphine
- Application: Confined Space Monitoring
- Display: Digital
- Mounting Type: Fixed
Find Suppliers by Category Top
Featured Products Top
-
good flowability, it is easy to compact.has high hardness, is not easily broken, and produces almost no ash. The amount of resin added can be reduced by more than 30%,which can reduce the gas generation of mold/core sand and reduce the risk of pore formation. The mullite phase of Baozhu (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
fuel analysis is a necessity. It fulfills the requirements of ASTM D 6728, Standard Test Method for Determination of Contaminants in Gas Turbine and Diesel Engine Fuel by Rotating Disc Electrode Atomic Emission Spectrometry. The SpectrOil M/F-W is a compact, rugged and easy to use (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
+Ta 3.6 High strength and toughness from cryogenic temperatures to 1800 degrees F (980 degrees C), good oxidation resistance, exceptional fatigue strength, and good corrosion resistance. Chemical and pollution control equipment, ash pit seals, nuclear reactors, marine equipment, ducting (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
Conduct Research Top
-
Portable XRF and Coal for Mineral Exploration, Grade Control, Blending & Processing
test times. For the coal industry, these advances make it possible to quickly estimate the ash content and other key constituents on site.
-
Effects of Graphite Type, Purity and Concentration on Grease Performance (.pdf)
. In addition to the variation in graphite type, the purity of two graphite powders was varied to determine if ash content affected the performance measured by either of the two procedures. Testing was performed on blends in which the graphite content was varied at 5, 10, and 20 weight percent. Results
More Information Top
-
Characterization of SiC-DPF for Passenger Car
Figure22 Regeneration cycle test equipment Ash accumulated from the rear side.
-
ZCP2009ITSC0691
Tray Figure 7: Ash erosion test equipment .
-
TREATMENT OF CYANIDE SOLUTIONS AND SLURRIES USING AIR-SPARGED HYDROCYCLONE (ASH) TECHNOLOGY
The stripping operation was design to be inherently safe, and the ASH equipment was thoroughly tested to detect any hydrogen cyanide leakage.
-
Beneficiation of coal pond ash by physical separation techniques.
Therefore, the possibility of separating coal pond ash was tested on standard equipment typically used for gravity concentration.
-
Improved Lifetime Pressure Drop Management for Robust Cordierite (RC) Filters with Asymmetric Cell Technology (ACT)
The ash loading test cell was equipped with three UEGO sensors (for measuring engine-out oxygen, oxygen before the filter and oxygen after the filter).
Indicates content that may require registration and/or purchase.