Products/Services for ASME B30 Wire Ropes

  • Wire Rope and Mechanical Cable-Image
    Wire Rope and Mechanical Cable - (396 companies)
    Normung (DIN). Features Cable-laid rope consists of several constituent wire ropes that are laid helically or wound over a core into a single cable. Compacted wire rope and mechanical cable is compressed using a swaging, rolling, or other flattening...
    Core Type
    Wire Material
    Cable Assembly / Attached Fittings
  • Hoists-Image
    Hoists - (887 companies)
    Standards. CSA C22.2 NO 33 - CONSTRUCTION AND TEST OF ELECTRIC CRANES AND HOISTS INDUSTRIAL PRODUCTS. ASME B30.21 - MANUALLY LEVER OPERATED HOISTS. MIL-H-15317 - HOISTS, CHAIN OR WIRE ROPE, ELECTRIC POWER OPERATED, LUG, HOOK, ORTROLLEY SUSPENSION AND BASE...
  • Wire to Wire Connectors-Image
    Wire to Wire Connectors - (133 companies)
    Wire-to-wire connectors are used to connect two wire-terminated connectors. They are used as electrical connectors, electronic connectors, and computer connectors. General specifications for a wire-to-wire connector include mating combination...
  • Metal Wire-Image
    Metal Wire - (544 companies)
    How to Select Metal Wire. Metal wires are flexible, typically cylindrical rods of metal. They are designed for carrying electricity and for bearing physical stresses and loads. How Is Metal Wire Made?. Producing metal wire involves a number...
  • Litz Wire-Image
    Litz Wire - (37 companies)
    Litz wires are constructed of individually insulated magnet wires that are either twisted or braided into a uniform pattern to minimize power loss. Litz wire is constructed of individually insulated magnetic wires that are either twisted or braided...
  •  
    Wire Terminals - (428 companies)
    Wire terminals are passive conductors used to facilitate a connection that is not soldered. They are two-piece assemblies that consist of a receptor (female) and blade (male) which help to provide repeated connection and disconnection...
  •  
    Hookup Wires - (317 companies)
    Hookup wires are used in low current, low voltage (under 1000 V) applications within enclosed electronic equipment. They are also used in control panels, meters, computers, business machines, and appliances. Hookup wires are used in low current, low...
  •  
    Wire Brushes - (128 companies)
    Wire brushes are tools primarily used for abrasive purposes, such as cleaning rust and removing paint. Wire brushes are also used for cleaning surfaces for better conductivity of electrical connections such as car battery posts and connectors...
  •  
    Wire Mills and Wire Flattening Machines - (51 companies)
    Wire mills and wire flattening machines produce square or rectangular flat wire as well as shaped wire with contoured cross-sections and complex profiles. They flatten or produce profiles and shapes on the wire itself by drawing it through rolls...
  •  
    Wire Manufacturing Services - (122 companies)
    ...and shaped wire. Patenting consists of passing wire through tubes in a furnace at approximately 970 C. This high-temperature treatment produces uniform austenite of rather large grain size. Wire ropes for hauling loads are often made from carbon steel wires...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire