Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LufftUSA
Description: Passive Road Surface Temperature Sensor WST2 With 50 m cable The surface temperature sensor measures runway and highway-temperatures highly precise, both on asphalt and concrete. Works also in conjunction with ARS31pro. Special Features The runway/road
-
Supplier: OTT Hydromet
Description: The PT100 based surface temperature sensor measures pathment surface temperatures highly precisely, both on asphalt and concrete. Markets: Weather Related Traffic Management Benefits Maintenance, calibration and replaceability Sensor consists of two parts:
- Operating Temperature: -40 to 158 F
- Weather Component Sensed: Measures Temperature
- Device Classification: Sensor Only
-
Supplier: Malvern Instruments, Inc.
Description: the sensor temperature and the mean sample temperature can render rheological data unreliable. To over come this problem, the Bohlin DSRII asphalt rheometer incorporates a clean, easy to use system which completely immerses the sample in a temperature controlled
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
- Technology / Test Method: Controlled Strain (Shear) Rate, Stress Rheometer
- Features: Specialty / Other
-
-
Supplier: Banner Engineering Corp.
Description: prevent moisture penetration Designed to minimize the effects of temperature swings and destabilizing magnetic fields Sensor learns ambient background and stores settings; sensor will not lose configuration or range when power is cycled
- Operating Temperature: -40 to 158 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Rectangular
-
Supplier: Transcat, Inc.
Description: replaceable AA Batteries, provides an estimated *200 hours operation. Circuit logic automatically indicates low battery condition, automatically shuts off after twenty minutes, shows temperature trend and stabilization, displays error codes for failure determination. The low power backlight
- Fahrenheit Scale: -40 to 400 F
-
Supplier: Optris Infrared Sensing, LLC
Description: The CSmicro LT hs pyrometer achieves exceptional temperature resolution, detecting variations as subtle as 0.025 °C, especially with high-emissivity targets, across the 8-14µm infrared spectrum. Operating within -20 °C to 150 °C. The temperature sensors output options of 0-5 V
- Temperature Range: -4 to 302 F
- Spectral Range: 8 to 14 microns
- Response Time: 150 milliseconds
- Category: Sensor / Transducer
-
Supplier: Pyromation
Description: The hardened tip aggregate temperature sensor assemblies illustrated in Figures 1, 2, and 3 below are typically used to measure the temperature of severely abrasive materials found in asphalt aggregate mixers and other granular material mixing and drying processes. Three
- Diameter or Width Range: 0.54 to 0.84 inch
- Probe Features: Available as an Assembly, Tip Sensitive
- Configuration: Exposed Thermocouple, Grounded Thermocouple, Ungrounded Thermocouple
- Sensor Termination Type: Integral Connection Head (Thermohead), Other
-
Supplier: Heatizon Systems
Description: Snow Melting with Hott-Wire MI or SR Cables Heatizon Systems Hott Wire Snow Melting Products can fit applications for new concrete, asphalt, existing concrete or asphalt via retrofit, and under pavers. Since 1896 Mineral Insulated Copper Clad Cables have withstood high
- AC Voltage Required: 120 to 480 volts
- Sleeve (Sheath) Material: Copper
- Features: Electric, Other
- Heater Type: Heating Cable, Radiant Heater
-
Supplier: Airmar Technology Corporation
Description: such as asphalt pavers, agricultural machinery, water/wastewater systems, and in chemically aggressive environments. Applications Level measurement Automation control Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in
- Operating Distance: 5.905515 to 275.5907 inch
- Operating Temperature: -40 to 194 F
- Body Shape: Cylindrical
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: ThermoProbe, Inc.
Description: The TP8 has been designed to be simple yet very versatile, with circuit and sensor components that are highly accurate and reliable over an extended temperature range. The instrument is compact, with cable storage, probe holders and handles molded into the case. Depending on the
- Fahrenheit Scale: 14 to 370 F
- Fahrenheit Scale Divisions: 0.2 F
- Celsius Scale: -10 to 188 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: Heatizon Systems
Description: unique method to prevent damage to the cable using our jumper system, which spans joints. By marrying these mats with one of our amazing temperature/moisture sensors, using these systems is simply “set it and forget it.” Most smaller mats/systems our sensors can actually switch
- Maximum Operating Temperature: 464 F
- Heating Capacity: 0.037 to 0.05 kW
- AC Voltage Required: 120 to 600 volts
- Maximum Operating (Sheath) Temperature: 464 F
-
Supplier: Siemens Process Instrumentation
Description: features patented Process Intelligence signal-processing technology for superior reliability. Key Applications: liquid bulk storage tanks, process vessels with agitators, vaporous liquids, high temperatures, asphalt, digesters. Supplementary Components are designed to work with most
- Measuring Range: 787.402 inch
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: -40 to 392 F
- Level Measurement Type: Continuous Level
-
Supplier: Weiss Technik North America, Inc.
Description: circulation pump and reservoir Over-/under-temperature protection according to EN 60 519-2 (1993), with a separate sensor, thermal safety class 2 Special temperature conditioning system in the climate working range for best temperature and humidity constancy Dewing
- Temperature Control: Cooling
- Features: Windows
Find Suppliers by Category Top
Featured Products Top
-
, asphalt, or syrup Threaded, SS flange, and plastic versions with many mounting options Applications: Cement, grain, powder, wood chips, pellets, sand, aggregates, or plastics Tall, narrow silos for single-point level (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
4-20 mA, Modbus, or HART output. Plus, BinCloud can make API calls to integrate data from other types of sensors—such as pressure sensors or temperature cables—into the BinCloud platform. BinCloud® is the foundation for (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc.
Conduct Research Top
-
What Is The Industrial Internet Of Things?
parking in a smart city. In some IIoT-connected cities, you can use mobile apps on your smartphone to search for convenient parking. Sensors embedded in the asphalt continuously monitor parking spaces as they become available, transmitting reports up to the IIoT data platform which processes
More Information Top
-
Field Evaluation of Pavement Instrumentation Methods
After pavement construction. the f o l h n g instruments were retrofitted at the designated lo- cations:( I) gcophoncs placed at top of the asphalt concrete layer; (2) temperature sensors into asphalt concrete layer; (3) single- layer dctkctwnetcr intosubgsdc.
-
RFID in the building logistics
Temperature and moisture sensors for concrete temperature and moisture sensors for vacuum insulating panel of tire pressure sensors for LKW and building vehicles etc.
-
Bridges of high strength concrete: practical experiences with pilot projects in Saxony and Thuringia
…be able to sense the deformation behavior of the superstructure because of the traffic load and the temperature change over a larger time the installation of displacement sensors on supports in field center, temperature sensors in the concrete and sensors for measurement…
-
Building material and construction
heat and the feuchteabhängige temperature fading behavior over a temperature sensor in the concrete is monitored becomes.
-
Optical fiber‐based sensors with flexible encapsulation for pavement behavior monitoring
Therefore, only the data of the asphalt layer with temperature sensor will be discussed in more detail in the following part.
-
Heat treatment of fresh concrete under use of the Radiowellen‐Technologie
The in the concrete arranged fiber - optic temperature sensors [18] aren't disturbed by the electromagnetic field.
-
Mark W. Hendrickson: Climate Change: 'Hoax' Or Crime Of The Century? | Climate Realists
…long-term records from either the southern hemisphere or the 71 percent of the planet that is covered by water; distortions from the urban heat-island effect and other faulty siting (e.g., temperature sensors next to asphalt parking lots, etc.; the…
-
Guaranteeing DCCS timing requirements using P-NET fieldbus networks
The ovefidl asphalt plant includes 25 temperature Sensors (n6XX), 9 flow Sensors (F26xx), 8 level Sensors (L26XXh 22 Pressure SmSOrS (P26XXh 15 magnetic .
-
Highway cameras start rolling at week's end | Today's Trucking
The stations will help traffic managers detect ice on the road surface with temperature sensors imbedded in the asphalt .
-
Quality control of asphalt compaction using GPS-based system architecture
The hardware used for CTS-II is shown in Fig. 6, con- sisting of an Ashtech GG24 receiver, along with radios (for DGPS), a notebook, and an infrared (IR) temperature sensor to measure the asphalt temperature.
Indicates content that may require registration and/or purchase.