Products/Services for Asr 7 Radar Systems
-
Radar Systems and Products - (183 companies)Radar systems and radar products have synchronized transmitters and receivers that send radio waves and detect their reflections from objects, surfaces, or sub-surface structures. Radar systems and products include a wide variety of devices that use... -
Radar Absorbing Materials - (33 companies)Radar absorbing materials and structures are designed to absorb radar waves and convert them to heat. Because these radar waves are not returned, radar absorbing materials (RAM) and radar absorbing structures (RAS) provide a reduced signature...
-
Weather Radar Systems - (7 companies)...precipitation. Most large aircraft are equipped with X-band radar to measure turbulence and weather characteristics. K-band systems are similar to X-band, but operate on an even lower wavelength of 1.7-2.5 cm. Return echoes are measured in dBZ or decibels...
-
Antennas - (1286 companies)...of RF communication, including radio and TV broadcasts, handheld transceivers, cell phones, radar systems, satellite communications, Wi-Fi networks, and remote controls. Radio frequencies transmit audio, video, or data via electromagnetic waves produced... -
Altimeters - (21 companies)Altimeters are instruments that determine altitude above ground or sea level by interpreting measurements of atmospheric pressure, radar, or GPS signals. Altimeters measure altitude above a reference point, which makes it an essential navigational...
-
Underground Locating Equipment - (46 companies)Underground locating equipment locates buried utility lines and infrastructure. This includes marker systems, fault detectors, ground penetrating radar, metal detectors, RF equipment, acoustic detectors, and beacon (sonde) devices. Underground...
-
RF Generators - (92 companies)RF generators and high frequency power supplies provide the power required for plasma generation, induction heating, and radar or communications applications. RF Generators Information. RF generators provide power for thin film processing equipment...
-
Radomes - (26 companies)...and associated electronics from the surrounding environment and elements such as rain, snow, UV light, and strong wind. The name "radome" is derived from the words radar and dome. The protective shell enhances the pointing accuracy of antenna systems...
-
RF Rotary Joints - (31 companies)Radio frequency (RF) rotary joints are electro-mechanical devices that provide crucial interfaces between stationary and rotating sections of radar and other rotating systems. This interface allows signals to be transmitted back and forth between...
-
Super Precision and Spindle Bearings - (103 companies)Super precision and spindle bearings are high-precision bearings that are designed for use in machine-tool spindles and other precision applications. Most super precision bearings and spindle bearings carry a high quality-rating such as ABEC-7...
Product News
-
Endress + Hauser – Sensors & Components
Radar sensors for multiple applications The USR30 radar sensor is the smallest version of our new radar sensors for customer-specific applications. It offers the complete functionality of the radar module UTR30, however, without a housing and without a specified, ready-made electrical connection. The output signal is digital (UART) and could be adapted for the use in the target application. The USR30 is the core piece of our brand-new radar module UTR30. The sensor unites reliability and high-precision level measurement, delivering... (read more)Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
Endress + Hauser – Sensors & Components
Radar module for multiple applications With the free-radiating UTR30 radar module, we offer you a real allrounder, which is particularly suitable for monitoring levels in liquids or solids. The continuous, non-contact measurement according to the time-of-flight principle enables precise measurement in tanks and silos up to 15m deep as well as the measurement of water levels. In addition, radar measurement technology is ideally suited to coping with challenges such as movements in the tank, rapid temperature changes or rough weather... (read more)Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
Endress + Hauser – Sensors & Components
The measurement of levels with Radar Sensors precise measurement in silos and tanks up to 15m depth. The USR30 radar sensor and the UTR30 module are therefore the ideal solution for determining fill levels precisely and making reliable decisions on these values. Parameters such as determining the medium and the sensitivity of the sensor, which is also significantly influenced by turbulences, could also be easily adjusted. Our sensors unite reliability and high-precision level measurement, delivering facts where previously only assumptions were... (read more)Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
Ommatidia LiDAR
Q1 Laser Radar The Q1 Laser Radar by Ommatidia offers high-precision measurements and advanced contactless vibrometry. With its 128 parallel channels, it delivers metrology-grade results for distances of up to 50 meters. Additionally, the Q1 features imaging vibrometry, allowing users to analyze structural dynamics without expensive instrumentation campaigns. This capability makes it an efficient tool for both indoor and outdoor use. Thanks to its IP54-rated design and rugged construction, the Q1... (read more)Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
Columbus McKinnon Corporation
Stahl AS 7 Ex Wire Rope Hoist their part to full high-quality explosion protection. The strict ATEX directives and IECEx regulations for mechanical and electrical explosion protection are naturally fulfilled. Features & Benefits. Two designs for load capacities up to 125,000 kg. Reduced-size ASR 7 for a safe working load range from 20,000 kg to 32,000 kg, with larger height of lift, standard with exact load measurement at the rope anchorage (entry-level model). Innovative drive technology with cylindrical rotor motor... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
JiuJiang Ingiant Technology Co., Ltd.
150mm Bore 7 Circuit Industrial Slip Ring Product Overview. Our latest 150 mm inner?diameter through?hole slip ring delivers 7 independent power circuits in a rugged, industrial?grade housing. Designed for 360 continuous rotation, it eliminates cable twisting, signal interruption, and premature wear in automated machinery, turntables, cranes, radar systems, and more. The generous 150 mm hollow bore allows easy routing of hydraulic lines, pneumatic tubes, drive shafts, or fibre?optic cables without modifying your existing equipment... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
5o.com
5.8 7.1GHz WR137 (BJ70) Waveguide Circulator In C?band microwave radar, satellite ground station and microwave communication systems, shared?antenna transceive architecture faces risks of reflected?power back?flow and port?to?port crosstalk. Reflected signals may interfere with receivers and even damage critical hardware including power amplifiers and low?noise amplifiers. The 5o16688005871 waveguide circulator from 5o.com adopts standard WR137 (BJ70) waveguide interface, delivering reliable directional signal routing and port isolation... (read more) -
Shenzhen Power Motor Industrial Co., Ltd.
High-Precision Laser Radar Motor Engineers face challenges in laser radar systems and precision sensing devices, such as rotational inaccuracies, noise interference, and limited motor lifespan, which can reduce measurement reliability and system performance. This high-precision laser radar motor delivers a robust and reliable solution: High Rotational Accuracy: Maintains 600 +- 1 rpm for precise sensor operation. Low Noise Operation: Minimizes interference in sensitive laser and radar systems. Long Life: Designed for durable... (read more)Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Remcom (USA)
Webinar: Advancing Radar Sensing Simulation Presented in partnership with the International Wireless Industry Consortium. Accurate human modeling for simulation is increasingly vital for design and placement of passive and active sensing systems. In this webinar, we present a methodology for modeling radar returns and shadowing from humans, including the effects of breathing and heart rate on micro-Doppler. We then present results from validation against measurements from NIST confirming the general approach, and discuss and demonstrate... (read more)Browse Communications Software Datasheets for Remcom (USA) -
Ommatidia LiDAR
Experience Precise and Contactless Laser Radar The Q1 Laser Radar by Ommatidia offers high-precision measurements and advanced contactless vibrometry. With its 128 parallel channels, it delivers metrology-grade results for distances of up to 50 meters. Additionally, the Q1 features imaging vibrometry, allowing users to analyze structural dynamics without expensive instrumentation campaigns. This capability makes it an efficient tool for both indoor and outdoor use. Thanks to its IP54-rated design and rugged construction, the Q1... (read more)Browse LiDAR Sensors Datasheets for Ommatidia LiDAR
-
Journal of Aircraft > Overview of Low Observable Technology and Its Effects on Combat Aircraft Survivability
Fig. 2 ASR - 7 radar system coverage against varying RCS.6 .
-
Radar Technology Applied to Air Traffic Control
ASR - 7 radar system coverage.
-
Wireless communications for airport surface: an evaluation of requirements
Considering an Airport Surveillance Radar ( ASR -9) system at a large airport, 7 to 12 modems will be required to transport radar tracks, weather, MODE-S and radar system monitoring information.
-
Aviation weather surveillance systems: advanced radar and surface sensors for flight safety and air traffic management
All the three major radar systems discussed in Chapter 7 , i.e. WSR-88D, TDWR and ASR -9, can provide accurate storm reflectivities, and the TDWR system, augmented with data from the LLWAS, can locate gust fronts, extrapolate their future positions, and …
-
http://www.ntia.doc.gov/files/ntia/publications/etdocket98-153comments_01152004.pdf
… the following federal receivers: Air Traffic Control Radio Beacon System (ATCRBS) (Interrogator); ATCRBS (Transponder); Global Positioning System (GPS); maritime radionavigation radar; pulsed radar altimeter; Traffic advisory and Collision Avoidance System (TCAS); Mode-S; Air Route Surveillance Radar ( ASR )- 7 ; and ASR-8.
-
ASR-11 terminal area surveillance radar
ASR-11 (also known as the Digital Airport Surveillance Radar - DASR) is a combined solid-state primary and monopulse secondary radar system , designed to replace existing ANGPN-12/-20 and AN/ ASR - 7 /-8 equipments.
-
Radars, satellites aid efficiency
… Air Force in the last quarter of 2008 added a further USD30 million to the existing ASR-11 Digital Airport Surveillance Radar System (DASR) contract let in … … deliver 116 terminal area radars to replace the ageing ASR - 7 and ASR-8 radars.
Indicates content that may require registration and/or purchase.