-
Supplier: ASTM International
Description: Specification for Seamless, Welded Ferritic, and Martensitic Stainless Steel Pipe
-
Supplier: ASTM International
Description: This specification covers seam welded ferritic-martensitic stainless steel pipe intended for abrasive and general corrosion service. The pipes are classified according to sizes, from NPS 2 to NPS 36. The pipe shall be made using Electric Resistance Welding (ERW) or
-
Supplier: ASTM International
Description: 1.1 This specification covers the requirements for welded and seamless carbon steel pipe nipples, black and zinc-coated (hot-dip galvanized), and welded and seamless austenitic stainless steel pipe nipples in standard steel pipe sizes from 1/8to 12
-
-
Supplier: ASTM International
Description: Standard Specification for Seamless and Welded Austenitic Stainless Steel Pipes
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Square Stainless Steel Pipes with 1/8 to 10 Inches Size, Used for Fluid and Gas Transport. Model Number:LD 001-SSP2 Key Specifications/Special Features: Materials: TP304, TP304L, TP310/S, TP316L, TP316/316L dual grade, TP317L, TP321 and TP347 Standards: ASTM (ASME) SA,
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 1/4", 1/8", 10", 2 1/2", 2", 3 1/2", 3", 3/4", 3/8", 4", 5", 6", 8"
- Schedule: 10, 10S, 120, 160, 20, 40, 40S, 5S, 80, 80S
- Features: Other
- Shape: Rectangular
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: ASTM A106 Carbon Steel Seamless Pipes, According with International Standard, Sized 1/2 to 72-inch Model Number: LD 001-PP03 Key Specifications/Special Features: •Materials: •Stainless steel: TP304, TP304L, TP316, TP316L, TP310S, TP321 and TP202•Carbon
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 10", 12", 14", 16", 18", 2 1/2", 2", 20", 22", 24", 26", 28", 3 1/2", 3", 3/4", 30", 32", 34", 36", 4", 5", 6", 8"
- Application: Chemical, Gases
- Features: Other, Other Size >36", Other Size <36"
- Shape: Round
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: A106 GR.B Steel Pipe, Made of Carbon Steel and Stainless Steel, Measures 1/2 to 72-inch Model Number: LD 001-PP06 Key Specifications/Special Features: Materials: Stainless steel: TP304, TP304L, TP316, TP316L, TP310S, TP321 and TP202 Carbon
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 10", 12", 14", 16", 18", 2 1/2", 2", 20", 22", 24", 26", 28", 3 1/2", 3", 3/4", 30", 32", 34", 36", 4", 5", 6", 8"
- Application: Chemical, Gases
- Features: Other, Other Size >36", Other Size <36"
- Shape: Round
-
Description: Strip, Coil, Foil & Wire, ASTM A240 (XM-29), ASTM A276 (XM-29), ASTM A313 (XM-29), ASTM A358 (XM-29), ASTM A479 (XM-29), ASTM A580 (XM-29), ASTM A688 (XM-29) APPLICATIONS Cryogenic tanks valves, piping, flanges, structural supports.
- Tensile Strength (UTS, Break): 115,000 to 222,000 psi
- Yield Strength (YS): 68,000 to 199,000 psi
- Elongation: 5 to 50 %
- UNS Number: 24,000
-
Description: is a two-phase, ferritic, austenitic 22% chromium, 3% molybdenum, 5 to 6% nickel alloyed stainless steel. It is the most widely used duplex stainless steel grade and is characterized by high yield strength, double that of the standard austenitic stainless
- Tensile Strength (UTS, Break): 90,000 psi
- Yield Strength (YS): 65,000 psi
- Elongation: 25 %
- UNS Number: 31,803 to 32,205
-
Supplier: Kuriyama of America, Inc.
Description: analyzed on every melt, and specially designed for high tensile strength, rigidity, and impact resistance. Socket weld items are designed for use with schedule 40 pipe. MATERIAL SPECIFICATIONS ASTM stainless steel alloy. Complies with Mil-Spec A-A-59326 for
- English Size: 5 inch
- Fitting Type: Adapter
- Material: Aluminum, Stainless Steel
- Features: English
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: WN Flanges with Standard Marking and Made of Stainless Steel Model Number: LD 013-FL16 Key Specifications/Special Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70) A182 F304/304L, F316/316L, F316H, F310,
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: English
- Connection Type: Flange
-
Supplier: Kuriyama of America, Inc.
Description: analyzed on every melt, and specially designed for high tensile strength, rigidity, and impact resistance. Socket weld items are designed for use with schedule 40 pipe. MATERIAL SPECIFICATIONS ASTM stainless steel alloy. Complies with Mil-Spec A-A-59326 for
- English Size: 2 inch
- Features: English
- Material: Stainless Steel
-
Supplier: American Belleville
Description: where corrosion resistance is not crucial, but high strength is. This material is fully magnetic. 17/7PH Stainless Steel (ASTM A693) for refining and chemical flange bolting applications reaching 500 deg. F, and where high strength and corrosion resistance is needed. This
- Inside Diameter: 2.281 inch
- Outside Diameter: 4.04 inch
- Thickness / Working Height: 0.408 inch
- Washer Type: Countersunk / Finishing Washer
-
Supplier: Victaulic Co. of America
Description: 316L STAINLESS STEEL MATERIAL 21 FT 21 LENGTH IN FT ANSI APPLICABLE STANDARD 0.065 INCH THICKNESS 1.62 LB/FT WEIGHT ASTM A312 MATERIAL SPECIFICATION 300 PSI PRESSURE RATING 2 NOMINAL PIPE SIZE - DECIMAL 2 NOMINAL PIPE SIZE - FRACTIONAL 2 INCH NOMINAL PIPE
- Maximum Pressure: 300 psi
- Wall Thickness: 0.065 inch
- Diameter: 2"
- Material: Steel - Stainless
-
Supplier: Atkore International
Description: J, ROD MOUNT TYPE ASTM A36/A575/A576/A635/A1011 GRADE 33 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 700 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 300 DEG F TEMPERATURE RATING 700 LB LOAD RATING 3/4 INCH
- Pipe Size: 8 inch
- Maximum Load: 700 lbs
- Hanger Type: J-Hanger
-
Supplier: Atkore International
Description: PIPE/TUBING TO STRUT TYPE ASTM A240 304 STAINLESS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL TWO PIECE CONSTRUCTION 3 INCH (PIPE), 3 1/2 INCH (TUBE) TRADE SIZE CUSH-A-CLAMP. BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 55 LB PER 100 PIECES
- Pipe Size: 3 to 3.5 inch
- Support Type: Pipe Clamp
-
Supplier: FITOK GmbH
Description: products and most professional services to our customers. The performance of our products is guaranteed during the whole manufacturing cycle from our employment of customized materials which should be controlled more strictly than just according to ASTM requirements to our implementation of
- English Size: 0.125 to 1 inch
- Fitting Type: Adapter, Bulkhead Fitting, Elbow, Tee, Union
- Features: English
- Material: Stainless Steel
-
Supplier: CSA Group
Description: c) concrete (CSA A257 Series and ASTM C14); d) copper (ASTM B306); e) acrylonitrile-butadiene-styrene (ABS) (CSA B181.1, CSA B182.1, ASTM D2661, and ASTM F628); f) polyvinylchloride (PVC) (CSA B181.2, CSA B182.1, CSA B182.2, ASTM D2665, and ASTM F891); g)
-
Supplier: Victaulic Co. of America
Description: PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 6 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269 MATERIAL SPECIFICATION 300 PSI PRESSURE RATING 2 INCH FLANGED X 2 INCH PRESSFIT END
- Features: Flange
- Fitting Type: Pipe Fitting
-
Supplier: Zurn Industries LLC
Description: The QQP5GFX XL Brass Plug is an ASTM F1807 lead free solid brass crimp plug designed to permanently dead end a PEX pipe run. This fitting is listed by UL to Standard 1821 for use in Residential Fire Sprinkler Systems. 1" Barb Features And Benefits Brass (Lead Free Compliant) Use with
- English Size: 1 inch
- Material: Brass/Bronze
- Features: English
-
Supplier: Waterman Industries, Inc.
Description: be coated with manufacturer's standard shopcoat paint. Galvanized steel does not require further finish. Materials Frame and Cover - Cast Steel per ASTM A-27. Hinge Link - Structural Steel per ASTM A-36, Galvanized per ASTM A-123. Assembly Hardware -
- Valve Type: Gate / Knife Valves
-
Supplier: FITOK GmbH
Description: products and most professional services to our customers. The performance of our products is guaranteed during the whole manufacturing cycle from our employment of customized materials which should be controlled more strictly than just according to ASTM requirements to our implementation of
- English Size: 0.25 to 0.5 inch
- Fitting Type: Adapter
- Features: English, Threaded
- Material: Stainless Steel
-
Supplier: Thermon, Inc
Description: energy and stress pipe works by raising pipe temperatures much higher than necessary or desired. SafeTrace SLS-IT tracers utilize a safety yellow identification jacket2 to signify materials potentially dangerous such as steam per ASME/ANSI A13.1. All SafeTrace IT tracers also comply
- Maximum Operating Temperature: -40 to 200 F
- Maximum Operating (Sheath) Temperature: -40 to 200 F
- Sleeve (Sheath) Material: Copper, Fluoropolymer, Stainless Steel
- Heater Type: Heat Tracing
-
Supplier: Paramount Metal Finishing Company
Description: ASTM-B449 / ASTM-B921 Copper MIL-C-14550 ASTM-B734 AMS-2418 Electroless nickel MIL-C-26074 ASTM-B733 AMS-C-26074 Gold MIL-G-45204 ASTM-B488 Hardcoat anodize MIL-A-8625 Type III, CL1 & CL2 ASTM-B580 AMS-2469 Nickel QQ-N-290 / MIL-P-27418 SAE-AMS-QQ-N-290 Tin
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Material / Substrate: Aluminum, Carbide, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Description: fittings for use with ASTM A312 pipe; for titanium fittings for use with ASTM B861 or B862 pipe; and aluminum fittings for use with ASTM B241 pipe; and (2) Class MARINE for copper nickel fittings for use with Military Specification MIL-T-16240 pipe or
-
Supplier: McWane Plant and Industrial
Description: Wide choice of mounting options and pipe adapters Stainless steel frame, guide rails, and bolts Stainless steel or brass stems Epoxy, coal tar, or ASTM galvanized coatings Extended stems; custom pitch and thread rotation; stem guides; limit nuts Waterman
-
Supplier: McWane Plant and Industrial
Description: Wide choice of mounting options (wall mount and direct mounting to a variety of pipe types) Stainless steel frame, guide rails, and bolts Stainless steel or brass stems Epoxy, coal tar, or ASTM galvanized coatings Extended stems; custom pitch and thread
-
Supplier: Crane Pumps & Systems
Description: Bronze fitted and all iron are standard. Ductile iron, all bronze and stainless steel, are also available on most sizes. Stuffing Box - Extra deep stuffing box accepts minimum of five rings of packing or a seal cage. Wide range of mechanical seal options available to suit many
- Discharge Size: 2 to 12 inch
- Pump Housing Material: Brass / Bronze, Cast Iron, Stainless Steel
- Pump Type: Split Case Pumps
-
Supplier: Armacell LLC
Description: Properties Water Vapor Permeability - 0.05 Perm-inch (ASTM E 96 Procedure A) Water Absorption - 0.2% by volume (ASTM C 209) Ozone Resistance - Excellent (ASTM D 1149) Toxicity - Free from Halogen/Dioxin/CFC/Mercury/Carbon Black/Heavy Metal Specification Approvals Electric Boat
- Bulk Density: 3 lbs/ft³
- Use Temperature: -297 to 250 F
- Thermal Conductivity: 0.27 BTU-in/hr-ft²-F
- Type: Closed Cellular, Flexible
-
Supplier: U.S. Plastic Corporation
Description: installations. Valves have a self-cleaning disc design with contoured inlet and improved disc seating (sealing) characteristics. Valves have a flooded disc hinge pin pocket for improved life cycle performance in contaminated fluids. Valves are equipped with replaceable 316 Stainless
- Valve Size: 6 inch
- Valve Type: Check Valves
- Primary Material: PVC
- Features: Wafer / Split Disc Check Valves
-
Environmental Test Chambers and Rooms - Temperature and Humidity Test Environmental Climatic ChamberSupplier: Haida International Equipment Co., Ltd.
Description: 1℃/min in average (without loading) Heating speed: 3℃/min in average (without loading) Internal chamber material: SUS#304 stainless steel, mirror finished External chamber material: Stainless steel Cooling method: Air cooling Controller: LCD touch screen, programmable
- Temperature Range: -40 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Haida International Equipment Co., Ltd.
Description: speed——3℃/min in average (without loading) Internal chamber material——SUS#304 stainless steel, mirror finished External chamber material——Stainless steel Cooling method——Air cooling Controller——LCD touch screen, programmable control temperature and humidity Can set
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Haida International Equipment Co., Ltd.
Description: equipment; civilian nuclear energy; civil aviation; colleges and universities; research laboratories; inspection arbitration. and technical supervision departments and other rubber products. Chamber Structure and Features: 1. Internal material is imported high quality mirror stainless
- Configuration: Floor Mount
- Temperature Control: Heating
- Features: Programmable
- Parameters: Temperature
Find Suppliers by Category Top
Featured Products Top
-
valuable technical information to help you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
to help you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
CATALOG Your Primary Source for Stainless Steel Products Download or request a hard copy of our updated design and manufacturing guidebook, offering valuable technical information to help you select the proper size and material composition for your unique needs. As a top (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. Follow us on: (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. DOWNLOAD OUR CATALOG Your Primary Source for Stainless Steel Products Download or request a hard copy of our (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
fusion joint is allocated to cooling procedures. Cooling the joint under pressure, after all, is critical to the integrity of the joint. ASTM F2620, the most-used fusion standard in North America, dictates a minimum cooling time of 11 minutes per inch of wall thickness. But what if those (read more)
Browse Tube Mills and Pipe Mills Datasheets for McElroy Manufacturing, Inc. -
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Duplex stainless steel, also known as Ferrite-Austenitic stainless steel, has a mixed microstructure of austenite and ferrite. It is a steel type that consists of high strength corrosion resistant grades and is characterized into groups based on their alloy content and corrosion resistance (read more)
Browse Bolts Datasheets for BUMAX® -
5 SUPERIOR ADVANTAGES OF STAINLESS STEEL Stainless steel tubing is a premier material choice due to its exceptional corrosion resistance, heat and fire resistance, hygiene, and durability. Known (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Stainless Steel Seamless Tube Pipe Exporters, Stainless Steel Seamless Tube Pipe Selling Leads
stainless steel pipe ASTM A312/ASME SA312 Seamless and welded austenitic stainless steel pipes ASTM A240 Standard...
-
Welding bimetal pipes in duplex stainless steel
The material used in this study is an ASTM A240 S32506 duplex stainless steel pipe with 254-mm internal diameter and 14-mm wall thickness.
-
Jis Astm En - Jis Astm En Manufacturers, Suppliers
Inox 316L 316Ti Pipe Stainless Steel Coils With ASTM A240 JIS SUS EN 1.4404 1.4571 Standard .
-
Clad Steel Pipe for Corrosive Gas Transportation
ABSTRACT This paper describes the applicability and reliability Of clad steel pipe and its welds in sour gas environments in comparison with those of 22%Cr-5.5%Ni- 3%M0-O.15%N duplex stainless steel ( ASTM A240 UNS31803) solid pipe .
-
en standard - offers from en standard manufacturers, suppliers, exporters & wholesalers
Inox 316L 316Ti Pipe Stainless Steel Coils With ASTM A240 JIS SUS ...
-
Sell Stainless Steel ASTM A240 Grade 304, 304L, 304H, 309S, 310S 316L, 316H, 321
Home > Selling Leads > Minerals & Metallurgy > Stainless Steel > Stainless Steel Pipes > Sell Stainless Steel ASTM A240 Grade 304, 304L, 304H, 309S, 310S 316L, 316H, 321 .
-
Waste Form Qualification Experience at the West Valley Demonstration Project
The canister heads and barrel were made of ASTM A240 plate type 304L stainless steel and the flange was 304L stainless steel pipe per ASTM A312, plate per ASTM A240 , or forging per ASTM 182.
-
Failure Analysis and Design Optimization of the Steady Rest Hanger Rod Pipe Assembly
Elements Pipe (439 stainless ) Chemical requirements per ASTM A240 /A240M-09a UNS#43035 (439 stainless steel .
Indicates content that may require registration and/or purchase.