-
Supplier: ASTM International
Description: Specification for Engine Bolt Iron
-
Supplier: ASTM International
Description: Specification for Quenched Carbon-Steel Track Bolts
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Heavy hex structural bolts are designed for steel-to-steel structural connections. The ASTM A325 and A490 specifications cover high strength heavy hex structural bolts from 1/2" diameter through 1-1/2" diameter. These bolts are intended for use in structural connections
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/8", 1", 1/2", 3/4", 5/8", 7/8"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
- Material: Stainless Steel
-
-
Supplier: ASTM International
Description: Specification for Heat-Treated Carbon-Steel Bolting Material
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Heavy hex bolts have a head that is larger than a standard (finish) hex head. Standard heavy hex bolts are made of low to mid carbon steel. The large head offers a greater bearing surface that distributes the clamping load over a greater area. The ASTM A307 specification covers
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/8", 1", 1/2", 3/4", 5/8", 7/8"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
- Material: Stainless Steel
-
Supplier: ASTM International
Description: Standard Specification for Quenched And Tempered Steel Bolts And Studs
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Forged Bolt, Eyebolt, U-Bolt, T-Head Bolt, D-Head Bolt, Flat Head Bolt, Hex Flange Screw, Coupling Bolt, Custom Head Dimensions: ASTM, AASHTO, SAE, CORE-STD, Customer Drawing/Requirements CORE
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Flat Head, Hexagon Head, Other, Washer Head
- Bolt Type: T-Head Bolt, U-Bolt
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Precision body diameter tolerance (0.0050” to 0.0001”), Body Bound Bolt, Turned Bolt, Custom Grip Lb-Lg Hex Head, Socket Head, 12-Point Flange, Stud, Fitted Stud, Custom Head Dimensions: CORE-STD, Customer Drawing/Requirements
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: bolts cannot be overstated. National Bolt & Nut’s selection of bolts is wide-ranging and able to suit most any requirement that you may have. The options in bolt selection are nearly endless: full or partial threading, square head or hex head, carriage bolts, plow
- Length: 1.5 to 8 inch
- Inch: 1 1/4", 1 1/8", 1", 1/2", 3/4", 5/8", 7/8"
- Fastener Standards: ASME / ANSI
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Drilled or grooved for required shear results Hex Head, Socket Head, 12-Point Flange, Shear Bolt, Shear Stud, Shear Pin, Custom Head Dimensions: Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Square Bolt, Heavy Square Bolt, Custom Head Dimensions: ASME B18.2.1, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel,
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Bolt Type: Square Head Bolt
-
Supplier: Hubbell Incorporated
Description: FULLY THREADED TYPE SILICON BRONZE MATERIAL 2 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE
- Inch: 5/8"
- Material: Bronze / Copper Base Alloy
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: LJ Star
Description: Our sight glass is ready for installation on existing ANSI or DIN standard flanges. This bolt-on sight glass unit consists of a base with a raised face flange to fit standard ANSI Class 150 flange nozzles. Sizes range from 2 to 8? and all conform to ASTM standards. The glass disc,
- Thread or Flange Size: 2 to 8 inch
- Circular Diameter, Oblong Length: 1.03125 to 8.0625 inch
- Pressure Rating: 150 psi
- Connection Type: Bolt On
-
Supplier: Atkore International
Description: CONDUIT HANGER WITHOUT BOLT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL MATERIAL 1 INCH W X 2 5/8 INCH H SIZE ELECTROGALVANIZED FINISH 3 INCH TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE POWER-STRUT[R] BRAND
- Pipe Size: 3 inch
-
Supplier: Proto® Industrial Tools
Description: SHOULDER TYPE FORGED HEAT TREATED CARBON STEEL MATERIAL 5.06 INCH 5.06 LENGTH - DECIMAL 2 INCH THREAD LENGTH 3/4 INCH NOMINAL DIAMETER UNC CLASS 2A THREAD SERIES 10 TPI ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD 3/4 NOMINAL DIAMETER - FRACTIONAL .75 NOMINAL DIAMETER - DECIMAL 2.81 INCH EYE
- Maximum Load Capacity: 2.5 tons
- Threaded Length: 2 inch
- Eye Inside Diameter: 1.44 inch
- Inch: 3/4"
-
Supplier: Atkore International
Description: ROUND BEND TYPE GRADE 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH INSIDE WIDTH 1/4 INCH NOMINAL DIAMETER UNC-2B THREAD SERIES 20 TPI HOT ROLLED PICKLED OILED PROCESS 1/4 NOMINAL DIAMETER - FRACTIONAL ASTM A366/A575/A576/A635/A36/A570 MATERIAL SPECIFICATION 0.68 INCH BODY DIAMETER 2.05
- Hanger Type: U-Hanger
-
Supplier: IHS ESDU
Description: with holes are given when available. The effects of the following factors are assessed: the number of bolts and the clamping pressure, the tensile strength of the joint material, the bolt arrangement, the bolt tightening procedure, the condition of the contacting surfaces, the
-
Supplier: ASME
Description: This Standard covers the complete general and dimensional data for the various types of inch series bolts generally classified as round head bolts and recognized as an American National Standard. The key types of bolts covered include: Round head bolts are frequently used
-
Supplier: ASME Standards and Certification
Description: This Standard covers the complete general and dimensional data for the various types of inch series bolts generally classified as round head bolts and recognized as an American National Standard. The key types of bolts covered include: Round head bolts are frequently used
-
Supplier: ASME Standards and Certification
Description: This Standard covers the complete dimensional and general data for continuous thread, flange studs (stud bolts), and double-end inch-dimensioned studs. The following configurations are covered: Continuous thread stud: studs that are threaded over their complete length. Flange stud (stud
-
Supplier: ASME
Description: This Standard covers the complete dimensional and general data for continuous thread, flange studs (stud bolts), and double-end inch-dimensioned studs. The following configurations are covered: Continuous thread stud: studs that are threaded over their complete length. Flange stud (stud
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use with ground joint couplings. Clamps are manufactured with a lip, which connects with the interlocking collar design found on the ground joint hose shank couplings. Clamps are available in 2, 4, and 6 bolt design, which is determined by the hose size.
- Capacity / Opening: 0.5 inch
- Material: Cast Iron
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use with ground joint couplings. Clamps are manufactured with a lip, which connects with the interlocking collar design found on the ground joint hose shank couplings. Clamps are available in 2, 4, and 6 bolt design, which is determined by the hose size.
- Capacity / Opening: 2 inch
- Material: Cast Iron
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use with ground joint couplings. Clamps are manufactured with a lip, which connects with the interlocking collar design found on the ground joint hose shank couplings. Clamps are available in 2, 4, and 6 bolt design, which is determined by the hose size.
- Capacity / Opening: 3 inch
- Material: Cast Iron
- Features: Other
-
Supplier: SAE International
Description: This SAE Part Standard covers selected inch screws, hex bolts, and nuts manufactured in accordance with SAE and American Society for Testing and Materials (ASTM) fastener standards. Appendix A covers bolt blanks to manufacture fitted bolts of specific materials. This
-
Supplier: SAE International
Description: This SAE Part Standard covers selected metric screws, hex bolts, and nuts manufactured in accordance with American Society for Testing and Materials (ASTM) and SAE fastener standards. This document covers fastener materials often used in ship systems and equipment but its use may be
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish ASTM A311 Material Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards
- Threaded Length: 2 inch
- Eye Inside Diameter: 0.25 inch
- Inch: 5/16"
- Rating: Not Load Rated
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish ASTM A311 Material Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards
- Threaded Length: 2 inch
- Eye Inside Diameter: 0.3125 inch
- Inch: 5/16"
- Rating: Not Load Rated
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish ASTM A311 Material Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards
- Threaded Length: 2 inch
- Eye Inside Diameter: 0.375 inch
- Inch: 1/2"
- Rating: Not Load Rated
-
Supplier: SAE International
Description: This SAE Part Standard covers selected inch screws, bolts, structural bolts, and nuts manufactured in accordance with ASTM International and SAE fastener standards. Appendix A covers bolt blanks to manufacture fitted bolts of specific materials. This document
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Applications include compressed air systems and pneumatic tools. Available in both two lug and four lug styles for quick connecting. Designed for compressed air and water service only. MATERIAL SPECIFICATIONS ASTM A27, Grade 1030 Zinc Plated Carbon Steel. Complies with
- Capacity / Opening: 1 to 1.125 inch
-
Supplier: SAE International
Description: This SAE Part Standard covers selected inch screws, hex bolts, and nuts manufactured in accordance with SAE and American Society for Testing and Materials (ASTM) fastener standards. This document covers fastener materials often used in ship systems and equipment but its use may be
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish ASTM A311 Material Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards
- Threaded Length: 1.5 inch
- Eye Inside Diameter: 0.3125 inch
- Inch: 3/8"
- Rating: Not Load Rated
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A105, bolted bonnet, threaded or socket weld
- Valve Size: 0.5 inch
- Flow (Cv): 3.4
- Number of Ports/Ways: 2
- Valve Type: Check Valves
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A105, bolted bonnet, threaded or socket weld
- Valve Size: 5.5 inch
- Number of Ports/Ways: 2
- Flow (Cv): 17.8
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
Find Suppliers by Category Top
Featured Products Top
-
structure of the building. Custom Bolts and Fasteners Our bolts are used by a broad range of industries requiring assemblies and fastening applications. These threaded fasteners can connect machine parts, mount (read more)
Browse Anchors Datasheets for National Bolt & Nut Corporation -
CUSTOM BOLTS & FASTNERS FOR THE MINING INDUSTRY National Bolt & Nut serves a wide variety of customers within the mining industry. From surface to underground mining equipment, NBN (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
CUSTOM BOLTS AND FASTENERS Our bolts are used by a broad range of industries requiring assemblies and fastening applications. These threaded fasteners can connect machine parts, mount equipment, and more. As a removable fastener, they also facilitate the regular maintenance and (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
bolts are used by a broad range of industries requiring assemblies and fastening applications. These threaded fasteners can connect machine parts, mount equipment, and more. As a removable fastener, they also facilitate the regular maintenance and inspections that keep equipment running longer (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a simple L (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Custom Bolts & Fasteners for the Transportation Industry National Bolt & Nut provides a variety of bolts to the transportation industry. Given the long hours and wear and tear on (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
CUSTOM BOLTS AND FASTENERS Our bolts are used by a broad range of industries requiring assemblies and fastening applications. These threaded fasteners can connect machine parts (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
We provide custom fasteners that conform to ASTM, ASME, and SAE standards. Our in-house Quality Control department is A2LA accredited is an integral part of the way we provide service you expect and includes the following: 500,000 lb. capacity tensile tester Hardness (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
installation when the two ends of the cotter pin are bent apart, and are meant for temporary use. At National Bolt & Nut, we offer a line of premium cotter pins that feature an extended prong style. This prong style makes it easier to separate the tines during application. All of our (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Looking for a fastener partner instead of a random supplier National Bolt & Nut Corp (NBN) ISO9001-2015 Certified Custom Fastener Manufacturer with quick leadimes for quality domestic fasteners w/Full Certs. Warehouse (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Group of ASTM standards for steel pipes, tubes and fittings
This article contains ASTM standards for various types of steel pipes which specify requirements for high-temperature … A761 A761/A761M-98 Specification for Corrugated Steel Structural Plate, Zinc-Coated, for Field- Bolted Pipe, Pipe-Arches … 98 Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service A270 A270-98ae1 Specification…
-
Sell Dywall Screw / Chipboard Screw
(5. ) stainless seamless/welded steel sanitary tubing astm a270 . .... 5)steel nuts, steel bolts , stainless steel washers, stainless steel hardware and screws, .
-
Grainger.com
Range -200 to 1200 Degrees F, Meets ASTM A269 And A270 . .... • 304 Stainless Steel U- Bolt with 1/2-13 Thread, Plain Finish 304 Stainless Steel U-Bolt…
-
Grainger.com
Bolt Cutter, Steel, Overall Length 36 In., Soft and Med./Hard-Brinnell 300/Rockwell C31 9/16 In., Hard... .... Model # A270 -4.0-304-7-6. .... Range -200 to 1200 Degrees F, Meets ASTM A269 And A270 .
-
Hydrogen Diffusion and Trapping Effects in Low and Medium Carbon Steels for Subsurface Reinforcement in the Proposed Yucca Mountain Repository
…diffusivity was higher for low carbon I-beam steel than for the medium carbon rock bolt steel. .... A270 , p. 90. .... Hydrogen Embrittlement—Prevention and Control, ASTM STP 962, L. Raymond, ed., ASTM, Philadelphia, 1988, p. 353.
-
Uhlig's Corrosion Handbook 3rd Edition Complete Document
…obtained either by inserting the wedge into the specimen or by tightening a bolt arrangement that deflects .... ASTM Standard Designation, Standard Practice for Evaluation of Hydrogen Uptake, Permeation, and Transport in Metal, by an .... M. A. V. Devanathan and Z. Stachurski, Proc. R. Soc., A270 , 90 (1962).
-
ASTM DS70 - Handbook of Steel Data: American and European
Bolting . .... ASTM SPECIFICATIONS AND WROUGHT PRODUCT FORMS FOR FERRmC STAINLESS STEELS. .... A 269, A270 , .
-
ASTM MNL20 - Corrosion Tests and Standards: Application and Interpretation
…tests which involve very high temperatures (>250°C) may experience thermal expansion of the bolts in the closure. .... of cladding fissionable materials or neutron absorbing materials, which are the subject of ASTM G 2 (see .... Devanathan, M. A. V. and Stackwaski, Z., Proceedings of the Royal Society A270 , 1962, p. 90.
Indicates content that may require registration and/or purchase.