-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is to provide
- English Size: 0.0625 to 2 inch
- Fitting Type: Adapter, Bulkhead Fitting, Coupling, Elbow, Nipple, Tee, Union
- Features: English
- Connection Type: Threaded
-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is to provide
- English Size: 0.125 to 1 inch
- Fitting Type: Adapter, Bulkhead Fitting, Elbow, Tee, Union
- Features: English
- Material: Stainless Steel
-
Supplier: NIBCO INC.
Description: Drain, waste and vent fittings made of polyvinyl chloride (PVC). PVC-DWV fittings are used for residential and commercial sanitary systems. PVC is one of the thermoplastic materials most frequently specified for a variety of products used in the pipe and fittings
- English Size: 1.25 to 12 inch
- Fitting Type: Adapter, Coupling, Cross / 4-Way, Elbow, Tee, Wye
- Features: English
- Material: PVC/CPVC
-
-
Supplier: NIBCO INC.
Description: fittings. These fittings are joined by threading or solvent cementing and can easily be connected to steel, copper or cast iron through the use of transition fittings.
- English Size: 1.25 to 6 inch
- Fitting Type: Adapter, Coupling, Elbow, Tee, Wye
- Features: English
- Connection Type: Flange, Weld
-
Supplier: ASTM International
Description: Standard Specification for Cast Iron Soil Pipe and Fittings
-
Supplier: ASTM International
Description: Standard Specification for Cast Iron Soil Pipe And Fittings
-
Supplier: ASTM International
Description: 1.1 This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction. 1.2 Pipe and pipe fittings shall be the no-hub (MJ) or the hub and plain end design. 1.3 Pipe
-
Supplier: NIBCO INC.
Description: Polyvinyl chloride (PVC) Schedule 40 pressure fittings are used for potable water, chilled water, irrigation, golf course construction, and pool & spa applications. PVC is one of the thermoplastic materials most frequently specified for a variety of products used in the pipe and
- English Size: 0.5 to 8 inch
- Fitting Type: Adapter, Coupling, Elbow, Reducer, Tee
- Features: English
- Material: PVC/CPVC
-
Supplier: ASTM International
Description: sound joints between polyolefin pipe and fittings, provided that all products involved (that is, pipe and fittings) meet the appropriate ASTM specifications. 1.4 This standard does not purport to address all of the safety problems, if any, associated with its use.
-
Supplier: Victaulic Co. of America
Description: CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH WATER APPLICATION WATER SERVICE 230 DEG F TEMPERATURE RATING ASTM F492-77 MATERIAL SPECIFICATION 1 INCH DESIGNATED SIZE 300 PSI PRESSURE RATING WATERWAY FITTING 1 INCH MIP X 1 INCH MIP END CONNECTION CLEARFLOW BRAND APPROXIMATE WEIGHT 0.3
- Material: Carbon & Alloy Steel
- Connection Type: Threaded
-
Supplier: CSA Group
Description: for installation in gravity-flow plumbing systems inside and outside of buildings, above and below grade. Note: Pipe and fittings that comply with this Standard are not universally compatible with pipe and fittings manufactured in accordance with ASTM A74 and
-
Supplier: UL Standards & Engagement
Description: Emergency Breakaway Fittings, Swivel Connectors and Pipe-Connection Fittings for Gasoline and Gasoline/Ethanol Blends with Nominal Ethanol Concentrations up to 85 Percent (E0 - E85) UL 567A 1.1 These requirements cover emergency breakaway fittings, swivel connectors and
-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is to provide
- English Size: 0.25 to 0.5 inch
- Fitting Type: Adapter
- Features: English
- Material: Stainless Steel
-
Supplier: U.S. Plastic Corporation
Description: cracking so it is machinable. SCH40 socket fittings ASTM D-2466; SCH80 socket fittings ASTM D-2467; SCH80 threaded fittings ASTM D-2464. Pipe ASTM D-1785. PSI is based on water at 73F. Derate 50% at 110F and 78% at 140F. Schedule 40 is for
- Diameter: 4"
- Schedule: 40
- Material: PVC
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Tee(Equal & Unequal)Fitting Available in Various Sizes. Model Number: LD 072 Key Specifications/Special Features: Pressure: 2000LBS, 3000LBS, 6000LBS, 9000LBS Size: from 1/4" to 4" Material: ASTM A105, F304, F316, F304L, F316L, A182 F11/F22/F91 Connection ends: butt welded, threaded
- English Size: 0.25 to 4 inch
- Material: Carbon & Alloy Steel
- Features: English
- Fitting Type: Tee
-
Supplier: U.S. Plastic Corporation
Description: These are Schedule 80 PVC threaded fittings. Schedule 80 is also NSF listed, has a 33 F - 140 F working temperature, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. All Schedule 80 threaded fittings are
- Fitting Type: Nipple
- Material: PVC/CPVC
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Coupling(Full & Half) Fitting with Different Sizes and Materials Available. Model Number: LD 073 Key Specifications/Special Features: Pressure: 2000LBS, 3000LBS, 6000LBS, 9000LBS Size: from 1/4" to 4" Material: ASTM A105, F304, F316, F304L, F316L, A182 F11/F22/F91 Connection ends: butt
- English Size: 0.25 to 4 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Coupling
- Features: English
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover emergency breakaway fittings, swivel connectors and pipe-connecting fittings of the threadless compression type. Connectors and fittings covered by these requirements are intended only for the following services. 1.2 A swivel connector is
-
Supplier: Anvil International
Description: maintenance is as simple and flexible as the installation. Every component in a Gruvlok system is easily accessed and replaceable, so that you can make repairs without resorting to total shut-down. SPF™ SPF™ grooved couplings and fittings provide a rigid or flexible pipe connection for
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in low-pressure applications in noncorrosive environments. Designed with female NPT threads for use with male threaded fittings. MATERIAL SPECIFICATIONS Forged Carbon Steel. ANSI B16.56. ASTM A-105. Designed for use in low-pressure applications
- English Size: 2 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange, Threaded
-
Supplier: CSA Group
Description: c) concrete (CSA A257 Series and ASTM C14); d) copper (ASTM B306); e) acrylonitrile-butadiene-styrene (ABS) (CSA B181.1, CSA B182.1, ASTM D2661, and ASTM F628); f) polyvinylchloride (PVC) (CSA B181.2, CSA B182.1, CSA B182.2, ASTM D2665, and ASTM F891); g)
-
Description: fittings for use with ASTM A312 pipe; for titanium fittings for use with ASTM B861 or B862 pipe; and aluminum fittings for use with ASTM B241 pipe; and (2) Class MARINE for copper nickel fittings for use with Military
-
Supplier: U.S. Plastic Corporation
Description: and fittings and softens the plastic so that it will accept the appropriate plastic solvent cement much more readily. Dauber top can for applying. Temperature range use 0F toe 100F. For use on PVC, ABS and CPVC pipe and fittings up through 16" (40.64 cm) diameter. Meets
- Type: Primer
-
Description: Copper-Nickel Socket-Welding Fittings and Unions This Standard Practice establishes requirements for copper-nickel socket-welding fittings, NPS 1/4 through 12, (or as noted), for use with pipe manufactured to one of the following standards: MIL-T-16420, ASTM B 466, and
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Type: welding neck, slip-on, threaded, lap-joint, socket welding and blind Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70) A182 F304/304L, F316/316L, F316H, F310, F321 A182 F11, F22,
- English Size: 0.5 to 56 inch
- Metric Size: 15 to 1,400 mm
- Features: English, Metric, Pipe Fitting
- Connection Type: Flange, Threaded
-
Supplier: ASME Standards and Certification
Description: This Standard establishes specifications for cast copper alloy solder joint drainage fittings, designed for use in drain, waste, and vent (DWV) systems. These fittings are designed for use with seamless copper tube conforming to ASTM B306, Copper Drainage Tube (DWV), as well as
-
Supplier: ASME
Description: This Standard establishes specifications for cast copper alloy solder joint drainage fittings, designed for use in drain, waste, and vent (DWV) systems. These fittings are designed for use with seamless copper tube conforming to ASTM B306, Copper Drainage Tube (DWV), as well as
-
Supplier: ASME
Description: This Standard establishes specifications for wrought copper and copper alloy seamless pressure fittings designed for use by soldering or brazing with seamless copper tube conforming to ASTM B88 (water and general plumbing systems), ASTM B280 (air conditioning and refrigeration
-
Supplier: ASME Standards and Certification
Description: This Standard establishes specifications for wrought copper and copper alloy seamless pressure fittings designed for use by soldering or brazing with seamless copper tube conforming to ASTM B88 (water and general plumbing systems), ASTM B280 (air conditioning and refrigeration
-
Supplier: Polyguard Products, Inc.
Description: Zero-Perm® vapor barrier membrane from polyguard Products is an absolute “zero perm” barrier that provides maximum protection for all types of insulations used in below ambient, subfreezing and cryogenic applications on duct, pipe, or vessel systems. • Meets ASTM E84 25/50 Smoke and
- Thickness: 0.0787402 inch
- Width: 2.9583333333333335 ft
- Material: Aluminum, Other
- Applications: Ducting, Piping
-
Supplier: American Welding Society (AWS)
Description: The mild steel in this AWS standard refers to lowcarbon less than 0.25 carbon steels such as ASTM A 53, A 106, A 135, A 179, A 524, A 587, and API5L, Grades A25, A and B, and X42. It covers pipe sizes of DN 200 NPS 8 and under, with wall thicknesses of 13 mm 0.5 in. and under. You'll
-
Supplier: Zurn Industries LLC
Description: The QHPAPMA44C is a 3/4" PAP x 3/4" Male Pipe Thread Alumicor Compression Adapter for use with Alumicor PEX-AL-PEX pipe. The Adapter creates a leak free connection between copper pipe using a male pipe thread connection and a compression connection to the pipe.
- Features: English
-
Supplier: Zurn Industries LLC
Description: The QHPAPA55F Is a 1" PAP x 1" Female Sweat Alumicor Compression Adapter for use with Alumicor PEX-AL-PEX pipe. The Adapter creates a leak free connection between copper pipe using a solder connection and a compression connection to the pipe. Features And Benefits Compression
- Features: English
-
Supplier: LASCO Fittings, Inc.
Description: These are schedule 80 socket flanges. Schedule 80 is NSF listed, has a 140 deg F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. They have a wide variety of uses in the chemical field and resistance, also
- Connection Type: Flange
Find Suppliers by Category Top
Featured Products Top
-
there are many quick pipe couplings parts with kinds of thread types, such as GB, DIN, UNF, UNC, NPT. We can produce them from bar or pipe by CNC machining. or forging the rough parts to get a (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
DIFFERENCE BETWEEN TUBE AND PIPE Is It a Pipe or a Tube? In some instances the terms may be used interchangeably, however there is one key difference between tube and pipe, particularly in how the (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
used for sealing on a single element, such as a temperature probe, wire, electrode, tubewell, pipe, etc. These fittings are capable of sealing on items made of metal, glass, ceramic or plastic. Visit our (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
Air line pipe with optimum flow and air quality SmartPipe's smooth calibrated construction has a low friction coefficient to provide the best possible laminar flow. Full bore fittings minimize pressure drop for optimum flow and energy efficiency. Leak-free connectors (read more)
Browse Industrial Pipe Datasheets for Kaeser Compressors, Inc. -
compression seal fittings. Single element fittings are used for sealing on a single element such as a temperature probe, wire, electrode, tubewell, pipe, etc. Multiple element fittings are used when you need to seal multiple thermocouple, RTD or thermistor probes, tube bundles and liquid level sensors, or (read more)
Browse Datasheets for Conax Technologies -
Pipes do not just break. Something usually beats them up first. In many pump systems, that “something” is pulsation. Diaphragm pumps, metering pumps, and peristaltic pumps all move fluid in strokes, and every stroke sends a pressure wave through the (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
which two plastic pipe ends are faced, heated, and forced together under pressure to form a welded joint that is stronger than the material surrounding it. Poly pipe welding is a reliable, trusted, and standardized method for joining plastic pipe together. Many standards exist to ensure the (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
valuable technical information to help you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
disassembled so that the internal air passages can be cleaned if necessary. These nozzles have a 1/8” male NPT thread for easy attachment to compressed air supply pipe. 1200SS: Use the 1200SS nozzle in applications where blow-off thrust or force needs to be changed frequently (read more)
Browse Nozzles Datasheets for Vortec -
million operating cycles and a maximum operating rate of 120 cycles per minute. It can be mounted in any operating position, providing flexibility when space or pipe routing limits installation options. The XMLBM05A2S11 also withstands vibration up to 4 gn (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/BU_General_Lubrication.pdf
1/2" Schedule 40 ASTM A53 Buttwelded Pipe & Malleable Fittings 72060 .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_116/pgs103-109,112.pdf
1/2" Schedule 40 ASTM A53 Buttwelded Pipe & Malleable Fittings 72060 .
-
Countries > Canada > Province of Ontario > Regulations > Building Code Act > [CANADA Ont Reg 2012-332] Regulation 332/2012 - Building Code
4) Galvanized steel pipe and fittings shall conform to ASTM A53 /A53M, "Pipe, Steel, Black and Hot Dipped, Zinc-Coated Welded and Seamless”.
Indicates content that may require registration and/or purchase.