-
Supplier: ASTM International
Description: 1.1 This specification covers the chemical, mechanical, and physical requirements for available wrought carbon tool steel products. 1.2 These products, which include hot- or cold-finished bar, plate, sheet, rod, wire, or forgings, are normally fabricated into tools, dies, or
-
Supplier: ASTM International
Description: Specification for Carbon Tool Steel
-
Supplier: ASTM International
Description: This specification covers the chemical, mechanical, and physical requirements for available wrought alloy tool steel products. The material shall be made by an electric melting process. It shall be made from ingots that have been reduced in cross section in such a manner and to such a
-
-
Standards and Technical Documents - Standard Specification for Cast Tool Steel -- ASTM A597-87(2004)Supplier: ASTM International
Description: This specification covers tool steel compositions appropriate for usable shapes cast by pouring directly into suitable molds and for master heats for remelting and casting. Grades of the tool steel covered in this specification include air- and oil-hardening grades such
-
Supplier: American Belleville
Description: either 30,000 psi, 45,000 psi or 60,000 psi. They can be utilized in either inch or metric applications, and are typically made using three different raw material options: H13 Tool Steel (ASTM A681) for refining and chemical flange bolting applications with temperatures reaching
- Inside Diameter: 2.781 inch
- Outside Diameter: 4.92 inch
- Thickness / Working Height: 0.915 inch
- Washer Type: Countersunk / Finishing Washer
-
Description: Strip, Coil, Foil, Wire, ASTM A 276 APPLICATIONS Cutlery and scissors DESCRIPTION Type 440A is a straight chromium martensitic stainless steel which combine the superior wear resistance of high carbon alloys with the excellent corrosion resistance of chromium stainless steels.
- Tensile Strength (UTS, Break): 100,000 psi
- Yield Strength (YS): 65,000 psi
- Elongation: 15 %
- UNS Number: 44,002
-
Description: Wire, ASTM A276 (XM-28), ASTM A313 (XM-28), ASTM A580 (XM-28) APPLICATIONS Clamps for pole line hardware, concrete reinforcing accessories, abrasion and corrosion resistant screens, high strength non-magnetic springs, wire forms, racks, cages DESCRIPTION Nitronic 32® (XM-28) is
- Tensile Strength (UTS, Break): 120,000 psi
- Yield Strength (YS): 60,000 psi
- Elongation: 55 %
- UNS Number: 24,100
-
Supplier: Carr Lane Manufacturing Co.
Description: a Window Tooling Block using two Locating Screws at the top corners (order separately), and Socket-Head Cap Screws (4 or 6 required). MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs >
- Width: 16 inch
- Length: 20 inch
- Height / Thickness: 1.375 inch
- Material: Cast Iron
-
Supplier: Carr Lane Manufacturing Co.
Description: Mounting holes fit almost any USA or metric slot spacing. MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.
- Width: 17.75 inch
- Length: 17.75 inch
- Height / Thickness: 7.875 inch
- Material: Cast Iron
-
Supplier: Carr Lane Manufacturing Co.
Description: (Standard) 500mm (Standard, Heavy) 630mm (Standard, Heavy) 800mm (Heavy) MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.
- Width: 30.94 inch
- Length: 30.94 inch
- Height / Thickness: 1.7717 inch
- Material: Cast Iron
-
Supplier: Kee Safety Inc.
Description: steel with a top bracket to suit 1-3/16” ctrs. Option 1: Pressed Top Bracket – Stainless Steel to EN 10088 Grade 1.4301 (AISI 304) Cast Bottom Bracket – Stainless Steel to ASTM A743 Grade CF-8 (S30400) Option 2: Pressed Top Bracket – Stainless Steel to EN 10088
- Actuation: Manual
- Features: Specialty / Other Clamp
- Body Material: Steel
-
Supplier: American Welding Society (AWS)
Description: total alloy additions of more than about 10%. This chapter does not include stainless steels, chromium- molybdenum steels, 9%-nickel steels, such as ASTM A 353 and A 553, or tool steels.1, 2,3 If you want the entire hardcopy with all the chapters you can
-
Supplier: Kuriyama of America, Inc.
Description: open easily over the fittings or tools providing a firm grip on the hose. MATERIAL SPECIFICATIONS Wire Rods - Carbon Steel AISI(SAE) 1064. Crimp Material - ASTM B 221, Grade Aluminum 6063-T6. Spring - Carbon Steel ASTM A29, Grade 1060. Washer - Carbon Steel
-
Supplier: All-Spec Industries
Description: Features Pliers are drop-forged from high frequency induction hardened special tool steel Plier heads have a mirror polished chrome and nickel plating for long lasting corrosion protection Cutting edges on the pliers are induction hardened to 60HRC Screwdriver blades are made from CVM
-
Supplier: All-Spec Industries
Description: Features Pliers are drop-forged from high frequency induction hardened special tool steel Plier heads have a mirror polished chrome and nickel plating for long lasting corrosion protection Cutting edges on the pliers are induction hardened to 60HRC Screwdriver blades are made from CVM
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Applications include compressed air systems and pneumatic tools. Available in both two lug and four lug styles for quick connecting. Designed for compressed air and water service only. MATERIAL SPECIFICATIONS ASTM A27, Grade 1030 Zinc Plated Carbon Steel.
- English Size: 1 inch
- Material: Carbon & Alloy Steel
- Features: English
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Applications include compressed air systems and pneumatic tools. Available in both two lug and four lug styles for quick connecting. Designed for compressed air and water service only. MATERIAL SPECIFICATIONS ASTM A27, Grade 1030 Zinc Plated Carbon Steel.
- English Size: 2 inch
- Material: Carbon & Alloy Steel
- Features: English
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Applications include compressed air systems and pneumatic tools. Available in both two lug and four lug styles for quick connecting. Designed for compressed air and water service only. MATERIAL SPECIFICATIONS ASTM A27, Grade 1030 Zinc Plated Carbon Steel.
- English Size: 0.5 inch
- Material: Carbon & Alloy Steel
- Features: English
-
Supplier: Cornell Pump Company
Description: Cornell’s Chopper Pump is ideally suited for chopping Solids. The standard casing, made of ASTM A536 grade 65-45-12 ductile iron, stands up to robust applications. Everything about the pump is built to tackle hard jobs, from the replaceable cutter bar made of T1 tool steel heat
- Discharge Size: 4 to 6 inch
- Maximum Discharge Flow: 0 to 2,000 GPM
- Pump Type: Centrifugal Pumps, Lift Stations, Submersible Pumps, Wastewater Treatment Pumps
- Features: Wastewater
-
Supplier: Epsilon Technology Corp.
Description: long measuring ranges, yet retains the compatibility with electronics for strain gaged transducers. These models offer high accuracy and are light weight but rugged, with low operating force. They are tension only units. The units have hardened tool steel knife edges. Standard quick
- Test Temperature: -40 to 212 F
- Test Standard: ASTM, ISO
- Application: Compressive, Tensile
- Test Fixture Type: Extensometer
-
Supplier: Paramount Metal Finishing Company
Description: ASTM-B449 / ASTM-B921 Copper MIL-C-14550 ASTM-B734 AMS-2418 Electroless nickel MIL-C-26074 ASTM-B733 AMS-C-26074 Gold MIL-G-45204 ASTM-B488 Hardcoat anodize MIL-A-8625 Type III, CL1 & CL2 ASTM-B580 AMS-2469 Nickel QQ-N-290 / MIL-P-27418 SAE-AMS-QQ-N-290 Tin
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Material / Substrate: Aluminum, Carbide, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: Tinius Olsen, Inc.
Description: extensometer and do not hang below, where they can interfere with fixturing – especially during compression testing Standard units meet existing ASTM class B-1 and ISO 9513, class 0,5 requirements for accuracy Hardened tool steel knife edges are easily replaced. A spare set
- Test Standard: ASTM, ISO
- Application: Compressive, Physical / Thermal Properties
- Test Fixture Type: Extensometer
-
Supplier: ZwickRoell LP
Description: Nowadays specimens from steel sheet and metal foils are produced economically and accurately by punching. Standards such as ISO 6892, ASTM A370 etc. stipulate that test results must not be influenced by any material change caused by work-hardening in the specimen edge zone. Numerous
-
Supplier: TelephoneStuff.com
Description: secure gripping surface, and the induction hardened cutting jaws, edges, and high carbon tool steel provide for greater strength and precision durability. If the orange outer coating reveals any of the inner yellow surface, an electrician will know that this tool needs to be
- Type: Combination
-
Supplier: Foundrax Engineering Products, Ltd.
Description: steel, alloy tool steel, stainless steel, grey cast iron, spheroidal iron, cast aluminum, brass, bronze, wrought copper alloy Compatible Impact Devices D, DC, D+15, C, E, G, DL Test Direction Tests at all angles Batch Limits Lower and upper limits set-up with warning
- Test: Dynamic Rebound
- Mounting: Handheld or Portable
-
Supplier: National Bronze & Metals Inc.
Description: C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel. C17200 ultimate tensile
- UNS Number: 17,200
- AISI / AA / CDA Grade: 172
- Tensile Strength (UTS, Break): 70,000 to 200,000 psi
- Yield Strength (YS): 32,000 to 180,000 psi
-
Supplier: High Performance Alloys, Inc.
Description: abrasion resistant stainless steel. This is a popular replacement for carbon steel, due to the resistance to outside weather conditions. Characteristics NITRONIC 30 is highly impact-resistant, which makes it ideal for a range of heavy duty applications. Already proven to be the
- Tensile Strength (UTS, Break): 110,000 to 120,000 psi
- Yield Strength (YS): 50,000 to 57,000 psi
- Elongation: 50 to 56 %
- Specifications: ASTM / ASME, UNS
-
Supplier: Columbia Chemical Corporation
Description: MARQUEE® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant
- Substrate: Aluminum, Steel
- Industry: Automotive, Electronics, Machine Tools, Marine, Military Specification, OEM / Industrial, Process Equipment
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Protective, Specialty / Other, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Location / Orientation: Exterior, Interior
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: It exerts a clamping force through the bottom tip that projects through the hole. Set screws can have a variety of tips, including but not limited to - cup point, knurled point, cone point and dog point. GOVERNING STANDARDS ASTM A574 - Standard Specification for Alloy Steel Socket-Head
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 5, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI, DIN
- Screw Type: Cap Screw
- Head Type: Flat Head
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: It exerts a clamping force through the bottom tip that projects through the hole. Set screws can have a variety of tips, including but not limited to - cup point, knurled point, cone point and dog point. GOVERNING STANDARDS ASTM A574 - Standard Specification for Alloy Steel Socket-Head
- Fastener Standards: ASME / ANSI, DIN
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M10, M12, M16, M2, M20, M24, M3, M30, M36, M4, M5, M6, M8
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: It exerts a clamping force through the bottom tip that projects through the hole. Set screws can have a variety of tips, including but not limited to - cup point, knurled point, cone point and dog point. GOVERNING STANDARDS ASTM A574 - Standard Specification for Alloy Steel Socket-Head
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 5, # 6, # 8, 1/2", 1/4", 3/8", 5/16", 5/8"
- Fastener Standards: ASME / ANSI, DIN
- Head Type: Button Head
- Screw Type: Cap Screw
Find Suppliers by Category Top
Featured Products Top
-
through the online tools such as the collaboration area, where everyone can provide insight and expertise to refine work items and revise existing standards. One more advantage to the ASTM process comes to mind for Collins — the negative vote, which stops a standard’s development until (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
materials, particularly in aerospace, nuclear transport, and construction, and that people and assets are protected in emergencies. ASTM standards also minimize danger. When a foam product is supported by test data, it is possible to simulate worst-case scenarios, obtain regulatory approvals, meet (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
fixtures necessary for secondary operations Mold parts that are cost effective, even with low volumes Build presses and large tools as needed to keep our overhead as low as possible Osborne Industries is a 100% employee-owned company, so every employee has vested (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
Washdown Tool_LineArt Machine Washdown Tool Jergens Machine Washdown Tool is a cleaning tool (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
The Steel Dust Meter (SDM) can diagnose the health of rotating machinery like no other tool available. The device provides a useful simplified diagnosis for inspecting the abrasion status of bearings and gears. It checks the wear conditions of bearings in ultra-low to high-speed rotating (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
A fastener manufacturer contacted THE LAB at Ambrell as they needed to preheat steel wire prior to hot heading. The end products were screws. They wanted to heat steel wire to 350 °F (177 °C) within seconds. They turned to induction because they wanted to increase tool life with hot (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
Duplex stainless steel, also known as Ferrite-Austenitic stainless steel, has a mixed microstructure of austenite and ferrite. It is a steel type that consists of high strength corrosion resistant grades and is characterized into groups based on their alloy content and corrosion resistance (read more)
Browse Bolts Datasheets for BUMAX® -
Smalley has developed a tool exclusively designed to remove multiple-turn rings. This new Spiral Retaining Ring Removal Tool fits precisely between the ring layers to access the removal notch. When slipped in place, the tool completely surrounds and encapsulates the removal notch and (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
its construction. These benefits are put to the test with both a crush test to test core strength and an ASTM B117-Inspired Salt Water Corrosion Resistance Experient to test its corrosion-resistance. Electri-Flex Company provides five varieties of jacketed stainless steel flexible conduits (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
More Information Top
-
Metallurgy for the Non-Metallurgist
“Standard Specification for Tool Steel , Carbon,” ASTM A686 - 92(2010), ASTM International .
-
Alloying: Understanding the Basics
Where appropriate, standard specifications for tool steels , ASTM A600, A681, and A686 , may be used as a basis for procurement.
Indicates content that may require registration and/or purchase.