-
Supplier: ASTM International
Description: 1.1 This specification covers mineral fiber insulation produced to form hollow cylinders for standard pipe and tubing sizes. The mineral fiber pipe insulation may be molded or precision v-grooved, with one or more walls split longitudinally for use on pipe
-
Supplier: ASTM International
Description: Standard Specification for Mineral Fiber Preformed Pipe Insulation
-
Supplier: ASTM International
Description: Specification for Mineral Fiber Blanket-Type Pipe Insulation (Withdrawn 1966)
-
-
Supplier: Armacell LLC
Description: AP Armaflex White LapSeal Pipe Insulation is a white flexible elastomeric thermal insulation with both a moisture seal and a reinforced, elastic foam lap seal closure system that bolsters seam seal integrity, including over tight bends. AP Armaflex White LapSeal Pipe
-
Supplier: ASTM International
Description: Standard Specification for Expanded Perlite Block and Pipe Thermal Insulation
-
Supplier: Armacell LLC
Description: Microban® antimicrobial product protection, AP Armaflex Pipe (Tube) Insulation is exceptionally mold resistant. AP Armaflex Pipe (Tube) Insulation is a black or white flexible elastomeric thermal insulation. The expanded closed-cell structure makes it an efficient
-
Supplier: Armacell LLC
Description: no fragile vapor retarder. Made with Microban® antimicrobial product protection, AP Armaflex AP Armaflex SS Self-Seal Pipe (Tube) Insulation is exceptionally mold resistant. AP Armaflex SS Self-Seal Pipe Insulation is a 25/50-rated black flexible elastomeric thermal
-
Supplier: Zotefoams, Inc.
Description: The clean technology insulation system for 21st Century cleanroom environments; designed to improve cost efficiency and eliminate risk T-FIT® Clean is the new name for T-TUBES® outside North America. T-FIT® Clean is an advanced, high performance insulation system designed to meet the
- Service Temperature: -112 to 320 F
- Application: Insulation Cover
- Type: Pipe and Fitting Jacketing
-
Supplier: Armacell LLC
Description: Properties Water Vapor Permeability - 0.05 Perm-inch (ASTM E 96 Procedure A) Water Absorption - 0.2% by volume (ASTM C 209) Ozone Resistance - Excellent (ASTM D 1149) Toxicity - Free from Halogen/Dioxin/CFC/Mercury/Carbon Black/Heavy Metal Specification Approvals Electric Boat
- Bulk Density: 3 lbs/ft³
- Use Temperature: -297 to 250 F
- Thermal Conductivity: 0.27 BTU-in/hr-ft²-F
- Type: Closed Cellular, Flexible
-
Supplier: Atkore International
Description: 2-PIECE TYPE 500 LB LOAD RATING 1/2 TO 4 INCH PIPE SIZE ELECTRO GALVANIZED CAST IRON ROLLER MATERIAL POWER-STRUT. BRAND WEIGHT 268 LB PER 100 PAIR BRACKET MATERIAL STEEL INSULATION THICKNESS 1 TO 4 INCH STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III C1
- Pipe Size: 0.5 to 4 inch
- Maximum Load: 500 lbs
- Support Type: Pipe Support
-
Supplier: CertainTeed Corporation
Description: codes: Material Specifications ASTM C1071Type II insulation Fire Safety Standards NFPA 90A, NFPA 90B Model Building Code ICC Fire Hazard Classification UL723, ASTME84
- Thickness: 1 to 2 inch
- Width: 48 inch
- Description: Pipe / Duct Lagging
-
Description: conditions. This tape also contains mold-inhibiting agents to help prevent corrosion under insulation. ULR723 classified, meets ASTM C1136, Types 1-IV. Application: Specifically designed for use as vapor seal on ASJ faced duct board and pipe insulation Thickness: 8 mils
- Features: Specialty Tape, Thermally Insulating / Insulative, UV / Weather Resistant
-
Supplier: Mettler-Toledo Technologies GmbH
Description: solutions. METTLER TOLEDO 2-electrode sensors for the chemical industry are extremely accurate due to the factory determined and NIST/ASTM-traceable cell constant. Cell factor 0.1 1/cm (nominal) Meas. Range / Transmitter 0.02-10000 µS/cm Temperature range -10...100 °C (14...212 °F) Max.
- Conductivity Range: 0.02 to 10,000 MicroSiemens/cm
- Electrode Accuracy: 1 (+/- % FS)
- Operating Temperature: 14 to 212 F
- Operating Pressure: 493.12818 psi
-
Supplier: Haida International Equipment Co., Ltd.
Description: test Insulation material——50mm high density rigid Polyurethane foam Heater——Explosion-proof type SUS#304 stainless steel fins radiator pipe heater Compressor——France Tecumseh compressor x 2sets Lighting——Heat resistance Temperature sensor——PT-100 dry and wet bulb sensor Observation
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
Find Suppliers by Category Top
Featured Products Top
-
ideal for heat dissipation. EP53TC meets ASTM E595 NASA low outgassing specifications and provides reliable electrical insulation with a volume resistivity greater than 1014 ohm-cm. The material offers a thermal resistance of 10-15 x 10-6 K•m2/W and a (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
flexible and provide outstanding strength. A ceramic insulation blanket’s critical features include operating temperature up to 2300oF (1260oC), exceptionally high strength and reusability properties. In the following section, we will look at the advantages of a ceramic insulation blanket in (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
APPLICATIONS Removable insulation pads/blankets Pipe insulation covers Valve jackets Trap insulation Turbine blankets and reactor blankets Tank insulation blankets BENEFITS (read more)
Browse Insulation Fabrication Services Datasheets for Mid-Mountain Materials, Inc. -
shouldn’t be. Some of the key applications include fireproofing, heat shielding, high-temperature processes, thermal conductivity, and tube or pipe insulation. Fireproofing Due to its high heat and flame resistance, thermal insulation tape is designed for use in oven (read more)
Browse Industrial Tapes Datasheets for Mid-Mountain Materials, Inc. -
to offer superior performance. These are some examples of the mats available: CERMEX® MT1000 Needled Fiberglass Mat Lightweight and resilient, this mat is crafted from high-purity E-glass fibers and provides thermal insulation up to 1000°F (538°C) with (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
Supreme 17HTND-2 is thermally stable epoxy for bonding and sealing. It is a one part system, featuring a high glass transition temperature (Tg) of 410°F (210°C). It also meets NASA low outgassing specifications per ASTM E595 testing. It has reliable electrical insulation properties and (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Type C Standard Limits per ASTM E230 Insulation: High Purity (99.4% Min) Magnesium Oxide (MgO) per ASTM E1652 Hafnium Oxide (i.e., Hafnia) for selected high temperature applications Special Applications (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies -
retardant. Shrink Ratio--4:1 (75%). Shrinkage begins when exposed to 120°C. Longitudinal shrinkage: 10%. Dielectric Strength: 400V/Mil min. Uses: Strain reliefs, jacketing material, component insulation, seal & protect wire splices, breakouts or connectors-to-cable terminations. OPER. TEMP.: -55°C to +135°C. Meets MIL-I-23053/4, Class 3, UL VW-1, CSA OFT (jacket only), ASTM D638. (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
durability or cleanliness. Advanced ceramics provide the ideal solution by combining strength, thermal stability, and insulation with excellent resistance to chemical attack. Key Advantages of Semiconductor Ceramic Parts: (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
PTFE skived sheets provide reliable performance from -200°C to +260°C and maintain excellent electrical insulation properties even under harsh environments. The material is resistant to most chemicals (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd .
More Information Top
-
Aerogel-Based Insulation for Industrial Steam Distribution
Systems
This behavior is in stark contrast to mineral wool type insulation materials which according to the Standard Specification of Mineral Fiber Pipe Insulation ( ASTM C547 ) can exhibit internal temperature rises of up to 111°C (200 °F) above process temperature when tested under …
-
Facility Piping Systems Handbook: For Industrial, Commercial, and Healthcare Facilities, Third Edition > HEAT TRANSFER, INSULATION, AND FREEZE PROTECTION
Heat loss calculation is based on metal pipes insulated with glass fiber ( ASTM C547 ) and located outdoors in a 20 mph wind.
-
IEEE Standard for the Testing, Design, Installation, and Maintenance of Electrical Resistance Trace Heating for Commercial Applications - Redline
[B6] ASTM C547 , Specification for Mineral Fiber Pipe Insulation .
Indicates content that may require registration and/or purchase.