Products/Services for ASTM D 4236

  • D-Subminiature Connectors-Image
    D-Subminiature Connectors - (463 companies)
    D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way. D-subminiature or D-sub connectors...
  • Solid Elastomeric Rings-Image
    Solid Elastomeric Rings - (118 companies)
    Solid elastomeric rings are compression seals of differing cross sections. Some examples are X or multiple rings, rectangular rings, tetraseals, trapezoid rings, T-section rings, delta rings, D-rings, H-rings, heart rings, and diamond rings. Solid...
  • Electrical Insulators-Image
    Electrical Insulators - (199 companies)
    Electrical insulators, high voltage bushings and porcelain insulator assemblies provide electrical isolation of power line conductors in transmission and distribution (T & D), substation, transformer, capacitor and power protection applications...
  • Electroforming Services-Image
    Electroforming Services - (26 companies)
    Electroforming services manufacture 2-D and 3-D components which are otherwise not easy to fashion by electrodepositing a thin layer of metal on a mandrel. Electroforming services manufacture 2-D and 3-D components, which are otherwise not easy...
  •  
    Reagents and Laboratory Chemicals - (296 companies)
    Reagents and laboratory chemicals include substances of sufficient purity for use in chemical analysis, chemical reactions or physical testing. Purity standards for reagents and laboratory chemicals are set by organizations such as ASTM...
  •  
    Durometers - (75 companies)
    ...of rubber, sponge rubber, plastic, and other nonmetallic materials. The durometer hardness scale is an internationally used standard. Additionally, other organizations, such as ASTM, DIN, JIS and ISO all have their own standards for durometers. The ASTM...
  •  
    Round Belts and O-ring Belts - (75 companies)
    Round belts and o-ring belts are light-to-medium duty power transmission belts. They can be solid or hollow, and can easily be used in 3-D applications. Round belts and o-ring belts are light- to heavy-duty power transmission belts. These products...
  •  
    Analog-to-Digital Converters - (230 companies)
    ADC. References. Analog Dialogue - The Data Conversion Handbook. Image credits: Tony R. Kuphaldt | D-TACQ Solutions | National Instruments | Elettronica | All About Circuits | Hindawi Publishing...
  •  
    Data Acquisition Computer Boards - (158 companies)
    ...pulse train with a frequency proportional to the input voltage. Delta sigma circuits sample at a rate and frequency that pushes the quantization noise out of range. Successive Approximation A/D Converter. Image Credit: Rane Coporation. Resources...
  •  
    Wind Tunnel Testing Services - (30 companies)
    Wind tunnel testing services provide test facilities and technical staff for aerodynamic testing. Tests may be performed on prototype aircraft, helicopters, trains, cars, or buildings; or for research and development (R &D) purposes. Wind tunnel...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire