-
Supplier: Adhesives.org
Description: This test method covers a laboratory procedure for quantitatively measuring the tensile strength, stiffness, and adhesion properties of insulating glass edge seals that are used in structural sealant glazing applications. Edge seals for these applications use a structural sealant to bond both
-
Supplier: ASTM International
Description: 1.1 This test method sets forth procedures for the evaluation of hazards of glazing or glazing systems against airblast loadings. The specifying authority shall provide the airblast loading parameters. 1.2 The data obtained from testing under this method shall be used to determine
-
Supplier: ASTM International
Description: Standard Specification for Glazing Compounds for Back Bedding and Face Glazing of Metal Sash
-
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR EVALUATING THE SERVICE LIFE OF CHROMOGENIC GLAZINGS
-
Supplier: ASTM International
Description: 1.1 This test method sets forth procedures for the evaluation of hazards of glazing or glazing systems against airblast loadings. The specifying authority shall provide the airblast loading parameters. Glazing systems shall be as defined in Specification F2912. 1.2 The data
-
Supplier: Accuris
Description: INSTALLATION OF STORM WINDOWS, REPLACEMENT WINDOWS, MULTI-GLAZING, STORM DOORS, AND REPLACEMENT DOORS
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR EVALUATING ACCELERATED AGING PERFORMANCE OF ENVIRONMENTALLY CONTROLLED DYNAMIC GLAZINGS
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR ACCELERATED AGING OF ENVIRONMENTALLY CONTROLLED DYNAMIC GLAZING
-
Supplier: ASTM International
Description: 1.1 This practice is intended to provide guidance to architects, specifiers, manufacturers, and other parties who have an interest in evaluating the service life of chromogenic glazings. 1.2 This practice is intended to cover the main factors about service life that must be considered
-
Supplier: CSA Group
Description: include : (a) interior windows and doors (b) vehicular-access doors (garage doors) (see ANSI/DASMA 105, ANSI/DASMA 108, ANSI/DASMA 109, ANSI/DASMA 115, or other applicable DASMA Specifications) (c) sloped glazing (other than unit skylights or roof windows) (see AAMA TIR A7) (d
Find Suppliers by Category Top
More Information Top
-
Building Codes Illustrated: A Guide to Understanding the 2015 International Building Code
Per § 703.6, fire-resistance-rated glazing , when tested per ASTM E119 or UL 263 and complying with the Fire Barrier requirements contained in § 707, may be used.
-
Building Codes Illustrated: A Guide to Understanding the 2012 International Building Code
Per § 703.6, fire-resistance-rated glazing , when tested per ASTM E119 or UL 263 and complying with the Fire Barrier requirements contained in § 707, may be used.
-
States > Ohio > State > Regulations > 4101 - Department of Commerce > 1 - Board of Building Standards: Ohio Building Code > [OAC 4101:1-7] 007 - Fire Resistance
…exceeding ¾-hour is required in accordance with Table 715.4, fire door frames with transom lights, sidelights, or both, shall be permitted where installed with fire-resistance-rated glazing tested as an assembly in accordance with ASTM E119 or UL 263.
-
2015 International Building Code® Illustrated Handbook > Definitions
Fire-resistance-rated glazing , addressed in Sections 703.6 and 716.2, must be tested in accordance with ASTM E119 or UL 263 as a wall assembly.
-
An Experimental Determination of a Real Fire Performance of a Non-Load Bearing Glass Wall Assembly
An insulated framing, (GPX), when glazed with the double-pane tempered glass (SAFTI superlite II XL), was designated as having a 45 minute fire rating under ASTM E119 [1].