-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: force is applied. The basic specification covering foundation anchor bolts is ASTM F1554 which covers anchor bolts designed to anchor structural supports to concrete foundations. These anchor bolts can be headed bolts, straight
- Length: 6 to 36 inch
- Inch: 1 1/4", 1 1/8", 1", 1/2", 3/4", 3/8", 5/8", 7/8"
- Bolt Type: Anchor Bolt
- Features: Other
-
Supplier: ASTM International
Description: plates, and similar applications. This specification, however, does not cover the requirements for mechanical expansion anchors, powder-activated nails or studs, and anchor bolts fabricated from deformed bars. The bolts shall adhere to specified elemental chemical
-
Supplier: Ebinger Manufacturing Corp.
Description: ASTM F1554 CARBON STEEL MATERIAL HOT DIP GALVANIZED FINISH 36 INCH ANCHOR USED ON 1 INCH OUTER DIAMETER 4 PER SET QUANTITY (2) NUT, (2) WASHER HARDWARE TENSILE STRENGTH 71 TO 74 KSI YIELD STRENGTH 42 TO 45 KSI
- Length: 36 inch
- Inch: 1"
- Bolt Type: Anchor Bolt
- Material: Steel
-
-
Supplier: ASTM International
Description: wood, ornamental, rigid PVC, and composite fence. The drive anchor clamp bracket\u2014the pressed steel fitting that secures the drive anchors to the post\u2014shall be pressed steel, minimum of 11 ga. x 1 in. wide, minimum 1.2 oz/ft² hot dipped zinc coating. The bracket shall be
-
Supplier: ASTM International
Description: This specification covers the requirements for carbon and alloy steel compressible-washer-type direct tension indicators (DTIs) capable of indicating a specified bolt tension in cap screws, bolts, anchors, and studs. These DTIs are intended for installation under a bolt
-
Supplier: ASTM International
Description: chemical composition as follows: Note 1-Bolts for general applications, including anchor bolts, are covered by Specification A 449. Also refer to Specification A 449 for quenched and tempered steel bolts and studs with diameters greater than 1½ in., but with similar
-
Supplier: Waterman Industries, Inc.
Description: be coated with manufacturer's standard shopcoat paint. Galvanized steel does not require further finish. Materials Frame and Cover - Cast Steel per ASTM A-27. Hinge Link - Structural Steel per ASTM A-36, Galvanized per ASTM A-123. Assembly Hardware - Steel per ASTM A-307,
- Valve Type: Gate / Knife Valves
-
Supplier: Gilson Company, Inc.
Description: The drive mechanism is completely enclosed for added safety. The powerful 1/2hp capacitor-type motor is operated through a starting switch with built in overload protection. Gilson Testing Screens are designed to be mounted to a solid, rigid floor system. Securing with anchor bolts to
-
Supplier: Gilson Company, Inc.
Description: The drive mechanism is completely enclosed for added safety. The powerful 1/2hp capacitor-type motor is operated through a starting switch with built in overload protection. Gilson Testing Screens are designed to be mounted to a solid, rigid floor system. Securing with anchor bolts to
-
Supplier: Gilson Company, Inc.
Description: W.S. Tyler™ Ro-Tap® Sieve Shakers have 278 oscillations and 150 taps per minute as specified in some ASTM and other sieving applications. Horizontal, circular action combined with vertical tapping assures accurate and consistent results. These shakers are designed for heavy-duty use and
-
Supplier: Gilson Company, Inc.
Description: W.S. Tyler™ Ro-Tap® Sieve Shakers have 278 oscillations and 150 taps per minute as specified in some ASTM and other sieving applications. Horizontal, circular action combined with vertical tapping assures accurate and consistent results. These shakers are designed for heavy-duty use and
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 12-Point, Binding Head, Black Oxide, Button Head, Cap Screw, Chrome, Dry Wall Screw, Fillister Head, Flat Head, Galvanized, Hex Socket / Allen, Hexagon Head, Lag Screw, Machine Screw, Nickel Plated, Other, Oval Head, Pan Head, Philips / Frearson, Phosphate, Round Head, Self Drilling / Thread Cutting
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: Minerallac Company
Description: ANCHOR LENGTH 1 INCH ANCHOR SIZE #6-8 DRILL SIZE 1/4 INCH EMBED DEPTH 1 INCH MATERIAL LEAD ALLOY TYPE LEAD APPLICATION CONCRETE BLOCK, BRICK
- Length: 1 inch
- Bolt Type: Anchor Bolt
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: BOLT, SPRING ANCHOR, STEEL, 1/4-20; Thread Size - Imperial:1/4-20; Thread Size - Metric:-; Head Type:-; Thread Length:0.99"; External Length:31.75mm; Fastener Material:Steel; Fastener Plating:Black Oxide; Product Range:- RoHS Compliant: Yes
-
Supplier: Minerallac Company
Description: HOLLOW WALL TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 24 TPI #10 SCREW SIZE 3/8 INCH DRILL SIZE PHILLIPS, SLOTTED HEAD TYPE 3/16 INCH ANCHOR SIZE SLEEVE LENGTH 2 INCH WALL THICKNESS 1/8 TO 5/8 INCH HEX LENGTH SHORT APPLICATION DRYWALL, SHEETROCK, PLASTER AND
- Length: 2.25 inch
- Bolt Type: Anchor Bolt
- Material: Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Drop-in anchors are internally threaded expansion anchors with a preassembled expander plug. This type of anchor is used for flush mount applications in solid base materials. The anchor is set by driving the expansion plug towards the bottom of the anchor using the
- Inch: 1/2", 1/4", 3/4", 3/8", 5/8"
- Bolt Type: Anchor Bolt
- Features: Other
- Material: Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Wedge anchors are threaded studs with a cone expander and a single piece expansion clip. The expansion clip ensures uniform holding capacity that increases as tension is applied. Wedge-style expansion anchors are for use in solid concrete or grout-filled concrete masonry. These
- Length: 1.5 to 12 inch
- Inch: 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/8", 7/8"
- Bolt Type: Anchor Bolt
- Features: Other
-
Supplier: Dyson Corporation (The)
Description: SIZES: 3/4" thru 12" diameters. MATERIAL: Carbon, Alloy and Stainless Steel available. THREAD: Unified National Coarse (UNC), Class 2A, unless Otherwise specified. When ordering, specify style and applicable dimensions. Special Design on request. Painting, plating and galvanizing available.
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 7/8"
- Bolt Type: Anchor Bolt
- Material: Exotic Metals, Stainless Steel, Steel, Superalloy, Titanium
- Features: Other
-
Supplier: Peco Fasteners, Inc.
Description: FINISH/COATING PLAIN FINISH LENGTH 36 INCH LENGTH - DECIMAL 36 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 36 NOMINAL DIAMETER 1 INCH NOMINAL DIAMETER - DECIMAL 1 NOMINAL DIAMETER - DECIMAL - UOM IN NOMINAL DIAMETER - FRACTIONAL 1 TYPE RIGHT ANGLE BEND APPLICATION FOUNDATION PACKAGING QUANTITY 1
- Length: 36 inch
- Inch: 1"
- Bolt Type: Anchor Bolt
Find Suppliers by Category Top
Featured Products Top
-
ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid (read more)
Browse Anchors Datasheets for National Bolt & Nut Corporation -
Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Mining Heavy equipment Construction Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Construction Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Heavy Hex Nuts - 2H/A194 Hex Flange Bolts F436 Flat Washers (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the building. BENT Bent (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
equipment Construction Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the building (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Power Plant Replacement Study
ANCHOR BOLTS : ASTM F1554 GRADE 36 WITH A563 GRADE A HEX NUTS.
-
CONCEPTUAL DESIGN REPORT
… Channels, angles and plates: ASTM A36, Fy = 36 ksi Steel pipes: ASTM A53, Type E or S, Grade B, Fy = 35 ksi Structural tubes: ASTM A500, Grade B, Fy = 46 ksi Anchor bolts : ASTM F1554 , 3/4 in. dia. min …
-
NSLS-II Preliminary Design Report
Anchor bolts : ASTM F1554 , 3/4" dia. min.
-
Corrosion of Steel Girder Bridge Anchor Bolts
Both galvanized (according to ASTM F1554 specifications for anchor bolts (7)) and non-galvanized A36 carbon steel and Type 304 stainless steel coupons were tested.
Indicates content that may require registration and/or purchase.