-
Supplier: Hottinger Brüel & Kjær A/S
Description: ATEX conform terminal box for EMC-compliant connection of 2 to 8 load cells 7 cable glands M12 x 1.5 for cable diameters from 3 to 6.5 mm 2 cable glands M16 x 1.5 for cable diameter 6 to 10mm Protection class: IP65 according to EN 60 529 Simple corner load adjustment
- Features: Sensor / Transducer, Sensor Element / Chip
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 3420 Coil Tubing Load Cell is the best in class: Hermetically sealed cell Performance to .05% 4-20 mA ATEX approved More Information These are designed for measuring tension and compression on coil tubing in the oil industry.
- Force / Load Rating: 25,000 to 50,000 lbs
- Operating Temperature: -60 to 200 F
- Output: Analog Current
- Force Measured: Compression, Tension
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 3416 & 3430 Coil Tubing Load Cells is the best in class: Hermetically sealed cell Performance to .05% 4-20 mA ATEX approved More Information These are designed for measuring tension and compression on coil tubing in the oil industry.
- Force / Load Rating: 25,000 to 50,000 lbs
- Operating Temperature: -60 to 200 F
- Output: Analog Current
- Force Measured: Compression, Tension
-
-
Supplier: Interface, Inc. - AZ
Description: designation: II 2 G Ex ib IIC T4 Specially designed load cells with loop-powered intrinsically safe amplified output for use in oil field and other hazardous locations. These load cells are derived from other proven Interface models by adding high resistance strain gages
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -40 to 200 F
- Package: Pancake
- Features: Sensor / Transducer
-
Supplier: Minebea Intec GmbH
Description: The digital Pendeo® Truck load cell is the optimal solution for weighbridges. Its takes the performance of our products to the next level and makes the setup, calibration and operation of weighing systems now even easier and more reliable. Ideally suited to use in weighbridges
- Force / Load Rating: 55,115.5 to 110,231 lbs
- Accuracy: 0.008 to 0.015 ±% Full Scale
- Operating Temperature: 14 to 104 F
- Package: Canister
-
Supplier: Stellar Technology
Description: • Low Profile Design • Tension/Compression • Intrinsically safe • CSA / ATEX approved • 4-20 mA output • Welded Stainless Steel • Ranges to 120,000 lbs • Hermetically Sealed
- Force / Load Rating: 20,000 to 120,000 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Current
-
Supplier: tecsis LP
Description: The Models F3301 and F33C1 shear beam load cells are offered as an OEM alternative to our standard bonded-foil strain gage product line. The thin film technology featured in the F33 series provides outstanding performance, low power consumption, excellent stability and low temperature
- Force / Load Rating: 449.6 to 22,480 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Output: Analog Current, Analog Voltage
-
Supplier: tecsis LP
Description: Model FT2301 tension/compression load cell utilizes thin film technology to create a highly stable sensor with exceptional shock and vibration resistance. The F2301 delivers ±0.1% FS accuracy over ranges from 1kN to 100kN. This in-line load sensor is Ideal for use on hoists,
- Force / Load Rating: 224.8 to 22,480 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Output: Analog Current, Analog Voltage
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Configurable Single point load cell, "Aseptic" hermetically sealed integrated, encapsulated overload protection nominal range:10kg or 20kg accuracy class to OIML R60: C3 maximum platform size: 400 mm x 400 mm material: stainless steel protection class: IP68/IP69K length of cable: 3m or
- Force / Load Rating: 22.05 lbs
- Application: Other
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
-
Supplier: tecsis LP
Description: Models F2351 and F23CA are standard 'S-type' load cells which utilize thin film sensing technology. In-line tension measurement from 2kN to 50kN is available, with ±0.1% FSO accuracy. These load cells feature integral amplification, excellent long term stability, and
- Force / Load Rating: 449.6 to 11,240 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Output: Analog Current, Analog Voltage
-
Supplier: Marposs Corp
Description: cells are still capable to produce a difference of potential between their electrical pins. A Control Voltage Monitoring device, mounted on the stack and part of the DUT, continuously measures the voltage of each cell (or cluster of cells) and communicates it the PLC of the
- Products Tested: Fuel Cells
- Test / Technique: Performance / Functional Test
- Form: Test Station / System
-
Supplier: tecsis LP
Description: The tecsis model F5301 load pin utilizes thin film technology for high accuracy and proven performance. The unit is available in ranges from 1,100 to 45,000 lbs (5 to 200 kN) and is ideal for dynamic or static measurements. Amplified output of 4-20 mA (2-wire) or 0-10 VDC (3-wire) is
- Force / Load Rating: 1,124 to 44,960 lbs
- Operating Temperature: -40 to 176 F
- Output: Analog Current, Analog Voltage
- Package: Load Pin
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Configurable PW12C load cell with ATEX Zone 1/21 and Zone 2/22 as options
- Force / Load Rating: 110.25 lbs
- Application: Other
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
-
Supplier: Marposs Corp
Description: electric switchboard has a dedicated cabinet. Furthermore, the control cabinet accommodates the electronic load, the electrical device that allows it to perform the polarization curve. A local HMI touch panel is integrated in the station for the visualization of the main parameters. A central
- Products Tested: Fuel Cells
- Test / Technique: Performance / Functional Test
- Form: Test Station / System
-
Weight Indicators - Explosion Proof Scale -- IND131xx-IND331x packaged terminals for hazardous areasSupplier: Mettler-Toledo Technologies GmbH
Description: areas, and in Division 2, Zone 2 hazardous areas. The enclosure is ATEX/IECEx certified for Zone 22 (dust) hazardous areas. Cable entry points can be either conduit hubs for use in the U.S., or ATEX-approved glands for European applications. Load cells in hazardous areas
- Features: Hostile Environment
-
Supplier: TECAT Performance Systems, LLC
Description: The system consists of a remote sensor system and base system, which are in wireless communications with each other. The sensor system can be integrated directly to an Artificial Lift “Pump Jack” load cell, where it collects load data, and optional position data, and then
- Operating Frequency: 2,400 MHz
- Output Power: 13.399999999999995 dBm
- Operating Temperature: -40 to 80 C
- Supply Voltage: 11.5 to 25 volts
-
Supplier: Minebea Intec GmbH
Description: Combics Ex, IU EX, IF EX or Ex load cells. Optional also digital IS Scales (xBPI) Internal alibi memory Serial interface RS232 | 485 | 422 Div. power supplies available, also battery pack Fieldbus Profibus DP and 4 ... 20 mA interface
- Number of Digits: 14
- Width: 11.8897702 inch
- Height: 3.8976399 inch
- Depth: 7.6771695 inch
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Unprecedented Accuracy.High Precision Floor Scale High Precision Weighing The outstanding metrology is a result of the load cell with integrated Monobloc technology and of a high precision mechanical design. Reliable In Harsh Conditions The robust design of the platform body ensures
- Capacity: 1,200 lbs
- Resolution: 0.002 lbs
- Width / Diameter: 31.49608 inch
- Length: 39 inch
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Unprecedented Accuracy.High Precision Floor Scale High Precision Weighing The outstanding metrology is a result of the load cell with integrated Monobloc technology and of a high precision mechanical design. Reliable In Harsh Conditions The robust design of the platform body ensures
- Capacity: 1,200 lbs
- Resolution: 0.002 lbs
- Width / Diameter: 31.49608 inch
- Length: 39 inch
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Unprecedented Accuracy.High Precision Floor Scale High Precision Weighing The outstanding metrology is a result of the load cell with integrated Monobloc technology and of a high precision mechanical design. Reliable In Harsh Conditions The robust design of the platform body ensures
- Capacity: 600 lbs
- Resolution: 0.001 lbs
- Width / Diameter: 31.49608 inch
- Length: 39 inch
-
Supplier: Laurel Electronics LLC
Description: PCs, PLCs, serial output transmitters, and smart sensors. Process input (e.g., 4-20 mA) Strain gauge / load cell input Temperature input, Pt100 RTD or thermocouple Pulse input for frequency or rate Pulse input for total or quadrature position Pulse input for operation as a clock or
- Number of Characters: 6 #
- Character Height: 152.4 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: PCs, PLCs, serial output transmitters, and smart sensors. Process input (e.g., 4-20 mA) Strain gauge / load cell input Temperature input, Pt100 RTD or thermocouple Pulse input for frequency or rate Pulse input for total or quadrature position Pulse input for operation as a clock or
- Number of Characters: 6 #
- Character Height: 57.15 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: PCs, PLCs, serial output transmitters, and smart sensors. Process input (e.g., 4-20 mA) Strain gauge / load cell input Temperature input, Pt100 RTD or thermocouple Pulse input for frequency or rate Pulse input for total or quadrature position Pulse input for operation as a clock or
- Number of Characters: 4 #
- Character Height: 101.6 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: PCs, PLCs, serial output transmitters, and smart sensors. Process input (e.g., 4-20 mA) Strain gauge / load cell input Temperature input, Pt100 RTD or thermocouple Pulse input for frequency or rate Pulse input for total or quadrature position Pulse input for operation as a clock or
- Number of Characters: 6 #
- Character Height: 203.2 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
power into the Stack, the final quality of the product must be guaranteed through dedicated testing applications. The OCV Test Bench is designed and conceived to carry out performance tests on fuel cell stacks. It consists in letting the DUT off (no external load is (read more)
Browse Fuel Cell and Solar Test Equipment Datasheets for Marposs Corp
More Information Top
-
Vishay Systems Crane-Weighing Solution with Life Cycle Measurement Optimizes Service and Maintenance Intervals, Is Compliant with FEM 9.755
The ATEX -approved load cells feature capacity from 0.5 kN, combined error of 0.2 to 0.5% of R .O., and cable or connector interface.
-
Reduce Costs By Increasing Process Efficiency
Integrated into RBG's Solids Management System, METTLER TOLEDO's FlexMount® weigh module, with an ATEX -certified load cell , ensures accurate weighing of produced solids to assess batch composition prior to dosing with cleaning agents.
-
:: New Materials Zone ::
The AST 3IS accepts up to six ATEX -approved load cells of 350 ohms each, and is approved to ATEX II GD.
-
Explore all the options | Archive | Process Engineering
Tank weigh modules from Mettler Toledo, for instance, have been specially modified to suit the hostile North Sea environment, but the ATEX -certified stainless steel load cells are normally hermetically sealed to IP68 for harsh industrial applications.
-
Controlling isochronous traffic in CRMA/ATM interworking
source are spaced providing a smoothing effect on the cell Figure 5 Maximum Queue Size at IWU as a Function of ATEX Traffic Load .
-
ザルトリウス コンビックス3
Load cell 4) EC type-examination Ui Ii Pi Ci Li Can be used Remarks certificate in zone(s) TÜV 03 ATEX 2301 X --- --- 2W --- --- 21, 22 (PR62../...and MP56/... series) PTB 02 ATEX 2059 25 V 160 mA 2W 0…
-
Weigh|Detect|Control
Products for Your Processes
…t – Ex-certified for Zones 0, 1, 2, 20, 21 and 22, ATEX -compliant – Entirely .... Explosion-protected Load Cells .
-
New Trends in Weighing Technology
The load cells offered by HBM meet the specifications outlined in regional standards such as GOS, OIM, and NTEP. .... products to be used in potentially explosive atmospheres must comply with the European ATEX directive and the…
-
Lightning Protection for Load Cell Installations
• ATEX Approved Current Loop Strain Gauge Amp 20th May 2010. .... • Compression Load Cells will measure up to 100 tonnes using strain gauge technology 22nd April 2010 .
-
:: New Materials Zone ::
…trade weighing equipment with up to 6000 divisions, and hazardous area approval to ATEX 94/9/EC category EEx .... This includes the most explosive atmospheres containing hydrogen or acetylene, in which the 3520 load cell is certified for use at temperatures up to +85 C.
Indicates content that may require registration and/or purchase.