-
Supplier: Radwell International
Description: PCB ASSEMBLY - PC6000, ZONE AMPLIFIER, 15W,. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Audio Transformers are designed for use in audio amplifier applications for coupling and impedance matching of amplifiers and speakers
- Operating Frequency Range: 20 to 20,000 Hz
- Insertion Loss: 0.5 dB
- Other Transformer Types / Applications: Audio Transformer
- Features: Other
-
Supplier: Win Source Electronics
Description: Category: Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Pin or Socket: Socket Contact Termination: Solder, PCB Contact Finish: Tin Base Product Number: SZ1SMA5931 Terminal Type: Gull Wing
- Category: Development Board
-
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Audio Special Purpose Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed Number of Ports: 1(Port) Voltage
- Features: Audio Amplifiers
-
Supplier: Silicon Labs
Description: Silicon Labs' Si824x audio drivers are isolated Class D gate drivers that power audio systems delivering from 30 W up to 1000 W of audio power. Based on Silicon Labs’ proprietary isolation technology, the Si824x Class D audio drivers incorporate input-to-output isolation
- Supply Voltage (VS): 4.5 to 5.5 volts
- Supply Current (IS): 2.5 milliamps
- Quiescent Current (IQ): 2,000.0000000000002 to 3,000 microamps
- Pin Count: 16
-
Supplier: EDCOR Electronics Corporation
Description: Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Stereo Unbalanced Input This is a stereo unbalanced 600~10K Ohms line input. The input
- Operating Frequency Range: 20,000 Hz
- Maximum Primary Voltage Rating: 5 volts
- Other Transformer Types / Applications: Audio Transformer
- Mounting: PC / PCB Mount
-
Supplier: Infineon Technologies AG
Description: Evaluation board – audio board using ultra-low idle power and inductor-less multilevel MERUS™ class D amplifier IC MA2304DNS The EVAL_AUDIO_MA2304DNS is the evaluation board that features the MERUS™ multilevel MA2304DNS stereo class D amplifier. It features ultralow idle power
- Category: Development Board
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: The WM9081 is a mono D/A converter with an integrated Class AB/Class D amplifier that provides high power output at low distortion levels for portable applications. Mobile parametric EQ with fully programmable coefficients is integrated for optimization of speaker characteristics.
- Supply Voltage (VS): 2.7 to 3.6 volts
- Supply Current (IS): 0.00171 to 0.0036 milliamps
- Output Power (PO): 0.0025999999999999986 watts
- Operating Temperature: -40 to 80 C
-
Supplier: FX PCB Co., Ltd.
Description: Alu /Aluminum PCB 1. LED: It needs to use the Aluminum PCB Led board for Different kinds of LED and Lamps 2. Audio equipment: input and output amplifiers, balanced amplifiers, audio amplifiers, pre-amplifiers, power amplifiers, etc. 3.
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
-
Supplier: RS Components, Ltd.
Description: PAA Series piezoceramic audio amplifiers are a total solution to drive piezoceramic sound components. A range of different PCB sizes, amplifier topologies and maximum voltage peak to peak outputs, cover a wide solution to piezo audio amplification. Piezo
- Type: Amplifier
-
Supplier: Yageo USA
Description: EMI suppression IC Decoupling, on-package, on-PCB DC power line filtering Sensors, audios
- Capacitance Range: 4,700 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Technology: Multilayer
-
Supplier: Nexperia B.V.
Description: NPN/PNP transistor in a SOT666 ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits 300 mW total power dissipation Very small 1.6 mm x 1.2 mm ultra thin package Replaces two SC-75/SC-89 packaged transistors on same PCB area Reduced required PCB area Reduced
- hfe: 450
- VCEO: 45 volts
- IC(max): 100 milliamps
- PD: 200 milliwatts
-
Supplier: Nexperia B.V.
Description: transistors on same PCB area Reduced required PCB area Reduced pick and place costs. Applications General purpose switching and amplification Complementary MOSFET driver for switch mode power supply Complementary driver for audio amplifiers.
- VCEO: 40 volts
- IC(max): 100 milliamps
- PD: 200 milliwatts
- TJ: 150 C
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: All aluminum mobile enclosure with easy to hold rounded design. 14 different color combinations and 24 different sizes available to choose from. Suitable to be used as digital audio amplifiers, communication devices, measuring tools, etc. Grooves are built into the internal enclosure,
- Length / Height: 1.7322844 to 7.87402 inch
- Width/Diameter: 1.6141741 to 5.118113 inch
- Depth: 0.5118113 to 1.574804 inch
- Material: Aluminum
-
Supplier: Infineon Technologies AG
Description: package Benefits Reduces the part count by half and faciliatates PCB layout Can delivery up to 150W per channel into 4Ω load in half-bridge configuration amplifier High efficiency and THD Low EMI Environmentally friendly Potential Applications Class D Audio Designers who used
- rDS(on): 0.0725 ohms
- TJ: 150 C
- VGS(off): 3 to 5 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: TMP Pro Distribution
Description: The Radial JDI is a passive direct box designed to handle extreme signal levels without distortion of any kind. Unlike an active DI that is limited by the buffering amplifier's rail voltage, the JDI employs a Jensen audio transformer as the engine. Jensen transformers are legendary in
- Application: Music / Audio Systems
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: inner-grooved body frame. Suitable for industrial fanless PC, measuring instrument, digital audio amplifier and more. Available in 34 sizes. Custom length is available. ↓See the AWAS series page for the custom length (depth) order between 50~700mm in 1mm intervals.
- Length / Height: 2.09448932 to 11.56693538 inch
- Width/Diameter: 2.0472452 to 7.96850824 inch
- Depth: 1.2598432 to 3.2283482 inch
- Material: Aluminum
-
Supplier: Cirrus Logic, Inc.
Description: The WM8860 is a high performance multi-channel audio codec designed for high performance portable PC audio systems. The device offers full compatibility with the Intel High Definition Audio (HDA) specification revision 1.0, allowing seamless integration with industry-standard
- Supply Voltage: 5 V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Woo Audio Inc.
Description: The WOO Audio WDS-1 Digital-to-Analog Converter is a superior digital audio playback component designed for serious music lovers. It is the perfect companion for any computer audio system, as well as our own state of the art WTP-1 Red Book CD Transport. Neither up-sampling nor
- Signal Converter Type: Digital-to-Analog Converter
-
Supplier: FX PCB Co., Ltd.
Description: retardant rating to their similarities to other boards, these PCBs are superb. Henceforth, you will find them ideal for the harshest jobs. And you can always contact SFX PCB to manufacture 94 V0 circuit boards for you. We offer affordable, high-quality, reliable, and demanding 94 V0
-
Supplier: Ohmite Manufacturing Co.
Description: self-heating effects by preventing re-flow from full power operation. Flexible packaging schemes make these resistors ideal for power supplies, audio amplifiers, video flyback, and other power control applications. Power rating 3-100 watts Resistance range 0.10-250K ohms, Higher values
- Resistance Range: 0.25 to 10,000,000 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 50 to 450 ±ppm/°C
- Power Rating: 3 to 100 watts
-
Supplier: Richardson RFPD
Description: and Low-Side TTL Logic Inputs High-side floating bias voltage rail operates up to 100 VDC Fast Propagation Times (17ns Typical) 5mm x 6.5mm x 1.12mm LGA Package Applications ISG3201 is suitable for high-frequency Buck converter, half bridge or full bridge converters, Class D audio
- Features: Other
-
Supplier: 4D Systems Pty. Ltd.
Description: 230.7 x 126.4 x 6.4mm (Thickness is 3.4mm LCD + 3.0mm PCB). (DT): 230.7 x 126.4 x 7.9mm (Thickness is 4.9mm LCD + 3.0mm PCB) (DCT): 230.7 x 126.4 x 8.15mm (Thickness is 5.15mm LCD + 3.0mm PCB) 4x metal mounting tabs with 4.2mm holes for mechanical mounting using M4 screws RoHS,
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Microchip Technology, Inc.
Description: ATWILC3000 supports single stream 1x1 802.11n mode providing tested throughput of up to 46 Mbps UDP & 28 Mbps TCP/IP. The ATWILC3000 features fully integrated Power Amplifier, LNA, Switch and Power Management. Implemented in low-power CMOS technology, the ATWILC3000 offers very low power
- Operating Temperature: -40 to 85 C
- Device Type: Serial Data Converter
-
Supplier: Quality Industrial Electronics
Description: systems, weigh scales, message displays/annunciators, public address systems, commercial audio, surveillance video, intercom/inter-phone, high intensity inspection lighting, Monitors, encoders, resolvers, linear transducers, joystick controls, opened frame power supplies, and more. Our
- Equipment Repaired: Acoustic Sensors / Microphones, Automated Test Equipment (ATE), Data / Chart Recorders, Data Acquisition / Signal Conditioning, Displays / Panel Meters, Electrical Testers, Generators (Function, Pulse, etc.), Industrial Computers, Machine Controllers, Motor Drives & Controllers, Multimeters /
- Specialty Instruments: Avionics / Navigational Instruments, Calibration Instrument, Fiber Optic / Lightwave Instruments, Laboratory Instrumentation / Equipment, Marine Instruments, Medical / Biotech Instruments, Surveying / Geophysical Instruments, Vehicular / Automotive Instruments
- Services: Bench / Off-site, Calibration Service, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Product Sales - New, Product Sales - Used / Refurbished, Remanufacturing / Complete Rebuild, Rental / Lease,
- Features: North America, Other Specialty Instruments, Southern US Only, Specialty / Other, United States Only
Find Suppliers by Category Top
More Information Top
-
http://www.nxp.com/documents/data_sheet/TDA8929T.pdf
15.6 Reference design bill of material Table 1 Two-chip class-D audio amplifier PCB (Version 2.1; 03-2001) for TDA8926J or TDA8927J and TDA8929T (see Figs 12 and 13 .
-
Automatic electro-thermal analysis in Mentor Graphics PCB Design System
Audio power amplifier PCB layout.
-
CR4 - Thread: Crystal Oscillator Noise Suppression
I have a microcontroller and an audio amplifier in the same PCB (200mm x 20mm) and i am worried that the crystal oscillator can cause more noise for my audio out.
-
PDF - Honda 39100-SZA-A31 Head-End Unit
Main PCB Power Supply Audio Power Amplifier Toshiba Semiconductor TA8281HQ .
-
PC Based Sweep Signal Generator
PSpice and Eagle are used in designing the PCB board of the audio amplifier .
-
Voltage Doubler Rectified Boost-Integrated Half Bridge (VDRBHB) Converter for Digital Car Audio Amplifiers
To verify the operational principles and the feasibility of the proposed converter, the 60-W industrial sample of the proposed converter is implemented by employing the metal printed-cir- cuit-board ( PCB ) for digital car audio amplifiers .
-
PDF - 8V0035021 - MIB Processing Unit
Audio Amp PCB I/O & Interface Audio Power Amplifier - 4-Channel, Class D, 4 x 70W, Automotive NXP SEMICONDUCTORS TDF8530TH/N1S1 .
-
PDF - 8V0857273H6PS - Motorized Display Unit
Audio Amp PCB I/O & Interface Audio Power Amplifier - 4-Channel, Class D, 4 x 70W, Automotive NXP SEMICONDUCTORS TDF8530TH/N1S1 .
-
A new high efficiency and low profile on-board DC/DC converter for digital car audio amplifier
EXPERIMENTALRESULTS To verify the operational principles and the feasibility of the proposed converter, the 60W industrial sample of the proposed converter is implemented by employing the metal printed-circuit-board ( PCB )for digital car audio amplifier .
-
"HOW DO U REBALL N150" - GSM-Forum
Agree 100% - there must be worked very carefull with audio amplifier and better make balls over PCB instead to overheat IC ...
Indicates content that may require registration and/or purchase.