-
Supplier: Newark, An Avnet Company
Description: AUDIO CODEC, PCM/FILTER, QFP-52; Audio CODEC Type:PCM / Filter; No. of ADCs:-; No. of DACs:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:-; Audio IC Case Style:QFP; No. of Pins:52Pins; No. of InputRoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Filter Category: Digital Filter
- Package Type: SOIC
-
Supplier: Infineon Technologies AG
Description: The MA2306PNS is a 2x63 W audio amplifier with I2S/TDM audio interface. It features the MERUS™ multilevel switching amplifier technology. Multilevel switching relaxes EMI and enables inductor‑less applications with lower cost and no compromise in audio performance or efficiency,
- Pin Count: 40
- Features: Audio Amplifiers, Other
- Operation Class: Class D
- RoHS Compliant: RoHS Compliant
-
-
Supplier: Infineon Technologies AG
Description: The MA2306DNS is a 2x63 W audio amplifier with I2S/TDM audio interface. It features the MERUS™ multilevel switching amplifier technology. Multilevel switching relaxes EMI and enables inductor‑less applications with lower cost and no compromise in audio performance or efficiency,
- Pin Count: 40
- Features: Audio Amplifiers, Other
- Operation Class: Class D
- RoHS Compliant: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: external protection circuitry Potential Applications Multi-channel home theatre system Studio monitor Active speaker Soundbar subwoofer Marine amplifier Aftermarket car audio system General-purpose audio power amplifier Applications Automotive head unit Automotive LED lighting systems
- Output Power (PO): 200 watts
- Pin Count: 42
- Features: Audio Amplifiers, Other
- Operation Class: Class D
-
Supplier: Infineon Technologies AG
Description: filters No needs for external protections Potential Applications Soundbar subwoofer Aftermarket car audio system Marine amplifier Active speaker Studio monitor General-purpose audio power amplifier
- Output Power (PO): 200 watts
- Pin Count: 42
- Features: Audio Amplifiers, Other
- Operation Class: Class D
-
Supplier: ASAP Semiconductor LLC
Description: IC EMI FILTER 2CH W/ESD 5DSBGA Low Pass RC (Pi) 2 1.2MHz (Cutoff) 50dB @ 100MHz 15 - R = 15 Ohms C = 5000pF Yes 2nd Audio 5-UFBGA WLCSP 0.036"" L x 0.052"" W (0.91mm x 1.31mm) 0.025"" (0.63mm) Digi-Reel«
- Filter Category: Passive Filter
-
Supplier: Lingto Electronic Limited
Description: IC CLASS D OUTPUT FILTER FERRITE
- Features: Audio Amplifiers
-
Supplier: DigiKey
Description: 914.7MHz Frequency Wireless Audio RF SAW Filter (Surface Acoustic Wave) 4dB Bandwidth 8-SMD, No Lead
- Cutoff or Center Frequency (Fc): 914,700 kHz
- Pin Count: 8
- Applications: General
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI
- Features: Active Filter, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, Dual, EMI RFI Filter, EMI/RFI
- Features: Active Filter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 3W, EMI RFI Filter, Audio Amplifiers.
- Features: Active Filter
-
Supplier: Lingto Electronic Limited
Description: IC LINE FLTR AUDIO/ESD 9FLIPCHIP
- Features: Active Filter, Other
- Filter Type: Low Pass
-
Supplier: ROHM Semiconductor GmbH
Description: BD37069FV-M is a sound processor developed for car audio with built-in selector of six stereo inputs and output interfaced to ADC after adjusting signal level. BD37069FV-M has a 6-channel volume circuit and built-in 2nd order post filter which reduces the out-of-band noise. The
- Type: Amplifier
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD37069FV-M is a sound processor developed for car audio with built-in selector of six stereo inputs and output interfaced to ADC after adjusting signal level. BD37069FV-M has a 6-channel volume circuit and built-in 2nd order post filter which reduces the out-of-band noise. The
- Type: Amplifier
-
Supplier: DigiKey
Description: IC LINE FLTR AUDIO/ESD 9FLIPCHIP
- Supply Voltage (VS): 5 volts
- Pin Count: 9
- Features: Active Filter, Other
- Applications: General
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 W. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 3 W, EMI RFI Filter,
- Features: Active Filter
- Standards and Certifications: RoHS Compliant
-
Supplier: ValueTronics International, Inc.
Description: Audio Analysis Select generator, analyzer, graph and sweep modes with one-button access Characterize signal-to-noise ratio, SINAD, IMD, DFD, THD+N ratio, THD+N level, crosstalk, and more Apply weighting functions, standard filters and custom filters View numerical and graphical
-
Supplier: Lingto Electronic Limited
Description: IC INTERPOLATION FILTER 28SSOP
- Number of Channels: 2 #
- Interface: I2S
- Features: Other Interface
- Mounting: Surface Mount (SMT)
-
Supplier: ROHM Semiconductor GmbH
Description: BD34301EKV is 32-bit high sound quality Stereo Audio D/A converter with ROHM original sound quality design, realizing excellent numerical performance (SNR: 130 dB (Typ) , THD+N: -115 dB (Typ) ) suitable for high-end audio. Favorite sound is selectable by switching 2 kinds of digital
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
- Packing Method: Tape Reel
-
Supplier: Newark, An Avnet Company
Description: LC FILTER, 3 TERMINAL, 200MHZ, 6.3V, 0603; Filter Type:Low Pass; No. of Pins:4Pins; Pass Band Frequency:-; RF Filter Applications:Car Audio, Game Machines VTRs, PCs and Peripheral Devices, Printers, TVs; Product Range:MEM Series RoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: Amplifier IC 1 Jack, Filtered Class D
- Supply Voltage (VS): 2.5 to 5.5 volts
- Output Power (PO): 2.5 watts
- Operating Temperature: -40 to 85 C
- Features: Audio Amplifiers
-
Amplifier and Comparator Chips - Integrated Circuits (ICs) - Linear - Amplifiers - Audio -- ZXFN1000
Description: IC CLASS D OUTPUT FILTER FERRITE
-
Supplier: Win Source Electronics
Description: Manufacturer: QUALCOMM Win Source Part Number: 912497-B39861B3589Z810 Features: 864MHz Frequency Wireless Audio RF SAW Filter (Surface Acoustic Wave) 4dB 3MHz Bandwidth 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories:
- Filter Category: SAW Filter
-
Supplier: Cirrus Logic, Inc.
Description: The CS4399 is a next generation, low power audio DAC that provides a superior system-level audio performance without draining battery life. This IC minimizes board space requirements while enabling performance and features to drive design differentiation. The CS4399 features a
- Pin Count: 40 to 42
- Resolution: 32 bits
- Interface Type: I2C
- Features: Other
-
Description: IC LINE FLTR AUDIO/ESD 9FLIPCHIP
- Package Type: BGA
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Cirrus Logic, Inc.
Description: audio algorithms can also be implemented. Features Smart codec with integrated DSP Master Hi-Fi filters for audiophile quality DAC playback Enhanced DRE processing (eDRE) for 120 dB SNR Fixed function signal processing functions Wind noise, sidetone and other high/low pass
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V, 5 V
- Device Type: Codec
- Package Type: WLCSP
-
Supplier: ROHM Semiconductor GmbH
Description: BU26154 is a low-power compact audio CODEC. BU26154 also incorporates touch panel interface and Cap-Less headphones amplifier, speaker amplifier which is most suitable for digital still cameras, electronic dictionaries. BU26154 has built-in voltage regulator for the stability of CODEC
- TJ: -20 to 85 C
- Device Type: Codec
- Features: Other, RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: The IS2020 Stereo Audio Chip is a compact, highly integrated, CMOS single-chip RF and baseband IC for Bluetooth 5.0 applications. This chip is fully compliant with Bluetooth specification and completely backward-compatible with Bluetooth 3.0, 2.0 or 1.2 systems. It incorporates
- Pin Count: 48 #
- Supply Voltage: 3 V, 3.3 V, 3.6V
- Technology: Bluetooth
- Interface: I2C
-
Supplier: Cirrus Logic, Inc.
Description: The WM8994 is a highly integrated, ultra low power hi-fi codec with an integrated stereo Class D and AB speaker driver, and a Class W headphone driver to minimize power consumption during audio playback. The device requires only Vbatt and a 1.8V supply, generating all other internal supply
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V, 5 V
- Device Type: Codec
- Package Type: WLCSP
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 936392-TFA9895UK/N2AZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Amplifier IC 1 Jack, Filtered Class D 29-WLCSP (3.19x2.07) Package: Bulk Package: 29-UFBGA, WLCSP Mounting: Surface Mount Family Name: TFA9895 Categories: Integrated
- Operating Temperature: -40 to 85 C
- Features: Audio Amplifiers, Other
- Package Type: CSP
- Operation Class: Class D
-
Supplier: Cirrus Logic, Inc.
Description: unique combination of powerful DSP processing and audio performance to deliver an audio experience typically associated with high-end audio equipment but now optimized for mobile audio playback while maximizing battery life. In addition to leading specifications for
- Supply Voltage: 1.8 V
- Device Type: Codec
-
Supplier: DigiKey
Description: PCM, Filter Interface PCM Audio Interface 20-PDIP
- TJ: 0 to 70 C
- Device Type: Codec
- Package Type: DIP
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: PCM, Filter Interface PCM Audio Interface 20-PDIP
- TJ: 0 to 70 C
- Device Type: Codec
- Package Type: DIP
- Features: Other, RoHS Compliant
-
Supplier: Renesas Electronics Corporation
Description: The ISL59110 is a single rail-to-rail 3-pole output reconstruction filter with a -3dB roll-off frequency of 8MHz and a slew rate of 40V/µs, with input signal DC restoration accomplished with an internal sync tip clamp. Operating from single supplies ranging from +2.5V to +3.6V and sinking an
- Supply Voltage (VS): 2.5 to 3.6 volts
- Supply Current (IS): 2 milliamps
- Cutoff or Center Frequency (Fc): 8,000 kHz
- Applications: Audio/Video
Find Suppliers by Category Top
More Information Top
-
http://www.nxp.com/documents/data_sheet/SAA7806.pdf
… CL1 clock can be used to monitor the CFLG and MEAS debug lines; the frequency can be programmed via register CLClockConfig • The CL16 clock can be used to clock an external audio DAC or audio filter IC ; the frequency can be …
-
http://www.nxp.com/documents/data_sheet/SAF784X.pdf
The frequency can be programmed via register CLClockConfig – The cl16clk can be used to clock an external audio DAC or audio filter IC .
-
The new technology developed for the AMPS mobile telephone equipment
Dielectric RF filter Circulator PIN diodes 10.7 MHz IF logarithmic amplifier ICs Frequency synthesizer ICs Custom LSIs for the logic section Audio filter ICs Dial button for the control unit .
-
FM audio IC for VHS VCR using new signal processing
Audio IC filters , in general, must .
-
Design of High Frequency Integrated Analogue Filters
A very simple tuning system for an FM audio IC lowpass filter for a VHS video recorder was presented in Reference 8.
-
1983 Index IEEE Transactions on Consumer Electronics Vol. CE-29
Nakane, Shinichi, + , T-CEAug 83 310-317 Heating; cf. Space heating/cooling High-pass filters audio noise reduction IC which includes all functions ofDolby B and C- type systems.
-
Macro Testability; The Results of Production Device Applications
Thefollowingtablesprovides somedetailedinformationon results obtained for each macro of the Digital Filter and Digital Audio IC .
-
http://www.nxp.com/documents/application_note/AN02106.pdf
TEF689xH indicates a power-on situation via the POR read bit, this indicator bit will return to ‘0’ after reading but only when a reference frequency has been applied to the IC and the initial audio filter setting is completed.
-
http://absimage.aps.org/image/TSS12/MWS_TSS12-2012-000038.pdf
This was accomplished using a BA3830S IC six-band audio filter and six solid-state relays.
-
Integration of precision passive components on silicon for performance improvements and miniaturization
The IC provides audio and RF filtering along with ESD protection compliant with IEC61000-4-2 specifications.
Indicates content that may require registration and/or purchase.