-
Supplier: PowerConnections
Description: A simple plug-in step up transformer which allows UK electrical mains operated equipment to function in the US mains system which is 110-120V. The transformer has an internal safety cut out device to protect against overload. The moulded plastic enclosure produces an
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Transformers / Signal Transformers 1:2 Flux Coupled 75 Ohm Step Up
-
-
Supplier: Triad Magnetics
Description: Triad's HS-29 Interstage Audio Transformer provides the durability and precision required in vintage and today's demanding designs. Mu-Metal case construction for magnetic field immunity and up to 95 dB Hum reduction. Step-up turns ratio to accommodate impedance
- Other Transformer Types / Applications: Audio Transformer, Isolation Transformer
- Features: Both Sides
- Category: Signal / RF Transformer
-
Supplier: Triad Magnetics
Description: Triad's HS-50 Output Audio Transformer provides the durability and precision required in today's demanding designs. Mu-Metal case construction for magnetic field immunity and up to 95 dB Hum reduction. Ample step-down turns ratio to accommodate source to load impedance
- Other Transformer Types / Applications: Audio Transformer, Isolation Transformer
- Features: Both Sides
- Category: Signal / RF Transformer
-
Supplier: Triad Magnetics
Description: Triad's A-10J Input audio transformer provides the durability and precision required in today's demanding designs. Mu-Metal case construction for magnetic field immunity and 60 to 80 dB Hum reduction. Large step-up turns ratio to couple low-level input signals to the grid
- DCR: 33.7 ohms
- Other Transformer Types / Applications: Audio Transformer, Isolation Transformer
- Features: Both Sides
- Category: Signal / RF Transformer
-
Supplier: Triad Magnetics
Description: Triad's A-9J Input Transformer provides the durability and precision required in today's demanding designs. Mu-Metal case construction for magnetic field immunity and 60 to 80 dB Hum reduction. Large step-up turns ratio to couple low-level input signals to the grid of the first
- DCR: 32.7 ohms
- Other Transformer Types / Applications: Audio Transformer, Isolation Transformer
- Category: Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Capacities available - - 500VA, 1000VA, and 1800VA. All rated 50/60Hz. 4 different electrical configurations; 120V-120V straight isolation ("178" series) 240V-240V straight isolation ("240" series) 240V-120V step down isolation ("289" series) 120V-240V step up isolation ("298"
- Maximum Primary Voltage Rating: 120 volts
- Power Rating (VA): 1,800 VA
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer, Power Transformer
- Standards: RoHS Compliant
-
Supplier: EDCOR Electronics Corporation
Description: Design The EX-102 is a multi ratio auto matching transformer. It can be used as a step up or step down matching transformer. Input/Output The input impedance is a reflective ratio of the output impedance that is used. Maximum input is 3.0Vrms. The load will
- Operating Frequency Range: 20,000 Hz
- Maximum Primary Voltage Rating: 3 volts
- Other Transformer Types / Applications: Audio Transformer
- Standards: RoHS Compliant
-
Supplier: Mini-Circuits
Description: 1:2 CORE & WIRE Transformer, 10 - 4000 MHz, 50Ω
- Operating Frequency Range: 10,000,000 to 4,000,000,000 Hz
- Impedance Ratio: 2 :1
- Power Rating: 0.4 watts
- Operating Temperature: -40 to 85 C
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover ignition transformers for use with gas burners and oil burners and specialty step-up transformers used in applications such as insect electrocuting. Transformers incorporating overcurrent or over-temperature protective devices,
-
Description: mode) or a system of loudspeakers that do not require step-down transformers (8/4 Ohm mode). The 70-volt and 100-volt outputs eliminate the need for step-up transformers, which can create distortion and cause insertion loss. The amplifiers and speakers are
- Power: 300 watts
- Number of Channels: 2 #
- Type: Amplifier
-
Supplier: Tripp Lite by Eaton
Description: The IS1000HGDV Isolator® Series Dual-Voltage 115/230V 1000W 50/60Hz Medical-Grade™ Transformer with full CAN/ES/IEC/EN 60601-1 listing is ideal for protecting sensitive electronic equipment in patient-care vicinities. It can be configured for either step-up voltage,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Tripp Lite by Eaton
Description: The IS1800HGDV Isolator® Series Dual-Voltage 115/230V 1800W 50/60Hz Medical-Grade™ Transformer with full CAN/ES/IEC/EN 60601-1 listing is ideal for protecting sensitive electronic equipment in patient-care vicinities. It can be configured for either step-up voltage,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Tripp Lite by Eaton
Description: The IS600HGDV Isolator® Series Dual-Voltage 115/230V 600W 50/60Hz Medical-Grade™ Transformer with full CAN/ES/IEC/EN 60601-1 listing is ideal for protecting sensitive electronic equipment in patient-care vicinities. It can be configured for either step-up voltage,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Tripp Lite by Eaton
Description: The IS300HGDV Isolator® Series Dual-Voltage 115/230V 300W 50/60Hz Medical-Grade™ Transformer with full CAN/ES/IEC/EN 60601-1 listing is ideal for protecting sensitive electronic equipment in patient-care vicinities. It can be configured for either step-up voltage,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Agile Magnetics
Description: Custom Coil, Inductor and Transformer Manufacturer Regional Mfg. Specialists, Inc. (RMS) is a state of the art, 40,000 sq/ft manufacturing center in Concord, NH. We are a variable volume, custom, and contract manufacturer of magnetics and more. We make components that are trustworthy,
- Application: Audio, Automotive, Avionics / Aerospace, Construction / Site, Industrial, Instrumentation, Marine, Medical, Military, Motors / Drives, Public Utility, Telecommunications
- Transformer Types: Autotransformer, Buck / Boost Transformer, Control Transformer, Current Transformer, Distribution Transformer, Ferroresonant Transformer, Filament Transformer, Flyback Transformer, Foil Wound Transformer, High Frequency Transformer, Isolation Transformer, Laminated Transformer, Power Transformer,
- Mounting: Chassis Mount, Dish / Disk Mount, Enclosure / Free Standing, H Frame, PCB Mount, Pad Mount
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Far East Resources, Inc.
Description: Far East Resources is a leading international procurement organization focused on providing various circuit technology to the commercial industry from the Pacific Rim since 1976. Assisting its customers in the sourcing of printed circuit boards (PCB) and other electronic interconnection devices, no
- Application: Audio, Automotive, Avionics / Aerospace, Construction / Site, Industrial, Instrumentation, Marine, Medical, Military, Motors / Drives, Public Utility, Telecommunications
- Transformer Types: Autotransformer, Buck / Boost Transformer, Control Transformer, Current Transformer, Distribution Transformer, Ferroresonant Transformer, Filament Transformer, Flyback Transformer, Foil Wound Transformer, High Frequency Transformer, Isolation Transformer, Laminated Transformer, Power Transformer,
- Mounting: Chassis Mount, Dish / Disk Mount, Enclosure / Free Standing, H Frame, PCB Mount, Pad Mount, Pole Mount
- Features: North America, Northeast US Only, United States Only
-
Supplier: Visual Sound, Inc.
Description: amplifiers operate at 85 percent efficiency and consume almost one-third less power than conventional analog amplifiers. The compact and lightweight single or dual rack-space design and ultra-low heat dissipation allow designers to rack-mount up to five units without open space between units.
-
Supplier: Visual Sound, Inc.
Description: and consume almost one-third less power than conventional analog amplifiers. The compact and lightweight single or dual rack-space design and ultra-low heat dissipation allow designers to rack-mount up to five units without open space between units. The DA Series is comprised of high and low
-
Audio Amplifiers and Preamplifiers - TRA Series 2 x 150W Amplifier for 25V/70V/100V Systems -- 52692Supplier: TMP Pro Distribution
Description: two and four channel configurations, with power ratings of 75W and 150W per channel @ 4 ohms, 70V and 100V. All audio controls of the TRA-Series amplifiers are on the rear panel or internal. A six-step LED meter for each channel lets you monitor all levels. All TRA amplifiers can drive
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: two and four channel configurations, with power ratings of 75W and 150W per channel @ 4 ohms, 70V and 100V. All audio controls of the TRA-Series amplifiers are on the rear panel or internal. A six-step LED meter for each channel lets you monitor all levels. All TRA amplifiers can drive
- Type: Amplifier
-
Supplier: ValueTronics International, Inc.
Description: test condition (step) setting Each step can be named individually Remote terminal on the front panel for “start” and “stop” control Rear panel output available Interface: RS-232C, USB device, Signal I/O and GPIB (optional) 2 Year Warranty Accessories: Quick Start Guide, CD (complete
Find Suppliers by Category Top
Featured Products Top
-
Autotransformer Power Transformers Triad Magnetics’ autotransformer power transformers are available in single winding step-up transformer models, in which the primary coil (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Typical applications for this type of electrical transformer are motor control, machine tool control, control panels, alarm systems, distribution boards etc. The transformers can be step down and step up, or isolation, supplied as open types with universal frames for vertical or horizontal (read more)
Browse Industrial Control Transformers Datasheets for Majestic Transformer Co. -
electrical isolation: Supports step-up and step-down conversion from 110V to 480V, adapting to various power systems (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Step-Up Transformers (GSU), Power Transformers (PTR), and Distribution Transformers (DTR). Engineered for efficiency, durability, and reliability, Fuji Electric transformers are trusted by leading industries across the globe. Transformer Lineup Fuji Electric offers a (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
Transformer 380V Transformer Three Phase Step Up Transformer Three Phase Step Down Transformer 6. Dry Type Transformers Continue Expanding Dry (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
that utilize the dial-up switched telephone network. Applications include isolation, repeat coil, impedance matching, hybrid circuits, bridging, and line balancing. Magnetics from Triad When you purchase high-reliability audio transformers from Triad Magnetics (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
custom power transformers to meet the requirements of virtually every power application. We offer customers a wide array of transformer products, including: 3-phase transformers Audio transformers Autotransformers Buck-boost transformers (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
crucial role in driving significant advancements, exemplified by technologies like Single Pair Ethernet that facilitate the transfer of data from multiple sensors in a vehicle via smaller and more lightweight cables and connectors. More efficient and less costly Single Pair Ethernet opens up (read more)
Browse Coaxial Connectors Datasheets for LEMO USA, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/61313/702680855-MIT.pdf?sequence=2
An additional resonant capacitor could be added to the audio step up transformer to boost signal levels at the cost of distortion.
-
The Accurate Measurement Of Small Rotations By Modulating Polarization
Audio Transformer ( Step - Up .
-
Closed-loop stimulations of hypoglossal nerve using its spontaneous activity as the feedback signal
Hypoglossal signal was first amplified with a step - up audio transformer (turn ratio = 1:5, Part# 24500, PIC0 Electronics) which also improved the signal-to-noise ratio of the recordings by matching the cuff electrode/nerve impedance to the noise characteristics of the …
-
A Low Distortion Audio-Frequency Oscillator
… by rectifying the oscillator voltage by means of a diode and using the rectified voltage as grid bias for the oscillator.6 The sensitivity is increased by the use of a 3:1 audio transformer to step up the voltage before rectification.
-
Practical Electronics for Inventors, Third Edition > Basic Electronic Circuit Components
Also, audio transformers cannot step up a signal by more than about 25 dB when used in typical audio circuits.
-
Plasma bullet current measurements in a free-stream helium capillary jet
Signal generator Audio amplifier Step - up transformer .
-
Time-Resolved Atmospheric Plasma Investigation by Molecular Beam Mass Spectrometry
Signal generator Audio amplifier Step - up transformer .
-
Vibration control of a cantilever beam using distributed PVDF actuator
The sensed signal is passed through a zero crossing detector before stepping it up by an audio amplifier and step up transformer .
-
Measurements of radial profiles of ion cyclotron resonance heating on the Tandem Mirror Experiment-Upgrade
An audio amplifier and step - up transformer circuit met these .
-
Contingency transcutaneous stimulator for patients with unilateral tactile and proprioceptive neglect
These pulses then go through a buffer circuit and then through a miniature audio transformer with a step - up ratio of 8 : 1.
Indicates content that may require registration and/or purchase.