-
Supplier: Thinklogical
Description: Convert & Scale HDMI to SDI The Thinklogical HDMI to SDI Converter allows you to seamlessly convert an HDMI or DVI signal to a broadcast quality SDI signal. The HDMI to SDI Converter is fully SMPTE compliant, and includes a genlock input. User
- Power: 115 VAC, 230 VAC, DC
- Controls: Contrast
- Mounting: Desktop / Stand-alone
- Features: Genlock, Remote Control Support
-
Supplier: Versitron, Inc.
Description: audio, and contact closure as well as 10/100 Ethernet. And, as with all VersiVision Series CCTV video products this is achieved using 8-bit digitally encoded video technology over one multimode or singlemode optical fiber. LED indicators are provided to instantly monitor the
-
Supplier: Infineon Technologies AG
Description: FM4-216-ETHERNET Arm® Cortex®-M4 MCU Development Kit with Ethernet, CAN and USB Host The FM4-216-ETHERNET is a development platform for developing applications using the Arm® Cortex®-M4-based FM4 S6E2CC MCU. This board provides a variety of peripherals for evaluating different
- Category: Development Board
- Ports: Ethernet
- Features: Other
-
-
Supplier: Tripp Lite by Eaton
Description: Speeds Without an Ethernet Card This USB to LAN converter delivers full 10/100/1000 Mbps network speeds without requiring you to install an internal Ethernet card in your device. It’s a convenient and affordable way to expand the potential of your PC, laptop
-
Supplier: Microchip Technology, Inc.
Description: The high-performance, low-power 32-bit AVR RISC-based microcontroller combines 256KB flash, 64KB SRAM, 10/100 ethernet MAC, full-speed (12 Mbps) USB 2.0 with embedded host capability, I2S, and a built-in audio D/A converter. The MCU achieves 91 Dhrystone MIPS (DMIPS) at 66 MHz
- Clock Speed: 66 MHz
- Internal RAM Size: 64 KB
- Internal ROM Size: 256 KB
- Number of Timers: 3
-
Supplier: AXIS Communications, Inc.
Description: and high-quality audio When an alarm is triggered in a network camera or video encoder, AXIS P7701 can be configured to automatically display alarm-triggered video. AXIS P7701 also decodes mono audio. The video decoder can be powered either through Power over Ethernet or
-
Supplier: Visual Sound, Inc.
Description: A/D and D/A converters. It is compatible with the IQ® Network and TCP/IQ™ networking. I-Tech amplifiers feature digital audio inputs for exceptional audio quality. With AES/EBU inputs (standard) or optional CobraNet input on CN models, I-Tech provides your choice of today's most
-
Supplier: Visual Sound, Inc.
Description: A/D and D/A converters. It is compatible with the IQ® Network and TCP/IQ™ networking. I-Tech amplifiers feature digital audio inputs for exceptional audio quality. With AES/EBU inputs (standard) or optional CobraNet input on CN models, I-Tech provides your choice of today's most
-
Supplier: Visual Sound, Inc.
Description: A/D and D/A converters. It is compatible with the IQ® Network and TCP/IQ™ networking. I-Tech amplifiers feature digital audio inputs for exceptional audio quality. With AES/EBU inputs (standard) or optional CobraNet input on CN models, I-Tech provides your choice of today's most
-
Supplier: Aaeon Systems Inc.
Description: interface for end users to connect to multiple LCD panels without the use of DVI converters. Thus, GENE-QM57 is easily embedded into numerous markets such as Automation, Medical, Ticketing Machines, Banking, Transportation, Gaming, Kiosk and POS/POI applications. If you are
- RAM: 512 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
-
Supplier: Cirrus Logic, Inc.
Description: as those used for SDMI (Secure Digital Music Initiative) or any other digital rights management mechanisms. A high-performance 1/10/100 Mbps Ethernet media access controller (MAC) is included, along with external interfaces to SPI, AC '97 and I²S audio. A two-port USB 2.0 Full
- Clock Frequency: 200 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
-
Supplier: Cirrus Logic, Inc.
Description: access controller (MAC) is included, along with external interfaces to SPI, AC '97 and I²S audio. A two-port USB 2.0 Full Speed host (OHCI), running at 12 Mbps, two UARTs and an analog voltage-measurement analog-to-digital (A/D) converter are included as well. The ARM920T
- Clock Frequency: 166 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
-
Supplier: Vaisala
Description: to 7 Vaisala Electric Field Mill EFM550s Alarm Distribution – Remote Alarm Display System (RADS) via RS232/Ethernet Device Server or Modem; Email notification via Ethernet; or Relays via RS232, RS232/Ethernet Device Server, or Modem. Threat Display – Remote Alarm Display
-
Supplier: ValueTronics International, Inc.
Description: Temperature: Operating: 0 ºC to 50 ºC (32 ºF to 122 ºF); Storage: –40 ºC to 60 ºC (–40 ºF to 140ºF) Relative humidity: 0 % to 95 % (non-condensing) Vibration: < 1.5 g. at 10 Hz to 500 Hz (on three main axes) Mechanical shock: < 760 mm on six sides and eight
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
Find Suppliers by Category Top
Featured Products Top
-
Extend Ethernet networks with fiber optic media converters S.I. Tech Ethernet to fiber converters extend the distances of 10/100/1000 Mbps networks through the use of fiber optics. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of either multimode to single mode fiber optics. https://www.sitech-bitdriver.com/products/ethernet.htm (read more)
Browse Fiber Optic Transmitters Datasheets for S.I. Tech, Inc. -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. Learn More and see options (read more)
Browse Network Gateways Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
VOLKTEK IMC-561 and IMC-661 Gigabit Industrial Media Converters extend Ethernet connectivity over fiber for long-distance network transmission. Designed for industrial networking environments, both models support copper-to-fiber conversion and provide Gigabit (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
with the IEEE 802.3cg Single Pair Ethernet (SPE) standard, the IMC-553 empowers 10 Mbps Ethernet communications over existing fieldbus cables, reaching an impressive 1000m. Leveraging existing fieldbus wiring, it streamlines cabling, reduces costs, and extends Industrial Ethernet to novel sensor (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
5- Supports video resolutions up to 3840*2160@30HZ 6- Supports Audio 7- Auto Detect Monitor EDID 8- Plug and play, compact and portable?Most of these converters do not require an external power supply and it can operate directly by drawing power from the DP (read more)
Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
). Advantage 1- Supports extremely high resolution 2- Small in size and easy to carry 3- Bidirectional compatibility, flexible application scenarios 4- Plug and play, driver-free and power-free 5- Support audio transmission (read more)
Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
flawless audio processing in broadcast environments, maintaining the highest quality standards. The AD1896AYRSZRL Sample Rate Converter is designed to meet the needs of professional audio engineers, enhancing system performance and (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
WAGO’s media converter provides extended Ethernet communication as it changes data transmission from copper to fiber optic. Choose from either a non-PoE converter or a PoE version that comes equipped with 30 watts of PoE. Pair these with WAGO’s SFP fiber optic modules for support of (read more)
Browse Power over Ethernet (PoE) Injectors Datasheets for WAGO
More Information Top
-
Examination on the applicability of IP-related communications to teleprotection systems
be achieved due to the large additional delay of an Ethernet adapter, audio frequency signal to Ethernet converter .
-
StarTech.com High Speed HDMI Cable - video cable - HDMI - 6 ft | Softchoice
… com 2 Port USB HDMI KVM Switch with Audio and USB 2.0 Hub, Component and Toslink to HDMI Video Converter with Audio, Component to HDMI Video Converter with Audio, DVI and Digital Audio to HDMI Converter , Ethernet or USB to HDMI …
-
ofc cable - offers from ofc cable manufacturers, suppliers, exporters & wholesalers
cable enclosure Fiber optic Distributing Box (ODF) Ethernet to Fiber Optic Media converter Audio /Video/Data Fiber ...
-
3.3, 2.5 and 1.8-V Clock Generator Family
The new clock devices are optimized to work with TI's DaVinciT-based processors by generating any audio, video, processor or interface clock to drive the digital processor, audio digital- to -analog converter or codec and Ethernet or USB controller.
-
A 200 MHz 0.25 W packet audio terminal processor for voice-over-internet protocol applications
The external interfaces provide glueless connections to Ethernet physical layer circuits (PHYs), audio analog/digital converter circuits, Flash boot ROMs, general purpose memory-mapped and general purpose in- put/output devices (GPIO), and serial and parallel CPU access ports.
-
A DSP Based H.264 Decoder for a Multi-Format IP Set-Top Box
The DSP interfaces to an Ethernet port, two external memories, a video encoder, an audio digital to analog converter (DAC), an infrared receiver and a JTAG emulator using a minimum amount of glue hardware.
-
MPEG-4 SP/ASP decoder for a DSP-based Multi-Format IP Set-Top Box
The DSP interfaces with an Ethernet port, two external memories, a video encoder, a digital to analog audio converter , an infrared receiver and a JTAG emulator using a minimum amount of glue hardware.
-
http://focus.ti.com/lit/ds/symlink/tms320dm368.pdf
The DM368 also offers a high level of integration with HD display support, including three built-in 10-bit HD analog video digital- to -analog converters (DACs), DDR2/mDDR, Ethernet MAC, USB 2.0, integrated audio , host port interface (HPI), analog-to digital …
-
TMS320DM368 | DM3x Video SOC | ARM9 + Video Core | Description & parametrics
The DM368 also offers a high level of integration with HD display support, including three built-in 10-bit HD analog video digital- to -analog converters (DACs), DDR2/mDDR, Ethernet MAC, USB 2.0, integrated audio , host port interface (HPI), analog-to digital …
-
Multimedia and multiservice systems for home, office, and industrial networks
The transmission of digital audio data according to SPDIF is well established as a mass product (Toshiba, Sharp), Ethernet media converters are commercially available for 10 Mbit/s and 100 Mbit/s (Ratioplast) and especially IEEE1394 ("FireWire", "iLink") could play a major role for …
Indicates content that may require registration and/or purchase.