-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Small, economical, open, two hole horizontal bracket mount. Insulated, color coded flexible leads, 4" long minimum (143, 144 & 145 Series) or 3" long minimum (146 Series). For a similar, P.C. board mount version, refer to the 148 and 149 series. Frequency response 150 Hz. to 15 Khz.
- Maximum Secondary Current Rating: 6 amps
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Allied Electronics, Inc.
Description: Features: 150 Hz. to 15 kHz. Frequency Response (±1 db, Reference 1000 Hz) Two Hole Chassis Mounting — 0.125" Diameter Mounting Holes on 1.38" Center Insulated, Color Coded, Flexible Leads — 4" Long Minimum 1.4 Oz. Net Weight Application: Driver Output
-
Supplier: EDCOR Electronics Corporation
Description: Design Mathematical and design analysis of the highly successful 1953 RCA ribbon microphone transformer together with new materials offer a new standard. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent
- Operating Frequency Range: 50,000 to 20,000 Hz
- DCR: 0.4 ohms
- Features: Audio Transformer, Signal / RF Transformer
- Agency: RoHS Compliant
-
-
Description: Transformer Coupled 25, 70, or 100 Vrms 30 watts Omni-directional swivel mount Constant directivity horn design Type 3R enclosure Features Model AM30T is a transformer-coupled, constant directivity, re-entrant speaker ideal for most public address or paging applications. The constant
- Sound Pressure Level: 107 dB
- Speaker Size: 8.9 inch
- Weight: 2,400 g
- Application: Loudspeaker / Public Address
-
Supplier: TMP Pro Distribution
Description: dB-SPL, 1W/ 1M Power Rating: 20W-RMS, EIA 426A Standard Calculated Output: 102 dB-SPL, 5W/ 1M Frequency Response: 60Hz - 17kHz Nominal Coverage Angle: 90° Included Angle, -6 dB / 2 kHz, Half space Audio Connection: 7" long, color-coded tinned wires
- Speaker Size: 8 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: dB-SPL, 1W/ 1M Power Rating: 20W-RMS, EIA 426A Standard Calculated Output: 101 dB-SPL, 4W/ 1M Frequency Response: 60Hz - 17kHz Nominal Coverage Angle: 90° Included Angle, -6 dB / 2 kHz, Half space Audio Connection: 7" long, color-coded tinned wires
- Speaker Size: 8 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: voice and music Average Sensitivity: 92dB SPL, 1W/ 1M Power Rating: 12W RMS, EIA 426A Standard Calculated Output: 99 dB SPL, 5W/ 1M Frequency Response: 65 Hz - 17 kHz Nominal Coverage Angle: 90° Included Angle, -6 dB / 2 kHz, Half space Audio Connection: 7" long, color-coded tinned
- Speaker Size: 8 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: Signal tones, voice and music Average Sensitivity: 92dB SPL, 1W/ 1M Power Rating: 12W RMS, EIA 426A Standard Calculated Output: 99dB SPL, 5W/ 1M Frequency Response: 65 Hz - 17 kHz Nominal Coverage Angle: 90° Included Angle, -6 dB / 2 kHz, Half space Audio Connection: 7" long,
- Application: Music / Audio Systems
-
Supplier: Visual Sound, Inc.
Description: love the DI2. The DI2 makes it easy to keep your stage clean, and eliminates the need for piles of mic cables to patch your DIs. No more tracing a mic cable from the snake back to the DI to identify a channel, and no more cross-patching errors. The DI2's color-coding and Snakeskin fanout make
-
Supplier: ValueTronics International, Inc.
Description: as an audio amplifier or a driver amplifier for piezoelectric components (collocating with an impedance transformer, 20W output) and conducts power component characteristics tests, magnetization characteristics tests(B-H curve) of magnetic materials such as ferrite and amorphous
- Minimum Frequency Range: 60 MHz
- Maximum Frequency Range: 60 MHz
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
Featured Products Top
-
became a primary audio transformer supplier for television manufacturers during the television purchasing boom fueled by the transition to color broadcasting. Triad Magnetics has been intricately involved with the (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
electronic and audio needs, Triad has the industry knowledge and experience to ensure your audio transformer is perfectly designed, on spec, and in compliance with any and all applicable codes and regulations. Contact Triad Magnetics Today For more than 75 years, Triad (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
capable of supplying the specified rated power at the end of the secondary cable. All transformers are supplied with color-coded cables. Two UV-resistant cable ties are also included for secure and easy mounting. (read more)
Browse Signal Conditioners Datasheets for WAGO -
2344. Suitable as a control cable, computer cable, shielded audio cable. RoHS compliant constructions are available to order. OPER. VOLT.: 300V UL OPER. TEMP.: -40°C to +80°C. See color code for paired cables. STD. P-U: 500’, 1000’ (read more)
Browse Control and Instrumentation Cables Datasheets for BRIM Electronics, Inc. -
•Push-pull self-latching mechanism •Standard & reverse gender options •Multiple mechanical keying choices •6 color codes, 12+ shell styles, 3 sizes Follow us on: (read more)
Browse Audio and Video Connectors Datasheets for PEI-Genesis -
Standards IEEE 3000 Standards Collection™ for Industrial & Commercial Power Systems (formerly IEEE Color Books® Power Pack) (read more)
Browse Codes, Standards, and Regulations Datasheets for IEEE - Institute of Electrical and Electronics Engineers, Inc. -
relays. Customized pin sockets with pin, ring or fork spade terminals make for flawless training. Slim handle design of our 0.080" pin plug allows for close side by side connections and swivels to allow for repositioning without unhooking from device. Color code options for easy (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
, keyings, and color codes, precisely meets the specific needs of each application. Main Features Best-in-class LEMO Push-Pull self (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
, keyings, and color codes, precisely meets the specific needs of each application. Main Features Best-in-class LEMO Push-Pull self-latching system (read more)
Browse Circular Connectors Datasheets for LEMO USA, Inc. -
user experience, while the availability of custom solutions, including a wide selection of contacts, keyings, and color codes, precisely meets the specific needs of each application (read more)
Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc.
More Information Top
-
Practical Electronics for Inventors, Third Edition > Basic Electronic Circuit Components
Some come with color - coded wires to specify leads, while other audio transformers have pinlike terminals that can be mounted on PC boards.
-
Subject Index
… stabilized, 1109 representation by biiaipy-decision programs, 3215 ring-type,forhigh-speed multiplexing, 3218 using saturable transformers , 1471 using semiconductors, current … … calibration at power and audio frequencies, 2346 Colour , vision, characteristics and two … … in cascade, 2388 binary- code , decision feedback systems, 591 …
-
Author Index
Pinkerton, J. M. M., and others, LEO, 3473 Pinney, J. E., with others, brightness modification proposals for televising colour film, 1211 Piper, W … … P., and H. Wolcott, audio sweep generator, 487 Pohl … … with A. Lutz, voltage transformer for current measurement, 2471 … … 3041 Potok, M. H. N., research on mm-X spark generators, 89; valve codes , 908 Potter, J …
-
Index to Wireless Engineer Abstracts and References - Subject Index
… F., ex- pected accuracy of, 3289 Standards, (See also Television) definitions of terms, relating to aerials and wave- guides, 53 I.R.E. 2 SI, 631 relating to audio techniques, 54 I.R … … 3153 using ferrite-cored transformers , 3484 proximity, effect of … … for, 13 Telecontrol, 260 of receivers, over single Post Office line, 3685 Telegraphy, code converters for interconnection … … signal distribution at, 3379 closed-circuit system using vidicon, 1198 colorimetry in, 1199 colour , amplitude distortion in …
-
Subject Index
… F., ex- pected accuracy of, 3289 Standards, (See also Television) definitions of terms, relating to aerials and wave- guides, 53 I.R.E. 2 S1, 631 relating to audio techniques, 54 I.R … … 3153 using ferrite-cored transformers , 3484 proximity, effect of … … 814 pulling effect in, 2018 Telecommunications, in British Commonwealth, 1565 in Italy, coaxial cable network for, 13 Telecontrol, 260 of receivers, over single Post Office line, 3685 Telegraphy, code converters for interconnection of … … 1198 colorimetry in, 1199 colour , amplitude distortion in, measurement …
-
Index to Subjects
… ceivers: 5037 Progress in 1953: 4912 Radiation, Minimum Range for: 5045 Receiver: 4922 By Solar Noise: 4922 Speech and Program Waves: 4923 Television: 4830, 4964 Amplitude Distortion in Color : 4830 Aspect Ratio and … … vs. Angle: 4860 Binary- Coded , Narrow-Band Commu- nication … … 5102 Reciprocity in Active Elements: 5007 RLC: 4863, 5063 One Resistance and Real Transformer : 4863 RLC: Transfer … … Stability: 5119 RC: 4871 RC Phase-Shift: 4979 Three-Phase ULF: 4907 Transistor, Audio : 4851, 4999 Voltage …
Indicates content that may require registration and/or purchase.