-
Supplier: Accuris
Description: REEL, AUTOMATIC TAKE-UP, EXTENSION CABLE 24-VOLT D.C.
-
Supplier: Hannay Reels
Description: Spring Rewind Grounding Reel Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal rotary device.
- Hose / Cable Length: 65 to 75 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.5 to 0.66 inch
-
Supplier: Reid Supply
Description: These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an easily
- Type Of Reel: Cable Reel
- Material Of Construction: Steel
-
-
Supplier: Unique Welding & Fabricating (UWF)
Description: HAND REWIND STATIC GROUNDING REELS OR SPRING REWIND (available on request) (Aluminum and Stainless Steel available) Static grounding reels provide for the payout, retraction and compact storage of 50 and 100 feet of static grounding cable, use in any flammable atmosphere when a build-up of
- Type Of Reel: Cable Reel
-
Supplier: Reelcraft Industries, Inc.
Description: automatic on/off switch that activates power.**
- Voltage: 125 volts
- Hose / Cable Length: 35 ft
- Flange Diameter: 12.625 inch
- Cable Length: 35 ft
-
Supplier: Utility Parts Central, Inc.
Description: Hannay Spring rewind grounding reel model SGCR10-17-19 Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal rotary device. 1) Manual &
- Type Of Reel: Cable Reel
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant 90mm through hole slip ring is normally used for cable reel, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And Power、Slipring For Robot, Product Description Ingiant is a professional slip ring
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
- Operating Temperature: -40 to 149 F
-
Supplier: Rittal North America LLC
Description: Electrically driven wire stripping and crimping center that can process reel-mounted, insulated wire end ferrules.
- Tool Type: Crimper
-
Supplier: Rittal North America LLC
Description: Insulation stripping and crimping machine for taped wire end ferrules on a reel has an interface for communication, and full function integration into our Rittal fully automated wire cabling machine Wire Terminal.
- Tool Type: Crimper
-
Supplier: Newson Gale
Description: FM/ATEX approved static discharge cable reels Retracting cable reels are an alternative solution to using retractable Cen-StatTM spiral cable. They are normally specified for locations where there is a preference for ensuring process operators stow grounding clamps correctly for
-
Supplier: Tripp Lite by Eaton
Description: or pocket and extends up to 4ft in length and gracefully retracts into a small reel. RJ45 male to male connectors. Features Automatic spring retractable cord Great alternative to carrying loose network cables Ethernet 802.3 compliant
- Cable Length: 4 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Networking
- Product Type: Patch Cable / Cord
-
Supplier: IRISO U.S.A., Inc.
Description: package specs compatible with automatic mounting.
- Voltage Rating: 50 volts
- Current Rating: 0.5 amps
- Contact Pitch: 0.5 mm
- Features: Board Mount Connector, Flat or Ribbon Cable Connector
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: reverse phase. Start of recording is done automatically at the time of impact due to trigger system integrated in the hammer. Main features: Generates P and S waves Single cable which includes: trigger + Kevlar pulling cable + pressurizing pipe Compact and easy to carry, whole system
-
Supplier: TE Connectivity
Description: Compatible With Agency/Standards Products : DIN 72036 Operation/Application Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of
- OD / Width: 0.3149608 inch
- Type: Electrical Contact
- Applications: Motor
-
Supplier: Atlas Inspection Technologies, Inc.
Description: tractor. The second, elastically reinforced camera cable for the lateral camera is mounted on a manual cable reel. Optionally, a synchronized electric cable reel can be supplied for the same function. The complete system is operated and powered from the control center which also
-
Supplier: Fuji America Corporation
Description: Possible to perform work in front of a machine This unit can be used without a power cable because a battery is equipped and work can be performed in front of the machine. Note: Splicing can be performed approximately 400 times on a single fully-charged battery. (Fuji internal investigation)
-
Supplier: TE Connectivity
Description: Cannot be used in AMPMODOU Model IV Housings. Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Applied Pressure : Standard Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Sealable : No Termination
- North American (AWG): 22 to 26 AWG
- International (mm2): 0.12 to 0.4 mm2
- Features: RoHS
-
Supplier: Cole-Parmer
Description: photosensor-controlled backlight, selectable (
F/ C) unit of measure, battery status, and automatic shut-off. Model TP7 features a high-impact plastic case and a built-in reel for fast and easy retrieval of the cable with probe. - Fahrenheit Scale: -40 to 400 F
- Celsius Scale: -40 to 204 C
- Thermometer Technology: RTD Technology
-
Supplier: RS Components, Ltd.
Description: Connections for 2 microphones (one supplied) and audio input via phono connectors (scart-to-phono lead supplied). Discreet design blends in with most domestic A/V equipment. Simple, tamper-resistant controls. Headphone socket to aid set-up. Alarm input for doorbell, fire alarm, etc. Automatic
- Frequency Response: 0.0001 to 0.008 MHz
- Type: Amplifier
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: optional Ethernet cable connection With advantages of reliable transmitting, no packet loss, no string code, low return loss, low insertion loss, etc. Free maintenance Typical application Automatic machines Cable reels Robotics, rotary sensors, urgent illumination equipment
- Number of Circuits: 42
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: concrete works that could be verified by cross-hole tests, that is through descent in tubes prepared at casting and subsequently filled by water. Each reel of WCH4 system integrates a motorized probe with cable 60 mt, and all control electronics which supervises automatic management of
- Features: Material Condition, Microstructure, Programmable / Digital Control Unit
- Form Factor: Monitoring System
- Instrument Technology: Ultrasonic
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: automated industrial control systems, automated electrical transmission systems, and intelligent loading robots. • Typical Applications: Automatic machinery Cable reel Robot/Rotation Sensor Display/Display Equipment Packaging Machinery Industrial turntable Medical/pharmaceutical
- Number of Circuits: 16
-
Supplier: Traceable® Products
Description: Traceable® Kangaroo™ Thermometer carries the 42" probe cable in a reel-compartment pouch inside the case of the unit. Perfect carry-around portable thermometer fits in a shirt pocket, or use the built-in stand with a bench foot print of only 4-1/2 square inches. Intuitive
- Fahrenheit Scale: -58 to 572 F
- Celsius Scale: -50 to 300 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: connectors、 RJ45 female optional Ethernet cable connection With advantages of reliable transmitting, no packet loss, no string code, low return loss, low insertion loss, etc. Free maintenance Typical applications: Automatic machines, cable reels, robots, rotary sensors,
- Number of Circuits: 46
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
Supplier: Visual Sound, Inc.
Description: Sanyo North America Corporation HIGH BRIGHT 5000LM WITH WUXGA RESOLUTION PLC-ZM5000L is equipped with high-resolution WUXGA LCD panel. WUXGA resolution makes it possible to project both HD video contents and latest wide aspect PC without any image compression. PLC-ZM5000L has both HDMI and DVI
Find Suppliers by Category Top
Featured Products Top
-
requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal rotary device. Applications: Vehicle Grounding (read more)
Browse Cable Reels Datasheets for Hannay Reels
More Information Top
-
ROID102
The vehicle is connected to its remote control panel by means of a semi- automatic cable reeling unit mounted in a purpose-built housing, which itself is designed to be remotely deployed using a simple crane hook. .... The cable reeler housing also serves to provide a garage or stowage location for the vehicle when…
-
High-speed roll changing of the three-high mill
The mandrels for the reeler should also be delivered beforehand by the crane and set on racks .... Having received this information, the senior roller simultaneously adjusts the mechanism for automatic ejection of the mandrels .... Four cables needed during roll changing for transporting parts, a sledge hammer, crowbars, a knock-out rod…
-
Experience in reconstruction of the 140 tube-rolling setup
The rear table of the automatic mill was also radically reconstructed: it was lengthened, in place of .... The reelers of the 140 tube-rolling setup had working stands and discharge tables of various types … drive of the mandrel-support bearings of both reelers were converted to a cable drive, which is…
-
SafetyLit: Injuries Associated With Continuous Miners, Shuttle Cars, Load-Haul-Dump and Personnel Transport in New South Wales Underground Coal Mines
Potential control measures include: monorails for CM services; hydraulic cable reelers ; handrails on CM platforms; redesign of CM platforms and bolting rigs to reduce reach distances during drilling and bolting; improvements to guarding of bolting controls; standardisation and shape coding of bolting .... All SafetyLit records are available for automatic download to Zotero & Mendeley .
-
Echidna EOD robot
An onboard cable reeler automatically dispenses or retrieves up to 110 m of cable . .... These include twin disruptor mounts, a semi- automatic shotgun in special mount, a wrist joint, and special…
-
Echidna EOD robot
An onboard cable reeler automatically dispenses or retrieves up to 110 m of cable . .... These include twin disruptor mounts, a semi- automatic shotgun in special mount, a wrist joint, and special…
-
Echidna EOD robot
An onboard cable reeler automatically dispenses or retrieves up to 110 m of cable . .... These include twin-disrupter mounts, a semi- automatic shotgun in special mount, a wrist joint, and special…
-
Intensification of production processes in the tube-rolling shop
The cable drivers of the thrust bearings were replaced by long-stroke pneumatic cylinders, which were later converted to automatic control with the use of an electronic resolver. .... mill; 5) automatic mill; 6) pusher; 7) control panel of automatic mill; 8) reeler ; 9) reversing sizing…
-
Modern machines for the veneering production
…dahingestelIt (lenn without Abl0sung dot] it is Bedienungsleute not m6g-lich to decrease reeler as 12 wide .... Sic bes; tzt automatic Sehnittwinkelverstellu,~g, it is three auxiliary engine lm, doppeiten .Bed~enungsstal~d, ~ m ' .... Parts give, h,imgerLdes counterweight are compensated at least the table weight by an atl to wire ropes .
-
New tube cold-rolling mill
The traction device may be ametal strip, cable , chain, etc. .... on the intermediate mill) on the 400 tube-rolling unit, which is equipped with an automatic mill. .... Tube diam. after reeler , mm .
Indicates content that may require registration and/or purchase.