-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Function: Liquid chemical filtration Liquid chemical sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and
- Body Material: Stainless Steel
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Waste outlet Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and right barrels. The pump body has two
- Application: Gas
-
Supplier: HORIBA Instruments, Inc.
Description: The LU Series offers uninterrupted, safe and reliable delivery of the liquid precursor to liquid material baking systems and injection systems. This leads to increased uptime, reduced operator handling and reduced risk of process contamination. The LU Series includes a function for
- Application: Chemical (Corrosive / Solvent)
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: HORIBA Instruments, Inc.
Description: HORIBA's Award Winning Fluid Delivery System (FDM Series) has revolutionized the POCl3 diffusion process by developing a system to automatically deliver bulk liquid POCl3 in 20 liter ETFE lined stainless steel canisters to multiple fixed plastic bubbler vessels. The FDM and VM series
- Application: Chemical (Corrosive / Solvent)
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: Vaisala
Description: be used to measure any chemical. The PR-23-MS provides a continuous 4-20 mA or digital measurement signal and immediate feedback to the control system, if the chemical is not within specifications. The PR-23-MS is physically a small device and easy to install in the bulk
- RI Range: 1.26 to 1.53
- Operating Temperature: -20 to 45 C
- Prism / Light Source & Special Features: Alarms, Automatic Temperature Compensation, Measures Temperature
- Monitoring: Continuous
-
Description: based on micro meter precision machining technology. The system maintains high precision dispensing with maximum injection efficiency. FSH-CF series pump system is a perfect solution for automatic injection and filling lines as well as fully automatic factories.
- Maximum Discharge Flow: 0.23775484737356667 GPM
- Horsepower: 1.07217630792226 HP
- Power Source: AC Powered
- Pump Type: Injection Pumps, Metering Pumps, Rotary Vane Pumps
-
Supplier: Isotech, Inc.
Description: Robotics Video Production & Automation Systems Sorting Systems Inspection Systems Camera Mounts & Scanners Robotics Indexing Systems Packaging Handlers & Dispensing Systems Product Lifts, Dumbwaiters & Elevators Theatrical Automation Waterjet & Laser Cutting
- Industries Served: Aerospace / Aeronautics, Agriculture, Automotive, Biotech, Chemical, Computer, Defense / Military, Electrical, Electronics, Environmental, Fiber Optics, Food / Beverage, Furnace / Heat Treatment, Gas and Oil, General Industry / Manufacturing, Government, Marine, Medical, Microelectronics /
- Features: Assembly Press, Automated Storage and Retrieval (ASRS), Automatic Guided Vehicles (AGV), Automatic Insertion, Brazing and Soldering, Carousel Systems, Carts / Trucks / Dollies, Clinching / Stitch folding, Continuous Motion, Conveyors, Cranes / Hoists / Winches, Eyeletting, Flexible Assembly, High
- Equipment Type: Automated Assembly Equipment, Material Handling Automation
- Services: Automated Testing / Inspection, Building / HVAC Automation, CAD / CAM Support, Control System Design / Programming, Data Acquisition, Equipment Design, Factory Automation, In-house Production, In-house Prototyping / Testing, Instrumentation / Calibration, Laboratory Automation, Manufacturing Cells,
-
Supplier: Cole-Parmer
Description: batch memory Batch control drum pumps are ideal for applications in chemical packaging, waste water treatment, chemical manufacturing, plating, semi-conductor, pharmaceutical and agricultural industries. These systems are engineered to control, measure and dispense controlled
- Maximum Discharge Flow: 24.98496 GPM
- Horsepower: 1 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: batch memory Batch control drum pumps are ideal for applications in chemical packaging, waste water treatment, chemical manufacturing, plating, semi-conductor, pharmaceutical and agricultural industries. These systems are engineered to control, measure and dispense controlled
- Maximum Discharge Flow: 24.98496 GPM
- Horsepower: 1 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: batch memory Batch control drum pumps are ideal for applications in chemical packaging, waste water treatment, chemical manufacturing, plating, semi-conductor, pharmaceutical and agricultural industries. These systems are engineered to control, measure and dispense controlled
- Maximum Discharge Flow: 24.98496 GPM
- Horsepower: 1 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: batch memory Batch control drum pumps are ideal for applications in chemical packaging, waste water treatment, chemical manufacturing, plating, semi-conductor, pharmaceutical and agricultural industries. These systems are engineered to control, measure and dispense controlled
- Maximum Discharge Flow: 24.98496 GPM
- Horsepower: 1 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Serfilco, Ltd.
Description: Performance: 25 gpm Features • Accuracy - within 0.5%. Meter employs "Teach In" calibration or preset "K factors" for various specific gravities. No more estimating or using floor scales to properly measure corrosive chemicals. • Safety - operator does not come in contact with corrosive
-
Supplier: Master Bond, Inc.
Description: underfill epoxy. EP3RRLV is widely used for microelectronics assembly and packaging applications, especially where good physical properties, convenient handling and fast curing are required. EP3RRLV is now available in syringes for manual or automatic dispensing.
- Viscosity: 1,000 to 1,500 cP
- Use Temperature: -80 to 300 F
- Tensile Strength (Break): 5,000 psi
- Dielectric Strength: 430.00000000000006 kV/in
-
Description: injection efficiency. FSH-CF series pump system is a perfect solution for automatic injection and filling lines as well as fully automatic factories. The system can be widely used in lithium battery electrolyte injection, chemical dispensing, pharmaceutical
- Maximum Discharge Flow: 1.9020387789885334 GPM
- Horsepower: 2.14435261584451 HP
- Power Source: AC Powered
- Pump Type: Injection Pumps, Metering Pumps, Rotary Vane Pumps
-
Supplier: Oil-Rite Corp.
Description: paper, printing, folding, gluing, and binding machines · Food industries; food and beverage filling · Assembly equipment · Textile, chemical, petroleum, marine and lumber manufacturing Product Overview This system is equipped with 6 patented PurgeX pumps, a 3-way air solenoid, infrared
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: paper, printing, folding, gluing, and binding machines · Food industries; food and beverage filling · Assembly equipment · Textile, chemical, petroleum, marine and lumber manufacturing Product Overview This system is equipped with 2 patented PurgeX pumps, a 3-way air solenoid, infrared
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: roughly the area of a pencil eraser. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here. Lubrication System Features This PurgeX Infrared
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: roughly the area of a pencil eraser. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here. Lubrication System Features This PurgeX Infrared
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Filamatic
Description: Accommodates a wide variety of liquid filling applications and fluid types. Rotary pumps used for dispensing diagnostic, cosmetic/personal care, specialty chemical/household applications. Best suited for fill volumes ranging from 50 ml to 20 liters. The DFS trolley system allows
- Type: Automatic, Robotic Automation
- Industry: Automotive, Chemical / Petrochemical, Cosmetics / Perfumery, Food / Beverage, Household Product / Merchandise, Industrial / General Use, Medical, Pharmaceutical
- Features: Blister Pack, Child Resistant, Crimp, Feeder Included, Hazardous Location, Other, Press-On, Processor Interface, Screw, Stainless Steel Construction, Tamper Proof
- Packaging: Bottle / Jar, Cartridge
-
Supplier: JST Manufacturing, Inc.
Description: Blow Off Ultrasonic Recirculation & Filtration Variable Speed Pump Completely Enclosed PLC with Touch Screen User Interface Automatic Lid Cup Sink Fill Stainless Steel Reservoir Roll Out Electrical Compartment for Easy Access Access Doors for Easy Filter Changes Secondary Fluid Containment
- Machine Type: Immersion Systems - Ultrasonic
-
Supplier: Gems Sensors & Controls
Description: Heads, Welders, Power Supplies, High Speed Spindles, X-Ray Tubes, Semiconductor Equipment Bearings or Gears: Presses, Rotating Equipment, Conveyors, Machine Tools, Robotics Processing & Dispensing Equipment: Water Purifications and Filtering, X-Ray Film Processing, Beverage Dispensing,
- Pipe Diameter: 0.25 inch
- Media Temperature Range: -20 to 300 F
- Liquid Volumetric Flow Rate: 0.1 to 1 GPM
- Operating Pressure: 1,000 psi
-
Supplier: Sauereisen, Inc.
Description: spraying, pouring or automatic dispensing.
- Use Temperature: 1,700 F
- Thermal Conductivity: 0.53364323 W/m-K
- Tensile Strength (Break): 500 psi
- Dielectric Strength: 0.0008890000000000019 to 0.0010668000000000023 kV/in
-
Supplier: Master Bond, Inc.
Description: packaged in syringes for easy dispensing and has been formulated to meet the most demanding performance and quality control requirements of the printed circuit board industry. It can be readily applied with automatic or manual dispensing equipment. Some interesting
- Use Temperature: -100 to 400 F
- Coeff. of Thermal Expansion (CTE): 22.22222222222222 to 25 µin/in-F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Concrete / Masonry, Dissimilar Substrates, Metal, Plastic, Porous Surfaces, Rubber / Elastomer
-
Supplier: Sensirion
Description: measures highly dynamic dispensing processes quickly and reliably. The flow channel inside the liquid flow meter is completely straight, open and has no moving parts. Inert, wetted materials (904L high-performance stainless steel, PEEK, and PTFE) provide outstanding chemical resistance
- Liquid Volumetric Flow Rate: 0 to 0.01056 GPM
- Operating Pressure: 174.04524 psi
- Operating Temperature: 41 to 122 F
- Mounting: In-line
-
Supplier: AirClean Systems
Description: enclosure to capture chemical vapors. The AirSafe™ Automatic Controller constantly monitors the carbon filter life and alerts the end user when filter change out is necessary. Standard Features AirSafe™ automatic safety controller Permanent backup HEPA filter Horizontal laminar
- Length / Height: 54 inch
- Width/Diameter: 60 inch
- Depth: 36 inch
- Mounting Type: Free Standing Cabinet
-
Supplier: Containment Solutions, Inc. (CSI)
Description: KomboTank™ Containment Solutions' KomboTank™ System is designed to provide product storage options for the dispensing of new or the collection of used products. Storage options are available in a variety of combinations for automotive oil products (new/used oil, new/used antifreeze,
- Volume Capacity: 500 gallons
- Diameter / Width: 44 inch
- Height: 76 inch
- Type: Chemical Tank, Fuel/Oil Tank, General Purpose/ Bulk Storage Tank, Hazardous Tank
-
Supplier: UL Standards & Engagement
Description: designed to provide automatic safety or operational functions. 1.2 These products may be used with underground or aboveground tank systems and with liquid and/or vapor phases of the fuels and similar fuels or liquids covered by each Part of this Standard as identified below: a) Part I
-
Supplier: UL Standards & Engagement
Description: designed to provide automatic safety or operational functions. 1.2 These products may be used with underground or aboveground tank systems and with liquid and/or vapor phases of the fuels and similar fuels or liquids covered by each Part of this Standard as identified below: a) Part I
Find Suppliers by Category Top
Featured Products Top
-
. The system is an easy and affordable solution to quickly increase the reproducibility and quality of your research as well as the throughput and efficiency of your laboratory. The diaphragm-based chip design is liquid class compatible, easily dispensing aqueous and organic solutions (read more)
Browse Laboratory Dispensers Datasheets for Formulatrix, Inc. -
Silicone gels are two-component, addition (platinum) cure chemistry and most are designed with a one-to-one mix ratio system. Silicone gels will cure at either room temperature or can be heat cured for faster processing and can be either automatically or hand dispensed. Specialty gels can also (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
. NEW! FCE FAC Readings The Myron L® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits and (read more)
Browse Oxidation Reduction Potential (ORP) Instruments Datasheets for Myron L Company -
chemicals unless the complete application has been evaluated. For manual soldering, the manufacturer specifies a soldering iron of no more than 60 W and a soldering time of no more than five seconds per terminal. Recommended automatic solder-bath conditions are 260 (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Microchip Fabrication: A Practical Guide to Semiconductor Processing, Fifth Edition > The Ten-Step Patterning Process—Developing to Final Inspection
These are special filters fitted to automatic chemical dispensing systems to filter-clean the chemicals just prior to filling the immersion tank.
-
Energy-Efficiency Improvement Opportunities for the Textile Industry
Automatic Chemical Dispensing System in Batch Dyeing Machines (Jet, Beam, Package, Hank, Jig and Winches) .
-
AATCC’s Exhibitor Profiles
Also represented is the line of automatic and semi- automatic dispensing systems for chemicals , liquids, and powders manufactured by IAS in Italy, laminating and coating machines for hot melt applications by Lacom Vertriebs of Germany, and automated controls for dye machines manufactured…
-
AOCS 1973 income exceeds expenses by $40,000
By keeping the whole process en- closed and by using automatic dispensing systems , the handling of dangerous chemicals is avoided.
-
European club of centers for lipid research report from Poland: Lipid research
By keeping the whole process en- closed and by using automatic dispensing systems , the handling of dangerous chemicals is avoided.
-
CRANFIELD UNIVERSITY
SVEN PEETS
In that case there is a risk the automatic system will in practice dispense greater quantities of chemical , and therefore may be seen to actually increase residue levels.
-
Sliding Mode Control for Coupled-Tank Liquid Level Control System
The applications of liquid level control in industries includes, boilers, food processing, dairy, beverage, spray coating, filtration, effluent treatment, pharmaceutical industries, nuclear power generation plants, water purification systems , automatic liquid dispensing and refilling devices and industrial chemical processing, [1].
-
1952 Revisions will be published soon
CmC~mALSCI~,Na'IFICCOMpAI,lX, Chicago, Ill., has developed a new Maisch automatic pipetting system which dispenses con- trolled volumes of sterile liquids or chemical solutions at pre- determined intervals with extreme accuracy. o:° .
-
Countries > Canada > Province of Quebec > Regulations > Building Act > [CANADA Que Reg b1-1/3] Regulation 3 - Safety Code
(2) the dispensing area must be protected by an automatic dry- chemical fire extinguishing system .
-
Cooling Water Treatment: Principles and Practice
However, there are some commonali- ties; for example, almost all operators today will employ a pump to dispense inhibitor chemical , and most small to medium-sized systems benefit from automatic TDS/conductivity monitoring and bleed control.
Indicates content that may require registration and/or purchase.