-
Supplier: Time Mark Corporation
Description: The 412 Automatic Reverse Controller is a current sensor designed to detect jamming of sewage grinders and to initiate the reversing of the grinder. The controller allows the selection of up to five forward/reverse cycles, and provides for an alarm output, if the number of cycles is
- Measuring Range: 5 to 10 amps
- Input Voltage: 120 volts
- Frequency Range: 60,000 Hz
- Operating Temperature: -20 to 140 F
-
Supplier: Time Mark Corporation
Description: The Model 2532 Reverse Phase Relay is designed to continuously monitor phase rotation of 3-phase lines. This device should be used in applications where proper phase rotation is critical, such as fan motors, compressors, grinders, elevators, etc. The solid-state sensing circuit drives an
- Voltage Sensing Range: 190 to 500 volts
- Frequency Sensing Range: 50 to 60 Hz
- Supply Voltage Range: 190 to 500 volts
- Operating Temperature: -20 to 131 F
-
Supplier: Critical Velocity Enterprises, LLC
Description: The BIDIR-309 is a fully solid-state motor controller that allows you to control the speed and direction of a brushed DC motor using a potentiometer or a 0-5V voltage level. Logic DIR and BRAKE inputs control motor direction and braking. Automatic current limiting
- Maximum Output Voltage: 6 to 26 volts
- Rated Power: 230.00000000000028 watts
- Continuous Output Current: 9 amps
- Supply Voltage (DC): 6 to 26 volts
-
-
Supplier: Ivie Enterprises, Inc.
Description: 28/30, BD 26/30 and BR/BD 33/30 units offer an automatic mode which will start all necessary operations of the scrubber once it is turned on.This system also gradually starts all of the motors and constantly controls the operation parameters to guarantee longer run-time and
- Scrubber Type: Ride-On
-
Supplier: Critical Velocity Enterprises, LLC
Description: The BIDIR-309-D is a fully solid-state motor controller that allows you to control the speed and direction of a brushed DC motor using a potentiometer, a 0-5V voltage level, push buttons or logic pulses. Logic DIR and BRAKE inputs control motor direction and braking.
- Maximum Output Voltage: 6 to 26 volts
- Rated Power: 230.00000000000028 watts
- Continuous Output Current: 9 amps
- Supply Voltage (DC): 6 to 26 volts
-
Supplier: ISC Sales, Inc.
Description: tanks, are available upon request. Standard Features Stainless steel frame Automatic inlet valve Pre-filter housing and cartridge, 10″ Procon pump (brass) 1/2 HP motor Liquid filled pump pressure gauge (2-1/2″) Stainless steel pressure vessels Needle valve for concentrate line Needle
- Maximum Liquid Flow: 0.8333333333333334 GPM
- Maximum Pressure: 10 to 90 psi
- Maximum Temperature: 40 to 95 F
- Features: Other, Water
-
Supplier: Ivie Enterprises, Inc.
Description: 28/30, BD 26/30 and BR/BD 33/30 units offer an automatic mode which will start all necessary operations of the scrubber once it is turned on.This system also gradually starts all of the motors and constantly controls the operation parameters to guarantee longer run-time and
- Scrubber Type: Ride-On
-
Supplier: ASG, Division of Jergens, Inc.
Description: Simplified controls and increased durability Tools provide accurate torque for uniform fastening quality The power supply can run the tool in reverse and switch between two speed settings Vacuum pick-up versions are available Environmentally friendly brushless motor Safe & risk-free low
- Torque Range: 0.221238938053097 to 0.737463126843658 Ft-lbs
- Rated Free Speed: 660 to 940 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed and direction of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 15 amps of continuous current. Features: Use any 1k to 30k pot for control Digital input filtering allows smooth control even with dirty pots
- Maximum Output Voltage: 10 to 26 volts
- Rated Power: 390.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 10 to 26 volts
-
Supplier: Infineon Technologies AG
Description: The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, CAN Partial Networking (incl. FD Tolerant Mode), three
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 10 amps of continuous current. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. Features: Use any 1k to
- Maximum Output Voltage: 6 to 58 volts
- Rated Power: 580.0000000000003 watts
- Continuous Output Current: 10 amps
- Supply Voltage (DC): 6 to 58 volts
-
Supplier: TWG Canada Consolidated, Inc.
Description: High-performance, high-efficiency planetary winch with rapid reverse speed 4.5 times faster than forwardspeed. In reverse rotation (lowering), the maximum load can be positivelycontrolled at a line speed equal to the hoisting speed. Hydraulic gear motor Spring-applied, pressure-released
- Load Capacity: 0 to 8,500 lbs
- Line Diameter: 0.5 inch
- Line Length: 2,115 ft
- Maximum Loaded Line Speed: 734 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: High-performance, high-efficiency planetary winch with rapid reverse speed 4.5 times faster than forwardspeed. In reverse rotation (lowering), the maximum load can be positivelycontrolled at a line speed equal to the hoisting speed. Hydraulic gear motor Spring-applied, pressure-released
- Load Capacity: 0 to 25,000 lbs
- Line Diameter: 0.875 inch
- Line Length: 140 ft
- Maximum Loaded Line Speed: 922.9999999999999 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: High-performance, high-efficiency planetary winch with rapid reverse speed 4.5 times faster than forwardspeed. In reverse rotation (lowering), the maximum load can be positivelycontrolled at a line speed equal to the hoisting speed. Hydraulic gear motor Spring-applied, pressure-released
- Load Capacity: 0 to 18,000 lbs
- Line Diameter: 0.875 inch
- Line Length: 1,395 ft
- Maximum Loaded Line Speed: 357 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: High-performance, high-efficiency planetary winch with rapid reverse speed 4.5 times faster than forwardspeed. In reverse rotation (lowering), the maximum load can be positivelycontrolled at a line speed equal to the hoisting speed. Hydraulic gear motor Spring-applied, pressure-released
- Load Capacity: 0 to 25,000 lbs
- Line Diameter: 1.25 inch
- Line Length: 2,419 ft
- Maximum Loaded Line Speed: 1,376.9999999999998 ft/min
-
Supplier: Allen-Bradley / Rockwell Automation
Description: IEC Reversing Starter with Electronic OLR, 100-C43, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., Motor Circuit Protector: 140M-F8N (F-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. or Trip Contacts, 193-EE, Adjustable Trip Class 10...30,
- Standard Rating: IEC Rated
- Starter Type: Manual Starter
-
Supplier: Littelfuse, Inc.
Description: Ideal for tarp or lift applications. Also used on hoists, hatches, winches, snowplows, intake/exhaust fans, vehicle outriggers and other reversing applications. Module automatically reverses the direction of the motor when the appropriate control circuit is energized with a pulse from
-
Supplier: Microchip Technology, Inc.
Description: speed control in closed-loop applications. The MTD6508 device includes Lockup Protection mode to turn off the output current when the motor is in a lock condition, with an automatic recovery feature to restart the fan when the lock condition is removed. Motor overcurrent
- Continuous Output Current: 0.75 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: ABB Inc.
Description: A, for motors up to 3 kW - 400 V AC –– Up to 9 A for resistive loads –– Rated operational voltage: 500 V AC –– Rated control supply voltage: 24 V DC –– Emergency stop (Atex, SIL3, PL e) for selected reference –– Automatic, manual or remote reset after thermal trip –– Electrical life:
-
Supplier: Cole-Parmer
Description: Continuous Agitation Mixer provides instant, automatic forward-and-reverse rotation for thorough mixing without vortexing. The resulting highly-efficient action keeps material in homogeneous suspension and minimizes formation of air bubbles. Variable reversing time cycle allows you to
- Motor Speed: 0 to 2,000 rpm
- Motor Power: 0.07 HP
- Operating Condition: Continuous Feed
- Mixer Type: Propeller / Impeller
-
Supplier: Microchip Technology, Inc.
Description: Extended temperature Low power consumption Motor Control Peripherals: 6-channel 16-bit Motor Control PWM 3 duty cycle generators Independent or Complementary mode Programmable dead time and output polarity Edge-aligned or center-aligned Manual output override control 1 Fault input
- Pin Count: 28
- Clock Speed: 40 MHz
- MIPS: 40
- Operating Temperature: -40 to 150 C
-
Supplier: Eaton Corporation
Description: FULL VOLTAGE, REVERSING TYPE IEC D, FRAME 76 MM SIZE 65 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 14 TO 45 AMPERE MOTOR FLA 18.5 KW AT 220/240 V 50/60 HZ 3 PHASE, 30 KW AT 380 V 50/60 HZ 3 PHASE, 33 KW AT 400/415 V 50/60
- Continuous Current: 65 amps
- Motor Voltage: 24 volts
- Single Phase Power: 5 to 49.5881542414043 HP
- Three Phase Power: 5 to 49.5881542414043 HP
-
Supplier: CSA Group
Description: standard also applies to manual controllers. 1.1.2 AC motor-starters AC motor-starters intended to start and accelerate motors to normal speed, to ensure continuous operation of motors, to switch off the supply from the motor and to provide means for the protection
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DRIVE KIT, REVERSING / AUTOMATIC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CARLO GAVAZZI Automation Components
Description: Carlo Gavazzi offers a range of motor controllers for soft starting/stopping and reversing of three phase squirrel cage motors. Applications include conveyor systems, pumps, compressors, industrial dryers, mixers, automatic doors, palletizers, and fans. Our soft start
- Continuous Current: 12 to 90 amps
- Motor Voltage: 220 to 600 volts
- Operating Temperature: -4 to 140 F
- Features: AC Motor Starter
-
Supplier: CSA Group
Description: the following: (a) full-voltage reversing or non-reversing combination motor control units (b) full-voltage multispeed combination motor control units (c) reduced-voltage part-winding, wye-delta or auto-transformer combination motor control units (d) solid-state
-
Supplier: Sinto America
Description: Direct Drive Blast Wheel 3 Phase Operation Continuous Molded Rubber Belt Low Noise Level Safety Interlocks Reversing Mill Automatic Timer Controls Machine Warranty Lip Separator Custom Options and Capabilities
- Power: 15 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Deburring / Deflashing, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: Wolong Electric Industrial Motors
Description: GE has been designing and building DC machines for over 100 years. We can offer new designs and re-rates up to 12,000 HP Features and Benefits This low base speed, high torque motor is used in high performance, automatic control systems that require a fast transient response. These
- Other Output Power: 5 to 250 HP
- Shaft Speed: 360 to 2,050 rpm
- Operating Temperature: -40 to 104 F
- Output Power: 5 HP / 3.6 KW
-
Supplier: Mar Cor Purification
Description: Single pass RO-EDI design Single skid, space saving design Automatic Hot Water sanitization programs All pharmaceutical grade 316L stainless steel tubing and <25Ra wetted surfaces. All welds are visually inspected Tri-clamp connections aid in sanitary design High efficiency motors with
- Maximum Liquid Flow: 2.5 to 20 GPM
- Application / Industry: Biopharmaceutical, Semiconductor Processing
- Configuration: System
- Features: Water
-
Supplier: Diversi-Tech, Inc.
Description: periodically. The self cleaning system is automatically activated each time the table is turned off. This downdraft table is suitable for collection of smokes and dust and comes complete with motor starter, cleaning controls, and silencer.
- Efficiency: 99.5 %
- Minimum Particle Size Filtered: 0.5 µm
- Airflow: 4,300 SCFM
- Collector Type: Downdraft Table
-
Supplier: LS Industries
Description: Features: Economical way to clean fragile parts without the damage that can be caused by parts baskets. Reverse belt feature provides automatic unloading. Overhead blast wheel provides the ultimate in shot blast coverage for your more delicate parts. Available with the LS Turbo shot™ impeller
- Power: 20 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: controlled via an RS232, RS485 or via a CAN interface (ordering option). Specifications Electrical data up to 10A coil current (contact to cooling plane might be required using gap pad) 12V to 48V motor supply voltage Supported motors three phase BLDC motors from a few watts up
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The PD-170-57-E is a full mechatronic solution including a 57mm brushless DC motor. It combines a convenient servo controller electronic (TMCM-170) and an optical encoder with a range of different motor types. The PD-170-57-E offers two motor torque options and can be controlled
-
Supplier: Eaton Corporation
Description: AUTOMATIC/MANUAL RESET TYPE G TO K IEC SIZE NO HEATER INCLUDED COMPENSATED AMBIENT TEMPERATURE CLASS 10, CLASS 20 TRIP CLASS DESIGNED FOR USE WITH CE/CN NON REVERSING, REVERSING CONTACTORS C306 MODEL
- Overload Relay Type: Bimetallic Thermal Relay
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 10.0 Amp motor delivers increased drilling performance Patented DEWALT built motor design generates 50% more power with increased overload protection for added durability 1/2" all-metal single-sleeve ratcheting keyless chuck with automatic spindle lock provides
- Chuck Size: 0.5 inch
- Amps: 10 amps
- Electric Motor Power: 980 watts
- Type: Pistol Grip
Find Suppliers by Category Top
Featured Products Top
-
comprehensive pump and motor protection features. The integrated pump specific software and set up parameters allow the operator to program control values for a wide range of applications. The iQpump1000 will automatically adjust pump operating conditions, as the process variables change while (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
British-made Parvalux geared motors are used in a huge range of industrial applications in almost 80 countries. We manufacture conveyor belt motors, automatic shutter motors, packaging motors and much more. When you need reliable operation, you can trust Parvalux to safely power your application (read more)
Browse DC Motors Datasheets for parvalux by maxon -
Replacing a diesel engine does not automatically mean replacing the equipment it drives. The mechanical interface deserves examination before the retrofit arrangement is decided. In one project, jbj Techniques connected (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
Product Description: The E5350 DC Motor is a high-performance, energy-efficient motor engineered specifically for coffee machines, including grinders, espresso pumps, and automatic brewing systems. Its compact design, reliable torque output (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
on designing a fast, simple, foolproof instrument that could extract accurate, repeatable output in seconds. With the help of small dc motors from FAULHABER MICROMO, they were able to successfully bring their product to market. The DS-11 spectrophotometer automatically sets the (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Industrial Co., Limited has been delivering high-quality electric motors since 2001, with over 20 years of R&D expertise in custom motor design. 40+ automatic and semi-automatic production lines with a monthly output of 3+ million motors Dedicated R&D and application (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
details. Manufacturing Capability Shenzhen Power Motor Industrial Co., Limited has been delivering high-quality electric motors since 2001, with over 20 years of R&D expertise in custom motor design. 40+ automatic and semi-automatic production lines (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Capability Shenzhen Power Motor Industrial Co., Limited has been delivering high-quality electric motors since 2001, with over 20 years of R&D expertise in custom motor design. 40+ automatic and semi-automatic production lines with a monthly output of 3+ million (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
custom motor design. 40+ automatic and semi-automatic production lines with a monthly output of 3+ million motors Dedicated R&D and application engineering teams supporting motor customization International quality management systems ensuring product (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
design. 40+ automatic and semi-automatic production lines with a monthly output of 3+ million motors Dedicated R&D and application engineering teams supporting motor customization International quality management systems ensuring product reliability (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
More Information Top
-
SEM analysis of defects and wear on Ni–Ti rotary instruments
However, the better quality, greater flexibility, and durability of these instruments are a result of their current manufacturing processes, automatic auto- reverse motors , and control of torque and speed to compensate for the lack of quality that the files had previously.
-
Automation of cathodic protection of steel structures in seawater
When a potential difference between the object being protected and the reference electrode is received by the input of the automatic device the reversing motor RD-09 is actuated, depending on Ux amplified by /9CA.
-
Broadcast receivers: a review
Each disk has insulated insert, I. Motor stops when insert arrives at finger, F. S is automatic switch which reverses motor at ends of tuning scale .
-
CERAMIC ABSTRACTS
… relay to operate after a predetermined time interval to complete a control circuit for the motor and start it in the direction to lift the electrode out of contact with the glass, automatic means for reversing the motor when the electrode has …
-
Development and Demonstration of a High Efficiency, Rapid Heating, Low NOx Alternative to Conventional Heating of Round Steel Shapes, Steel Substrate (Strip) a...
A relay was also installed in the control cabinet to govern the automatic reversing of the translating motor .
-
Reducing metal consumption and improving tube quality on the 140 tube-production unit at the Sinarskii Pipe Plant
The automatic control system which reverses the motor field for,braking was modernized by providing for reversal of the armature instead.
-
Experimental research on laser micro-Doppler effect for detecting vibration properties of a moving target
path serve to reverse the motor to provide an automatic back and forth motion of the stage.
-
Manufacture of finned tubes by unshielded-arc welding
The unit's control panel makes it possible to start, stop, and reverse the motor of the drive housing; regulate the tube's rotation speed; start, stop, and reverse the motor of the semi automatic welding unit; regulate the electrode wire's feed rate; and …
Indicates content that may require registration and/or purchase.