Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAE International
Description: HVAC system, in order to provide additional understanding on mechanisms involved in HVAC noise. In this paper, our focus is on flow-induced noise contribution related to the turbulent flow generated on a detailed HVAC system. Some acoustic and pressure loss measurements are
-
Supplier: ebm-papst Inc.
Description: guard grills, basket guard grills and fan housings as accessories Dynamic balancing in two planes as per DIN ISO 1940 Numerous approvals including VDE, UL, CSA, CE and GOST Areas of application: Ventilation, refrigeration, air conditioning, automotive industry, wind power plants and the
- Air Flow Rate: 6,342.1974 SCFM
- Static Pressure: 0 in H2O
- Features: Air Handling Units / HVAC, Packaged (Complete System)
- Design: Axial
-
Supplier: ebm-papst Inc.
Description: guard grills, basket guard grills and fan housings as accessories Dynamic balancing in two planes as per DIN ISO 1940 Numerous approvals including VDE, UL, CSA, CE and GOST Areas of application: Ventilation, refrigeration, air conditioning, automotive industry, wind power plants and the
- Air Flow Rate: 14,708.25 SCFM
- Static Pressure: 0 in H2O
- Media Temperature: -40 F
- Features: Air Handling Units / HVAC, Packaged (Complete System)
-
-
Supplier: ebm-papst Inc.
Description: guard grills, basket guard grills and fan housings as accessories Dynamic balancing in two planes as per DIN ISO 1940 Numerous approvals including VDE, UL, CSA, CE and GOST Areas of application: Ventilation, refrigeration, air conditioning, automotive industry, wind power plants and the
- Air Flow Rate: 3,435.8472 SCFM
- Static Pressure: 0.7025617097325941 in H2O
- Media Temperature: -13 to 140 F
- Features: Air Handling Units / HVAC, Packaged (Complete System)
-
Supplier: ebm-papst Inc.
Description: guard grills, basket guard grills and fan housings as accessories Dynamic balancing in two planes as per DIN ISO 1940 Numerous approvals including VDE, UL, CSA, CE and GOST Areas of application: Ventilation, refrigeration, air conditioning, automotive industry, wind power plants and the
- Air Flow Rate: 158.8491 SCFM
- Media Temperature: 158 F
- Features: Air Handling Units / HVAC, Packaged (Complete System)
- Design: Axial
-
Supplier: Ziehl-Abegg Inc.
Description: housings. Attributes and special features: 19" plug-in system, motor drive in 24 V direct current design (brushless electronic motor) can be supplied, 100% speed controllable. Applications: Electronic cooling, process engineering, ventilation, cooling, climatisation, automotive air
- Maximum Diameter (Fan or Blower Wheel): 3.6220492 inch
- Features: Air Handling Units / HVAC, Exhaust Ventilation, Packaged (Complete System), Product / Process Cooling
- Material of Construction: Aluminum
- Environment: Clean Air / Gas
-
Supplier: Flexaust
Description: • Single-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Lightweight duct for blower applications • Great compressibility with an 11:1 compressibility ratio • Retractability allows for convenient storage & easy transport in a
- Inside Diameter: 6 inch
- Working Pressure: 11 psi
- Maximum Vacuum: 3.5 in Hg vac
- Temperature Range: -20 to 180 F
-
Supplier: Infineon Technologies AG
Description: MOTIX™TLE9850QX is designed for unidirectional automotive applications such as HVAC Blower MOTIX™TLE9850QX is part of the Infineon TLE985x MOTIX™ 32-bit motor control SoC family. The single chip single-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: for mechatronic BDC motor drive applications such as pumps or HVAC blower. Summary of Features Four programmable gate drivers with integrated charge pump for N-Channel MOSFETs Integrated CAN-FD transceiver 2x UART Transmitter (with LIN support) 2x synchronous serial interface (SSC) for
- Clock Speed: 60 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
Find Suppliers by Category Top
Featured Products Top
-
AC fans and blowers Fan trays Crossflow fans Induction motors Automotive fans & blowers Inline fans and blowers PTC heaters Fan accessories As an industry leader, we also offer customized services including (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
performance. Some of the specific advantages of automotive fans and blowers from Pelonis Technologies include: High Airflow Accuracy & Efficiency Advanced Mold Flow Analysis Mobile Transport HVAC (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Machinery: Machine tools, compressors, fans, and blowers Agricultural Equipment: Harvesters, irrigation pumps (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
, ensuring sustained performance.Filters with low resistance to airflow reduce the strain on the system's fan or blower. This means less turbulence and wear on the filter media, prolonging its operational life. High Efficiency: Despite low resistance to airflow, these filters are designed to (read more)
Browse Air Filters (industrial) Datasheets for Harbory Filtration
Conduct Research Top
-
Automotive Center Console Case Study
After already requesting and approving a design, an automotive customer realized that the spring end detail created interference with an HVAC blower vent resulting in noise and uneven air flow. The customer proposed a complete redesign to the end of the spring that would have required a new tool
More Information Top
-
CR4 - Thread: DC Motor (PMDC Blower Motor for Automotive HVAC) Speed Control (Resistor Blower)
Pathfinder Tags: Automotive HVAC blower motor speed control.
-
Some Aerodynamic Aspects of Centrifugal Fan Characteristics of an Automotive HVAC Blower
Some Aerodynamic Aspects of Centrifugal Fan Characteristics of an Automotive HVAC Blower .
-
CFD Analysis and Validation of an Automotive HVAC System
Hassan et al. [12] proposed CFD simulation approach for prediction of automotive HVAC blower performance in stable and unstable flow operating conditions.
-
CFD Simulations of an Automotive HVAC Blower: Operating under Stable and Unstable Flow Conditions
CFD Simulations of an Automotive HVAC Blower : Operating under Stable and Unstable Flow Conditions .
-
Vehicle Thermal Management Systems (VTMS 6)
automotive HVAC blower system .
-
Minimizing the Fan Imbalance Excitation of an Automotive Blower System
SUMMARY AND CONCLUSIONS The automotive HVAC blower motor and fan system can be modeled as a rotating shaft with multi-weight system.
-
AIAA Journal > Computation of Trailing-Edge Noise Due to Turbulent Flow over an Airfoil
Robert Sandboge, Stephane Caro, Paul Ploumhans, Raymond Ambs, Balthasar Schillemeit, Karl Washburn, Farzin ShakibValidation of a CAA formulation based on Lighthill's Analogy using AcuSolve and ACTRAN/LA on an Idealized Automotive HVAC Blower and on an axial fan .
-
Performance Improvement of HVAC by Optimizing the Design of Blower Involute & Casing
REFERENCES 1 Toksoy, C. , Zhivov, M. , Cutler, F. , Ecer, A. et al. , “Design of an Automotive HVAC Blower Wheel for Flow, Noise and Structural Integrity,” SAE Technical Paper 950437 , 1995 .
-
Designing Automotive Rear Air Handling System for Low Flow Induced Noise using Broadband Noise Source and Ffowcs-Williams & Hawkings Models
Sandboge et al. [5] evaluated a Computer Aided Engineering (CAE) method in which Computational Aero Acoustics (CAA) techniques are used to predict the noise level from idealized automotive HVAC blowers and axial fans.
-
Accuracy in Flow Simulations of Climate Control-Part 1: The Air Distribution System
6 Toksoy, C. Zhivov, M. Cutler, F. Ecer, A. Rayhill, M. Guzy, S. Vasko, R. “Design of an Automotive HVAC Blower Wheel for Flow, Noise and Structure Integrity ”SAE Paper 950437 , 1995 .
Indicates content that may require registration and/or purchase.