-
Supplier: Newark, An Avnet Company
Description: AUTOMOTIVE CONNECTORS SPLICE CRIMP TIN
-
Supplier: RS Components, Ltd.
Description: Molex 191640052 Splice Connector
- Contact Size (AWG): 18 AWG
-
Supplier: Newark, An Avnet Company
Description: AUTOMOTIVE CONNECTORS HEATSHRINK SPLICE BK IGNITION SLEEVE BOOT
-
-
Supplier: DigiKey
Description: Terminal Butt Splice, Inline, Individual Openings Connector Crimp, Piercing 16-18 AWG
- Contact Size (AWG): 16 to 18 AWG
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1363279-926933-1 Category: Connectors, Interconnects - Terminals - Wire Splice Connectors Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active
-
Supplier: Waytek, Inc.
Description: Molex 19208-0002 Parallel Splice Connectors Category: Parallel Connectors Manufacturer: Molex Series: Krimptite Material: Tin-plated copper Allows for easy wire insertion Ideal for splicing wire together with only one crimp
-
Supplier: Waytek, Inc.
Description: Molex 19208-0001 Parallel Splice Connectors Category: Parallel Connectors Manufacturer: Molex Series: Krimptite Material: Tin-plated copper Allows for easy wire insertion Ideal for splicing wire together with only one crimp
-
Supplier: Waytek, Inc.
Description: Molex 19206-0005 Vinyl Insulated Parallel Splice Connectors Category: Butt Connectors Manufacturer: Molex UL 32244 Series: InsulKrimp Allows for easy wire insertion Butted seam barrel for extra wire grip Convenient way to splice wire together with only one crimp
-
Supplier: Waytek, Inc.
Description: Solder Splice Connector 32897, Tin Plated Copper Category: Butt Connectors Solder butt and heat shrink insulator sleeve provides a sealed connection No Crimp Clear Adhesive
-
Supplier: Powell Electronics, Inc.
Description: GERMAN TERM/SPLICE CAT. (CAT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects,
-
Supplier: Heilind Electronics, Inc.
Description: Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab
-
Supplier: Newark, An Avnet Company
Description: TERMINAL, BUTT SPLICE, CRIMP, YELLOW; Connector Type:Butt Splice; Series:Perma-Seal; Insulator Color:Yellow; Termination Method:Crimp; Wire Size (AWG):16-10AWG; Contact Material:Copper; Contact Plating:Tin; Connector Type:Butt SpliceRoHS Compliant: Yes
-
Supplier: Heilind Electronics, Inc.
Description: GROUNDING CLIP 0198 SST
-
Supplier: Heilind Electronics, Inc.
Description: SNAP PLUG RECEPT. AVIKRIMP (B A-8180N)
- Gender: Female / Jack, Male / Plug
-
Supplier: TE Connectivity
Description: Length : 52.2 MM [2.05 INCH ] Connector Width : 26.7 MM [1.05 INCH ] Electrical Characteristics Operating Voltage (VAC) : 24 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical
-
Supplier: Newark, An Avnet Company
Description: BUTT SPLICE VERSAKRIMP (J-388) SPM
-
Supplier: DigiKey
Description: Connector Wire Splice, Plug Red
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Powell Electronics, Inc.
Description: Hardware & Accessories WIRE SPLICE
- Connector Type: Modular Connector and RJ Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: Terminals BUTT SPLICE VERSAKRIMP
-
Supplier: PEI-Genesis
Description: 48 PLUG WIRE SPLICE RED
- Gender: Male / Plug
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Connector Accessories In-Line Junction Splices Product overview: SJS450250 from Amphenol is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: Pexco
Description: Military specifications Applications Providing permanent, non-drying, bendable, water-resistant protection in harsh outdoor environments Automotive, truck and marine applications – protecting wire splices, and electrical connections from fluids, moisture and corrosion Repairing
- Diameter: 0.125 to 1.5 inch
- Length: 1,152 to 12,000 inch
- Operating Temperature: -55 to 110 C
- Shrink Temperature: 121 C
Find Suppliers by Category Top
Featured Products Top
-
WAGO's 221 Series Compact Splicing Connectors deliver fast, tool-free wire connections for commercial, industrial, and outdoor lighting applications. Available in 2-, 3-, and 5-conductor configurations, they support solid, stranded, and fine (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
Amphenol Sine Systems heavy-duty ATHD connector series are sealed, single pole, in-line connection systems often used to replace splices in military, diagnostic, and alternative energy applications. Unique safety features include an integral latch to prevent inadvertent disconnect and an audible (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
Germantown, WI – April, 2016 – New mounting carriers provide a secure fit for 221 LEVER-NUTS® compact splicing connectors on DIN-rail. 221-500 mounting carriers simplify access to and assignment of connected conductors. Unique design features (read more)
Browse Electrical Connectors Datasheets for WAGO -
electrical element. We will take a close look at specific connectors for rigorous environments. Models explored will include the Amphenol Sine Systems A series, incorporating designs to withstand an impressive engagement force; the ATM series, built to ensure resilience against the challenges of (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
Douglas Electrical Components designs and manufactures hermetic electrical feedthroughs and connectors for the automotive industry, supporting everything from R&D to high-volume production. As vehicles become more advanced and connected, these solutions protect critical electrical systems (read more)
Browse Automotive Electrical Connectors Datasheets for Douglas Electrical Components -
Automotive electrical connectors play a critical role in the overall functionality and safety of vehicles. Given their importance, it's imperative to employ best practices in their use, installation, and maintenance (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
Note: This article is based on information from the webinar “Automotive Electrical Connectors—A Comprehensive Exploration” by Waytek and Amphenol Sine Systems. The full webinar is available on demand (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
both pass-through and mid-voltage configurations, these connectors are designed for emerging trends in automotive electrical design and industrial applications. The MX150 pass-through sealed connector system is IP67-rated for dust and water resistance. Connector position assurance (CPA) and (read more)
Browse Automotive Electrical Connectors Datasheets for Heilind Electronics, Inc. -
protect electronic components, wires, terminals, hoses and pipes, cables and splices. Our automotive product line includes heat shrinkable tubing, adhesive lined or single-wall, water blocking systems, and protection sleeves. Qualtek excels in offering distinctive solutions that not (read more)
Browse Protective Sleeving Datasheets for Qualtek Electronics Corp. -
Qualtek heat shrinkable products include Polyolefin, Silicon, Teflon, Viton®, Kynar®, Halogen-Free, high temp, single wall, and adhesive lined tubing with varying shrink ratio, colors and sizes. Wire Harnesses & Splices Hose & Pipe Protection (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp.