Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DuPont Electronics & Imaging
Description: DuPont™ Pyralux® HP is an epoxy-based adhesive system demonstrating both low loss and high reliability, specifically designed for OEMs and PCB design manufacturers. Its optimized low-loss solution is suitable for multi-layer flex and rigid-flex designs for military, automotive
- Industry: Automotive, Electronics, Medical / Food (Sanitary / FDA), Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Die Bonding Adhesive / Compound, Epoxy (EP)
-
Supplier: Epoxies Etc...
Description: 50-3122 is a one component (no mixing is necessary) epoxy adhesive with a unique combination of physical properties. This adhesive provides both high shear and high peel strengths. It is also able to maintain exceptionally strong bonds over a wide temperature range of -60 to
- Viscosity: 165,000 cP
- Use Temperature: -76 to 401 F
- Thermal Conductivity: 1.442279 W/m-K
- Tensile Strength (Break): 9,500 psi
-
Supplier: Protavic America, Inc.
Description: Clear unfilled epoxy in a one-part system that can be stored at room temperature for up to 6 months. This material is excellent for ferrite and ceramic bonding applications. Non-hazardous and safe to use. Requires heat assist to cure.
- Viscosity: 5,000 cP
- Use Temperature: -55 to 175 F
- Tensile Strength (Break): 2,600 psi
- Dielectric Constant (Relative Permittivity): 4.3
-
-
Supplier: Protavic America, Inc.
Description: ANE-57103 is a toughened two part adhesive. ANE-57103 is used for high speed bonding even at lower temperatures. ANE-57103is specifically developed for bonding difficult substrates such as glass, ceramics, metals and engineered plastics. Proven applications are bonding MRI magnets under full
- Viscosity: 10,000 cP
- Use Temperature: -50 to 130 F
- Tensile Strength (Break): 4,500 psi
- Dielectric Constant (Relative Permittivity): 4.3
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP21D is a two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 22 to 33 µin/in-F
- Elongation: 5 %
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP126 is a two component toughened epoxy resin based high temperature resistant adhesive system with continuous service capability at 500°F and outstanding chemical resistance. This unique high performance epoxy adhesive compound can also
- Tensile Strength (Break): 2,200 psi
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Plastic
- Features: Epoxy (EP), Flame Retardant (e.g. UL 94 Rated), Liquid, Non-corrosive Cure, Other, Powder, Specialty / Other, Unfilled
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP30FLAO is a two component epoxy resin system for high performance potting, bonding, sealing and coating. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a ten-to-one (10:1) mix ratio by weight. It has an attractive
- Viscosity: 10,000 to 15,000 cP
- Use Temperature: -60 to 275 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 17 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP65 represents a breakthrough in epoxy adhesive technology featuring hitherto unattainable balance of processing strengths. This two component adhesive system is formulated to cure exceptionally quickly at ambient temperatures e.g. 8-10
- Viscosity: 8,000 to 10,000 cP
- Use Temperature: -80 to 400 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Features: Anti-static / ESD Control, Die Bonding Adhesive / Compound, EMI / RFI Shielding Material, Electrical Insulating / Dielectric, Electrically Conductive, Epoxy (EP), Gap Filling Sealant / FIP Gasket, Liquid, Other, Specialty / Other, Unfilled
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® 322 Epoxy Adhesive Hardener Gray is a two component, general purpose epoxy system that is used for primerless bonding to automotive sheet molded compounds, rubber, plastics, polyester thermosets, and prepared metals. It is resistant to sunlight, humidity,
- Viscosity: 450,000 to 2,000,000 cP
- Tensile Strength (Break): 4,440 psi
- Elongation: 3 %
- Industry: Automotive
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® 320/322 Epoxy Adhesive is a two component, general purpose epoxy system that is used for primerless bonding to automotive sheet molded compounds, rubber, plastics, polyester thermosets, and prepared metals. It is resistant to sunlight, humidity, extreme
- Viscosity: 300,000 to 2,000,000 cP
- Tensile Strength (Break): 4,440 psi
- Elongation: 3 %
- Features: Epoxy (EP)
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® 320/322 Epoxy Adhesive is a two component, general purpose epoxy system that is used for primerless bonding to automotive sheet molded compounds, rubber, plastics, polyester thermosets, and prepared metals. It is resistant to sunlight, humidity, extreme
- Viscosity: 300,000 to 2,000,000 cP
- Tensile Strength (Break): 4,440 psi
- Elongation: 3 %
- Features: Epoxy (EP)
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® 320 General Purpose Epoxy Adhesive Resin Part A Off-White is a two component adhesive used for primerless adhesion to automotive sheet molded compounds. It offers durability, contains no solvent, and resists humidity, sunlight, other temperature extremes. 5
- Viscosity: 300,000 to 1,000,000 cP
- Tensile Strength (Break): 4,440 psi
- Elongation: 3 %
- Industry: Automotive
-
Supplier: Epoxy Technology
Description: Thermally Conductive Adhesives (TCAs) are electrically insulating materials that conduct heat as an adhesive or encapsulant. These products are typically oven cured or set at room temperature and are available in a range of viscosities. Our TCAs are well known for resisting hostile
- Use Temperature: 572 F
- Thermal Conductivity: 1 W/m-K
- Coeff. of Thermal Expansion (CTE): 11.11111111111111 to 62.22222222222222 µin/in-F
- Dielectric Constant: 5.19
-
Supplier: ThreeBond International, Inc.
Description: setting. We most often see industrial epoxy resins being used in the following industries: • Automotive • Automotive electronics • Consumer electronics • EV and fuel cell manufacturing With a large array of different types of epoxy resins readily available, our selection
- Viscosity: 120,000 cP
- Industry: Automotive
- Features: Epoxy (EP)
- Substrate Compatibility: Rubber / Elastomer
-
Supplier: Epoxy Technology
Description: EPO-TEK® 730 is a two component, thixotropic, room temperature-curing epoxy adhesive.
- Viscosity: 80,000 to 120,000 cP
- Use Temperature: 482 F
- Coeff. of Thermal Expansion (CTE): 36.666666666666664 to 137.77777777777777 µin/in-F
- Dielectric Constant (Relative Permittivity): 3.17
-
Supplier: ELANTAS North America LLC
Description: enamel, impregnating resins, potting compounds, casting resins, conformal coatings, adhesives, and specialty epoxy products used in hi-temp applications used for a number of electrical, industrial, automotive, aerospace and civil applications.
- Viscosity: 140,000 cP
- Use Temperature: 500 F
- Coeff. of Thermal Expansion (CTE): 25 to 111.11111111111111 µin/in-F
- Elongation: 2 %
-
Supplier: Epoxy Technology
Description: Thermally Conductive Adhesives (TCAs) are electrically insulating materials that conduct heat as an adhesive or encapsulant. These products are typically oven cured or set at room temperature and are available in a range of viscosities. Our TCAs are well known for resisting hostile
- Viscosity: 45,000 to 65,000 cP
- Use Temperature: 662 F
- Thermal Conductivity: 1.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 11.666666666666666 to 52.77777777777778 µin/in-F
-
Supplier: Epoxy Technology
Description: Thermally Conductive Adhesives (TCAs) are electrically insulating materials that conduct heat as an adhesive or encapsulant. These products are typically oven cured or set at room temperature and are available in a range of viscosities. Our TCAs are well known for resisting hostile
- Viscosity: 5,000 to 7,000 cP
- Use Temperature: 662 F
- Thermal Conductivity: 0.4 W/m-K
- Coeff. of Thermal Expansion (CTE): 16.666666666666668 to 42.22222222222222 µin/in-F
-
Supplier: INVISTA
Description: useful in polyamide resins, hot melt adhesives, polyurethanes and epoxies. It is preferred for epoxy coatings when used as a formulated adduct and is particularly useful in the preparation of concrete sealers, glossy decorative floor coatings, and flexible coatings and for outdoor
- Applications: Adhesives / Sealants
- Function: Catalyst, Initiator
-
Supplier: Henkel Corporation - Industrial
Description: non-toxic, water-based compound which is non-flammable and contains no solvents or volatile compounds. It can also be used in automotive exhaust applications, in headers, manifolds, catalytic converters and exhaust ports. Makes reliable high temperature repairs Excellent adhesion to cast
- Features: Epoxy (EP)
- Substrate Compatibility: Metal
- Cure / Technology: Single Component System
-
Supplier: Epoxies Etc...
Description: These high bond strength adhesives are clear 100% solids, two component, low viscosity adhesives with a quick setting time of 5-46 minutes at room temperature. They are excellent for bonding plated metals, pewter, glass, wood, ceramic, felt, cement, gem stones, most plastics and
- Viscosity: 50,000 to 100,000 cP
- Dielectric Constant (Relative Permittivity): 4
- Industry: Automotive, Electrical Power / HV, Electronics, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Concrete / Masonry, Dissimilar Substrates, Metal, Plastic, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Graphene Laboratories, Inc.
Description: G6 Epoxy® is excited to announce the release of our latest product - a one-component electrically conductive epoxy. This innovative solution provides excellent electrical conductivity and bonding strength in a single component formula, making it easier and more convenient to use than
- Use Temperature: 600 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, OEM / Industrial
- Features: Electrically Conductive, Epoxy (EP), Grease / Paste
- Cure / Technology: Single Component System, Thermosetting / Crosslinking
-
Supplier: Hernon Manufacturing, Inc.
Description: Hernon 397 is a single component, high temperature resistant, heat activated epoxy. It cures to a high-performance thermoset system with excellent adhesion properties to a wide variety of substrates. Tuffbond 397 will change from amber-yellow to a reddish brown upon cure. Product Benefits •
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Encapsulating / Potting, Epoxy (EP)
- Cure / Technology: Single Component System, Thermosetting / Crosslinking
-
Supplier: Graphene Laboratories, Inc.
Description: adhesive properties of a traditional adhesive. This product is unique in that it also requires strong electrical resistance, thereby broadening its range of possible applications. To achieve this, the G6E-TSHV™ Epoxy is formulated with a blend of proprietary nanomaterials,
- Viscosity: 400,000 to 450,000 cP
- Use Temperature: 77 to 302 F
- Thermal Conductivity: 2.9 W/m-K
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Medical / Food (Sanitary / FDA)
-
Supplier: Graphene Laboratories, Inc.
Description: fillers. This epoxy is low cost as compared to high temperature silver epoxy. Curing of G6E-HTC™ epoxy requires a heating oven. Uses for G6E-HTC™ epoxy include casting, coating, encapsulation, grounding, medical device manufacture and repair, etc. FEATURES: · Higher Glass
- Viscosity: 18,000 to 420,000 cP
- Use Temperature: 600 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: EMI / RFI Shielding Material, Electrically Conductive, Epoxy (EP), Filled, Grease / Paste, Other, Specialty / Other
-
Supplier: Graphene Laboratories, Inc.
Description: DESCRIPTION: Traditional silver-based adhesives require up to 80% weight load of silver fillers and as a result tend to be costly, brittle and prone to mechanical failure. G6E-NS11™ has been developed based on advanced proprietary technology that requires 15% or less silver content to be at
- Viscosity: 80,000 to 85,000 cP
- Use Temperature: 77 to 302 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: EMI / RFI Shielding Material, Electrically Conductive, Epoxy (EP), Filled, Grease / Paste, Other, Specialty / Other
-
Supplier: Protavic America, Inc.
Description: Silver filled epoxy system for coating tantalum capacitor slugs. This product offers ideal protection from moisture and excellent high temperature operation. Consistent operation of 175C is typical. The product is design for use with dipping machines and requires only one blotting stage.
- Viscosity: 1,000 cP
- Industry: Automotive, Electrical Power / HV, Electronics, OEM / Industrial, Semiconductors / IC Packaging
- Features: Electrically Conductive, Epoxy (EP), Filled, Impregnating Resin, Liquid, Thermal / Heat Conductive
- Substrate Compatibility: Metal
-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F and 40°F cold
- Use Temperature: 380 F
- Applications: Aerospace, Automotive / Transportation
- Material: Carbon / Graphite
-
Supplier: SAE International
Description: Fiber reinforced composite-metal hybrids are of great interest in automotive industry because of their excellent mechanical properties and light-weighting potential. Adhesive bonding is a preferred joining technique for manufacturing fiber reinforced composite metal hybrids. Metal
-
Supplier: Hernon Manufacturing, Inc.
Description: Hernon Dissipator 746D is a thermally conductive adhesive formulated for bonding electrical components to heat sinks or printed circuit boards. Fast room temperature cure combined with excellent heat dissipation for thermally sensitive components and controlled strength for service repair
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Room Temp. Cure / Vulcanizing
- Chemical System: Silicone
- Features: Thermal / Heat Conductive
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview A high-performance, one-component epoxy adhesive designed for bonding applications in electronics manufacturing. It provides excellent adhesion to a variety of substrates, including metals, ceramics, and plastics, making it versatile for diverse assembly needs. This
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Industry: Electronics, Semiconductors / IC Packaging
- Features: Liquid, Thermal / Heat Conductive
- Cure / Technology: Single Component System
-
Supplier: Allied Electronics, Inc.
Description: 3M™ ScotchCode™ Wire Marker Tape Refill Roll 5.5 mil reinforced flame-retardant epoxy film tape with an acrylic high tack pressure-sensitive adhesive. Tape resists abrasion, oil and water. Excellent adhesion to clean Neoprene™, Hypalon, nylon and PVC insulation materials. Marking all
-
Supplier: Allied Electronics, Inc.
Description: 3M™ ScotchCode™ Wire Marker Tape Refill Roll 5.5 mil reinforced flame-retardant epoxy film tape with an acrylic high tack pressure-sensitive adhesive. Tape resists abrasion, oil and water. Excellent adhesion to clean Neoprene™, Hypalon, nylon and PVC insulation materials. Marking all
-
Supplier: Hernon Manufacturing, Inc.
Description: Tuffbond® 315 is a modified epoxy adhesive that provides a fast room temperature cure. Tuffbond® 315 exhibits very good moisture chemical and heat resistance. This fast cure epoxy adhesive is specially formulated for rapid in-line assembly of loudy speakers. Tuffbond® 315
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Ceramic / Inorganic Cement, Encapsulating / Potting, Epoxy (EP), Specialty / Other
-
Supplier: Hernon Manufacturing, Inc.
Description: Tuffbond® 304 is a modified epoxy adhesive that provides a very fast room temperature cure. Tuffbond® 304 exhibits very good moisture chemical and heat resistance. This very fast cure epoxy adhesive is specially formulated for rapid in-line assembly of loudy speakers.
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Ceramic / Inorganic Cement, Encapsulating / Potting, Epoxy (EP), Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
EP21FRNS-2 Product Information Two component epoxy system for potting, encapsulating and casting Featuring a non-halogen filler, Master Bond EP21FRNS-2 passes UL 94V-0 testing for flame retardancy in potting (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
EP40ND is a superb adhesive and bonds well to a variety of substrates including metals, ceramics, composites and plastics. It is most noteworthy for its affinity to bonding engineered plastics such as polycarbonates and acrylics. EP40ND is also capable of withstanding rigorous thermal cycling and shock. EP40ND is a reliable electrical insulator. (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Acid Resistant, Non-Drip Epoxy System Withstands Elevated Temperatures Master Bond EP62-1HTND is a two (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Thermally Conductive, Low Modulus Epoxy Meets NASA Low Outgassing Specifications Master Bond EP55TCFL is a thermally conductive, electrically insulating epoxy system developed for bonding, sealing, coating, and small potting applications. It meets NASA low outgassing (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
-5 minutes for a mixed 50 gram batch. The exact fixture time in an application context can vary from a few minutes to several hours, depending on multiple factors including, but not limited to the size of the components, the substrates being bonded, curing temperature and the amount of adhesive applied (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Master Bond UV23FLDC-80TK is a moderate viscosity, cationic type system that offers both UV light and heat curing mechanisms. It cures readily within 20-30 seconds when exposed to a UV light source emitting a wavelength of 320-365 nm. The adhesive can also undergo a secondary heat curing for (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
Master Bond EP62-1LPSPMed is a two component, high performance epoxy system featuring biocompatibility for bonding, sealing, coating, encapsulating and impregnation.
(read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Beacon Products have proudly been used in Aerospace & Aviation for over 70 years. Noted industrial usage includes aircraft and aerospace epoxies and sealants for space missions, military and defense production, helicopter manufacturing and repair, drone manufacturing and repair (read more)
Browse Epoxy Adhesives Datasheets for Beacon Adhesives, Inc. -
high temperature electrical potting compounds and powdered epoxies for electrical insulating and electric conductivity as well as UV curable adhesives for temporary metal maskants and insulating coatings. (read more)
Browse Epoxy Adhesives Datasheets for Beacon Adhesives, Inc. -
Toughened NASA Low Outgassing Epoxy Derived from Sustainable Ingredients Master Bond Supreme 70CN is a two part epoxy adhesive formulated using a natural, renewable and sustainable ingredient. This moderate viscosity unfilled epoxy is black in color and (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc.
Conduct Research Top
-
Is Epoxy Stronger than Adhesive?
Epoxy is a term that covers a wide range of thermosetting polymer materials used in a wide range of industries today. They are adhesives, coatings, primers, sealants, and encapsulants with superior mechanical, electrical, and thermal properties. Epoxy products are typically two-part systems
-
What is the Difference between Epoxy and Adhesive?
. The term 'epoxy ' is also used to refer to entrepreneurial spirit and can-do attitude. This attitude is characterized by a willingness to take risks and an openness to new ideas. Epoxy resins are used in various applications, including adhesives, coatings, electrical laminates, and composites
-
Best Non Conductive One Component Epoxy Adhesive Glue For Automotive Plastic to Metal
. This article will discuss a number of best epoxy adhesive glue for automotive plastic to metal solutions suited for various applications. These adhesives can be used for gluing plastic surfaces to any kind of metals. They are also perfect for metal alloy surfaces. Let us run through these high bond
-
Best Non Conductive One Component Epoxy Adhesive Glue For Automotive Plastic to Meta
. This article will discuss a number of best epoxy adhesive glue for automotive plastic to metal solutions suited for various applications. These adhesives can be used for gluing plastic surfaces to any kind of metals. They are also perfect for metal alloy surfaces. Let us run through these high bond
-
Best Epoxy Adhesive for Metal to Concrete - Top Picks
Metal-to-concrete bonding is a common requirement in various industries, including construction, automotive, and manufacturing. The epoxy adhesive has emerged as a popular alternative due to its ease of use, durability, and strength. This blog post will list the top picks for the best epoxy
-
Why Industrial Strength Epoxy Adhesive is the Go-To Choice for High-Stress Applications
When it comes to high-stress applications, choosing the right adhesive is crucial. Industrial strength epoxy adhesive has become the go-to choice for many industries due to its exceptional bonding properties and durability. Whether you're working in construction, automotive, or aerospace, epoxy
-
What Is The Best Strongest Epoxy For Automotive Plastic To Metal
It would be best if you had the strongest epoxy glue when permanently fixing damaged plastic or adhering plastic surfaces. Epoxy adhesives are some of the best you can choose for plastics because they offer strong, waterproof, and durable bonds. Epoxy also has the advantage of filling any gaps
-
Which is Stronger, Epoxy or Resin?
components. Epoxy is typically used in the aerospace and automotive industries, as it is resistant to high temperatures and has a low expansion coefficient. Epoxy is also used in the electronics industry, as it can be used to create insulating coatings for printed circuit boards. This material
More Information Top
-
Moisture diffusion into epoxy adhesive: testing and modeling
Rubber Chem. Technol. 64, 545– 558 (1991) Tai, R.C.L., Szklarska-Smialowska, Z.: Absorption of water by differ- ent fillers-incorporated automotive epoxy adhesives .
-
https://www.repository.cam.ac.uk/bitstream/handle/1810/244858/J_Appl_Poly_Sci_Scott_Lees_2013.pdf?sequence=1
Tai, R.C.L. and Z. Szklarska-Smialowska, Effect of fillers on the degradation of automotive epoxy adhesives in aqueous solutions.
-
Thermal and morphological characteristics of solution blended epoxy/NBR compound
Tai RCL, Szklarska-Smialowska Z.Effect of fillers on the deg- radation of automotive epoxy adhesion in aqueous solutions.
-
Experimental Analysis of Nano and Engineering Materials and Structures
Tai, R. C. L. and Szklarska-Smialowska, Z., “The Microhardness Change and Delamination of Automotive Epoxy Adhesives in Distilled Water and NaCl Solutions”, Journal of Materials Science, vol.
-
TWI Site map
▪ Mechanical testing and characterisation of a steel adherend bonded using an automotive grade epoxy adhesive (May 2001 .
-
Analysis of peel arm curvature for the determination of fracture toughness in metal-polymer laminates
The adhesives were ESP110 (a rubber toughened epoxy adhesive for general engineer- ing applications), Adhesive-F (a toughened epoxy sys- tem for aerospace applications), a polypropylene (PP) polymer and XD4600 (a rubber toughened epoxy adhe- sive for automotive applications).
-
High-strain-rate fracture of adhesively bonded composite joints in DCB and TDCB specimens
substrates were finally bonded with a rubber-toughened epoxy adhesive (Dow Automotive “Betamate XD4600”), and the adhesive was cured at 180o C for 30 minutes.
-
Successful conference enables Irish adhesives groups to stick together
Joseph Moran presented his work on the fracture properties of composites and adhesively bonded composite joints, while David McAuliffe discussed the fracture toughness of nano-rubber filled structural epoxy adhesives for automotive assembly.
Indicates content that may require registration and/or purchase.