Products/Services for Automotive Inductive Amp Meters
-
Analog Ammeters - (119 companies)Analog ammeters, also known as current meters, are metered instruments that measure current flow in amperes. Current levels are displayed on a dial, usually with a moving pointer or needle made of a soft iron. Analog ammeters provide...Form FactorMeasurement TypePhase -
Digital Ammeters - (226 companies)...and trends. They have both positive and negative leads and feature extremely low internal resistance. Digital ammeters are connected in series with a circuit (and never parallel) so that current flow passes through the meter. High current flow may... -
Automotive Electrical Connectors - (137 companies)Automotive electrical connectors are designed to be used specifically in vehicles. Automotive electrical connectors are specifically used in automobile electrical systems. Basic Information. Electrical systems have experienced increased prominence...
-
Automotive Services - (307 companies)Automotive services provide design, engineering, testing, maintenance, repair, and manufacturing services to the automotive industry. Some support the manufacturers of automotive parts and automotive equipment. Others support the end-products...
-
Resistors - (972 companies)...and metal film. Wirewound resistors are made by winding thin wire onto a ceramic rod. They are used in highly-accurate devices such as multi-meters, oscilloscopes and other measuring equipment. Wirewound resistors that can pass large currents without... -
Inductive Couplings - (14 companies)Inductive couplings are used in the non-contact transmission of electrical power or electronic signals through stationary, rotating, or moving equipment via an inductive connection. Inductive couplings are used in the noncontact transmission...
-
Flow Meters - (1708 companies)Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas. How to Select Flow Meters. Image Credit: Aalborg Instruments, Clark Solutions. Flow meters are devices for measuring...
-
Inductive Linear Position Sensors and Switches - (107 companies)Inductive linear position sensors and switches are noncontact devices that determine an object's coordinates (linear or angular) with respect to a reference. Inductive linear position sensors are non-contact devices that measure a target object 's...
-
Inductive Proximity Sensors - (352 companies)Inductive proximity sensors detect the presence or absence of an object using a critical distance. Inductive proximity sensors are non-contact proximity devices that set up a radio frequency field with an oscillator and a coil. The presence...
-
Styli and Probes - (80 companies)...are designed and manufactured to meet most industry specifications. They are used in many applications. Some styli and probes are used in automotive crash tests. Others are used in the measurement of large welded assemblies. Many styli and probes adhere...
Product News
-
Novotechnik U.S., Inc.
Advanced inductive technology sensors Datasheet. Linear Touchless Sensors. Novotechnik 's linear touchless position sensors use a permanent magnet that is secured to the moving part on your application to detect its position. There are two varieties, one is free-floating and the other glides along rails integrated into the sensor housing. All our sensors come with unsurpassed customer support. TF1 Series. Advanced inductive technology sensors are magnetic field resistant, wear-free and robust. * Resolution up to 1 mm... (read more)Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc. -
Novotechnik U.S., Inc.
Advanced Inductive Linear Sensor TF1 Series Sensors - The New Standard Replacing Magnetostrictive For Position Measurement. Novotechnik 's TF1 Series of touchless linear position sensors are based on inductive technology that provides several benefits that can make a big difference to the operation of machinery that are designed into. TF1 Series sensors overcome issues with legacy magnetostrictive technology and enable your application to run much faster than you could with other sensors on the market. Follow us on: YouTube... (read more)Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
ERSAELECTRONICS PTE. LTD.
Telemecanique XS118BLNAL2 Inductive Sensor The Telemecanique Sensors XS118BLNAL2 is a general-purpose inductive proximity sensor designed for reliable, non-contact detection of metallic objects in industrial automation systems. It belongs to the Telemecanique Inductive Proximity Sensors XS range and combines an M18 threaded cylindrical body, flush-mountable sensing face, nickel-plated brass enclosure, and protected three-wire DC output. The sensor offers a nominal sensing distance of 5 mm and a specified operating zone of 0 to 4 mm... (read more)Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
Micro-Epsilon Group
Custom Inductive Displacement and Position Sensors Inductive displacement sensors from Micro-Epsilon are used extensively in applications for automated processes, quality assurance, test rigs, hydraulics, pneumatic cylinders, and automotive engineering. The advantages of these displacement sensors are well known and highly valued, and include ruggedness, reliability under harsh conditions, high signal quality and good temperature stability. The electromagnetic sensors of the induSENSOR series are based on the well-proven inductive and eddy... (read more)Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group -
Locon Sensor Systems, Inc.
Inductive Sensors Distinguish Vehicle Models between subtle variations in different vehicle chassis, but also rugged enough to withstand the frequent mechanical shocks associated with auto body work. They must also be able to operate reliably over relatively long distances. For this type of application, we recommend inductive sensors such as the Series 700 sensors from Contrinex. These sensors are characterized by their rugged design, long sensing range and ability to detect the presence of nearby metal objects. By implementing long-range... (read more)Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Fargo Controls, Inc.
Hi-Temperature Inductive Proximity Sensors industrial environments. They are also shielded allowing for flush mounting. They operate on 10-30 VDC and have a NPN or PNP normally open output. Standard features include a 2-meter long high temperature cable, a protection degree of IP67, and are CE & RoHS compliant. They are ideal for a variety of automation and food processing machinery where temperatures exceed the limits of standard proximity sensors. For more information on our high temperature inductive sensors visit... (read more)Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Locon Sensor Systems, Inc.
Custom Photoelectric/Capacitive/Inductive Sensors development include: A high temperature solution used in the bending of glass for the automotive and construction industries. A photoelectric sensor designed to fit within the small confines of a pre-existing structure for application in the medical/dental industry. Photoelectric and inductive sensors designed for light sensitive applications. The customer controlled LED function can be activated for easy maintenance or deactivated during light critical operation. Darkroom applications are an ideal... (read more)Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
Mouser
TE Connectivity/AMP MCON 1.2 NextGen Connectors MCON 1.2 NextGen Sealed Locking Lance Connectors deliver robust automotive connections with lower lifecycle impact. The design cuts carbon footprint by about 40% and offers biomass-balanced material options. Enhanced SG4 vibration performance, improved CPA usability, backward compatibility and 48V readiness support powertrain, body, chassis, safety and security systems. (read more) -
Jergens, Inc.
Automotive Automotive. Drive your profitability and stay ahead of the competition. If you 're manufacturing automotive parts, we don 't need to tell you how important it is for you to achieve the highest possible production rates at the lowest possible cost. Falling demand means that competition for what remains is incredibly fierce. Couple that with ever-shrinking margins, and the question becomes, "How do we ensure that we stay competitive while managing to turn a profit? " We can help you solve those... (read more)Browse Studs Datasheets for Jergens, Inc. -
BlockMaster Electronics, Inc.
100+ Amps on a PC Board BlockMaster Electronic 's High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc.
-
Comparison between Combustion, Performance and Emission Characteristics of JP-8 and Ultra Low Sulfur Diesel Fuel in a Single Cylinder Diesel Engine
…Kaushik.wayne @gmail.com (5) Dr. Naeim Henein Director & Professor Center Of Automotive Research Wayne state .... DEFINITIONS/ABBREVIATIONS AHRR Apparent Heat Release Rate AMPs Accumulation Mode Particles aTDC After Top Dead Center bTDC Before … Control Unit EGR Exhaust Gas Recirculation ID Ignition Delay IMEP Inductive Mean Effective Pressure FPS … Treaty Organization nm Nano Meter NMPs Nucleation Mode Particles…
-
Subject Index
Seong-Sik Jeon, + , MWSYM 02 1357-1360 vol.2 GaAs MESFET digital attenuator MMIC, excess inductance extraction. .... T-MTT Mar 02 827-834 Attenuators; cf. Waveguide attenuators Automated highways integrated automotive sens., radar and .... Automatic meter reading fixed wireless utility network, low-IF receiver, dyn. range. .... Thumaty, S., + , MWSYM 02 935-938 vol.2 Automatic test equipment 3G power amp . charactn., complex behavior…
-
Pickup / Automotive
Using EA103 with an automotive meter , you can accurately measure dwell angle and engineâs turning speed (RPM). .... Samples every kind of signal with Inductive pickup. .... EEDM596DK True RMS Automotive DMM Includes:Standard Accessories500mA, Ceramic UL Fuse (EEDM504B1)10 Amp Ceramic, UL Fuse…
-
Pickup / AC / Continuity Test
UNITEST Digital Leakage Current Clamp Meter CHB3 (AC)Model: 93481Key Functions ⢠Differential current measurement⢠Leakage current .... Data hold, overload protection, automatic polarity switching and robust amp pickup clamp. .... MM-68 - DEDICATED AUTOMOTIVE MULTIMETER. .... Auto ranging volts AC/DC, frequency, resistance, capacitance, over-range indication, overload protection +/-, inductive RPM pickup to…
-
NAVAL
POSTGRADUATE
SCHOOL
…an Omega Engineering DP41-B-4R-A-EI 1/8 DIN ultra-high performance meter with accuracy to … also needed to select an arbitrary rail separation for the purposes of calculating an initial inductive gradient. .... times in a relatively short duration (a day or less) we determined that automotive batteries were the .... We selected high cold-crank- amp (CCA) automobile batteries capable of producing 1000A at ambient temperature.
-
Pickup / DC / Resistance Test
Data hold, overload protection, automatic polarity switching and amp pickup clamp. .... 206 - General Purpose Automotive Multimeter. .... RPM measurement for Automotive Engines with 2 to 4 strokes using the Inductive RPM pickup. .... DML-430A-C - ESM Digital Logging Meter , Includes Certificate of Calibration .
-
Pickup / Automotive / Test Leads
585 - DELUXE AUTOMOTIVE METER WITH RPM & TEMPERATURE. .... Inductive RPM pick-up features a five position, adjustable sensitivity switch.Â. .... EEDM596DK True RMS Automotive DMM Includes:Standard Accessories500mA, Ceramic UL Fuse (EEDM504B1)10 Amp Ceramic, UL Fuse…
-
Pickup / Diode Test / Test Leads
Data hold, overload protection, automatic polarity switching and robust amp pickup clamp. .... MM-68 - DEDICATED AUTOMOTIVE MULTIMETER. .... Auto ranging volts AC/DC, frequency, resistance, capacitance, over-range indication, overload protection +/-, inductive RPM pickup to .... DML-430A-C - ESM Digital Logging Meter , Includes Certificate of Calibration .
-
Pickup / Test Leads / Resistance
RPM measurement for Automotive Engines with 2 to 4 strokes using the Inductive RPM pickup. .... Data hold, overload protection, automatic polarity switching and amp pickup clamp. .... DML-430A-C - ESM Digital Logging Meter , Includes Certificate of Calibration .
-
Pickup / DC / Frequency
MM-78 - DEDICATED AUTOMOTIVE . .... Auto ranging volts AC/DC, frequency, resistance, capacitance, over-range indication, overload protection +/-, inductive RPM pickup to .... Works great as a sensitive field strength meter , too. .... Data hold, overload protection, automatic polarity switching and amp pickup clamp.
Indicates content that may require registration and/or purchase.