-
Supplier: ROHM Semiconductor GmbH
Description: The BD800M5Wxxx-C series are linear regulators designed as low current consumption products for power supplies in various automotive applications. These products are designed for up to 45V as an absolute maximum voltage and to operate until 500mA for the output current with low current
- Regulated Output Voltage (Volt): 1.2 to 16 volts
- Output Current (IOUT): 0.5 amps
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BD00IA5MHFV-M is a LDO regulator with output current 0.5A. The output accuracy is ±3% between Ta=-40°C to +105°C. The variable output voltage can be varied from 0.8V to 4.5V using external resistors. It has package type: HVSOF6 which is small and good heat resistance. Over current
- Regulated Output Voltage (Volt): 0.8 to 4.5 volts
- Output Current (IOUT): 0.5 amps
- Operating Temperature: -40 to 105 C
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: battery or AC adapter power sources. Resistor programmed output voltage setpoint and capacitor programmed soft-start delay allow for fast and easy implementation. Robust integrated MOSFET drivers and Schottky bootstrap diode reduce the implementation area and lower component cost. Intersil’s
-
-
Supplier: Infineon Technologies AG
Description: TC38xQP BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9243QK | OPTIREG™ PMIC SAL-TC375TP-96F300W AA | AURIX™ Family –
-
Supplier: Infineon Technologies AG
Description: | PROFET™ +2 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch IAUC60N04S6N050H | Automotive MOSFET IAUC45N04S6N070H | Automotive
-
Supplier: Infineon Technologies AG
Description: designed with TLF11251EP | OPTIREG™ PMIC BSS84PW | Small signal/small power MOSFET IAUC100N04S6N022 | Automotive MOSFET IAUC120N04S6L009 | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BTS7030-2EPA | PROFET™ +2 12V |
-
Supplier: Infineon Technologies AG
Description: PROFET™ + 12V | automotive smart high-side switch TLE7368-2E | OPTIREG™ PMIC SAK-TC375TP-96F300W AA | AURIX™ Family – TC37xTP IPD90P03P4-04 | Automotive MOSFET IPG20N06S2L-65 | Automotive MOSFET BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch
-
Supplier: EBG RESISTORS LLC
Description: For variable speed drivers, power supplies, control devices, robotics, motor control and other power designs, the easy mounting fixture guarantees an autocalibrated pressure to the cooling plate of about 120 to 160 N.
- Resistance Range: 0.5 to 100,000 ohms
- Power Rating: 600 watts
- Operating DC Voltage: 5,000 volts
- Operating Temperature: -55 to 155 C
-
Supplier: EBG RESISTORS LLC
Description: Due to a non inductive design these elements are ideally suited for high frequency and pulse load applications. By direct mounting on a heatsink significant cost advantages can be realized. The type HXP can be supplied in a 2-terminal or 4-terminal version. Even double resistors are
- Resistance Range: 0.1 to 1,000,000 ohms
- Power Rating: 200 watts
- Operating DC Voltage: 1,000 volts
- Operating Temperature: -55 to 155 C
-
Supplier: Win Source Electronics
Description: Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Square - 0.276" x 0.276" Face x 0.228" L (7.00mm x 7.00mm x 5.80mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application
- Resistance Range: 100,000 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Features: Automotive
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ISL90460 is a digitally controlled potentiometer (XDCP). Configured as a variable resistor, the device consists of a resistor array, wiper switches, a control section, and volatile memory. The wiper position is controlled by a 2- pin Up/Down interface.brbr The
- Operating Temperature: 85 C
- No. of Tap Positions: 32 #
- Current Rating: 0.0000003 amps
- Potentiometer Type: Digital Potentiometer
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ISL90462 is a digitally controlled potentiometer (XDCP). Configured as a variable resistor, the device consists of a resistor array, wiper switches, a control section, and volatile memory. The wiper position is controlled by a 2- pin Up /Down interface.brbr The
- Operating Temperature: 85 C
- No. of Tap Positions: 32 #
- Current Rating: 0.0000003 amps
- Potentiometer Type: Digital Potentiometer
-
Supplier: Renesas Electronics Corporation
Description: used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications, including: ul liLCD contrast control/li liParameter and bias adjustments/li liIndustrial and automotive control/li liMechanical pot replacement/li /ul
- Operating Temperature: 85 C
- No. of Tap Positions: 128 #
- Current Rating: 0.000005 amps
- Potentiometer Type: Digital Potentiometer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: EXJZ Series Variable Resistor 68pF; Varistor 42V 0603 Case Product overview: EZJ-Z1V420FA from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for
- Voltage Rating: 30 volts
- Approvals / Standards: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
, operate, and control circuits. They find use in a vast array of applications, including automotive, transport, industrial, consumer electronics, and IT & telecommunication industries. In particular, the consumer electronic industry has seen a high demand for chip resistors as technological (read more)
Browse Resistors Datasheets for ASAP Semiconductor LLC
More Information Top
-
System Dynamics: Modeling Simulation and Control of Mechatronic Systems 5th Edition
As an example, consider the problem of predicting the current flowing from a 12-V automotive battery into a variable resistor connected to the battery.
-
Mechatronics and Intelligent Materials III
Figure 1 is the basic block diagram of the apparatus system of the automotive antiglare Sensor circuit: It includes a variable resistor , a 10K resistor and a photosensitive diode.
-
Meggitt Sensing Systems
…Nº22 315000, Tudela, Spain Tel: (+34 948) 820 450 Fax: (+34 948) 824 050 e-mail: sales@piher.net Web: www.piher.net Activities PIHER is a worldwide supplier of variable thick film resistors , encoders and position sensors for automotive and electronics industries.
-
Piston-temperature measuring system using electromagnetic induction with verification by a telemetry system
Nevertheless, as the frequency of the oscillated sine wave decreased it was observed that the peak of the voltage displacement appeared when the variable resistor value was small (2007 Korean Society of Automotive Engineers Autumn Conference Collected Papers Vol. 1, 358–364).
-
Meggitt Plc Electronics
…Tel: (+34 948) 82 04 50 Fax: (+34 948) 82 40 50 e-mail: sales@piher.net Web: www.piher-nacesa.com Activities Nacesa is a worldwide supplier of variable thick film resistors , encoders and position sensors for the automotive and electronics industries.
-
Stereo Vision: Two Alternate Approaches for the Matching Problem
the areas of electronic assembly (color -coded resistors , color -coded wires, chips varying by color), automotive assembly, and printing presses (alignment of color printing .
-
Ballast resistor
Ballast resistors have been used to compensate for variations in line voltage, as in some automotive ignition systems, or to compensate for negative volt-ampere characteristics of other devices, such as fluorescent lamps and other vapor lamps.
-
Correlating Field Requirements to Accelerated Life Testing for Vehicle Electronics
After selecting shear strength as a test variable , it was then necessary to select a proper automotive electronic module which would be located under-the-hood and have chip resistors that could be tested.
-
Mechatronische systems
Examples are zeitabhängige variables like tire / road-slip, basic speed and side slip angle internal stresses by vehicles and temperatures or parameters like attenuations, stiffnesses or resistances .
-
Driving dynamics-control
Examples are zeitabhängige variables like tire / road-slip, basic speed and side slip angle internal stresses by vehicles and temperatures or parameters like attenuations, stiffnesses or resistances .
Indicates content that may require registration and/or purchase.