-
Supplier: DigiKey
Description: Terminal Butt Splice, Inline, Individual Openings Connector Crimp, Piercing 16-18 AWG
- Contact Size (AWG): 16 to 18 AWG
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1363279-926933-1 Category: Connectors, Interconnects - Terminals - Wire Splice Connectors Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active
-
Supplier: Waytek, Inc.
Description: Molex 19208-0002 Parallel Splice Connectors Category: Parallel Connectors Manufacturer: Molex Series: Krimptite Material: Tin-plated copper Allows for easy wire insertion Ideal for splicing wire together with only one crimp
-
-
Supplier: Waytek, Inc.
Description: Molex 19208-0001 Parallel Splice Connectors Category: Parallel Connectors Manufacturer: Molex Series: Krimptite Material: Tin-plated copper Allows for easy wire insertion Ideal for splicing wire together with only one crimp
-
Supplier: Waytek, Inc.
Description: Molex 19206-0005 Vinyl Insulated Parallel Splice Connectors Category: Butt Connectors Manufacturer: Molex UL 32244 Series: InsulKrimp Allows for easy wire insertion Butted seam barrel for extra wire grip Convenient way to splice wire together with
-
Supplier: Waytek, Inc.
Description: Molex 19206-0010 Vinyl Insulated Parallel Splice Connectors Category: Butt Connectors Manufacturer: Molex UL 32244 Series: InsulKrimp Allows for easy wire insertion Butted seam barrel for extra wire grip Convenient way to splice wire together with
-
Supplier: Newark, An Avnet Company
Description: 48 PLUG WIRE SPLICE RED ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: SPLICE, BUTT, HEATER WIRE 18-16 AWG BR
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects,
-
Supplier: Newark, An Avnet Company
Description: TERMINAL, BUTT SPLICE, CRIMP, YELLOW; Connector Type:Butt Splice; Series:Perma-Seal; Insulator Color:Yellow; Termination Method:Crimp; Wire Size (AWG):16-10AWG; Contact Material:Copper; Contact Plating:Tin; Connector Type:Butt SpliceRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TERMINAL, BUTT SPLICE, 0AWG; Insulator Colour:-; Product Range:VersaKrimp 19205 Series; Wire Size AWG Min:-; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Insulator Material:Uninsulated; Connector Type:Butt Splice RoHS Compliant: Yes
-
Supplier: TE Connectivity
Description: Alignment : With Operation/Application Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 350 Product Type Features Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Header Type : One Piece - IDC Mixed &
-
Supplier: DigiKey
Description: Connector Wire Splice, Plug Red
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Powell Electronics, Inc.
Description: Hardware & Accessories WIRE SPLICE
- Connector Type: Modular Connector and RJ Connector
-
Supplier: PEI-Genesis
Description: 48 PLUG WIRE SPLICE RED
- Gender: Male / Plug
-
Supplier: S & G Tool Aid Corp.
Description: splices 22-16 AWG 18928 For RG-6 and RG-59 coaxial cable 18929 For 8mm and 8.5mm spiral core spark plug wire. Strips the insulation, crimps the spiral core to the spark plug terminal and crimps the terminal to the spark plug wire insulation. NOTE: These Die Sets can be used with
- Tool Type: Crimper
-
Supplier: S & G Tool Aid Corp.
Description: splices 22-16 AWG 18928 For RG-6 and RG-59 coaxial cable 18929 For 8mm and 8.5mm spiral core spark plug wire. Strips the insulation, crimps the spiral core to the spark plug terminal and crimps the terminal to the spark plug wire insulation. 18937 For 30-18 AWG non insulated
- Tool Type: Crimper
-
Supplier: Pexco
Description: Military specifications Applications Providing permanent, non-drying, bendable, water-resistant protection in harsh outdoor environments Automotive, truck and marine applications – protecting wire splices, and electrical connections from fluids, moisture and corrosion Repairing
- Diameter: 0.125 to 1.5 inch
- Length: 1,152 to 12,000 inch
- Operating Temperature: -55 to 110 C
- Shrink Temperature: 121 C
Find Suppliers by Category Top
Featured Products Top
-
WAGO's 221 Series Compact Splicing Connectors deliver fast, tool-free wire connections for commercial, industrial, and outdoor lighting applications. Available in 2-, 3-, and 5-conductor configurations, they support solid, stranded, and fine (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
The RadCrimp™ solar splice connector was developed to significantly improve crimp reliability in the field while helping to reduce the amount of crimp related failures that are directly related to improper crimping, as well as incorrect mating issues between connector mismatched (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
Tubing Automotive heat shrink tubing is a versatile solution employed in various applications within the automotive industry. Primarily, these products serve to insulate, seal, and protect electronic components, wires, terminals, hoses and pipes, cables and splices. Our automotive product (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
FCI Basics extends the RotaConnect® range with a Wire-to-Board (WTB) solution. The WTB connector mates horizontally with RotaConnect® Board-to-Board (BTB) solution. RotaConnect® WTB is a 3 (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
Douglas Electrical Components designs and manufactures hermetic electrical feedthroughs and connectors for the automotive industry, supporting everything from R&D to high-volume production. As vehicles become more advanced and connected, these solutions protect critical electrical systems (read more)
Browse Automotive Electrical Connectors Datasheets for Douglas Electrical Components -
Extension Tool for Deployable Connectors w/ Wire Cutter Attachment - The XB-DEPLOY Kit The XB-DEPLOY kit provides rapid, safe, and accurate diagnostics of wire in hard to reach places with (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Extension Tool for Deployable Connectors w/ Wire Cutter Attachment - The XB-DEPLOY Kit The XB-DEPLOY kit provides rapid, safe, and accurate diagnostics of wire in hard-to-reach places with (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
both pass-through and mid-voltage configurations, these connectors are designed for emerging trends in automotive electrical design and industrial applications. The MX150 pass-through sealed connector system is IP67-rated for dust and water resistance. Connector position assurance (CPA) and (read more)
Browse Automotive Electrical Connectors Datasheets for Heilind Electronics, Inc. -
protect electronic components, wires, terminals, hoses and pipes, cables and splices. Our automotive product line includes heat shrinkable tubing, adhesive lined or single-wall, water blocking systems, and protection sleeves. Qualtek excels in offering distinctive solutions that not (read more)
Browse Protective Sleeving Datasheets for Qualtek Electronics Corp. -
Qualtek heat shrinkable products include Polyolefin, Silicon, Teflon, Viton®, Kynar®, Halogen-Free, high temp, single wall, and adhesive lined tubing with varying shrink ratio, colors and sizes. Wire Harnesses & Splices Hose & Pipe Protection (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp.