-
Supplier: ValueTronics International, Inc.
Description: Military and Aircraft UPS / AVR Testing Power Supply Testing Air-Conditioner Testing Servo Motor, Synchro Moto Testing Transformers Testing Relays, Switches Testing Breakers, Fuses Testing The Chroma Programmable AC source model 61705 delivers pure, 5-wire, 3-phase AC
- Type: AC Power Source
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low Cost USB Microcontroller with Hub, ADC and PWM / MCU 8-bit AVR RISC 24KB ROM 5V 48-Pin PQFP Product overview: AT43USB353M-AC from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor
- Bits: 8 Bit
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/2 - 500 HP This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 230 volts
- Rated Power: 74,614.59408204051 watts
- Continuous Output Current: 300 amps
-
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/2 - 500 HP This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 480 volts
- Rated Power: 5,596.094556153038 watts
- Continuous Output Current: 11 amps
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/2 - 500 HP This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 480 volts
- Rated Power: 223,843.78224612153 watts
- Continuous Output Current: 370 amps
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/2 - 500 HP This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 480 volts
- Rated Power: 149,229.18816408102 watts
- Continuous Output Current: 240 amps
-
Supplier: Infineon Technologies AG
Description: PMSM/BLDC motor controller with integrated script engine iMOTION™ IMC100 motor controller with Motion Control Engine (MCE 2.0) and support for customer scripts in TSSOP-38 package. The IMC101T-T038 is a flexible control solution for variable speed drives. It performs
- Product: PWM Drive
-
Supplier: Infineon Technologies AG
Description: PMSM/BLDC motor controller with additional 8-bit microcontroller iMOTION™ IRMC motor controller with Motion Control Engine (MCE 1.0) and 8051 MCU in QFP-48 package. The IRMCF171 is a flexible control solution for variable speed drives based on a dual core device. The
- Product: PWM Drive
-
Supplier: Infineon Technologies AG
Description: IPM with PMSM/BLDC motor controller and MOSFET power stage iMOTION™ IPM integrating MCE 2.0 motor controller and three phase inverter with 600 V / 0.95 Ω RDS(on) MOSFETs in 12x12 mm PQFN package. Summary of Features Highly efficient 3-phase motor control Flexible sensing
- Product: PWM Drive
- Phase: Three Phase
-
Supplier: Infineon Technologies AG
Description: PMSM/BLDC motor & PFC controller with integrated script engine iMOTION™ IMC100 motor & PFC controller with Motion Control Engine (MCE 2.0) and support for customer scripts in QFP-64 package. The IMC102T-F064 is a flexible control solution for variable speed drives
- Product: PWM Drive
-
Supplier: Texas Instruments
Description: 3-Phase BLDC Controller and Pre-Driver (PWM ctrl) 40-VQFN -40 to 125
- Supply Voltage (DC): 8.5 to 32 volts
- Operating Temperature: -40 to 125 C
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: Aerotech, Inc.
Description: Design Features 3U plug-in drives 19 inch rack-mount design Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier 5 A to 30 A peak output current PWM or linear amplifier Integral power supplies IEEE-1394 FireWire interface Digital
- Number of Axes / Motors: 1 to 6
- Continuous Output Current: 5 to 15 amps
- Peak Output Current: 10 to 30 amps
- Supply Voltage (DC): 10 to 320 volts
-
Supplier: Delta Electronics (Americas)
Description: Delta's MS300 series is a standard compact vector control drive that inherits Delta’s superior drive technology. It supports both IM and PM motor control for application flexibility and provides STO safety mechanism. Also built-in various essential functions, including PLC
- Number of Axes / Motors: 4
- Rated Power: 186.53648520510126 to 14,922.9188164081 watts
- Continuous Output Current: 1.5 to 65 amps
- Supply Voltage (AC): 115 to 480 volts
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Special Features This motor driver is designed with a PWM control method to output 3 phase sine wave. This motor driver is designed for exclusive use of our ultra miniaturized linear actuators. Preprogrammed thrust control or position control can be selected
- Supply Voltage (DC): 24 volts
- Continuous Output Current: 3 amps
- Peak Output Current: 10 amps
- Operating Temperature: 0 to 50 C
-
Supplier: Data Device Corporation (DDC)
Description: Control Modes PI Gain Values and Capability to Tune Motor Load Parameters and Closed Loop Bandwidth PWM Frequency: 20kHz Configurable Acceleration and Deceleration for Speed Control Configurable Digital and Analog Inputs Trapezoidal Commutation Under Voltage,
- Number of Axes / Motors: 1
- Maximum Output Voltage: 80 volts
- Continuous Output Current: 30 amps
- Operating Temperature: -40 to 105 C
-
Supplier: Enfield Technologies
Description: The C1 provides compact high flexibility controller in combination with efficient PWM-based valve driver designed to maximize the performance of LS and Enfinity valves. This powerful combination yields the ideal solution delivering exceptional pressure, position, force, vacuum and flow
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 10 volts
- Rated Power: 20 watts
- Continuous Output Current: -1 to 1 amps
-
Supplier: Aerotech, Inc.
Description: menu-driven axis control and status checking Axis jogging/control with optional joystick Fully compatible with EPICS set of software tools and applications, making Ensemble ideal for use in synchrotron and general laboratory facilities Allen-Bradley EtherNet/IP interface provides full
- Number of Axes / Motors: 6 to 9
- Maximum Output Voltage: 54 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Control Driver for Brushless Motors
- Supply Voltage (DC): 24 volts
- Operating Temperature: 0 to 50 C
- Motor / System: DC Brushless Motor
- Servo Feedback: Hall Effect
-
Supplier: Aerotech, Inc.
Description: commands with your PC via Ethernet or USB for immediate execution Ethernet or USB permits networked Soloists for remote access Ideal for simple applications with minimal setup or complex applications that use the full flexibility and scalability Positioning control for brushless, DC
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 80 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors Command various motion types
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 80 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Commercial regulator or battery can be applied because single DC power tailored for motor can be supplied. Multiplication Function of Encoder ×1, ×2, ×4 multiplications are selectable by internal setting. Protection Circuit Several Protection Circuits are installed to protect motor.
- Maximum Output Voltage: 40 volts
- Rated Power: 119.9999999999997 watts
- Supply Voltage (DC): 12 to 40 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Enfield Technologies
Description: The D1 PWM Valve Driver is designed specifically to drive and manage Enfield Technologies proportional valves. It converts a proportional command voltage into a -1.1…1.1A current signal to drive the valve’s linear force motor (different from a solenoid valve). Its on board electronics
- Number of Axes / Motors: 1
- Rated Power: 15.000000000000002 watts
- Continuous Output Current: -1.1 to 1.1 amps
- Supply Voltage (DC): 12 to 24 volts
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, PWM, 5mA, DIP-8; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:4.4V; Driver Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Max:85°CRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, PWM, 5mA, MSOP-10; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:4.4V; Driver Case Style:MSOP; No. of Pins:10Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
-
Motor Controllers - Pwm Controller, Multi Phase, Qfn-32, Full Reel; Input Voltage Renesas -- 08X2357Supplier: Newark, An Avnet Company
Description: PWM CONTROLLER, MULTI PHASE, QFN-32, FULL REEL; Input Voltage:28V; Output Voltage:2.3V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:28V; Controller IC Case Style:QFN; No. of Pins:32Pins; Frequency:625kHz RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, PWM, 5mA, SOIC-8; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:4.4V; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
customization Electrical performance / technical data customization Plastic housing customization PWM control Accessory customization Motor configuration based on application requirements Applications Home (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
YHD-50KTYZ AC Synchronous Motor: Low-speed, high-torque performance: Operates at 1 RPM with a torque of 18 kg.cm, ideal for precise control in home appliances and (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
application with fan and blower specifications to meet your airflow, pressure, and low noise requirements. Reduce power consumption in your equipment by choosing our energy efficient cooling products that have low operating current and advanced programmable PWM speed controls. Utilize (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc.
More Information Top
-
Advances in Electrical Engineering and Automation
The phase rectifier is used to covert AC to DC voltage, while C filter is used as dc link and three phase PWM inverter is used to control the speed of induc- tion motor depending signal generated from microcontroller or oscilloscope [4]. … used to drive three phase PWM inverter, Optoisolators which is used to connect AVR Atmega128 and gate …
-
Arduino Internals
The pulse-width-modulation ( PWM ) outputs are an excellent way to simulate an analog output using a digital interface, which is perfect for dimming lights and controlling motor speeds. The Atmel AVR also has a couple of true analog peripherals, including the analog-to-digital converter (ADC) and an analog comparator ( AC ).
-
Tripp Lite PowerVerter - DC to AC power inverter + battery charger - 3.6 kW | Softchoice
Passes sine wave utility or generator power during battery charging and UPS line power operation, plus efficient PWM sine wave AC output in inverter and UPS backup modes. Built-in Automatic Voltage Regulation ( AVR ) corrects line power AC brownouts and overvoltages without using battery power … Reliable large transformer design, with frequency control powers resistive electronic loads or large inductive motors , compressors and other items with high current needs on startup.
-
Application of Low-Frequency Communication System in Smart Plug Based on AVR MCU
[9] Wang Haitang, Huang Qilan, “Design of Strain Gauge Based on AVR ATmega169,”[J]. [10] Xie Weikun, Peng Xiafu, “Space Vector PWM Technique Used in AC Induction Motor Control ,”[J].
-
Shopping - Best Prices On The Tripp Lite PowerVerter APS3636VR Power Inverter (Input Voltage: 120V AC, 36V DC - Output Voltage: 120V AC - Continuous Power: 360...
Passes sine wave utilty or generator power during battery charging and UPS line power operation, plus efficient PWM sine wave AC output in inverter and UPS backup modes. Built-in Automatic Voltage Regulation ( AVR ) corrects line power AC brownouts and overvoltages without using battery power … Reliable large transformer design, with frequency control powers resistive electronic loads or large inductive motors , compressors and other items with high current needs on startup.
-
Linear Drives for Industry Applications IX
With the development of power electronics technology, SPWM digital frequency control system within high-performance microprocessor as core is widely used in AC variable speed regulation, because of its wide speed range, high efficiency and good dynamic performance. ATmega48 is a high performance, low power AVR 8-bit microcontroller. … ATmega48 include a wealth of I/O ports, six channel A/D converter, three timers/counters, six PWM channels, etc. The MCU provides convenience for the control of three-phase linear motor .
-
A novel framework based on AVR microcontroller for automated testing and analysis of DC motors
… acquire signal coming from zero crossing detector (to detect the phase of incoming AC voltage), limit switches … Digital output pins can be optionally used to generate PWM and relay control signals also. It is clear from the details provided above that AVR microcontroller is the heart of this product; it controls the motor -generator (MG) set, acquires feedback signals and communicates information to the PC.
-
Design and implementation of PC-based high performance automatic voltage regulator
DESIGN OF AVR Figure 1 shows a proposed automatic voltage regulator that uses excitation control to fix the terminal voltage within a small allowable limit. Frequency is determined from the ac voltage signal sensed by the computer through the A/D converter. … frequency have been compared with the reference using the computer and generate two PWM control signals based … … designed control circuits to control the dc field excitations of the synchronous generator and dc motor , respectively.
-
Advances in Material Science, Mechanical Engineering and Manufacturing
And it is also used to supply 220V AC power for the switch executing agency such as the charging motor . As shown in Figure 1, the composition diagram of the monitoring and control power source of 10kV … The power source includes AVR microcontroller system, photovoltaic panels and monitoring circuit, battery monitoring circuit, the energy … The article designs energy harvesting converter by using the PWM control technique, the DC voltage generated by …
-
Design of boat powered photovoltaic systems
Universitas Hasanuddin, Makassar, Indonesia e mail: syafaruddin@unhas. ac .id The electricity energy is harvested from the sun through the PV panel then stored in the battery by solar charge control mech anism in order to rotate the prime mover of the boat by means the DC motor . The shaft of the DC motor is directly connected to the boat propeller and the speed motor is regulated by the pulse width modulation ( PWM ) technique generated from the AVR microcontroller ATmega16.
Indicates content that may require registration and/or purchase.