-
Supplier: Newark, An Avnet Company
Description: PTC THERMISTOR; Zero Power Resistance at 25°C:1Mohm; Product Range:AL03006 Series; Thermistor Mounting:Through Hole; Beta Value (K):4661K; Thermistor Case Style:DO-35; Thermistor Terminals:Axial Leaded; No. of Pins:2Pins RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: Littelfuse low cost glass encapsulated thermistors are manufactured using super stable PTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe
- Temperature Range: -55 to 150 C
- Resistance (@25°C): 1,000 ohms
- Lead Style: Leadless
- Features: Positive Temperature Coefficient (PTC)
-
Supplier: DigiKey
Description: NTC Thermistor 10.74k Axial
- Temperature Range: -40 to 250 C
- Resistance (@25°C): 10,740 ohms
- Lead Style: Axial
-
-
Supplier: DigiKey
Description: PTC Thermistor 1 kOhms DO-204AH, DO-35, Axial
- Temperature Range: -50 to 150 C
- Lead Style: Axial
- Features: Positive Temperature Coefficient (PTC)
-
Supplier: Allied Electronics, Inc.
Description: Thermometric's glass encapsulated NTC thermistors are tiny pellets of thermistor material hermetically sealed in glass bodies. The hermetic seal makes these parts extremely stable in applications up to 204°C (400°F). Temperature Range: –50°C to +204°C Time Constant: 3 Seconds
-
Supplier: U.S. Sensor
Description: including interchangeable thermistors, end-banded chip thermistors, laboratory grade temperature thermistors, and inrush current limiting power thermistors, among others. Product descriptions and options are available for each of our featured thermistors. Feel free
- Resistance (@25°C): 500 to 5,000,000 ohms
- Lead Style: Axial, Radial
- Package / Electrode Type: Bead
- Coating: Glass
-
Supplier: Newark, An Avnet Company
Description: NTC THERMISTOR, 98.08KOHM, AXIAL LEADED; Zero Power Resistance at 25°C:98.08kohm; Product Range:NDBG Series; Thermistor Mounting:Through Hole; Beta Value (K):4300K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Glass Encapsulated Chip , 0.180 in. (Max.) Length, -60 to +300°C , Thermistors Rugged DO-35 glass encapsulation Delivery from stock Ideal for highly automated assembly Also available on tape and reel D.C. 2.5 mW⁄°C in still air minimum T.C. 4 sec. in still air maximum Features Designed for
-
Supplier: Allied Electronics, Inc.
Description: Glass Encapsulated Chip , 0.180 in. (Max.) Length, -60 to +300°C , Thermistors Rugged DO-35 glass encapsulation Delivery from stock Ideal for highly automated assembly Also available on tape and reel D.C. 2.5 mW⁄°C in still air minimum T.C. 4 sec. in still air maximum Features Designed for
-
Description: PTC thermistors act as thermal protectors for electrical motors. They are available with or without an insulated sleeve and have flexible connecting leads. PTC thermistors have a non-linear resistance/temperaturere response. At a specified temperature the resistance
- Temperature Range: -55 to 200 C
- Resistance (@25°C): 0.7 to 1,000,000 ohms
- Minimum Thermal Time Constant: 2 to 126 sec, in air
- Lead Style: Axial, Leadless, Radial
-
Supplier: Newark, An Avnet Company
Description: NTC THERMISTOR, 200K, AXIAL LEADED; Zero Power Resistance at 25°C:200kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):4199K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes
-
Supplier: Selco Products Company
Description: interchangeable, DO-35, thin film, point matched, epoxy coated, and SMT products. Explore our selection of thermistors, NTC thermistors, thermistor probes, and more today.
- Temperature Range: -50 to 250 C
- Resistance (@25°C): 2,252 to 1,000,000 ohms
- Lead Style: Axial, Leadless, Radial
- Package / Electrode Type: Bead, Chip / Surface Electrodes
-
Supplier: Sunstone Engineering
Description: PART NUMBER: tm10ka TYPE: Axial BETA VALUE: 3890 TOLERANCE: 0.1 RESISTANCE/OHM: 10K Ohm The TM10KA is a 10K ohm axial lead thermistor. 10% tolerance carrying beta of 3,890K ohms. For most Snap-On and Craftsman drill packs.
- Resistance (@25°C): 10,000 ohms
- Lead Style: Axial
-
Supplier: Allied Electronics, Inc.
Description: (111) Applications: — low heat capacity applications — micro size makes them perfect for use in extremely small assemblies such as catheters and hypodermic needles — self heat applications such as gas analysis, gas flow measurement and thermal conductivity analysis. (112) Applications: — low cost,
Find Suppliers by Category Top
Featured Products Top
-
Heating PTC Thermistor Catalog PTC Heat (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc.
More Information Top
-
Page 11. Semiconductor parts with 630 in root number
PTC Thermistors For Degaussing, Dual, Mono And Double Mono Cased. .... Aluminum Capacitors + 125 ?°C, Miniature, Axial Lead .
-
Transient Thermal Gradients in Barium Titanate Positive Temperature Coefficient (PTC) Thermistors
Barium titanate positive temperature coefficient ( PTC ) ceramic disk thermistors can suffer major mechanical damage if inhomogeneous heating occurs under voltage. .... Small variations in electrode symmetry can lead to axial asymmetric thermal gradients up to 25 K/mm across the entire rim when an ac voltage of 100 V is applied.
-
Electronic Technology Handbook > ELECTRONIC SENSORS AND TRANSDUCERS
…made from fine resistive wire or metal film whose resistance increases with increasing temperature ( PTC of resistivity). .... THERMISTORS . .... It is a common form of axial - leaded bead-type thermistor that is encapsulated in glass.
-
PDF - NetApp TDPS-750AB A
PTC Thermistor , 25Ohms. .... Fuse, Ceramic Tube, 250V, 12.5A, Axial , Leaded , w/ Heat Shrink Tubing, & Insulated LeadF12.5A H250V, Approvals UBM2 .
-
PDF - TDK-Lambda RWS300B-24
Fuse, Time-Lag, 250V, 10A, Axial Lead . .... Thermistor , PTC .
-
Page 7. Semiconductor parts with 452 in root number
Aluminum Capacitors Axial High Temperature, High Ripple Current. .... Surface Mount, NTC Thermistors . .... NTC Thermistors, Long Lead Sensors. .... 30 to 60 V PTC Thermistors For Overload Protection .
-
Bill Of Materials - NetApp TDPS-750AB A
PTC Thermistor , 25Ohms. .... Fuse, Ceramic Tube, 250V, 12.5A, Axial , Leaded , w/ Heat Shrink Tubing, & Insulated Lead .
-
Page 13. Semiconductor parts with 471 in root number
Polyester Film/Foil Capacitors Sleeved, Miniature, Axial Lead . .... 30 to 60 V PTC Thermistors For Overload Protection .
-
Page 28. Semiconductor parts with 122 in root number
Polyester Film/Foil Capacitors Sleeved, Miniature, Axial Lead . .... NTC Thermistors , Glass Encapsulated Miniature Bead. .... PTC Thermistors For Electronic Fluorescent Ballasts .
-
Page 8. Semiconductor parts with 309 in root number
Lead finish optional. .... CAP, RFI, AXIAL 0.022 uF, +-20%, 250V, (V2). .... PTC Thermistors For Degaussing, Dual, Mono And Double Mono Cased .
Indicates content that may require registration and/or purchase.