Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Arcoptix S.A
Description: The Radial Polarization converter from Arcopix is a worldwide unique device that converts a conventional linearly polarized beam into a beam that has a CONTINUOUS radial or azimuthal polarization distribution and stable in time. As illustrated in the figure below the orientation of the polarization
- Wavelength Range: 400 to 1,700 nm
- Operating Temperature: 10 to 50 C
-
Supplier: Accuris
Description: DETECTOR, MAGNETIC AZIMUTH, AND COMPENSATOR, DETECTOR, MAGNETIC AZIMUTH
-
Supplier: Accuris
Description: CONVERTER, AZIMUTH DATA
-
-
Supplier: Accuris
Description: POSITIONER, MIRROR, AZIMUTH
-
Supplier: Accuris
Description: OBSERVER AZIMUTH UNIT: 8644068
-
Description: ISO 25862:2009 gives requirements regarding construction and performance of marine magnetic compasses for navigation and steering purposes, binnacles and azimuth reading devices. According to the design of the ship, two types of binnacle are specified. ISO 25862:2009 applies to liquid-filled
-
Description: This practice specifies a test film for use in aligning the azimuth of magnetic head gaps in 35-mm motion-picture audio reproducers operating at 90 ft (27 m) per minute and designed for one-, three-, four-, and six- track audio systems.
-
Description: This practice specifies a test film for use in aligning the azimuth of magnetic head gaps in 16-mm motion-picture audio projectors operating at approximately 36 ft (11 m) per minute.
-
Supplier: CSA Group
Description: ISO 25862:2009 gives requirements regarding construction and performance of marine magnetic compasses for navigation and steering purposes, binnacles and azimuth reading devices. According to the design of the ship, two types of binnacle are specified. ISO 25862:2009 applies to liquid-filled
-
Supplier: CSA Group
Description: specify the additional features of the dual azimuth format, but is not intended to replace ISO/IEC 11319.
-
Description: for Magnetic Tape Labelling, full data interchange by means of such magnetic tape cartridges. It is based on ISO/IEC 11319, but uses Dual Azimuth Recording to allow the raw capacity to be doubled. The format supports variable length Logical Records, high speed search, and the use of a
-
Supplier: Zaber Technologies, Inc.
Description: Four additional signal wires are included through the slip ring, available for your convenience. 360° continuous travel on both azimuth and elevation axes Speed up to 24°/s; max torque 10 N⋅m; max payload 15 kg Encoder position feedback with slip/stall detection and automatic recovery 300 and
- Drive Type: Gear Drive
- Motor Features: Motor Encoder Feedback
- Features: Other
- Motor Type: Stepper
-
Supplier: Zaber Technologies, Inc.
Description: the slip ring, available for your convenience. 360° continuous travel on both azimuth and elevation axes Speed up to 24°/s; max torque 10 N⋅m; max payload 15 kg Direct reading encoder for slip/stall detection and position correction 300 and 500 mm width frame options Adjustable elevation
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Zaber Technologies, Inc.
Description: the slip ring, available for your convenience. 360° continuous travel on both azimuth and elevation axes Speed up to 24°/s; max torque 10 N⋅m; max payload 15 kg Direct reading encoder for slip/stall detection and position correction 300 and 500 mm width frame options Adjustable elevation
-
Supplier: Zaber Technologies, Inc.
Description: Four additional signal wires are included through the slip ring, available for your convenience. 360° continuous travel on both azimuth and elevation axes Speed up to 24°/s; max torque 10 N⋅m; max payload 15 kg Encoder position feedback with slip/stall detection and automatic recovery 300 and
- Drive Type: Gear Drive
- Motor Features: Motor Encoder Feedback
- Features: Other
- Motor Type: Stepper
-
Supplier: Richardson RFPD
Description: Adjustable wall/pipe mount allows 180°(included angle) azimuth and elevation adjustment.
-
Supplier: AENOR
Description: SHIPS AND MARINE TECHNOLOGY - MAGNETIC COMPASSES, BINNACLES AND AZIMUTH READING DEVICES - CLASS A (ISO 449:1997).
-
Supplier: Aerotech, Inc.
Description: Design Features Compact two-axis azimuth and elevation design Continuous 360 degree elevation range; ??180 degree azimuth range Choice of high resolution microstepping or servomotors Rectangular and circular cell models Custom precision mounting designs are available for centering
- Clear Aperture: 193.8 mm
- Maximum Thickness: 30 mm
- Shape: Circular, Rectangular, Square
- Mount Type: Filter Holder, Lens Holder, Mirror Mount, Polarizer Mount
-
Supplier: AENOR
Description: SHIPS AND MARINE TECHNOLOGY - MAGNETIC COMPASSES, BINNACLES AND AZIMUTH READING DEVICES - CLASS A (ISO 449:1997).
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: ? Real-time angular rate output? Horizontal azimuth and attitude angle output? Long life and strong stability? Forward axis acceleration
- Angular / Rotary Axes: Biaxial
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: TL740D is RION company newly developed horizontal azimuth angular gyro sensor based on latest MEMS inertial measurement platform , by means of the dynamic attitude algorithm for the angular velocity of gyroscope ,it can simultaneously output carrier’s azimuth angle .The product
- Angular Rate Range: 150 deg/sec
- Weight: 0.335097001763668 lbs
- Operating Temperature: -40 to 85 F
- Output Options: Pulse / Frequency
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: supply:+24~+36(customised)V Accuracy of tilt measuring:±0.06 Tilt resolution:0.01 Azimuth measuring range:0~360 Working temperature:-40~+60℃ Accuracy of azimuth measuring:<0.1 Net weight:<8kg
-
Supplier: TACO Communications Inc.
Description: Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.
- Primary Frequency Range: 160 to 167 MHz
- Gain: 13 dB
- VSWR: 1.5 :1
- Technology Type: Dipole / Wire Antenna, Yagi or Yagi-Uda Array
-
Supplier: Richardson RFPD
Description: The MPRC prime focus parabolic reflector antenna series suppresses extraneous sidelobe and cross-polarized energy. The antennas feature a micro fine elevation and azimuth adjustment kit. The MPRC series is provided with a radome as a standard feature.
- Primary Frequency Range: 2,300 to 2,700 MHz
- Gain: 24.5 dB
- VSWR: 1.5 :1
- Technology Type: Dish / Reflector
-
Supplier: Artifex Engineering
Description: elevation when the system is held at a fixed azimuth. * Coarse and fine adjustments for elevation. * Full 360˚ rotation for azimuth. * Models hold optics of 2, 4, and 6 inch (50.8, 101.6 and 152.4mm) diameter.
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 152.4 mm
- Shape: Circular
- Mount Type: Mirror Mount
-
Supplier: Newport MKS
Description: The 670-RCT-M Beam Steering Accessory for 1.5-in. diameter mounting rods. It provides precision adjustment of the height and direction of a laser beam. The 670-RCT-M has independent elevation and coarse/fine azimuth adjustments using an SM series micrometer. The rigid, integrated construction
- Features: Other
-
Supplier: Newport MKS
Description: The 670-RCT Beam Steering Accessory for 1.5-in. diameter mounting rods. It provides precision adjustment of the height and direction of a laser beam. The 670-RCT has independent elevation and coarse/fine azimuth adjustments using AJS screws. The rigid, integrated construction provides
- Features: Other
-
Description: ISO 16622:2002 defines test methods of the performance of sonic anemometers/thermometers which employ the inverse time measurement for velocity of sound along differently oriented paths. It is applicable to designs measuring two or three components of the wind vector within an unlimited (360°)
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: TL735G is a high-precision three-axis attitude meter developed by RION Technology based on the company's latest MEMS inertial measurement platform. It outputs the horizontal azimuth angle and angular rate of the object in real time by performing dynamic attitude algorithm on the angular rate
- Angular Rate Range: 124.9999999999998 deg/sec
- Bandwidth: 100 Hz
- Weight: 0.264550264550265 lbs
- Output Options: Pulse / Frequency
-
Supplier: Aerotech, Inc.
Description: Design Features Continuous 360 degree rotation of azimuth and elevation including built-in slip ring High accuracy angular position and rate capability Direct-drive brushless servomotors result in zero backlash Cog-free design for outstanding velocity stability Accommodate loads up to 600 mm
- Clear Aperture: 591 mm
- Maximum Thickness: 51.00000000000001 mm
- Shape: Circular, Rectangular, Square
- Mount Type: Filter Holder, Lens Holder, Mirror Mount, Polarizer Mount
-
Supplier: Richardson RFPD
Description: The EVK06005 provides an opportunity to utilise three 60 GHz RF modules in your design validation. Depending on your requirements, modules with different features may be plugged into the EVK. The package includes two modules with 1D beam steering (Azimuth) and one module with 2D beam steering
- Category: Development Board
-
Description: Specifies general characteristics, general test procedures, electrical, safety and environmental characteristics and the identification certificate for installed, portable or transportable assemblies intended to measure a) the direction of an X or gamma radiation source in terms of azimuth
-
Supplier: CSA Group
Description: Specifies general characteristics, general test procedures, electrical, safety and environmental characteristics and the identification certificate for installed, portable or transportable assemblies intended to measure a) the direction of an X or gamma radiation source in terms of azimuth
-
Supplier: Aerotech, Inc.
Description: Design Features Azimuth over elevation configuration 91 kg load capacity Optional slip-rings ±5-10 µrad positioning accuracy 0.001 µrad resolution for high velocity stability and low jitter 100 mm - 325 mm aperture option Limited or continuous travel Direct-drive for superior accuracy Payload
- Type: Two-axis
Find Suppliers by Category Top
Featured Products Top
-
including azimuth & elevation, azimuth & lift, elevation & lift, and azimuth & polarization Provides wide load capacity to accommodate small components up to large antenna and radar systems Delivers high positioning accuracy and adjustable rotation speed for fine (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
tracking, semi-physical simulation, and antenna testing. It is available in azimuth+elevation or (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
AK-285T antenna kits includes all of the required antennas needed to perform shielding effectiveness. Each component has a specific storage compartment in the carrying case therefore, loss and breakage are virtually eliminated. Cables, a tripod with azimuth and elevation head (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
antenna kits includes all of the required antennas needed to perform shielding effectiveness. Each component has a specific storage compartment in the carrying case therefore, loss and breakage are virtually eliminated. Cables, a tripod with azimuth and elevation head, and a tripod carrying case (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
, ensuring the borehole trajectory follows the predetermined path while providing real-time data to surface operators. MWD tools are built around directional modules that embed precision sensors able to determine inclination and azimuth with a high level of accuracy, even in extreme temperature and (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
immediately available on all digital interfaces. AksIM is suitable for a diverse range of motion control applications, including robotics, pan-tilt/azimuth-elevation platforms, automation systems, and medical equipment. RLS is a world leader in the development of high performance magnetic encoder (read more)
Browse Rotary Encoders Datasheets for Renishaw -
232), the PTU supports the industry-standard Pelco_D protocol for easy integration with most control systems. It also offers optional azimuth angle data feedback for real-time position monitoring, enhancing situational awareness in critical applications. Harsh (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
as all the required cables and adapters to connect to a N(f) receiver. A tripod with azimuth and elevation head and a tripod carrying case also accompany this notorious antenna kit. Complete frequency coverage squeezed into one suitcase and ready to go. (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
monopole antenna, loop antenna and two current probes as well as all the required cables and adapters to connect to a N(f) receiver. A tripod with azimuth and elevation head and a tripod carrying case also accompany this notorious antenna kit. Features 20 Hz to 40 GHz (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
for each dot in a structured light pattern that is emitted by a NIR laser through a DOE. This test can analyze individual dots or regions of dots to ensure the patterns are projected in the correct angle (inclination, azimuth) and with the correct intensity (W/sr). Each dot in the (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
Conduct Research Top
-
Transmissive spatial light modulators with high figure-of-merit liquid crystals for foveated imaging applications
Unique liquid crystal (LC) spatial light modulators (SLM) are being developed for foveated imaging systems that provide wide field-of-view (FOV) coverage (±60? in azimuth and elevation) without requiring gimbals or other mechanical scanners.
-
9-axis imu gyro sensor for position attitude measuring sensor
TL740. DAngular Gyro Sensor. ? Azimuth angle output. ?Strong vibration resistance. ?Light weight. ?Long life,strong stability. ?Compact & light design. ?RS232/RS485 output optional. ?DC9~36V power supply
-
Characterizing Coarse Particles with Dual EDS Detectors (.pdf)
° and then collect the same set of maps over the same area, rotate the results and merge them with the results from the original scan. A better approach is to use two well-balanced detectors with different azimuthal angle simultaneously and then merge the two sets of maps.
-
Rotary Scanning Probe
Customer's needs were to. view a reaction at the surface of. crude oil within a narrow vessel. A. thick walled glass tube, sealed at. one end, was submerged in the oil,. creating a passage for a viewing. instrument. Observation was to be. via closed circuit video only. Rotary (azimuth) scanning
-
Be used in engineering machinery
to meet all kinds of different and special technical requirements, provide deep hole drilling when the azimuth measurement products and application solutions and vibration in the inspection of the complete application solutions.
More Information Top
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/157189/2/D_Negishi_Hiroaki.pdf
Average station terms and azimuth -independent station terms and first and second azimuth- .
-
http://dspace.mit.edu/bitstream/handle/1721.1/9122/45163537-MIT.pdf?sequence=2
Synthetic-Aperture Radar (SAR) is an imaging technique that achieves high azimuth reso- lution by using coherent …
-
Sonar atlas of caverns comprising the U.S. Strategic Petroleum Reserve. Volume 4, West Hackberry site, Louisiana.
Sonar images of cavern WH-101, showing the geometry of the cavern colored by measured radius azimuth . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Sonar atlas of caverns comprising the U.S. Strategic Petroleum Reserve. Volume 3, Bryan Mound Site, Texas.
… the cavern, yields an x-y-z triplet associated with the particular direction ( azimuth ) of the sonar …
-
Sonar atlas of caverns comprising the U.S. Strategic Petroleum Reserve. Volume 1, Bayou Choctaw site, Louisiana.
… the cavern, yields an x-y-z triplet associated with the particular direction ( azimuth ) of the sonar …
-
Handbook of Archaeoastronomy and Ethnoastronomy
… where stars rise or set approximately perpendicular to the horizon and maintain their azimuth bearings during long …
-
Astrophotography on the Go
Alt- Azimuth Mount Astrophotography................................................
Indicates content that may require registration and/or purchase.