-
Supplier: Accuris
Description: Class B 125 manhole tops - Covers
-
Supplier: Brady Corporation
Description: Designed to fit most standard manhole covers, our danger signs are visible when cover is removed from confined space entry. Label affixed to cover is made of indoor/outdoor grade overlaminated polyester (B-302). Custom legends are also available.
-
Supplier: Brady Corporation
Description: Designed to fit most standard manhole covers, our danger signs are visible when cover is removed from confined space entry. Label affixed to cover is made of indoor/outdoor grade overlaminated polyester (B-302). Custom legends are also available.
-
-
Supplier: Accuris
Description: FRAMES, COVERS, GRATINGS, STEPS, SUMP AND CATCH BASIN, MANHOLE
-
Supplier: ASTM International
Description: specification are the design requirements for manhole cover assembly subjected to primary or cyclic loads and certain hazardous cargos. The manhole cover assembly covered by this specification are classified into various types (Types I and II based on size of access
-
Description: ISO 15398:2012 specifies the definitions and requirements for thermoplastics covers and frames for inspection chambers and other such pipeline access products installed in light vehicular access and pedestrian areas and manufactured from unplasticized poly(vinyl chloride) (PVC-U),
-
Supplier: CSA Group
Description: ISO 15398:2012 specifies the definitions and requirements for thermoplastics covers and frames for inspection chambers and other such pipeline access products installed in light vehicular access and pedestrian areas and manufactured from unplasticized poly(vinyl chloride) (PVC-U),
-
Supplier: ASTM International
Description: 1.1 This specification covers the manufacture and purchase requirements of products used for the assembly and construction of circular precast reinforced concrete manholes used in sewer and water works. 1.2 Part I, Sections , of this specification presents general requirements and
-
Supplier: ASTM International
Description: These test methods cover production and acceptance tests for concrete pipes, manhole sections, and tiles. Tests include procedures for evaluating external load crushing strength, flat slab top, core strength, absorption, hydrostatic, permeability, manhole step, cylinder, gasket
-
Supplier: ASTM International
Description: 1.1 This specification covers the manufacture and purchase requirements of products used for the assembly and construction of circular precast reinforced concrete manholes used in sewer and water works. 1.2 Part I, Sections , of this specification presents general requirements and
-
Supplier: CCR Containers
Description: • Manhole cover with safety closure system • Clamp 51 pads for connections : pressure/vacuum safety valve manometer and air line connection Gas connection upon request Spare pad • Bottom draining system : Butterfly valve DN 50, outlet as requested • Special drain with off centre cone •
- Application: Shipping
-
Supplier: CSA Group
Description: crane referred to in CAN / CSA-Z150 e) scaffolding, covered by CAN / CSA-S269.2 and CSA Z797 f) construction lifts covered by CAN / CSA-Z185 and CAN / CSA-Z256 (g) elevators and freight elevators covered by ASME 17.1 / CSA B44 h) manholes covered by CAN / CSA-B311; and i) lifts, covered by
Find Suppliers by Category Top
More Information Top
-
Ductile Iron Manhole Cover - Ductile Iron Manhole Cover Manufacturers, Suppliers
[ Related Keywords : EN124 B125 Manhole Cover , Cast Iron Manhole Cover, ductile iron manhole cover ] .
-
en124 - offers from en124 manufacturers, suppliers, exporters & wholesalers
China Factory Direct Sale Cast Iron Manhole Cover EN124 B125 ...
-
BS EN124 SMC dia 700mm Road Manhole Cover, China Suppliers and Manufacturers
• Road Manhole Cover Round 700MM*26MM B125 .
-
Sell Composite/Grp Manhole Cover(EN124)
We can supply a15, b125 , c250 and d400 load ability manhole cover and rain-grating.
-
Sell heavy duty manhole cover
• Name: manhole cover Size range: DN200-1500mm Class: B125 , C250, D400, E600, F900 Shape: square, round, rectangle Material Ductile iron, cast iron Standard EN124 Paint Epoxy painting or bitumen Packing Wooden pallet and PVC thin film Type Rou...
-
Sell telecom Manhole Cover Gully Grating Meter Box Castings
16 B125 450x450 DOUBLE SEALED. .... • Related Keywords :telecom Manhole Cover , Gully Grating, Meter Box, Castings .
-
Sell round manhole cover
• Sell ductile iron manhole cover . .... • Standards as per EN124 Surface printing epoxy painting or bitumen Class A15 B125 C250 D400 E600…
-
Fittings and Accessories from Sandstein Industries Co.,Ltd, China
• Manhole Cover . .... • (1)The Standards: EN124 (2)Size range: DN200mm-1200mm (3) Class: B125 , C250, D400, E600 ...
-
Adaptor Coupling, Dismantling Joint from Sandstein Industries Co.,Ltd, China
• Manhole Covers . .... • (1)The Standards: EN124 (2)Size range: DN200mm-1200mm (3) Class: B125 , C250, D400, E600 ...
-
cast ductile iron - offers from cast ductile iron manufacturers, suppliers, exporters & wholesalers
Sell foundry price ductile cast iron manhole cover . .... Ductile iron or cast iron A15/ B125 /C250/D400/E600/E900 Good quality!
Indicates content that may require registration and/or purchase.