-
Supplier: Autoquip Corporation
Description: Air Force Air Bag Tilters – Pneumatic Work Station Tilters for Work Positioning, Ergonomics, and Worker Productivity Autoquip Air Force Pneumatic Tilters are driven by heavy industrial pneumatic air bag actuators, and because they're completely air powered, not
- Load Capacity: 3,000 lbs
- Maximum Dimension / Diameter: 4.5 ft
- Length: 4.5 ft
- Tilt Angle: 30 degrees
-
Supplier: Lift Products, Inc.
Description: The Maxx-Ergo Tilters are designed to tilt totes, containers, tubs, wire baskets, and boxes or anywhere where tilting will allow easier access to retrieving or placing parts into a container. The manual pump tilt is an economical solution to placing the container at the right tilt angle for
- Equipment Type: Dumper / Tilter
-
Supplier: Autoquip Corporation
Description: Air Force Air Bag Lift and Tilt – Versatile & Durable Work Station Tilters for Work Positioning, Ergonomics, and Worker Productivity Autoquip Air Force Lift and Tilts are driven by heavy industrial pneumatic air bag actuators, and because they're completely air powered, not
- Load Capacity: 3,000 lbs
- Maximum Dimension / Diameter: 4 ft
- Length: 4 ft
- Tilt Angle: 30 degrees
-
-
Supplier: DME Company
Description: Pillow block pivot bearings Double convoluted industrial air bag -set up so bag cannot get overstressed! Automatic or Manual Tilt Action Hand Level Controlled Flow Control to adjust operating speed 10 Gauge steel deck Adjustable height vacuum wand holder 45º Tilt Angle Painted Blue
- Tilt Angle / Rotation: 45 degrees
- Equipment Type: Dumper / Tilter
-
Supplier: Superlift Material Handling Inc.
Description: approved Air bag powered
- Weight Capacity: 500 to 5,000 lbs
- Equipment Type: Dumper / Tilter
-
Supplier: DME Company
Description: Pillow block pivot bearings Double convoluted industrial air bag -set up so bag cannot get overstressed! Automatic or Manual Tilt Action Hand Level Controlled Flow Control to adjust operating speed 7 Gauge steel deck Adjustable height vacuum wand holder 45º Tilt Angle Painted Blue
- Load Capacity: 800 lbs
- Maximum Dimension / Diameter: 5.833333333333333 ft
- Length: 4.833333333333333 ft
- Tilt Angle: 45 degrees
-
Supplier: DME Company
Description: Features: Automatic or Manual Tilt Action Hand Level Controlled Flow Control to adjust down cycle speed Seven Gauge Steel Deck Adjustable Height Vacuum Wand Holder 1" Flanged Pivot Bearing Double Convoluted Industrial Air Bag 45º Tilt Angle Painted - Blue Epoxy
- Load Capacity: 1,000 lbs
- Maximum Dimension / Diameter: 5.583333333333333 ft
- Length: 4.25 ft
- Tilt Angle: 45 degrees
-
Supplier: Lift-Tables.net
Description: Herkules Equipment Corporation is the leading manufacturer of high-capacity, air-operated lifts. For more than 25 years Herkules lifts have been recognized worldwide for lifting capacity, durability, flexibility and ease of use. Lifts powered by Herkules' patented Air-Bag technology are
- Capacity: 1,000 to 3,000 lbs
- Stroke: 25 inch
- Length: 48 inch
- Width: 48 inch
-
Supplier: Flexicon Corporation
Description: Collect dust efficiently Flexicon bag dump stations (also known as manual dumping stations) collect dust generated when dumping powder and bulk solids from bags, boxes, drums, and other containers, and return the material to the hopper. The system reduces material waste and eliminates
- Bulk Container Type: Bag
- Features: Dry / Free Flowing, Dust Collecting
- Equipment Type: Dumper / Tilter
- Common Features: Integral Hopper / Bin
-
Supplier: Advanced Poly-Packaging, Inc.
Description: more! By using our Pre-Opened Bags on Rolls, instead of loose bags, simply pull the bag into the loading and sealing position, and the bag blows open! Now insert the product and press a foot-switch or guard-switch (guard tilts downward cycling the bagger) to seal the
- Rate: 15 Pieces / Min
- Packaging: Bag / Pouch
- Machine Type: Bagging Machines, Closing Machines, Counting Machines, Form Fill and Seal Machines
- Industry: Food / Beverage, Garment, Industrial / General Use
-
Supplier: VAC-U-MAX
Description: When material must be dumped from bags, Vac-U-Max bag dump stations provide operators with a means for doing so at a convenient level, with less chance of material spillage and with provision for evacuation of any dust that may result from the dumping.
- Bulk Container Type: Bag
- Equipment Type: Dumper / Tilter
- Common Features: Vibrator / Impactor / Agitator
-
Supplier: Autoquip Corporation
Description: AFB Pneumatic Air Bag Lift – Durable, Low Precision, Low Cost, Portable Scissors Tables for Work Positioning, Ergonomics, and Worker Productivity Autoquip's AFB family of Air Force Lifts are completely air powered, driven by heavy industrial pneumatic air bag actuators - which
- Capacity: 2,500 lbs
- Stroke: 24 inch
- Length: 60 inch
- Width: 48 inch
-
Supplier: Autoquip Corporation
Description: AFB Pneumatic Air Bag Lift – Durable, Low Precision, Low Cost, Portable Scissors Tables for Work Positioning, Ergonomics, and Worker Productivity Autoquip's AFB family of Air Force Lifts are completely air powered, driven by heavy industrial pneumatic air bag actuators - which
- Capacity: 2,500 lbs
- Stroke: 24 inch
- Length: 60 inch
- Width: 48 inch
-
Supplier: Visual Sound, Inc.
Description: Porta-Brace A compact, convenient and protective case helps you see what is being recorded in the field. The FLAT SCREEN MONITOR cases are custom fitted and padded to protect your flat screen monitor. The folding protective sun visor shields thescreen from unwanted glare. A built-in Rain/Dust Top
- Container Type: Bag / Sack
-
Supplier: Visual Sound, Inc.
Description: Porta-Brace FLAT SCREEN FIELD MONITOR cases help you carry and view the screen safely and comfortably. A fold away visor reduces glare. Special provisions are made for batteries. The FLAT SCREEN MONITOR cases are custom fitted and padded to protect your flat screen monitor. The folding protective
- Container Type: Bag / Sack
-
Supplier: Automated Packaging Systems
Description: The FAS SPrint Revolution Bagging System brings new levels of speed and versatility to demanding packaging environments that require daily washdown procedures. Operating at speeds up to 900 inches per minute, this state-of-the-art packaging system is designed for the ultimate in bag packaging
- Industry: Agriculture, Food / Beverage
- Type: Automatic
- Packaging: Bag / Pouch
- Machine Type: Bagging Machines, Form Fill and Seal Machines
-
Supplier: Fuji Impulse America Corp.
Description: “Tension arm” can be attached with machine at the initial order. The tension arms spread open going into the sealing process to hold the bag straight and pulled tightly.
- Packaging: Bag / Pouch
- Goods: Consumer Packaging, Powder / Granular
- Closing Method: Heat Seal
- Industry: Industrial / General Use
-
Supplier: Fuji Impulse America Corp.
Description: packaging contend. The sealer uses a 10-degree tilt chamber. The chamber is lower in the front to prevent liquid from spilling out of the bag. This allows the user to work on vacuum packaging of watery and powdery items with ease. By using guide plate and guide base together, setting the
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use
-
Supplier: Verbatim Corporation
Description: great fit for backpacks and computer bags. Laser - Precision movement and control with laser sensor tracking. Retractable Cable - USB cable retracts quickly to store inside the mouse. Tilt Wheel - Scroll up, down, left or right with Tilt Wheel navigation. Speed Control - Change speed with one
- Mounting: Handheld
- Device Type: Standard Mouse
- Interface: USB
-
Supplier: PAC Machinery Group
Description: and foils - in cleanroom or general medical pouch sealing applications. Each seal bar's temperature is independently controlled to provide optimal temperatures for Tyvek products. For ease of bag handling, the sealing head and conveyor can be raised or lowered so that the seal position is
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Features: Feeder Included, Other, Portable
- Closing Method: Heat Seal
-
Supplier: Fuji Impulse America Corp.
Description: Vacuum & gas flushing sealing to prevent oxidation and deterioration of the precision parts Sealing area (sealer head) moves upward and downward by electro motion. Adopting screw jack system, The tilt angle of the sealer head can be variably adjusted between 0 and 90 degrees. Vacuum nozzle arranged
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use
-
Supplier: Terra Universal, Inc.
Description: filling machines or other large process equipment Isolated antechamber features swing door for easy insertion/removal of IV bags and other small items Magnehelic® gauge monitors internal positive pressure inside the enclosure that prevents infiltration of contaminants Includes externally
- Number of Glove Ports: 2
- Main Chamber Width: 32.5 inch
- Main Chamber Depth: 29.5 inch
- Main Chamber Height: 38 inch
-
Supplier: Terra Universal, Inc.
Description: filling machines or other large process equipment Isolated antechamber features swing door for easy insertion/removal of IV bags and other small items Magnehelic® gauge monitors internal positive pressure inside the enclosure that prevents infiltration of contaminants Includes externally
- Number of Glove Ports: 2
- Main Chamber Width: 27.38 to 32.5 inch
- Main Chamber Depth: 29.5 inch
- Main Chamber Height: 31.5 to 38 inch
-
Supplier: PAC Machinery Group
Description: The 552 is a floor standing continuous horizontal band sealer for applications requiring speed and convenience. The 552 has an integrated conveyor can be tilted up to 30° to facilitate bag handling. In addition, the seal head and conveyor can be raised or lowered so that the seal position is
- Industry: Automotive, Electronics / Semiconductor, Food / Beverage, Garment, Household Product / Merchandise, Industrial / General Use, Music / Video / Software, Pharmaceutical, Stationary, Tobacco
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Features: Feeder Included, Portable
-
Supplier: Fuji Impulse America Corp.
Description: with a tilt table whose angle can be adjusted to 5, 30, and 45 degrees. At the time of factory shipment, it is adjusted to 5. This allows the sealing of bags without spilling the liquid content. Not only good for watery items, CA series is also easy to use with the simple touch panel
- Packaging: Bag / Pouch
- Goods: Consumer Packaging, Liquid
- Industry: Food / Beverage, Industrial / General Use
- Closing Method: Heat Seal
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1373193-RN-SMA-4 Category: RF and Wireless - RF Antennas Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Bag Product Status: Active Base Product Number: RN-SMA-4 Mounting Type: Connector Mount HTSUS: 8529.10.9100
-
Supplier: Campbell Scientific, Inc.
Description: Campbell Scientific now has a portable, 30-ft instrument mount. The CM375 kit consists of five 6-ft galvanized pipes, a stainless-steel base, guy cables, duck-bill anchors, and a guy-wire tensioning kit. All of the components fit inside an 80-in.-long bag that is included with the mount. The
- Height / Length Required: 30 ft
- Type: Guyed Tower
- Application: Meteorology / Instrument / Sensor
- Material: Steel
-
Supplier: Larson Electronics LLC
Description: lens/reflector is equipped with a 50 watt bulb, for 1000 lumen output. Ships with nylon storage bag. REMOTE CONTROLLED LIGHT CAPABILITIES: - 370 degrees motorized rotation - 140 degrees motorized tilt REMOTE CONTROLLED LIGHT OUTPUT: - Handheld wireless remote control with key chain fob - 12
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1173782-GW.34.5153 Category: RF/IF and RFID>RF Antennas Termination: RP-SMA Male Package: Bag Applications: Wi-Fi Standard Package: 1 Power - Max: 1 W Frequency Range: 2.4GHz ~ 2.5GHz Height (Max): 7.795" (198.00mm) Frequency Group: UHF (2GHz ~ 3GHz) Frequency
-
Supplier: WohlerUSA, Inc.
Description: directly in front of your body, so you don´t need a place to set the instrument onto. Instruments Downloads Accessories Technical Data with viper in complete casewith colour monitor Wohler VIS 2000 PRO, leather protection bag, shoulder straps, camera head VIS 2000, viper with digital meter
- Camera Function: Video
-
Supplier: Rehrig Pacific Company
Description: bases provide stability; gravity locks open at 90 degrees of tilt, and textured surfaces help speed automated collection. Wide opening lids and a reusable injection molded plastic liner, which can be used with or without bags, make manual collection quick and easy. Made with durable, impact
- Container Type: Bin
-
Supplier: Rehrig Pacific Company
Description: bases provide stability; gravity locks open at 90 degrees of tilt, and textured surfaces help speed automated collection. Wide opening lids and a reusable injection molded plastic liner, which can be used with or without bags, make manual collection quick and easy. Made with durable, impact
- Container Type: Bin
-
Supplier: InspectorTools
Description: Reel Color Mini Camera 3" Trap Skid Command Module w/Color Monitor DVD Recorder Digital Locator and Padded Bag Features Big Capacity Reel rolls easily on 7" wheels Standard Reels hold 200 ft, 300 ft, or 400 ft of Gel-Rod® Mini Reels hold 100 ft. or 200 ft. of Gel-Rod® Command Module Features:
- Camera Function: Video
-
Supplier: InspectorTools
Description: Monitor DVD Recorder Digital Locator and Padded Bag Features Self-Leveling Color Camera just 1.375" in diameter The self-leveling color camera automatically keeps your picture right side up as the camera glides through the line. No more tilting your head to adjust for the twisting of the
- Camera Function: Video
-
Supplier: InspectorTools
Description: 200ft Push-Rod Open Reel Color Self-Leveling Camera 3" Trap Skid Command Module w/Color Monitor DVD Recorder Digital Locator and Padded Bag Three Camera Options: Self-Leveling Color Camera just 1.375" in diameter Standard Color Camera with 16 LED’s Black & White Camera in Stainless Steel
- Camera Function: Video
Find Suppliers by Category Top
Featured Products Top
-
lift systems. Special Features: Full 135 degree tilt Machine grade single acting cylinder with for lifting and double acting cylinders spherical rod ends for tilting. Continuous duty (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
turntables, and dock lift manufacturer in the country. We have maintained this position through innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
turntables, and dock lift manufacturer in the country. We have maintained this position through innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Standard Container Dumpers (DP) 10 Year/250,000 Cycle Warranty These hydraulic dumpers provide a minimum size footprint. Container dumpers tilt approximately 125 degrees. The carriages are (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers. Our modern 120,000 sq. ft. facility in St. Charles, Illinois houses state of the art equipment and a well (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
position through innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers. Our modern 120,000 sq. ft. facility in St (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
lift systems. Special Features: Full 135 degree tilt Machine grade single acting cylinder with for lifting and double acting cylinders spherical rod ends for tilting. Continuous duty (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Bin Tilters (BT) Bin tilters are designed to reduce reaching and bending into parts containers. There are models suitable for palletized loads, carts and stacker bins. Inquire about our hydraulic tilting machines (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
through innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers. Our modern 120,000 sq. ft. facility in St. Charles (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
More Information Top
-
Programmable logic controller based sugar conveying, pulverizing and dosing system.
The system comprises a bag tilter , pneumatic pump, buffer cyclone, sugar pulverizer and weighing hopper, and uses a digital computer for the automation of electromechanical processes, which is designed for multiple inputs and output arrangements, extended temp. ranges, immunity to electrical noise…
-
A methodological approach for the economic assessment of best available techniques demonstrated for a case study from the steel industry
Bag tilter .
-
A microwave method to measure unburnt coal content in ashes
The ashes to be tested are sampled from the power plant stack by a bag tilter and conveyed to the sample holder.
-
Mixed and low-level waste treatment facility project
Effluent streams from the pollution control equipment include trxe treated flue gas (vented to the atmosphere) and may include (depending on equipment used) dry fly ash, particulate-laden filter elements, used tilter bags , and Scrubber liquor that contains absorbed acid gases and…
-
Environmental scanning electron microscope (ESEM). Final report
SE images of the tilter bag /oxide cross-sections were taken at 500x.
-
WERF MACT Feasibility Study Report
To reduce pollutant emissionsbelow that consid- ered acceptable by most regulators and APCD manufacturers, CISI applied and maintained a sodium bicarbonate (NaHC03)precoat injection onto the fabric tilter bags during the entire bum cycle.
-
Immuno-slot-blot: A highly sensitive immunoassay for the quantitation of carcinogen-modified nucleosides in DNA
In the plastic bags , the NC tilters were reacted with an 125I-labeled second antibody specific for the MAB-IgG [sheep-anti- (rat IgG) Ig, raised in our laboratory], or with an lasI-labeled sheep anti-(mouse Ig) Ig (New England Nuclear…
-
5. annual clean coal technology conference: powering the next millennium. Volume 2
…the PJBH system was not unexpected given the intimate contact between the Soc-laden flue gas and the solids collected on the outside of the bags as the flue gas passed through the tilter cake and the bags before being discharged to…
-
Responses of Aspen Root to Auxins with Particular Regard to the Effects of Chlorinated Phenoxyacetic Acids
A larfje i)rii|)orti
- A study of the elemental composition of diabases by instrumental neutron activation and X-ray fluorescence analysis
The samples for analysis and the standards were sealed in polyethylene fdm bags, 8 mm in diameter, these bags were addi- tionally wrapped in ash-free tilter -paper and aluminium foil. - A study of the elemental composition of diabases by instrumental neutron activation and X-ray fluorescence analysis
Indicates content that may require registration and/or purchase.