-
Supplier: SKF/Global
Description: SKF Y-bearing take-up units are available as standard with two different housing materials and can incorporate most of the bearings provided in the section Y-bearings.
- Bore Diameter: 0.750000405 to 2.362206 inch
- Maximum Speed: 8,500 rpm
- Dynamic Load: 6,901.36 lbs
- Bearing Style: Ball / Roller Bearing
-
Supplier: SKF/North America
Description: SKF Y-bearing take-up units are available as standard with two different housing materials and can incorporate most of the bearings provided in the section Y-bearings.
- Bore Diameter: 0.750000405 to 2.362206 inch
- Maximum Speed: 8,500 rpm
- Dynamic Load: 6,901.36 lbs
- Bearing Style: Ball / Roller Bearing
-
Supplier: RegalRexnord
Description: 2 15/16" Mounted Ball Bearing, Heavy Duty, Cast Iron Take-up Block, Setscrew Locking, Double Lip Contact Seal
- Bore Diameter: 2.9375 inch
- Maximum Speed: 2,650 rpm
- Dynamic Load: 26,140 lbs
- Bearing Style: Ball / Roller Bearing
-
-
Supplier: RegalRexnord
Description: 2 15/16" Mounted Ball Bearing, Heavy Duty, Cast Iron Take-up Block, Setscrew Locking, Clearance Seal, No Grease
- Bore Diameter: 2.9375 inch
- Maximum Speed: 3,700 rpm
- Dynamic Load: 26,140 lbs
- Bearing Style: Ball / Roller Bearing
-
Supplier: RegalRexnord
Description: 3 7/16" Mounted Ball Bearing, Standard Duty, Take-up Assembly, Setscrew Locking, Single Lip Contact Seal, 24" travel
- Bore Diameter: 3.4375 inch
- Maximum Speed: 2,950 rpm
- Dynamic Load: 18,850 lbs
- Take-up Travel: 24 inch
-
Supplier: RegalRexnord
Description: 3 7/16" Mounted Ball Bearing, Standard Duty, Take-up Assembly, Setscrew Locking, Single Lip Contact Seal, 18" travel
- Bore Diameter: 3.4375 inch
- Maximum Speed: 2,950 rpm
- Dynamic Load: 18,850 lbs
- Take-up Travel: 18 inch
-
Supplier: Timken Company (The)
Description: Available in a wide variety of sizes and configurations, Type E tapered roller bearing take-up units interchange with current suppliers for all key characteristics, including bolt hole and shaft centerline dimensions. Size Ranges Take-Up Wide Slot: 35 mm through 75
- Bore Diameter: 1.3779535 to 3.93701 inch
- Bearing Style: Ball / Roller Bearing
- Component: Take-up Bearing
-
Supplier: KG International FZCO
Description: KG has developed numerous Automotive Bearings for: Wheel Applications Clutch Releases Steering Assemblies Car Air Conditioners Hub Unit Assemblies Many type of Bearings have been designed to meet the specific requirements of Automotive industry. They are primarily Angular Contact
- Bore Diameter: 0.4724412 to 3.93701 inch
- Component: Take-up Bearing
-
Supplier: NationSkander California Corporation
Description: The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applications are Belt conveyor and it is used where the shaft distance must be adjusted. Item: UCT205E
-
Supplier: NationSkander California Corporation
Description: The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applications are Belt conveyor and it is used where the shaft distance must be adjusted. Item: UCT202E
-
Supplier: NationSkander California Corporation
Description: The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applications are Belt conveyor and it is used where the shaft distance must be adjusted. Item: UCT204E
-
Supplier: SKF/Global
Description: Four-point contact ball bearings are radial single row angular contact ball bearings with raceways that are designed to support axial loads acting in both directions. Radial loads can be supported up to a certain fraction of the axial load. These bearings
- Bore Size: 2.755907 inch
- Outside Diameter: 4.9212625 inch
- Overall Width: 0.9448824 inch
- Rated Speed (Oil): 9,000 rpm
-
Supplier: SKF/North America
Description: Four-point contact ball bearings are radial single row angular contact ball bearings with raceways that are designed to support axial loads acting in both directions. Radial loads can be supported up to a certain fraction of the axial load. These bearings
- Bore Size: 2.5590565 inch
- Outside Diameter: 5.511814 inch
- Overall Width: 1.2992133 inch
- Rated Speed (Oil): 8,500 rpm
-
Supplier: SKF/North America
Description: Four-point contact ball bearings are radial single row angular contact ball bearings with raceways that are designed to support axial loads acting in both directions. Radial loads can be supported up to a certain fraction of the axial load. These bearings
- Bore Size: 1.574804 inch
- Outside Diameter: 3.543309 inch
- Overall Width: 0.9055123 inch
- Rated Speed (Oil): 14,000 rpm
-
Supplier: SKF/Global
Description: Four-point contact ball bearings are radial single row angular contact ball bearings with raceways that are designed to support axial loads acting in both directions. Radial loads can be supported up to a certain fraction of the axial load. These bearings
- Bore Size: 0.9842525 inch
- Outside Diameter: 2.4409462 inch
- Overall Width: 0.6692917 inch
- Rated Speed (Oil): 20,000 rpm
-
Supplier: SKF/North America
Description: Four-point contact ball bearings are radial single row angular contact ball bearings with raceways that are designed to support axial loads acting in both directions. Radial loads can be supported up to a certain fraction of the axial load. These bearings
- Bore Size: 1.181103 inch
- Outside Diameter: 2.8346472 inch
- Overall Width: 0.7480319 inch
- Rated Speed (Oil): 17,000 rpm
-
Supplier: SKF/Global
Description: Four-point contact ball bearings are radial single row angular contact ball bearings with raceways that are designed to support axial loads acting in both directions. Radial loads can be supported up to a certain fraction of the axial load. These bearings
- Bore Size: 1.7716545 inch
- Outside Diameter: 3.3464585 inch
- Overall Width: 0.7480319 inch
- Rated Speed (Oil): 14,000 rpm
-
Supplier: KG International FZCO
Description: KG can offer following variants Pillow Blocks - UCP, UCPA type Square Flange - UCF type Flange Cartridge - UCFC type Oval Flange - UCFL type Take-up Units - UCT type AEL types Ball Bearing Units with Plastic and Stainless Steel Housings Ball Bearing units
- Nominal Shaft / Bore Size: 0.4724412 to 3.543309 inch
- Maximum Load: 2,681.864 to 27,090.648 lbs
- Bearing Type: Ball Bearing
- Bearing / Housing Features: Self-aligning Bearing
-
Supplier: NSK Americas
Description: range of Thrust Ball Bearings include: angular contact thrust ball bearing, single direction thrust ball bearings, double direction thrust ball bearings.
- Application: Automotive
- Features: Flat Race Thrust Ball, Grooved Race Thrust Ball, Other, Steel, Two Directional Grooved Thrust
- Material / Plating: Stainless Steel
- Primary Bearing Category: Thrust Bearing
-
Supplier: TFC Ltd.
Description: Takes up manufacturing tolerances. Quietens bearings. Reduces numbers of components and simplifies fitting. Minimises axial space. Small load change with axial deflection. Automatic bearing alignment by a light pre-load. Load evenly applied around bearing outer
-
Supplier: Radwell International
Description: TAKE-UP BALL BEARING, STANDARD BEARING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: BALL BEARING, TAKE-UP UNIT, SIDE MOUNT, 136875INCH ID, CAST IRON HOUSING, ECCENTRIC LOCKING. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Ball Bearing
-
Supplier: NationSkander California Corporation
Description: The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applications is Belt conveyor, bearing is used where the shaft distance must be adjusted. Item:
-
Supplier: IBT Industrial Solutions
Description: MOUNTED BEARINGS Ball Bearings Roller Bearings Bronze Bearings Babbitted Bearings Nonmetallic Bearings Pillow Block Bearings Flange Units Cartridge Conveyor Hanger Take-Up Units Non-Corrosive Bearings Stainless Steel
-
Standards and Technical Documents - Designing with rolling bearings. Part 3: special types. -- 82014Supplier: IHS ESDU
Description: 82014 considers double row angular contact ball bearings, cylindrical roller bearings with ribs on both rings, multi-row cylindrical roller bearings, split roller bearings, needle roller bearings, high precision bearings, plummer blocks,
-
Supplier: Caster City, Inc.
Description: forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin - 5/8" diameter, rivet or bolt and nut. Legs - 1/4" thick, welded outside only. Axle - 1/2'' diameter hollow bolt with lock nut. TB - Pedal on side of Wheel Locks top of
-
Supplier: Caster City, Inc.
Description: forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin - 5/8" diameter, rivet or bolt and nut. Legs - 1/4" thick, welded outside only. Axle - 1/2'' diameter hollow bolt with lock nut. TB - Pedal on side of Wheel Locks top of
-
Supplier: Caster City, Inc.
Description: forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin - 5/8" diameter, rivet or bolt and nut. Legs - 1/4" thick, welded outside only. Axle - 1/2'' diameter hollow bolt with lock nut. TB - Pedal on side of Wheel Locks top of
-
Supplier: Caster City, Inc.
Description: forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin - 5/8" diameter, rivet or bolt and nut. Legs - 1/4" thick, welded outside only. Axle - 1/2'' diameter hollow bolt with lock nut. TB - Pedal on side of Wheel Locks top of
-
Supplier: Xoxide
Description: Hooking this fan up to a baybus so you can turn it on low while you sleep, or adding a sound absorption kit may be to the best of your interest. Dimensions: 80 x 80 x 38mm Air Flow: 84.1 CFM Speed: 5700 RPM Noise: 55.2 dBA Power: 9.1 W Bearing Type: Dual Ball Bearing
-
Supplier: KTR Corporation
Description: Overload protection up to 3,100 Nm Rugged design Accurate disengagement Ball-bearing connection flange Hardened ratchet surface for a long service life
- Torque Rating: 2.21238938053097 to 2,286.13569321534 Ft-lbs
- Rotational Speed: 4,000 rpm
- Bore Diameter: 0.393701 to 3.149608 inch
- Diameter: 2.755907 to 8.661422 inch
-
Supplier: L-com, Inc.
Description: Rugged design and heavy gauge steel construction is what makes Middle Atlantic rack equipment the best choice for any installation. The heavy-duty sliding rack shelf features ball bearing slides that extend a full 14 inches, giving maximum access to shelf space. This compact shelf
-
Supplier: PI (Physik Instrumente) L.P.
Description: Travel ranges to 230 mm Velocity up to 0.5 m/s Absolute encoder with 1 nm resolution Excellent guiding accuracy Compact design with 160 mm width Reference-class linear stage Thanks to the smooth-running precision linear guides with crossed roller bearings, the linear positioning stage
- Stroke or X-Axis Travel: 2.362206 to 9.055123 inch
- Rated Speed: 19.68503937007874 in/sec
- Carriage Load: 11.24 to 33.72 lbs
- Motor Voltage: 110 volts
-
Supplier: Reid Supply
Description: surface. Offered as pairs or individual male and female pieces.Ball Head Position Adjusters allow exact positioning when assembling sloping bases up to approximately four degrees angle of inclination. A second ball head position adjuster is recommended as a base in sloped
- Inside Diameter: 0.476 inch
- Outside Diameter: 1.004 inch
- Metric Size: M 12
- Features: Other
-
Supplier: Reid Supply
Description: surface. Offered as pairs or individual male and female pieces.Ball Head Position Adjusters allow exact positioning when assembling sloping bases up to approximately four degrees angle of inclination. A second ball head position adjuster is recommended as a base in sloped
- Features: Other
- Finish: Zinc Chromate
Find Suppliers by Category Top
Featured Products Top
-
components are made of stainless steel, SPLFS Type ball splines are suitable for high temp, clean room, and vacuum environments. Available in 16 standard and customizable shaft sizes with diameters from 4mm to 100mm. (read more)
Browse Ball Splines Datasheets for NB Corporation of America -
wire length produced from spring tempered materials. Linear Springs act as a load-bearing device having approximately the same load/deflection characteristics as a wave spring. Axial pressure is obtained by laying the linear spring flat in a straight line. Linear Springs are now available as (read more)
Browse Flat Springs Datasheets for Smalley -
IMPORTANT FACTORS TO CONSIDER WHEN CHOOSING A CROSSED ROLLER SLIDE OR TABLE ASSEMBLY Crossed Roller Bearings vs. Ball Bearings When referring to linear bearings, we generally think of devices that incorporate ball bearings (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
production faster. SDP/SI offers a wide range of miniature to small bearings available off-the-shelf. Miniature pillow block mounted ball bearings are lightweight, corrosion resistant, and double shielded. Perfect for (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Sunan & Weijie Stainless Steel Precision Balls are designed to deliver reliable performance in demanding industrial applications. Produced under strict ISO9002-certified quality standards, these precision balls provide excellent roundness, smooth surface finishes, and long service life (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Stock Drive Products / Sterling Instrument offers a comprehensive selection of bearings, meeting a wide variety of requirements. Stock components include: Ball Bearings and Precision and Ultraprecision Ball (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
motion solutions, RBS offers an extensive product line-up with one of the largest inventories of ball screws and ACME screws available. We offer one of the highest services-to-client ratio in the industry. Our customers have direct access to RBS personnel – including sales (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Rockford Ball Screw is a leader in Ball Screws and Linear Guides, serving customers from a state-of-the-art facility and providing personalized service at every step. In addition to custom motion solutions, RBS offers an extensive product line-up with one of the largest inventories of ball (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Relative Motion A bearing allows relative motion between two surfaces with minimal friction. In a rolling element bearing, the primary motion is a rolling motion using a ball or roller. There is direct contact between the ball/roller and the inner and outer surfaces (races (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
Metric ball screws feature a unique bearing return system. Ideal solution minimize footprints while achieving quiet and smooth operation. Improved wiper technology for optimum cleaning - an ideal solution for many actuation applications (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw
More Information Top
-
Design and Development of an 850 cc Single Crankshaft V-4 Two-Stroke Engine for SCCA D-Sports Racing
A double row and a single row ball bearing takes up the loads.
-
New pumps for handling slurries with solids
The rotor rear support, consisting of a radial thrust bail bearing taking up only axial load, and a radial ball bearing taking up radial load and random axial load, is located at the motor end.
-
Design, Construction, and Modeling of a Flexible Rotor Active Magnetic Bearing Test Rig
In this configuration, the ball bearings take up most of the side load due to the belt tension, and the flexible coupling mitigates the effects of misalignment between the two shafts.
-
Encyclopedia of Lubricants and Lubrication
Double-row angular contact ball bearings can take up thrust loads in both directions with low axial installation space necessary.
-
CERAMIC ABSTRACTS
… ball bearings, a grinding wheel on the end of the spindle, a motor shaft at the opposite end of the spindle for driving it, a spring bearing on the inner race of one ball bearing for taking up slack between the two …
-
An improved design of ball-bearing pivot for precision dimensional measuring machines
Any diametral ‘play’ between the inner and outer races of the ball bearings is taken up by moving the outer races axially with respect to the inner races.
-
Design of the unit telescopes of the MROI
The connection between the actuator and the bearing carrier is accomplished by two sets of preloaded angular contact ball bearings , in order to take up radial, axial and momentum load.
-
Modernization of the clutch of a guillotine
In the modernization of the clutch, the beam 4 is replaced by the beam 11 with two thrust ball bearings 12 for taking up the axial forces of the springs 101 instead of 3, there is installed the ring 13, in two …
-
Reviews
The two ramps are solid and take ball bearings or marbles up to quite a large diameter.
-
Design and fabrication technology of bayonet joints: mechanisms and main parts
The axial thrusts on the screw are taken up by thrust ball bearings .
Indicates content that may require registration and/or purchase.