-
Supplier: Weiss Technik North America, Inc.
Description: Using infrared technology in ovens, energy can be transferred in the form of electromagnetic radiation without any direct contact or even a carrier medium (e.g., water, etc.). As a result, the infrared heat is also suitable for particularly challenging areas of use (e.g., in vacuums
- Temperature Range: 572 to 5,432 F
- Application: Cleanroom, Heat Treating
- Heat Source: Infrared / Radiant
- Controller Type: Programmable
-
Supplier: Cincinnati Sub-Zero Products
Description: Using infrared technology in ovens, energy can be transferred in the form of electromagnetic radiation without any direct contact or even a carrier medium (e.g., water, etc.). As a result, the infrared heat is also suitable for particularly challenging areas of use (e.g., in vacuums
- Temperature Range: 572 to 5,432 F
- Application: Cleanroom, Heat Treating
- Heat Source: Infrared / Radiant
- Controller Type: Programmable
-
Supplier: Weiss Technik North America, Inc.
Description: The vötschtechnik® continuous conveyor ovens assist with your production process offering quality and reliability. The conveyor overs may be equipped with a wide variety of conveyor systems. It is particularly suitable as a component for heat treatments in automation lines. Our
- Temperature Range: 572 F
- External: Continuous (Convey, Shuttle)
- Heat Source: Electric / Resistance
- Application: Heat Treating
-
-
Supplier: Weiss Technik North America, Inc.
Description: The VTU series heating and drying ovens may be designed specifically for your for manufacturing process. These ovens are suitable to be used in the production of automotive engineering, aerospace and electronics products as well as to process a broad range of materials, such as glass,
- Application: Drying, Heat Treating
- Controller Type: Programmable
-
Supplier: Cincinnati Sub-Zero Products
Description: Our industrial conveyor ovens assist with your manufacturing process offering quality and reliability. The conveyor ovens may be equipped with a wide variety of conveyor systems. These ovens are ideal for heating or drying applications in automated production lines. Our conveyor
- Temperature Range: 572 F
- External: Continuous (Convey, Shuttle)
- Heat Source: Electric / Resistance
- Application: Heat Treating
-
Supplier: Cincinnati Sub-Zero Products
Description: conventional drying ovens for coating materials (varnish drying ovens) and are CE compliant design as per 2014/34/EU. The VTUW oven is operated with circulation air in combination with exhaust air. They are heated using process heat from procedural processes (steam,
- Application: Cleanroom, Drying, Heat Treating
- Features: Explosion Proof
-
Supplier: Weiss Technik North America, Inc.
Description: conventional drying ovens for coating materials (varnish drying ovens) and are CE compliant design as per 2014/34/EU. The VTUW oven is operated with circulation air in combination with exhaust air. They are heated using process heat from procedural processes (steam,
- Application: Cleanroom, Drying, Heat Treating
- Features: Explosion Proof
-
Supplier: Guangdong Atmars Industry Co., Limited
Description: Explosion Proof Ovens from ATMARS are designed for safe heat treatment and drying processes of materials with high solvent content in industries such as aerospace, chemical, paint and basic materials. A wide variety of explosion-proof oven options are available to you.
- Temperature Range: 68 to 392 F
- Capacity: 3.178319154283392 cubic feet
- Application: Drying, Heat Treating
- Heat Source: Electric / Resistance
-
Supplier: Cincinnati Sub-Zero Products
Description: to always create exactly the same processing and production conditions, in order to reliably achieve constant product quality. Which areas is heat technology used in? The scope of application of our industrial ovens is virtually unlimited. They are used, for example, for the
- Application: Curing, Heat Treating
- Features: Other
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1200°F / 649°C TRENT Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load
- Temperature Range: 1,200 F
- Capacity: 12.499986631945372 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 450°F, 650°F, 850°F TRENT Vertical Air Recirculation Walk-In Ovens are similar in design to our horizontal series except that the air flows in from bottom to top. The recirculating fans are located at the top of the oven behind baffles. The fan draws air around and
- Temperature Range: 650 F
- Capacity: 576 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Trent, Inc.
Description: and over the work load to the rear of the oven. Walk-In ovens are rugged steel construction with blanket type mineral wool insulation in the sides and top, block type insulation in the floor and come with insulated double hinged doors for easy access to the work chamber. TRENT
- Temperature Range: 650 F
- Capacity: 288 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1200°F / 649°C TRENT HTOF Vertical Air Recirculation Batch Ovens are provided with a recirculating fan located at the top of the oven behind a baffle. The fan draws air around and through the work load vertically with circulation from bottom to top. The air is then
- Temperature Range: 1,200 F
- Capacity: 11.999987166667557 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: L&L Kiln Mfg. Inc.
Description: Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs
- Temperature Range: 2,350 F
- Capacity: 13.8 cubic feet
- Application: Aging, Annealing, Brazing / Soldering, Burn-off, Curing, Firing / Sintering, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: L&L Kiln Mfg. Inc.
Description: Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs
- Temperature Range: 2,350 F
- Capacity: 6.67 cubic feet
- Application: Aging, Annealing, Brazing / Soldering, Burn-off, Curing, Firing / Sintering, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: L&L Kiln Mfg. Inc.
Description: even heating. The insulation system features an arch (on all but the smallest model), 3" of firebrick with 2" of mineral wool back-up, and a plug door. The arch brick is 4-1/2" thick. All firebrick sections have interlocking heat-locks to prevent heat leakage. All EL kilns are listed
- Temperature Range: 2,350 F
- Capacity: 20 cubic feet
- Application: Aging, Annealing, Brazing / Soldering, Burn-off, Curing, Firing / Sintering, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: L&L Kiln Mfg. Inc.
Description: Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs
- Temperature Range: 2,350 F
- Capacity: 20.7 cubic feet
- Application: Aging, Annealing, Brazing / Soldering, Burn-off, Curing, Firing / Sintering, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: Terra Universal, Inc.
Description: packages. This oven features a double-door design for pass-through operation. An adjustable thermostat with a calibrated indicator controls the contact heating elements which are clamped to the chamber’s exterior walls. High heat-resistant silicon door and window gaskets provide
- Temperature Range: 50 to 300.2 F
- Capacity: 0.48 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Despatch - ITW EAE
Description: TA and TF Walk-In Ovens and Truck-In Ovens The TA and TF Walk-In Ovens and Truck-In Ovens are designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, baking, heat treating, annealing and
- Temperature Range: 104 to 650 F
- Capacity: 216 cubic feet
- Application: Aging, Baking, Curing, Drying, Heat Treating
- Atmosphere: Air / Oxidizing
-
Supplier: Terra Universal, Inc.
Description: Heavy-duty construction allows efficient, high-temperature operation for heavy throughput Double doors facilitate easy pass-through operations Pre-heated gas manifold guarantees temperature uniformity during gas flow Door flanges hold circulating water for quick cooling during cycling operations
- Temperature Range: 572 to 662 F
- Capacity: 0.84 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Wisconsin Oven Corporation
Description: Heavy Duty Walk-in Ovens in a Variety of Ranges and Sizes 70 SIZES - GAS OR ELECTRIC HEAT SWH batch ovens are of premium quality heavy-duty construction, with roofmounted components to minimize the valuable floor space taken. The SWH batch ovens have a standard maximum
- Temperature Range: 500 to 1,000 F
- Capacity: 576 cubic feet
- Application: Aging, Heat Treating
- Atmosphere: Air / Oxidizing
-
Supplier: Despatch - ITW EAE
Description: Large Capacity Walk In Ovens/Truck In Ovens The 476 and 952 cubic foot capacity Despatch TAD/TFD walk-in ovens feature uniflow airflow to ensure uniform temperatures throughout the oven. High volume fans deliver heated air through adjustable louvers from both sides of the
- Temperature Range: 93.2 to 649.4 F
- Capacity: 951.9999999999999 cubic feet
- Application: Aging, Baking, Curing, Drying, Heat Treating
- Atmosphere: Air / Oxidizing
-
Supplier: Intek Corporation
Description: Maximum operating temperature of 450°F Welded structural steel frame Single door with gas charged dampers Two (2) 72" x 28" shelves
- Temperature Range: 450 F
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
- Application: Curing, Drying, Heat Treating
-
Supplier: Wisconsin Oven Corporation
Description: Heat treat ovens are very common in the heat treat industry and are commonly referred to as Companion Draw Furnaces or Draw Batch Furnace. Wisconsin Oven offers 40 standard SDB heat treat oven models. Ten (10) standard sizes Four (4) temperature ranges.
- Temperature Range: 1,400 F
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
- Heat Source: Combustion, Electric / Resistance, Natural Gas
-
Supplier: Despatch - ITW EAE
Description: Typical applications include pre-heating, curing, bonding, drying and heat treating. Options include Class A models specifically designed for flammable solvents and a HEPA (High Efficiency Particulate Air) filtered model for applications that require Class 1000 cleanliness.
- Temperature Range: 104 to 500 F
- Capacity: 12.5 cubic feet
- Atmosphere: Air / Oxidizing
- External: Continuous (Convey, Shuttle)
-
Supplier: Intek Corporation
Description: Standard Electric Convection Oven - 500 Degrees F Maximum operating temperature of 500ºF Welded structural steel frame 5 Hp Plug fan blower motor Single swinging door Exhaust blower Spring loaded safety latches
- Temperature Range: 932 F
- Atmosphere: Air / Oxidizing
- Application: Curing, Drying, Heat Treating
- Heat Source: Electric / Resistance
-
Supplier: Wisconsin Oven Corporation
Description: Wisconsin Oven's Top Selling Walk-In Oven for Decades 55 SIZES - GAS OR ELECTRIC HEAT SWN Features The SWN is manufactured with all the same quality features as Wisconsin Oven's other line of equipment, yet it is an economical choice. Heavy duty construction & ball
- Temperature Range: 500 to 800 F
- Capacity: 144 cubic feet
- Application: Aging, Annealing, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
Find Suppliers by Category Top
Featured Products Top
-
results. Benefits of Induction Heating: Rapid Heating: Induction heating heats tubes and pipes significantly faster than most conventional methods like furnaces and ovens. This drastic reduction in heating time (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
: Steel and metal production Glass manufacturing Heat treating parts and components Ceramic manufacturing, cement and brick plants MIMs for load thermocouples Platinum control thermocouples Solutions for providing electrical input (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
fitting/feedthrough assemblies are used in various types of furnaces, ovens and kilns across a variety of industries and applications, including: Steel and metal production Glass manufacturing Heat treating parts and components Ceramic manufacturing (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
material for B7 screws should be heat treated using a hardening and tempering process. That's carried out by heating before cooling the fastener in a liquid. Final heat treatment happens in an oven using induction or electrical resistance methods at a minimum temperature of 620 °C. 2 (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
http://academiccommons.columbia.edu/download/fedora_content/download/ac:125853/CONTENT/Kisumu-Bamboo-Bicycles-Study-December-2009-FINAL_1_.pdf
*This time does not include the approximately 14 minutes needed to flame treat the bamboo and the 90 minutes needed to heat it in an oven .
-
Evaluating the efficacy of neem ( Azadirachta indica A. Juss) seed oil treatment for Bambusa vulgaris Schrad. against Pycnoporus sanguineus (L. ex Fr.) Murr. u...
Ten split- bamboo test samples for each treatment (soaked and heat treated) and those not treated with oil (control) were so infected. … control test samples were first wrapped in aluminium foil and sterilized in the oven of temperature 103 …
-
Effects of thermal treatment on durability of short bamboo-fibers and its reinforced composites
Heat Treatment Pre-dried short bamboo -fibers from bamboo residues/ wastes were grinded into powder of 60-80 mesh (Fiber length of … … 8-25 µm, with the moisture content less than 3 %), and placed in a vacuum oven under −0.09 MPa …
-
Effect of drying on acidity and volatile fatty acids content of cocoa beans
This treatment was carried out to simulate extremely poor conditions of bean drying as a consequence of unfavourable drying conditions such as overloading, insufficient heat and/or air flow (rainy season), prolong- ed breakdown of the dryer or other forms of neglect. The beans were spread out one bean thick on bamboo planks lined with gunny sacks and left to ‘dry’ in the shade for 120 h before being dried in a ventilated oven at 60°Cfor 10 h.
-
Bamboo
Bamboo charcoal is a black, lightweight, and porous material which comes from the pyrolysis of bamboo . The biomass is intensely heated in an oven with an oxygen free atmosphere, first under control, but then turned off. With this thermal treat- ment , the culms release their intrinsic water and volatile components.
-
Effect of thermal treatment on the physical and mechanical properties of phyllostachys pubescen bamboo
This indicates that the degradation of hemicelluloses and cellulose results in more mass loss when samples are heat - treated at higher temperature. Thermal treatment of Phyllostachys pubescen bamboo in a dry oven at temperatures between 100 and 220 °C for 1–4 h can change the mechanical and chemical properties of bamboo.
-
Hybrid oriented strand boards made from Moso bamboo (Phyllostachys pubescens Mazel) and Aspen (Populus tremuloides Michx.): species-separated three-layer boa...
The low stiffness of bam- boo is problematic in other applications and various simple measures such as ovens or blow torches have been used to stiffen and strengthen bamboo tissue used in traditional applications such as fishing rods, furniture and certain sports … … the curing tem- perature of 150 °C is in the upper range recommended for curing PF resin (Chen et al. 2014), and the hot pressing duration under 7 min is lower than the optimal set of heat treatment conditions required to increase …
-
Effect of Salt, Sugar and Storage Time on Microbiological, Chemical and Sensory Properties of Chinese Style Dried Pork
A conventional dry curing method was used in this research, but a more rapid drying method was employed which consisted of a forced air oven and wire racks to replace natural sun heat and oiled bamboo baskets to improve efficiency, uniformity, and … The ham slices were divided into nine treatments and dry cured with three different sugar levels (15 …
-
Advanced Materials and Processes II
Weighing moderate bamboo carbon particles, adding deionized water to stirring 5 min,0.1 mol/L HCl solution to adjust pH … … stirring, after 30 min, quiet place 24 h, use deionized water washing filter to neutral, into the oven in 80℃ baking 2 … Take 10 g sample in research in bo grinding, into hot heavy differential thermal synchronization quartz boat analyzer, the atmosphere into the air, the heat pipe furnace temperature program, set in … … furnace in set temperatures baking heat treatment 2 h, for a …
-
Emerging Materials and Mechanics Applications
The alkali heat treatment of jute fiber and wool fiber:jute fiber and wool fiber were immerged into NaOH(2wt.%)solution. After drying, the sample will be dulled respectively in the oven 150℃,100℃ constant temperature for 4h. Preparation of Bamboo Fibers: May tender bamboo was used Hunan Province, China 1) Pre-treatment process is …
Indicates content that may require registration and/or purchase.