-
Supplier: Newark, An Avnet Company
Description: 4MM BANANA JACK, PCB MOUNT, 24A, 1KV, GOLD PLATED CONTACTS, BLACK ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 4MM BANANA JACK, PCB MOUNT, 24A, 1KV, GOLD PLATED CONTACTS, RED ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 4MM BANANA JACK, 4MM, PCB MOUNT, 24 A, 1 KV, GOLD PLATED CONTACTS, RED ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: 4MM BANANA JACK, 4MM, PCB MOUNT, 24 A, 1 KV, GOLD PLATED CONTACTS, BLACK ROHS COMPLIANT: YES
-
Supplier: Heilind Electronics, Inc.
Description: TIP JACK VERT PCB MOUNT
- Gender: Female / Jack
-
Supplier: DigiKey
Description: SAFETY JACK, VERTICAL PCB MOUNT,
- Connector Type: Banana Plug
- Features: Board Mount Connector
- Gender: Female / Jack
-
Supplier: Radwell International
Description: JACK, TEST JACK, BANANA JACK, BLUE, PCB MOUNT, 5 AMP, NYLON INSULATED, 105 SERIES. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 5 amps
- Gender: Female / Jack
Find Suppliers by Category Top
Featured Products Top
-
diameters • Ideal for mating with their standard line of micro jacks • Available for press-fit, swage or solder mounting • Sizes for .032, .062, .093 and .125 thick PC boards • Custom micro pins manufactured to your specifications • Other (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
connectivity will be perpendicular-to-the-board, a Vertical (Top-entry) PCB modular jack, Cat. No 949 is offered. As part of this new series, Keystone is offering a Panel Mount modular (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Keystone Electronics Corp. -
are all made from .015"(.38) dia. Phosphor Bronze with Silver Plating. Miniature type mount in a single, .040"(1.0) dia. PCB hole, Compact and Multi-Purpose types mount in a .063" (1.6) dia. PCB hole. RoHS Complaint. Application engineering services for custom designed and special purpose PCB (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
Plug is made from Nylon 6/6 with UL 94V-0, flammability rating. A mating PC mountable jack is also available. (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
one 12 V power supply fit in a single 2U 19” rack mountable enclosure. The controls of the power modules are on the front panel. The back panel contains SHV-type plugs for the high voltage output and 4 mm banana jacks to easy monitor the control voltage with external voltmeter. Low-RPM 60 (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Rego provides a new series of Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks. They are high-performance 10Gbps ethernet capacity. They have a strong, stable and long-distance connection, flexible, reliable. Also, these products can solve the network distance (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Rego Electronics Inc.
More Information Top
-
Test Plugs & Test Jacks | Mouser
PCB mount Phono jack to double banana plug .
-
Pomona Electronics Test Plugs & Test Jacks | Mouser
PCB mount Phono jack to double banana plug .
-
Pads / Sockets
CT3151 - Safety Jack , PCB Mount , Horizontal 4 mm Safety Jack (socket) accepts sheathed or shrouded banana plugs and meets the latest international safety …
-
Cal Test Electronics CT3149 - Safety Jack, PCB Mount, Short Pin
Cal Test Electronics CT3149 - Safety Jack , PCB Mount , Short Pin 4 mm Safety Jack (socket) accepts sheathed or shrouded banana plugs and meets the latest international safety …
-
http://dspace.mit.edu/bitstream/handle/1721.1/9077/46842957-MIT.pdf?sequence=2
This design involves an array of 50 ports for banana jacks , each connected to a single pin of the PCB connector. The material chosen to mount the banana jacks was an insulating fiberglass material commonly known as G10.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/3033/07Dec_Volland.pdf?sequence=1
The panel includes “ banana ” jack connections for connecting a battery charger to each battery without the need to remove the motor batteries or disconnect battery leads. The MPP is a PCB mounted atop the chassis.
-
International Rectifier - IRLML5103TRPBF - Transistors & Modules - MOSFET Transistors - Allied Electronics
Conn; Term Blk; PCB ; 2; 5 mm; 16 A; 250V; Solder Mount Jack , Banana ; Banana Jack; 7000 V (RMS)(Min.); 15 A; Nylon 6/6 per ASTM D4066 .
-
THS770012 Evaluation Module - THS770012EVM - TI Tool Folder
In some cases, minor PCB modifications are required, including changing capacitors to resistors, resistors to capacitors, and … Banana jacks for easy connection to external single +5V power supply Edge mount SMA connectors with on board transformers for interface to standard single ended 50Ω lab equipment .
-
PDF - Nissan HS-N0631
SD Memory Card PCB Wire Harness - 17 Discrete Insulated Wires, w/ 1 20-Position Pin Socket Connector, 4 Gold Plated RCA Receptacle Jacks , 4 Banana Jack Connectors, 4 Cable Ties and Plastic & Heat Shrink Tubing … Coaxial Connector, 2 Plastic Wire Clip, 1 Stamped / Formed Electro-Galvanized Steel Mounting Plate & Sponge …
-
An Analog Computer for Electronic Engineering Education
The PCB must be wired to the panel mounted components. The front-panel is set up with the jacks for each functional module isolated by distance and/or … Different colored banana jacks identify different input and output func- tions, thus helping to streamline the programming …
Indicates content that may require registration and/or purchase.