-
Supplier: Sensirion
Description: enables countless new opportunities for the Internet of Things, wearable and mobile markets. The SHTW2 is based on Sensirion’s CMOSens® Technology, which offers a complete sensor system on a single chip, consisting of a capacitive humidity sensor, a band-gap
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 100 %
-
Description: micron optical fiber Compatible with LumaTEST and LumaSHIELD Gallium Arsenide (GaAs) Semiconductor Band Gap (SCBG) signal conditioners. Details LumaSense Technologies’ OTG-T fiber optic temperature sensor offers the highest reliability and robustness in the industry. It
- Sensed Temperature: -40 to 446 F
- Diameter or Width Range: 0.04330711 inch
- Basic Element Used: Fiber Optic
- Probe Configuration: Flexible Probe
-
Description: cable spooling and handling during installation. LumaSense Technologies’ OTG-TC2 fiber optic temperature sensor offers the highest reliability and robustness in the industry. It uses the well proven technique based on the temperature-dependentt bandgap of GaAs crystal as the
- Sensed Temperature: -40 to 446 F
- Diameter or Width Range: 1.1 inch
- Basic Element Used: Fiber Optic
- Probe Configuration: Flexible Probe
-
-
Description: signal conditioner to be used with any of Opsens’ GaAs Semiconductor Band Gap (SCBG) based fiber optic temperature sensors. With a 50 Hz sampling rate the LumaTEST delivers the performance needed for a wide range of critical measurement applications.
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 113 F
- Sampling Frequency: 0.05 kHz
- User Interface: Front Panel and Display
-
Supplier: Smart Fog
Description: RH/year RH Sensor: Capacitance polymer Temperature Sensor: 4-20 mA Output, Solid State Band Gap. Passive Output: 10K @ 25°C Thermistor (Dwyer curve A) Enclosure: ABS Enclosure Rating: Designed to meet NEMA 3S (IP54) Weight: 0.3 oz (8.5 g) Agency Approvals: CE
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1 %
- Operating Temperature: -40 to 140 F
- RH/aw Range: 0 to 100 %
-
Supplier: Hammond Manufacturing Company Inc.
Description: 60°C) Storage Temperature: -5°F to 180°F (-20°C to 80°C) Type of Contact: Change-over switch Sensor: Polyamide band Type of Connection: 2-pole clamp, For AWG14 (2.5mm2) Color: RAL 7035 - Grey Protection Category: IP20 Mounting: Easily installed by clip mounting on 35mm DIN rail
-
Supplier: MultiDimension Technology Co., Ltd.
Description: switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages. The AMR1341 operates in low voltage and draws only
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages. The TMR1367 operates in low voltage and draws only nA resulting in low power operation. It has fast response,
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages. The TMR1305 draws only 2 μA resulting in ultra-low power
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Richardson RFPD
Description: The ADT7420 is a high accuracy digital temperature sensor offering breakthrough performance over a wide industrial range, housed in a 4 mm × 4 mm LFCSP package. It contains an internal band gap reference, a temperature sensor, and a 16-bit ADC to monitor and
- Resolution: 16 bits
- Input Voltage Range (Vpp): 2.7 to 5.5 volts
- Interface Type: I2C
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus a Schmitt trigger to provide switching hysteresis for noise rejection.An internal band gap regulator is used to provide a temperature
- Operating Temperature: -40 to 257 F
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: MultiDimension Technology Co., Ltd.
Description: and comparator, a Schmitt trigger to provide switching hysteresis for noise rejection, and open-drain output. An internal band gap regulator is used to provide temperature compensated supply voltage for internal circuits, and it allows a wide range of operating supply voltages.
- Operating Temperature: -40 to 257 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Description: description for each optical channel Use with LumaSense Gallium Arsenide (GaAs) Semiconductor Band Gap (SCBG) fiber optic temperature sensors
- Analog Input Channels: 16 #
- Sampling Frequency: 0.05 kHz
- Operating Temperature: -40 to 167 F
- Features: Application Software Included, Data Acquisition Instrument / System, Other Input, Temperature Signal Conditioners
-
Supplier: Richardson RFPD
Description: directly to the ADC. Each device contains a precision, low noise, low drift internal band gap reference, and can also accept up to two external differential references. Other on-chip features include programmable excitation current sources, burnout currents, and a bias voltage
- Category: Development Board
-
Supplier: Electro Optical Components, Inc.
Description: an excellent material for radiation detection. Diamond can detect any kind of radiation that is more energetic than its band gap of 5.5 eV, e.g., deep UV photons, x-rays, gamma rays, charged particles and neutrons with a dynamic range in energies spanning from 5.5 eV up to GeV of
- Thickness: 0.15000000000000002 to 0.5 mm
- Wedged or Parallel?: Parallel
- Window Material: Photonics DIAMOND
- Window Type: Plane Windows
Find Suppliers by Category Top
Featured Products Top
-
solutions such as wide band gap (WBG) power devices pushing the performance requirements for current sensing. Keep Reading (read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
whether the sensor is healthy or has failed. GAPS and HAPS sensors have an MTBF of 500,000, maximum operating temperatures of 115°C, and can handle a 20G vibration loading. They also share Level 3 lightning-induced transient susceptibility, as internal electronics within the sensor are lightning (read more)
Browse Proximity Sensors Datasheets for Powell Electronics, Inc. -
require individual calibration. DT-670 sensors in the SD package are available in four tolerance bands-three for general cryogenic use across the 1.4 K to 500 K temperature range, and one that offers superior accuracy for applications from 30 K to room temperature. DT-670 sensors also come in a (read more)
Browse Temperature Indicators Datasheets for Lake Shore Cryotronics, Inc. -
these important devices with such precision? The secret lies in the technology behind the scenes—including Tempco band heaters and temperature sensors. Recently we worked with an OEM and manufacturer of medical devices who has been in the industry for over 40 years. They produce over 15 (read more)
Browse Band Heaters Datasheets for Tempco Electric Heater Corporation -
these important devices with such precision? The secret lies in the technology behind the scenes—including Tempco band heaters and temperature sensors. Recently we worked with an OEM and manufacturer of medical devices who has been in the industry for over 40 years. They produce over 15 (read more)
Browse Band Heaters Datasheets for Tempco Electric Heater Corporation -
features ultra-high isolation of 70dB, 150W high power handling capacity and excellent wide-temperature stability, making it a benchmark isolator for the 148-158MHz frequency band. Its dual-junction structure breaks through the performance limitations of traditional single-junction products while (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
dielectric technology offers excellent combination of small footprint, high rejection, low loss and moderate power handling Diverse applications include radar, communications, sensors, IF filters, test and measurement MTB (read more)
Browse RF Filters and Microwave Filters Datasheets for Richardson RFPD -
component of the unit, and the two rigid bands act as backup rings that prevent extrusion of the elastomer ring into the extrusion gap of the gland. As a bonus, the backup rings in a T-seal serve an additional purpose: they firmly hold the sealing component to the floor of the gland, preventing (read more)
Browse O-rings Datasheets for CT Gasket & Polymer Co., Inc. -
installation situations. ECT sensors are suitable for the harshest operating conditions and have proven successful, e.g., in the alignment of mirror segments on telescopes, semiconductor production in ultra-high vacuum and mill gap measurement of refiners in the paper industry (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
healthy or has failed. GAPS and HAPS sensors have an MTBF of 500,000, maximum operating temperatures of 115°C, and can handle a 20G vibration loading. They also share Level 3 lightning-induced transient susceptibility, as internal electronics within the sensor are lightning-isolated from the (read more)
Browse Proximity Sensors Datasheets for Powell Electronics, Inc.
More Information Top
-
Proceedings of the International Congress on Information and Communication Technology
All the high-resolution CMOS temperature sensors, like band gap temperature sensor based on analog-to-digital (ADC) and temperature sensor using thermal diffusivity sensing have been reported.
-
Ultra high accuracy digital temperature sensor and thermal
watchdog
The SE95 is a temperature-to-digital converter using an on-chip band gap temperature sensor and Sigma Delta analog-to-digital conversion technique.
-
PCT2075
It uses an on-chip band gap temperature sensor and Sigma-Delta A-to-D conversion technique with an overtemperature detection output that is a drop-in replacement for other LM75 series thermal sensors.
-
1. General description
The LM75B is a temperature-to-digital converter using an on-chip band gap temperature sensor and Sigma-Delta A-to-D conversion technique with an overtemperature detection output.
-
Photon Upconversion Nanomaterials
Silicon band gap temperature sensor Forward voltage of a silicon diode, which may be the base–emitter junction of a bipolar junction transistor (BJT), is temperature- dependent .
-
Optical, Electronic Materials and Applications II
The device includes a capacitive polymer sensing element for relative humidity and a band gap temperature sensor .
-
Wireless sensor for temperature and humidity measurement
The device includes a capacitive polymer sensing element for relative humidity and a band gap temperature sensor coupled to a 14bit analog to digital converter and a serial interface circuit on the same chip.
-
1. General description
BAND GAP TEMPERATURE SENSOR .
-
1. General description
BAND GAP TEMPERATURE SENSOR 11-BIT ΔΣ ADC POR .
-
Humidity, Temperature Sensor Delivers Digital Linear Signals
The device has been retrofitted with a MOSens chip, a redesigned humidity sensor and enhanced band gap temperature sensor .
Indicates content that may require registration and/or purchase.