Products/Services for Band Saw Safety Guards

  • Machine Guards-Image
    Machine Guards - (129 companies)
    ...the selection of a drill machine guard or boring guard is an important safety consideration. Types of Machine Guards There are four main types of machine guards: fixed interlocked adjustable self-adjusting Fixed machine guards are a permanent part...
  • Saw Blades-Image
    Saw Blades - (702 companies)
    ...but should be used only for its intended application. Safety precautions should be taken when using any saw or saw blade. If used and stored properly, saw blades may offer a long life. Related Information. CR4 Community --Band Saw Blade Slipping Off...
  • Perimeter Guards-Image
    Perimeter Guards - (62 companies)
    Perimeter guards and sonic perimeter guards are guardrails and security fences as well as safety devices that produce sound waves when a given perimeter is breached. Perimeter guards are typically used to monitor the perimeter around a machine...
  • Sawing Machinery-Image
    Sawing Machinery - (733 companies)
    ...use and often have automatic or semi-automatic operation. Metal sawing requires a saw with a fine-toothed blade. As a general rule, at least three teeth should touch the material. The blade of a band saw machine is a narrow band of toothed metal. Band...
  • Safety Mats-Image
    Safety Mats - (159 companies)
    Safety mats are presence-sensing devices used to guard a floor area around a machine or robot. Safety mats are used to guard a floor area around a machine or robot. A matrix of interlocking safety mats is laid around the hazardous area and any...
  •  
    Banding and Strapping - (252 companies)
    Strapping and banding are used to secure items for shipping or storage or as a clamp to secure an assembly together. Image Credit: Global Industrial. Banding and strapping are used to secure items for shipping or storage. Types of Banding...
  •  
    SAW Filters - (99 companies)
    ...multiple access (CDMA) technology. CDMA SAW filters are used in mobile phones which operate in the frequency band of 800 MHz and 1.9 GHz. A wideband SAW filter is a high-frequency filter that is capable of providing high stability. A piezoelectric...
  •  
    Hand Saws - (163 companies)
    How to Select Hand Saws. What are Hand Saws. Hand saws are hand-held tools, either powered or manually-driven, that are designed to cut through softer materials. They accomplish cutting using a hard, serrated blade, or by using a wire...
  •  
    Noncontact Safety Interlock Switches - (92 companies)
    Noncontact safety interlock switches couple a moveable guard door with the power source of the hazard. For noncontact actuating interlock switches, the guard door is linked to the control circuit contacts via a magnetic or electronic field...
  •  
    Band Heaters - (150 companies)
    Band heaters are ring-shaped heaters that clamp onto a cylindrical object and heat via conductive heat transfer. Band heaters are ring-shaped heating devices that clamp around a cylindrical element. Heat transfer from band heaters occurs via...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire