Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cognex Corporation
Description: Barcode verification is the process of grading the quality of barcodes. Barcode verifiers capture images and generate reports to demonstrate compliance to parameters within industry standardization guidelines. The DataMan 8072 series barcode verifier is
- Symbologies: Data Matrix (Data Code), Other Symbology, QR Code
- Features: Ruggedized
-
Supplier: Cognex Corporation
Description: Cognex barcode verification technology ensures the readability and compliance of 1D and 2D barcodes to industry standardization guidelines. Today most companies spot check codes one at a time using an offline, operator-based verifier which can be slow and cumbersome. The DataMan
- Maximum Depth of Scan Field: 0.05905515 to 0.1181103 inch
- Symbologies: Codabar, Code 128, Code 39, Data Matrix (Data Code), EAN, QR Code, UPC
-
Supplier: Cognex Corporation
Description: verification results The Focus Feedback software tool guides users on precisely how to adjust the height of the stand to properly focus the verifier. Visual confirmation is given when the code is in focus, so users never have to second guess the accuracy of their verifier.
- Maximum Depth of Scan Field: 0.00787402 to 0.1181103 inch
- Symbologies: Codabar, Code 128, Code 39, Data Matrix (Data Code), EAN, Other Symbology, QR Code, UPC
-
-
Supplier: TNA Solutions Pty. Ltd.
Description: The tna intelli-read® 3 is a highly accurate, full web-width barcode verification scanning system that automatically reads film barcodes for verification against products on the line. The barcode reader integrates seamlessly with tna robag® software programmes and can easily
- Maximum Depth of Scan Field: 25.196864 inch
- Light Source: LED / CCD
- Interface Options: Other
- Symbologies: Other Symbology
-
Supplier: Accuris
Description: Barcode verifier conformance specifications - Part 1: Linear symbols
-
Supplier: Heilind Electronics, Inc.
Description: CODE 5200 BARCODE SCANNER W/ AGE VERIFICATION
-
Supplier: QMI Services
Description: Scanning Systems QMI Services provides engineering, installation, and support for fixed barcode scanning systems. As an exclusive Preferred Integrator Partner with SICK Optics, QMI Services provides both laser and camera-based systems to read barcodes in motion from single or multiple
-
Supplier: Cognex Corporation
Description: accurately read multi-symbology and multi-label packages. Deploy high-speed sortation, quickly and easily DataMan 580 barcode readers and designed for the Cognex Modular Vision Tunnel (MVT). Each MVT contains barcode reading modules and hardware components that can be easily modified
- Features: Audible or Visual 'Good Reading' Indicator
- Interface Options: Other
-
Supplier: Printronix, Inc.
Description: No Description Provided
- Features: Audible or Visual 'Good Reading' Indicator
- Laser Safety Class: Class III
- Symbologies: Codabar, Code 128, Code 39, Code 93, EAN, Interleaved 2 of 5, Other Symbology, UPC
- Bar Code Scanner Type: Fixed Horizontal / In-counter, Fixed Vertical / Counter-top
-
Supplier: Printronix, Inc.
Description: No Description Provided
- Resolution: 6.69291338582677 mils
- Scan Rate: 100 Scans/Sec
- Maximum Depth of Scan Field: 8 inch
- Features: Audible or Visual 'Good Reading' Indicator, Omni-directional
-
Supplier: Printronix, Inc.
Description: Based on the 5r Multi-Technology Platform, the ThermaLine™ T5000r family is an industrial thermal bar code printer designed to operate in challenging environments. Through leadership by design, the T5000r combines reliability, utility, power and flexibility for demanding environments and provides
- Printing Width: 215.89988341406297 mm
- Resolution: 300 dpi
- Maximum Media Length: 625,000 mm
- Maximum Media Width: 76.19995885202222 to 222.2498799850648 mm
-
Supplier: Brady Corporation
Description: The Microscan LPD Compliance Verifier. Features a fully-integrated Data Matrix Verifier and provides precise analysis, measurements, and reports of Data Matrix symbol quality. Flexible mounting allows the verifier to be easily integrated into manufacturing processes. The
-
Supplier: Printronix, Inc.
Description: The Model D4000 Provides the Two Most Popular Types of Verification: ANSI/ISO Method and/or Point-and-Shoot Traditional Method. This unique portable bar code verifier can interface with either the patented RJS Auto-Optic scan head or a laser scanner to provide nine different optic
- Resolution: 4 mils
- Features: Audible or Visual 'Good Reading' Indicator, Battery Powered, Memory, Numeric or Alphanumeric Keypad, Omni-directional
- Laser Safety Class: Class II
- Symbologies: Codabar, Code 128, Code 39, EAN, Interleaved 2 of 5, Other Symbology, UPC
-
Supplier: AgozTech LLC
Description: supports consistent carry across users, departments, and shifts. Compatible Keyence models: BT-A500 and BT-A600. Heavy-duty belt holster for compatible Keyence barcode scanners Metal belt clip for waist-level scanner attachment Accessible opening for repeated barcode scanner retrieval
- Container Type: Bag / Sack
-
Supplier: TNA Solutions Pty. Ltd.
Description: The tna intelli-scan® 2 is a highly accurate and reliable visual print code verification system that ensures packaging print codes are complete and legible. Capable of handling light or dark text, as well as fine grain printing, the system works at high speeds, with an exposure time of less than
- Scan Rate: 200 Scans/Sec
- Interface Options: Other
-
Supplier: Radwell International
Description: XA3178 XAMINER ELITE BARCODE VERIFICATION SCANNER W/INTEGRATED LASER AND HOLDER. FREE 2 YEAR RADWELL WARRANTY
- Bar Code Scanner Type: Handheld "Gun" Type
-
Supplier: diaago
Description: SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped Tubes All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using
- Volume: 1.4000000000000001 cc
-
Supplier: diaago
Description: SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped Tubes All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using
- Volume: 1.4000000000000001 cc
-
Supplier: diaago
Description: SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped Tubes All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using
- Volume: 1.4000000000000001 cc
-
Supplier: diaago
Description: SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped Tubes All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using
- Volume: 1.4000000000000001 cc
-
Supplier: IDENTCO International
Description: Barcodes and variable text. Pre-printed and 100% verified. IDENTCO® Print Service Centers offer a cost-effective alternative to your own in-house printing. Variable linear and 2D barcodes are 100% verified for readability before we ship to you. Located in the US, Europe, and Mexico,
- Supplier Capability: Bar Code Labels / Matrix Code Labels
- Features: Europe Only, North America, Other, United States Only
-
Supplier: DigiKey
Description: IN-LINE VERIFIER, AUTOFOCUS, NAR
-
Supplier: AgozTech LLC
Description: The Cognex DataMan 8050 Mountable Scanner Case with Belt Clip by AGOZ provides flexible reader placement for production benches, inspection points, receiving areas, carts, counters, and shared barcode verification stations. The dual-purpose configuration supports both fixed equipment-side
- Container Type: Bag / Sack
-
Description: Printed UPC barcode labels in 24 to 48 hours. All labels are verified and graded before production begins. Many stock Paper UPC sizes available for retail packaging with permanent adhesive. Common sizes include: 1.25" x .5" 1.5" x 1" 2" x 1" 2" x 2" 3" x 1"
-
Supplier: Tordivel AS
Description: Scorpion BarCode is a Scorpion Lite with an integrated Euresys EasyBarCode Reader software module. Scorpion Barcode has the following features: Standard DirectX interface to Windows cameras Real time image display Database connectivity Python Script Kernel Bar code translation,
-
Supplier: QMI Services
Description: are extremely beneficial in the shipping and manifesting process as well as other places in the warehouse. Typical systems include a barcode scanner to identify the particular parcel, a print/apply machine, conveyor for inducting, labeling, and discharge, a verification scanner to read the
- Applications: Bar Codes
-
Supplier: TSC Auto ID Technology America Inc.
Description: Wristband Printing At An Affordable Price One of the latest additions to TSC's line of world-class desktop printers, the TDP-225W wristband label printer is custom-designed for patient ID and entertainment ticketing. The TDP-225W, which can be wall-mounted, features an LCD printer-status display
- Printing Rate: 126.99999999999993 mm/sec
- Resolution: 203 dpi
- Technology: Direct Thermal
-
Supplier: AgozTech LLC
Description: The Cognex DataMan 8700 Mountable Forklift Holster by AGOZ provides equipment-side reader storage for forklifts, carts, machinery, and industrial barcode verification stations. The mounted configuration establishes a defined return point for the reader during pallet movement, rack
-
Supplier: American Casting & Manufacturing Corp.
Description: Strength Category High Security Seal ISO 17712:2013 "H" Rated C-TPAT Compliant Barcoded Standard barcode type is Code 128.
- Features: Bar Code Seal, Disposable
- Sealing Devices: Bolt Seal
- Approvals: C-TPAT Compliant, ISO 17712 Compliant
- Applications: Cargo / Container
-
Supplier: American Casting & Manufacturing Corp.
Description: numbering, and barcodes. BARCODE Available with a weather proof barcode label. Standard Code is 128C. Other codes available. COLORS Model PS95 standard colors are Red, Green, Blue, Black, Brown, Gray, Light Blue, Maroon, Orange, Violet, White, Yellow, Neon Green, Neon Green and
- Applications: Airplane, Bags, Cargo / Container, Medical / Hospital, Rail Car, Truck Trailer, Utility Meter / Government
- Features: Disposable, Markable
- Sealing Devices: Plastic Strap / Loop Seal
-
Supplier: Mettler-Toledo Technologies GmbH
Description: contamination caused by poor sealing. Perfect Product Presentation Ensure the correct labels are properly applied and text and barcodes are readable. Easy to Use The powerful CIVCore software and the intuitive user interface make vision inspection a simple user experience.
- Product Speed: 1.1666666666666685 m/sec
- Number of Cameras or Imagers Processed: 3
- Applications: Assembly Quality, Bar / Matrix Code, Food & Beverage, ID Detection / Verification, Seal Integrity
- Image Source: Line Scan Camera
-
Supplier: American Casting & Manufacturing Corp.
Description: digits. Can be personalized with company logos, custom text, custom numbering, and barcodes. BARCODE Available with a weather proof barcode label. Standard Code is 128C. Other codes available. COLORS Model 9001-16 standard colors are Red, Green, Blue, Black, Orange, White,
- Applications: Airplane, Bags, Cargo / Container, Medical / Hospital, Rail Car, Truck Trailer, Utility Meter / Government
- Features: Bar Code Seal, Disposable, Markable
- Sealing Devices: Plastic Strap / Loop Seal
-
Supplier: MPI Label Systems
Description: The lightweight QL series direct thermal mobile printers offer rugged construction, user-friendly options, and flexible QuickLink connectivity. It is designed for complex mobile printing applications and built to handle increased levels of wireless security. It processes complex labels up to four
- Printing Width: 48.005974076773995 to 103.8859439015903 mm
- Printing Rate: 76.19999999999996 to 101.59999999999995 mm/sec
- Resolution: 203 dpi
- Features: Bar Codes, Color Printing, Copying / Scanning Capabilities, Cutter, Graphics, Memory / Storage, Programmable
-
Supplier: American Casting & Manufacturing Corp.
Description: Polystyrene with pigment paint compliant with safety requirement of RoHS Box Dimensions 16" X 8" X 7" / 29 lbs per carton Packaging 50 per bag, 250 seals per carton Strength Category High Security Seal ISO 17712:2013 "H" Rated C-TPAT Compliant Barcoded Standard barcode type is Code 128.
- Sealing Devices: Bolt Seal
- Approvals: C-TPAT Compliant
- Applications: Cargo / Container, Drum / Barrel, Rail Car, Truck Trailer
-
Supplier: Quiktron, Inc.
Description: camera, modem, ISDN-TA modem, barcode reader, Palm III and V, tablet, label writer, fingerprint verification, security system, POS equipment or any of your favorite serial devices.
- Cable Length: 6 ft
- Features: Cable Assembly
- Connector Type: DB25, USB Type A
- Product Type: Serial / RS-232/422/485, USB
Find Suppliers by Category Top
Featured Products Top
-
With tool chaining, you can handle tasks in one pass, such as: Assembly verification Barcode scanning Defect detection OCR See how one device can solve multiple challenges on your production line – reducing costs, improving efficiencies, and increasing ROI (read more)
Browse Machine Vision Systems Datasheets for Cognex Corporation -
barcode verification, inventory control, production tracking, receiving, order fulfillment, and other high-frequency scanning tasks. Sling holsters support employees who move between work areas, while belt-clip and trigger-handle cases provide a defined carry position for handheld readers used throughout (read more)
Browse Carrying Cases and Equipment Cases Datasheets for AgozTech LLC -
: Automotive Industry: Machine vision applications assist in quality control, ensuring precise component placement, detecting defects, and verifying barcode labels on parts (read more)
Browse Network Equipment Datasheets for OnLogic Inc. -
of parts and the addition of the laser marking includes a 2D barcode providing lot traceability for each diode produced. About VMI... VMI specializes in high voltage diodes, optocouplers, power (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
and SXF diode manufacturing is the film-assisted molding and laser marking. Film-assisted molding improves reliability and manufacturability of parts and the addition of the laser marking includes a 2D barcode providing lot traceability for each diode produced. (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
manufacturability of parts and the addition of the laser marking includes a 2D barcode providing lot traceability for each diode produced. About VMI... VMI specializes in high voltage (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
manufacturing. Film-assisted molding improves reliability and manufacturability of parts and the addition of the laser marking includes a 2D barcode providing lot traceability for each diode produced. VMI is ISO9001 (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc. -
procedures, Baker integrates with a variety of IV workflow management systems as well as Pharmacy Verification Software. Built in fully integrated IV prep software keeps the compounding environment clean with no wires or devices within the hood. Usable compounding space is left unaltered. A powerful 5 (read more)
Browse Clean Benches Datasheets for Baker -
generator or the device under test itself to control test patterns Tests initiated by a human operator or directly by a production control system (PCS) in a fully-automated production environment Interface to the PCS, a barcode reader, or the equivalent equipment to obtain (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
Conduct Research Top
-
Understanding Machine Vision Verification of 1D and 2D Barcodes
Machine vision verification is one tool that can be used to ensure that barcodes meet a consistent level of quality for readability in an automated process, and that bad codes are identified before they result in costly failures. This white paper introduces 1D and 2D barcode verification
-
2D and 3D Barcode Printing and Reading
Lumenera's high performance industrial digital cameras are used by industry leaders in the production and verification of complex 2D and 3D barcode labels.
-
Understanding 2D Symbol Verification (.pdf)
The purpose of Data Matrix symbol verification is to ensure reliability and consistency of symbols based on the strict criteria outlined in the ISO/IEC 15415, AS9132, and AIM DPM quality standards. Microscan's barcode reader is designed to evaluate marks based on these criteria.
-
Electronics Industry Case Study: Barcode Imagers Ensure Quality Part Labels to Meet Customer Requirements
Learn how ASYS ensures code quality and verification in production lines to avoid downtime and failures, while enabling full traceability of parts and production processes.
-
Label-Aire 3-Panel CD Case Labeling System
A leading CD manufacturing company required a labeling system to print-and-apply barcoded labels to the unhinged edge of CD jewel cases. This company also required a barcode scanner to verify the barcodes and an ejection system to reroute any product with incorrect barcodes or missing labels. What
-
Ensuring Labeling Accuracy in the Packaging Process (.pdf)
This white paper focuses on barcode and machine vision systems that can be used in packaging lines to ensure label. accuracy and to comply with safety regulations as well as mandates or codes of practice imposed by retailers. Barcode and. machine vision solutions help manufacturers adhere
-
Electronics Industry Case Study: Reading Data Matrix on Components (.pdf)
An electronics manufacturing company that makes components for the automotive industry needed to automate their assembly process. They want a 2D barcode reader to verify that the correct components have been placed onto printed circuit boards (PCBs) before shipping to the customer.
-
A Trace-and-Track Future
The pharmaceutical packaging industry is likely to adjust smoothly to this barcoded future---even if medications being routed to hospitals continue to be repackaged in unit dose form while other distribution channels remain the same. But many of the major pharmaceutical manufacturers aren't waiting
-
Pharmaceutical Industry Case Study: Data Matrix Used to Track Repackaging Process (.pdf)
At a leading repackaging facility of pharmaceutical products, each packaging line is designed to run 100-count containers at 80 per minute. As a part of their quality control process, the company uses a Data Matrix symbol for product label verification. Switching to 2D barcode readers increased
-
Manufacturing with Vision
technology, which reads and verifies RSS (Reduced Space Symbology) codes on pharmaceutical packages for product identification and traceability. RSS codes, whose compactness allows them to go where no barcode has gone before, can uniquely identify unit doses, even individual tablets. . This quick
-
Electronics Industry Case Study: Smart Cameras Provide Additional Benefi ts to Auto ID Applications
Automotive supplier Continental AG, Czech Republic division, recently extended the capability of its inspection processes by implementing machine vision to verify label position and print quality on parts in electronic assemblies. Microscan vision products provide a single source for auto ID
More Information Top
-
Federal Register > Tuesday, July 14, 1998 > [63 FR 37946] Domestic Mail Manual Changes To Implement the Rate, Fee, and Classification Changes in Docket No. R97...
The Postal Service is looking at methods to verify the quality of barcodes during verification by using commercially available barcode verifiers to measure barcode parameters.
-
Federal Register > Monday, March 16, 1998 > [63 FR 12864] Proposed Domestic Mail Manual Changes to Implement the Rate, Fee, and Classification Changes Proposed...
The measurements must be made using a USPS-specified reflectance meter or barcode verifier .
-
Barcode Scanning Market The Fastest Growing Market For Visible Lasers
based barcode verifier that would measure the quality of a printed barcode symbol and tell you how well it was printed.
-
PAXAR’S MODEL 686 THERMAL TRANSFER PRINTER DELIVERS HIGH SPEED, EASY OPERATION
The barcode verifier can be purchased at an additional $2,495.
-
Federal Register > Thursday, December 9, 1999 > [64 FR 68965] Presentation of First-Class and Standard Mail (A) Automation Letter Mail for Verification Under N...
The Postal Service is moving toward greater use of technology in this verification process using devices such as Automated Barcode Evaluation (ABE), and proposed for early 2000 (initially for diagnostic purposes only) use of portable barcode verifiers for barcodes on tray and…
Indicates content that may require registration and/or purchase.