Products/Services for Barium Enema Nozzles
-
Nozzles - (664 companies)Nozzles alter and control the stream or spray pattern of fluid in a spraying, dispensing, misting, or atomizing system. They are used to dispense media such as: Abrasives Adhesives Chemicals Coatings Coolants Inks Fuels Lubricants Plastics... -
Fueling Nozzles and Receptacles - (64 companies)Fueling nozzles and receptacles are components that attach to either the fuel source or the receiving tank to permit the transfer of liquid or gaseous fuels. They are designed for use with fuel dispensing equipment. Fueling nozzles and receptacles... -
Spray Gun Washers - (18 companies)Nozzle cleaners and spray gun washer consists of specialized cleaning equipment to remove paint, coating, resins, and sealants from the internal bores and surfaces of spray guns, sprayer components and nozzles. Spray gun washers also known as spray...
-
Cold Runner Systems - (9 companies)Cold runner systems are used in injection molding machines to convey material from the nozzles to the mold cavity. The material is cooled in the channel between the nozzle and the cavity (the runner) and ejected with the part. Cold runner systems...
-
Hot Runner Systems - (32 companies)Hot runner systems are used in injection molding machines to convey molten plastic from the nozzle to the mold cavity. How to Select Hot Runner Systems. Hot runner systems are feed systems for injection molds which imbue molten plastic from...
-
Sprue Bushings - (42 companies)Sprue bushings are hardened steel mold components that accept the extrusion nozzle and provide the opening used to transfer molten plastic to the mold cavity. How to Select Sprue Bushings. Image Credit: DME Company. Sprue bushings are hardened-steel...
-
Hose and Tube Cleaning Equipment - (58 companies)Hose and tube cleaning equipment uses nozzles, projectile, specialized brushes, and other means to clean or prepare the inner diameter surfaces of tubing, pipe, and hose. Hose and tube cleaning equipment use nozzles, projectiles, specialized brushes...
-
Vapor Recovery Systems - (36 companies)...is either fully saturated and removed, or regenerated in-situ for reuse. Lean oil absorption systems implement an absorbent oil or liquid which is forced to make close contact with the contaminated vapor stream, usually in a column. Trays, spray nozzles...
-
Abrasive Jet and Waterjet Cutting Heads - (56 companies)Parts. Abrasive and water jet tools cut with a narrow kerf and use materials efficiently since parts can be nested tightly. Components and accessories include nozzles, compressors, pumps, cabinets, wheels, and dust collectors. Features. Abrasive...
-
Air Knives - (38 companies)...of air that does not mix with other later layers nearby. Air knives generally have a specially designed nozzle in order to use low-pressure air and will need a reliable supply to work properly. Low pressure air is less expensive, and safer...
Product News
-
Lee Co. (The)
Atomizing Nozzles The Lee Company's new atomizing nozzles, available in both airless and air assisted styles, generate a 50° hollow cone spray pattern and offer precise, controlled atomization in a compact package. The airless atomizing nozzles do not need an external air supply and will atomize with pressures as low as 20 psi (on water). Standard airless atomizing nozzles feature all stainless steel construction with 6-40 threads designed to work with the Lee 062 MINSTAC fitting system. Available in multiple... (read more)Browse Nozzles Datasheets for Lee Co. (The) -
Lee Co. (The)
LEE NOZZLES The Lee Company offers two types of miniature, precision nozzles for hydraulic applications: Atomizing Nozzles and Targeting Nozzles. Both types are constructed entirely of stainless steel and can be installed in any attitude. Atomizing Nozzles - Lee Spin Jets (R). Lee Spin Jets use unique vortices and flow passages to provide a finely atomized, 70 hollow cone spray pattern, at differential pressures in the 50 - 200 psi range. The droplet size is typically less than 150 um for liquids having... (read more)Browse Nozzles Datasheets for Lee Co. (The) -
Vortec
Liquid Spray Nozzles Vortec Spray Nozzles provide ultra-fine droplet-sized sprays for evaporative cooling, atomization, humidification and wetting. Superior to conventional hydraulic and piezoelectric nozzles, spray nozzles produce spray patterns that can be widely diffused or directed. The liquid stream is entrained by high velocity compressed air to create a range of micron-level spray droplets, resulting in greater surface coverage than conventional nozzles. With this more efficient use of the liquid, spray... (read more)Browse Nozzles Datasheets for Vortec -
EXAIR
PowerStream Liquid Nozzle for Spray Applications For spraying processes where space is at a premium, EXAIR now offers the new 1/8 NPT PowerStream Liquid Atomizing Spray Nozzle. Producing a deflected flat fan pattern, the PowerStream provides a consistent and proficient spray for precise coverage in close quarters. Manufactured from 303 stainless steel, common applications include washing/wetting, dust suppression, lubrication, part cooling and more. Like all EXAIR spray nozzles, the PowerStream is versatile, and efficient. With a maximum... (read more)Browse Liquid Handling Pumps Datasheets for EXAIR -
General Plastics Manufacturing Co.
GP's foam used as nozzle closure Our Products. Nozzle closures/weather seals on rocket boosters. Easily machinable undersea buoyancy products. Reactive tank armor. Ballistic panels for vests and helicopter seat bottoms. Flight Systems - space launch vehicles, propulsion systems, missile defense systems, aerospace composite structures. Defense Systems - Missile products, defense electronic systems, armament systems, small caliber systems. Space systems - satellites, space components, human space & advanced systems. Flexible... (read more)Browse Armor and Ballistic Shielding Datasheets for General Plastics Manufacturing Co. -
Vortec
Reduce Your Environmental Footprint - Air Nozzles Being aware and proactive in reducing your environmental footprint can not only help the planet, but it can also improve your bottom line. Vortec Air Nozzles can help. (read more)Browse Nozzles Datasheets for Vortec -
DeZURIK, Inc.
New Tideflex® Effluent Diffuser Nozzles Brochure Tideflex (R) Effluent Diffuser Nozzles are used to prevent intrusion of unwanted sand, sediment, saltwater and marine growth into effluent outfall pipelines. The valves feature a non-mechanical, all-elastomer construction that will not corrode and remains unaffected by marine growth. A summary of unique benefits of the nozzle is presented in the new Tideflex (R) Effluent Diffuser Nozzles for Multiport Effluent Outfalls Brochure. The nozzles greatly improve performance of diffuser systems... (read more)Browse Check Valves Datasheets for DeZURIK, Inc. -
EXAIR
EXAIRs No Drip Siphon Fed Atomizing Liquid Nozzles Siphon Fed Atomizing Spray Nozzles require no liquid pressure and can be used with gravity fed liquids or lift liquids from a siphon height as much as 36 inches (91cm). Siphon fed nozzles can be used on liquids up to 200 centipoise. The new No Drip Siphon Fed Atomizing Spray Nozzles work in the same way our standard atomizing nozzles do, but have the added benefit of positively stopping liquid flow when compressed air is shut off. When spraying any type of liquid, post-spray liquid flow can... (read more)Browse Liquid Handling Pumps Datasheets for EXAIR -
Vortec
7 Benefits of Using Air Nozzles in Manufacturing Air nozzles are an essential tool in many manufacturing processes. They are designed to provide efficient and effective blow off and cooling of parts, saving time, and reducing costs. In this blog post, we will discuss the benefits of air nozzles, including their ability to save time with better blow off capability, provide up to 25 times blow off power, reduce operating costs, reduce noise levels, achieve blow off in tight spaces, better positioning with flexible nozzles, and quickly cool... (read more)Browse Nozzles Datasheets for Vortec -
EXAIR
EXAIR's Air Atomizing Spray Nozzle Video EXAIR 's Atomizing Spray Nozzles create a fine liquid mist perfect for washing, coating, cooling, dust control and more. These nozzles offer an assortment of flow rates and patterns including flat fan, round and hollow cone patterns and are highly effective with a wide range of liquids making them a perfect tool for a variety of industries. To better illustrate their utility as well as the various styles, EXAIR has created a quick video demonstrating how Atomizing Nozzles can assist in a myriad... (read more)
-
Does a water soluble contrast enema assist in the management of acute large bowel obstruction: A prospective study of 117 cases
A softplastic cannula (Miller Air Tip Introducer Nozzle -the type usually used to perform a barium enema ) was inserted into the rectum and a standard intravenous givingset connected this cannula to a bottle containing the water soluble contrast.
-
Coloproctology
due to: Enema (the enema nozzle may cause mucosal lac-– eration and rectovaginal fistulas, or using too hot water can cause severe mucosal burns) Barium enema – Rectal biopsy, which can cause bleeding and per-– foration Diathermy polypectomy, which can …
-
[Perforations of the colon and rectum during administration of barium enema. Six cases report (author's transl)].
The authors have stated six cases of accidental perforation occurring during barium enema examination. They recall their principal modality of unexpected arrival, in particular: the type of nozzle used, the means …
-
Asymptomatic rectal perforation with retroperitoneal emphysema
… mucosal injuries, which per- mitted the escape of gas but not of solid matter (feces and/or barium ). Since it takes a consider- able rise in pressure to rupture the rectal wall, a we assume .that the injury in our patient (and in similar patients) was caused directly by the rigid nozzle of the enema device and not by pressure …
-
A simple phantom for learning EUS-guided FNA.
The dissolved agar was then transferred to the barium enema bag after mixing in diced carrots, elbow macaroni, peas, and fingertips of surgical gloves filled with 5 mL of normal saline solution (6 of each) to simulate solid and cystic lesions. One end of the 3-mm plastic tubing was attached to the nozzle of a water jet …
-
Iatrogenic and accidental colon injuries—What to do?
Barium enema investigations can produce both rectal and colonic injuries. Mechanical factors such as direct perforation by a nozzle tip19and inflation of the retention balloon in a …
-
Self-induced lipoid granuloma of the rectum: Report of a case
Granulomatons inflammation of the rec- tuna due to barium sulfate first was reported by Beddoe et al … … with petrolatum gauze,6,7 and rarely, by self-application of mineral oil enemas for relief of … … infected crypts or ulcerated rectal mucosa as a result of the traumatic force of the enema nozzle .
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… clean_V|47 thoroughly_R|35 winter_N|69 brush_N|39 soap_N|72 mop_V|6 cleaning_N|15 fabric_N|264 solvent_J|48 broom_N|18 cleanse_V|33 sediment_N|25 undesired_J|6 clear_V|16 stigma_N|14 charge_N|210 purge_V|10 moral_J|91 defilement_N|1 uncleanness_N|1 rite_N|30 impurity_N|35 psychoanalysis_N|38 emotional_J|114 tension_N|57 cathartic_N|7 bowels_N|9 bowel_N|11 enema _N|4 inject_V|33 fluid_J|20 colon_N|29 … … hairpiece_N|5 stand_V|75 upright_N|36 spray_V|10 nozzle _N|7 bathtub_N|5 bath_N|19 foam_N|11 … … palate_N|10 reward_N|26 justice_N|36 administration_N|39 saline_N|6 sedative_J|22 wash_out_V|4 medicate_V|8 jet_N|17 odorous_J|4 diagnostic_J|12 flush_V|14 contrast_medium_N|11 barium _sulfate_N|3 x-ray_N|33 …
-
Enema shock in hirschsprung’s disease
Galbraith, W. W.: Severe rectal injuries caused by enema given through rigid nozzle . Brit. Jolleys, A.: Death following a barium enema in a child with Hirschsprung's disease. Brit.
-
Announcement
Galbraith, W. W.: Severe rectal injuries caused by enema given through rigid nozzle . Brit. Jolleys, A.: Death following a barium enema in a child with Hirschsprung's disease. Brit.
Indicates content that may require registration and/or purchase.